-
Supplier: DigiKey
Description: Battery Contact Clip 9V 1 Cell SMD (SMT) Tab
- Battery Voltage: 9 volts
- Cell Size: 9V
- Type: Component Clips
- Cell Capacity: Single Cell
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Battery holders for 9V battery. (for 006P battery) 3 types are available as with lead wire, through hole pin, and with battery snap. Operating temperature: -10℃ ~ +60℃
- Battery Voltage: 9 volts
- Cell Size: 9V
- Type: Plastic Holder
- Cell Capacity: Single Cell
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Safety battery holder with cover. Simple construction for easy opening and closing. +/- markings are available to avoid incorrect placement of the battery. Available for AA x 2, AA x 4, and 9V (006P) batteries in black and light gray colors. Operating temperature : -10℃ ~ +60℃
- Battery Voltage: 3 to 9 volts
- Cell Size: 9V, AA
- Cell Capacity: Multiple Cells, Single Cell
- Type: Plastic Holder
-
-
Supplier: Allied Electronics, Inc.
Description: Phospher Bronze Material Body PP3 Size Battery Holder 1 cell Flanged panel mount Drawer function UL94V-0 Flame Retardant Materials IP67 Front Panel Sealed Versions for AA, C and D Size Cells Drawer Style Holder for AA and 9V Cells PCB/Base Mounting for AAA, AA, C, D and 9V Cells
-
Supplier: Allied Electronics, Inc.
Description: 9 Volt Snap-In Battery Holders, Aluminum Body Material, PC Lug Terminal Brass, tin plate PC lugs Brass, tin plate solder lugs Resin impregnated fibre insulation For use with standard 9 Volt battery. Battery snaps in place to insure positive
-
Battery Holders - Battery, Hldr; 9 V; Aluminum; Steel, Nickel Plate; Snap-In; Solder Lug -- 70182887Supplier: Allied Electronics, Inc.
Description: 9 Volt Snap-In Battery Holders, Solder Lug Terminal, Aluminum Body Material Brass, tin plate pc lugs Brass, tin plate solder lugs Resin impregnated fibre insulation For use with standard 9 Volt battery. Battery snaps in place to insure positive
-
Supplier: Allied Electronics, Inc.
Description: LITHIUM 9V BATTERY HOLDER
Find Suppliers by Category Top
Featured Products Top
-
, cards and anywhere where space is limited; and wherever is more convenient for users to change batteries. This high performance 9 Volt Battery Holder is made of ABS Plastic with Brass, Nickel-Plated contacts for a reliable, low contact resistance battery connection. The Densi (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
High performance, Pre-Wired, and competitively-priced 9V Insulated Battery Straps, designed to connect most 9V batteries in series or in parallel, are available from (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
" • "AA" • "AAA" • "AAAA" • "N" • "C" • "D" • 18650 • CR2 • CR123A •"9 Volt" • "Button" and "Coin Cell" sizes and more, in complete range of energy systems - Alkaline, Lithium, NiCd, NiMH and Zinc type batteries. RoHS and REACH complaint, Keystone (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Lightweight and durable, these high strength battery holders incorporate heat resistant Nylon Housings and Gold-plated Phosphor Bronze contacts. These (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
used as traditional male and female connections for 9 Volt battery design applications. In addition to 9 Volt battery use, these contact straps can be used for snap on / snap off connectivity applications in equipment, devices and automotive environments. These connectors (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
hold. It also acts as a battery compartment. An M16 cable gland can be fitted in place of the battery compartment, allowing for cable connection to the host machine. The extended range now consists of 12 standard sizes with external dimensions from 4.64" x 4.72" x 3.14" to 6.61" x 9.44" x 5 (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
States > Texas > State > Regulations > Title 34 - Public Finance > Part 01 - Comptroller of Public Accounts > 003 - Tax Administration > [34 TAC 3o] 003O - Sta...
A direct pay permit holder who elects to pay Texas use tax when items are first stored … November 17, 1981, 6 TexReg 4070; amended to be effective December 3, 1984, 9 TexReg 5929; amended .... (iv) a AAA cell, AA cell, C cell, D cell, 6 volt , or 9 volt battery , or a package containing more than one battery, other than an automobile or boat battery;. .... (vi) a tarpaulin or other flexible waterproof sheeting; .
-
LED Lamp Retail Price Tracker - February 2015 D2
…security lighting and automates parking lots, building perimeters, sports fields, outdoor lighting::* 120 Volt , 50/60Hz, 1800 watt .... http://www.homehardware.ca/en/rec/index.htm/Plumbing-Electrical/Electrical/Light-Fixtures/ Holders /Parts/Wire-In-Directional-Dusk-to-Dawn-Photocell/_/N-2pqfZ67l/Ne-67n/No .... 30 LED Blue Dewdrop Battery Operated Indoor Light Set. .... 6 hours on/18 hours off::* 10cm bulb spacing::* 30cm lead cable::* Indoor/outdoor use::* Waterproof ::* Battery operated::* 4 … damp locations::* Decorative brushed nickel finish to accent and brighten your room::* 24-1/2W x 9 -3/4"H" .
-
Extreme NXT: Extending the LEGO MINDSTORMS NXT to the Next Level
…257 4.3V powered sensors, 127 –5V to +5V sensor circuit, diagram, 119 9 V powered interface .... AA battery holder constructing, 123–124. .... half- volt sensor built on solderless breadboard, 151 bill of materials for circuit, 148–149 component placement on … Hempel, Ralph, alternative languages introduced by, 3 homebrew Legacy Temperature Sensor finished, 84 waterproofing , 85 homebrew Light…
-
Federal Register > Tuesday, April 2, 2002 > [67 FR 15510] Hazardous Materials; Transportation of Lithium Batteries
…discharged to the extent that the open circuit voltage is less than two volts or is less .... (b) Cells or batteries packed with equipment. .... Cells or batteries packed with equipment may be transported as items of Class 9 if the batteries … section, and the equipment is packed in a strong outer packaging that is waterproof or is made … and Criteria, Part III, subsection 38.3, be securely fastened in the battery holder of the vehicle…
-
States > Louisiana > State > Register > 2008 > [2008 LA Register 420] 04/20/2008
…to more efficiently investigate and commence informal action against a certificate of registration holder , it was necessary … portable-self-powered light source; b. any portable self-powered radio, two-way radio, or weather band radio; c. any tarpaulin or other flexible waterproof sheeting; d. any ground … cell, D- cell, 6 volt , or 9 -volt batteries , excluding automobile and boat…
Indicates content that may require registration and/or purchase.