Products/Services for Waterproof Gland Pneumatic Fitting
-
Pneumatic Fittings - (223 companies)Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...SizeCategoryConnection
-
Pipe Fittings - (1974 companies)...transport (either pneumatic or hydraulic). Conversely, tubes can also be associated with structural applications. Types of Fittings. Pipe fittings are distinguished based on the connection types and functions they perform. Connection Type. Fittings... -
Gas Fittings - (98 companies)Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas...
-
Sanitary Fittings - (113 companies)Sanitary fittings are designed and constructed for use in food, beverage, medical, pharmaceutical and biological applications where cleanliness and sterility are required. Sanitary fittings are designed and constructed for use in food, beverage...
-
Hydraulic Fittings - (303 companies)Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
-
Plugs, Stoppers, and Inserts - (417 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends...
-
Cable Glands - (367 companies)Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes...
-
Sealing Glands - (146 companies)Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal. Sealing glands are compression fittings that seal an element when...
-
Hose Fittings - (1197 companies)...hydraulic or pneumatic systems. Defining this system is the first step to determining the appropriate fittings for the application. Hydraulic applications involve the transfer of liquid fluids such as water and other chemical solvents. Hydraulic fittings...
-
Tube Fittings - (1139 companies)...correspond to either hydraulic or pneumatic systems. The basic system type is the first step to determining the type of fittings right for the application. Hydraulic applications involve the transfer of liquid fluids such as water and other chemical...
Product News
-
Running Industry Co., Ltd
pneumatic fitting are used for liquid equipment and pipe pneumatic systems. material can be alloy steel, stainless steel, brass alloy ,aluminium alloy , POM, Nylon,ABS etc. equipped with the special cnc machining, we can produce these coupling with very fast rate,can meet your large PO request,. We can produce multi-axis CNC precison machined parts,. potential applications can be. wind power shaft,. medical equipment parts,. filter parts,. half-axis,. valve,. cement machinery parts,. shafts gears,. hydraulic fittings... (read more) -
Win Source Electronics
PC602 Pneumatic Fittings – Efficient & Durable The AIRTAC PC602 pneumatic push lock male connector is designed for reliability and efficiency in a wide range of industrial and commercial applications. Whether in automation systems, vehicle maintenance tools, packaging machinery, or medical devices, this fitting ensures secure connections, optimal performance, and ease of use. The PC602 is a robust and compact solution for compressed air systems, offering features like leak-proof design, corrosion resistance, and compatibility with various... (read more)Browse Uncategorized Products Datasheets for Win Source Electronics -
Beswick Engineering Co., Inc.
Orifice Fittings for High Precision -Pneumatic Beswick synthetic sapphire orifice (also known as flow restrictors) are ideal for instruments requiring extreme precision and consistent flow rates. Sapphire is almost as hard as diamond. It is wear, heat and corrosion resistant. The orifice is manufactured to exacting tolerances. Hole diameters as small as 0.003 inch and as large as 0 .021 inch can be ordered in increments of 0.001 inch diameter. Available in brass, 303 & 316 stainless steel. The maximum pressure rating is 250 psig (17.2 bar). (read more)Browse Flow Orifices and Flow Restrictors Datasheets for Beswick Engineering Co., Inc. -
Festo Corporation
NPQP Polypropylene Push-Pull Pneumatic Fittings and economics are important criteria in applications exposed to harsh cleaning detergents or in aggressive environments, the NPQP fitting series delivers a viable solution. These fittings are suitable to connect with flexible plastic tubing for a variety of pneumatic applications in such industries as food and beverage, packaging, bio-pharmaceutical, and process. Features. Polypropylene body, including threaded portion and releasing sleeve. St. St. tube gripping teeth. EPDM Sealing rings. Clean room... (read more)Browse Pneumatic Fittings Datasheets for Festo Corporation -
Conax Technologies
Fittings & Feedthroughs for Oil & Gas exploration, extraction and R &D. Multi-hole split compression seal fittings for down-hole applications, including our SPGA and DSPGA split seal fittings that carry both hydraulic and pneumatic catalog pressure ratings for our tightest seals ever. HL fittings for Hazardous Locations that have been CSA (R) certified in the U.S. and Canada for use in hazardous locations defined by the NEC (R) as Class I, Div. 1 and 2, Groups B, C, and D; Class II, Div. 1 and 2, Groups E, F, and G; and Class III. High... (read more)Browse Cable Glands Datasheets for Conax Technologies -
Heilind Electronics, Inc.
Alpha Wire Cable Glands WILMINGTON, Mass - Heilind Electronics, an authorized distributor for Alpha Wire and a premier distributor of electronic components worldwide, is featuring Alpha Wire 's lineup of cable protection products, including their full range of cable glands. Alpha Wire cable glands are designed to protect cables from the elements making them a good fit for harsh environment applications such as manufacturing, offshore platforms, electrical, shipyards and more. The cable glands are IP68 compliant... (read more)Browse Protective Sleeving Datasheets for Heilind Electronics, Inc. -
Altech Corp.
Cable Glands for Secure Cable Entry Altech cable glands and cord grips protect cable entry points in industrial and electrical enclosures. A wide range of materials, thread types, and configurations are available to suit different installation requirements. Standard and Industrial Series available. Polyamide, nickel-plated brass, and stainless steel body options. PG, metric, and NPT thread types. Neoprene, Santoprene, and Tefabloc seal options. Options for straight-through, multi-conductor, flat cable, bend protection, and EMI... (read more)Browse Cable Glands Datasheets for Altech Corp. -
Conax Technologies
Split seal fittings with catalog pressure ratings Our tightest split seal fittings yet. Conax Technologies offers split seal fittings with pressure ratings that are higher than typical ratings achieved with standard multi-hole split compression seal fittings. Our SPGA and DSPGA fittings are our first multi-hole split seal fittings that carry both hydraulic and pneumatic catalog pressure ratings. SPGA assemblies seal on multiple elements with a single split, and DSPGA assemblies seal on multiple elements with a double split. Because... (read more)Browse Sealing Glands Datasheets for Conax Technologies -
Conax Technologies
Furnace Industry Fittings and Feedthroughs for a wide range of furnaces. Our temperature sensors and fitting/feedthrough assemblies are used in various types of furnaces, ovens and kilns across a variety of industries and applications, including: Steel and metal production. Glass manufacturing. Heat treating parts and components. Ceramic manufacturing, cement and brick plants. MIMs for load thermocouples. Platinum control thermocouples. Solutions for providing electrical input. Sealed feedthroughs and compression seal fittings. Conax... (read more)Browse Sealing Glands Datasheets for Conax Technologies -
Clippard
Pneumatic Valve Actuators Clippard Instrument Laboratory provides thousands of standard and special pneumatic products to design engineers and manufacturers around the world. Clippard has a unique advantage by providing custom products and value-added assemblies based on the most successful miniature pneumatic line in the world. If you need a product that fits your application perfectly, Clippard has the capability to design or modify one of its products to suit your exact needs. We understand that a standard catalog... (read more)Browse Pneumatic Valve Actuators Datasheets for Clippard
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
phragmocone_N|1 family_belemnitidae_N|1 maceration_N|2 crabs_N|11 crab_N|30 shrimp_N|15 woodlouse_N|3 decapod_N|2 water_flea_N|5 gland _N|50 excretory_J|5 crustacea_N|1 well-known_J|14 sow_bug_N|2 crayfish_N|4 … … lotion_N|12 bedouin_N|1 kaffiyeh_N|1 vein_V|2 braid_N|10 uniform_N|20 shoelace_N|2 ribbon_N|20 physiological_reaction_N|1 hat_N|59 airfoil_N|20 vehicular_J|1 brake_N|14 compressed_air_N|10 atomizer_N|2 spray_paint_N|1 subsonic_J|1 airliner_N|6 compressor_N|3 cool_N|1 takeoff_N|1 take_off_V|12 reactive_J|8 united_states_air_force_N|12 defense_laboratory_N|5 aerospace_N|2 hammer_N|27 carburetor_N|8 pneumatic _J|3 cupboard_N|3 hose_N|9 mailer_N|1 … … menopause_N|5 moorish_J|6 granada_N|3 plane_table_N|1 fitted _J|5 skirt_N|30 hemline_N|4 antineoplastic_drug_N|14 … … skim_over_V|2 etching_N|5 conduit_N|8 simulated_J|3 skin_disease_N|24 shop_N|48 stalls_N|2 stall_N|2 architecture_N|65 span_V|5 entablature_N|6 depository_N|8 historical_record_N|3 waterproof _J|12 overshoe_N|1 basement_N|3 …
-
wn_g.pl (finlayson-gwc2014.zip)
… hole'). g(114643709,'tallow mixed with oil; used to make leather soft and waterproof '). g(114643825 … … the eyes or nose)'). g(114658136,'discharge of secretions from the cervical glands of the vagina … … g(114695640,'22-karat gold from which guinea coins were made'). g(114695745,'a mixture of cement and sand and water that is sprayed on a surface under pneumatic pressure'). g(114695890,'an … … and used in electrical fittings , adhesives, and finishes'). g …
Indicates content that may require registration and/or purchase.