-
Description: STEUTE’s industrial-grade wireless foot switches feature an internal energy generator. No battery required. Actuation of the foot pedal generates power to send a unique, coded telegram to a compatible Receiver. If, within 15ms, the foot switch does not receive a
- Operating Temperature: 149 F
- Protection: Dustproof, Full Guard, Weather Resistant or Waterproof
- Configuration: Normally Closed (NC), Normally Open (NO)
- Pedals: One
-
Supplier: Automation24, Inc.
Description: The foot palm switch 3SU18012GA002AA1 with black mushroom cap is available as a complete unit with contacts (1 x NO). It has a light grey/black enclosure rated IP66/67/IP69K. The palm switch 3SU18012GA002AA1 meets all relevant international standards for worldwide use in any industrial
- Maximum Current: 10 amps
- Maximum AC Voltage: 5 to 500 volts
- Maximum DC Voltage: 5 to 500 volts
- Features: CE Certified, Other, Weather Resistant / Waterproof
-
Supplier: Larson Electronics LLC
Description: Deutsch connector which easily and securely attaches and detaches the coil cord from the spotlight. Other cords, including 21 foot cords with ring terminals (C-21RT), 16 foot cord with spring battery clamps (alligator clips) (C-16BC) and a 16 foot straight cord with cigarette
-
-
Supplier: Larson Electronics LLC
Description: which easily and securely attaches and detaches the coil cord from the spotlight. Other cords, including 21 foot cords with ring terminals (C-21RT), 16 foot cord with spring battery clamps (alligator clips) (C-16BC) and a 16 foot straight cord with cigarette plug (C-16CP) are
-
Supplier: Larson Electronics LLC
Description: fixture, making flood versions ideal for use as work and area lights. These LED light bars are IP67 rated and waterproof to 1 meter, sealed against intrusion by dust and dirt and constructed to withstand the demanding conditions found in commercial, industrial and marine operating
-
Supplier: Larson Electronics LLC
Description: only 8.3 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution ideal for use in marine environments as well as industrial and commercial applications such as machine vision system lighting, security illumination and
-
Supplier: RS Components, Ltd.
Description: Bernstein AG 6061500569 Foot Switch
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Protection: Dustproof, Weather Resistant or Waterproof
-
Supplier: Dewert Motorized Systems
Description: Non-slip pedal surface, function LED, additional weights can be added
- Protection: Dustproof, No Guard (or Separate Guard), Weather Resistant or Waterproof
- Function: Maintained Contact
- Features: Other
- Switch / Action Method: Snap Action
Find Suppliers by Category Top
Featured Products Top
-
Altech medical foot switches are designed for surgical, dental, and healthcare equipment that needs dependable hands-free operation. They combine compact, ergonomic design with sealed construction and smooth surfaces to support comfort, reliability, and hygienic (read more)
Browse Foot Switches Datasheets for Altech Corp. -
RF foot control Linemaster's radio-frequency foot switch is available in single, twin and triple variations to suit most applications. With up to 50 feet of range, the waterproof foot switch is a perfect fit for (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
absolute best combination of fit, form, and function with aesthetically pleasing and complimentary industrial design on all of our medical grade foot controls. A Linemaster foot switch is not only a beautiful extension of the technology it controls, but also of the medical professional who (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
The leading global provider of medical and industrial foot controls Find the switch that's right for you: (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Footswitches This foot-activated switch allows for precise modulation of equipment such as drills, microscopes, and electrocautery units, facilitating seamless transitions between different operational modes without compromising sterility. By enabling the surgeon to make real (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
complimentary industrial design on all of our medical grade foot controls. A Linemaster foot switch is not only a beautiful extension of the technology it controls, but also of the medical professional who operates it. A foot control is the “user interface” of its corresponding equipment (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
The leading global provider of medical and industrial foot controls Find the switch that's right for you: Full Line (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
industrial and commercial fields: 1. Industrial automation – Ideal for connecting sensors, actuators, encoders, and proximity switches. (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
industrial design on all of our medical grade foot controls. A Linemaster foot switch is not only a beautiful extension of the technology it controls, but also of the medical professional who operates it. A foot control is the “user interface” of its corresponding equipment. The equipment (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Footswitches & Foot Controls for Surgical Devices Linemaster Switch Corporation’s footswitches are used in a wide range of medical (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation
More Information Top
-
Door Switches from Paragon Electronics Co., Ltd., Korea
Meeting various demand of our customers, Paragon Electronics handles all industrial switches (Dip, Pushbutton, Illuminated Pushbutton, Rocker, Toggle, Slide, Lamp, Tact, Key, Cam Limit, Power, Selector, Foot , Hoist Waterproof , Emergency Rotary, Micro, Telephone Hook, Leaf, Door) for IT equipments, automation equipments, security equipments, medical instruments, home electronics appliances and other various system products as our main item and handles other items (LED Module, Indicator Potentiometer, Socket, Connector), too.
-
Honeywell launches watertight miniture switches
With an IP67 waterproof seal rating and as the only V- switch in the industry rated up to 10 amps, Honeywellâs new V15W can be used in a wide range of high-current consumer and industrial applications where spillage or water could … factory floor wash-down machinery; and medical equipment such as hospital beds, dental chairs and foot pedals.
-
Extech Intros 2-In-1 Insulation Tester Multimeter With Wireless Datalogging
The rugged and waterproof (IP67-rated) combination meter includes a digital insulation resistance tester (or megohmmeter) with … duty cycle measurements and milliamp readings for analog 4-20mA current loops in industrial analog process controls. .... enables safer troubleshooting and maintenance on dangerous moving equipment and one-person operation of remote safety switches . .... time readings on a laptop or computer screen from safe distances – up to 30 feet away.
-
The Original CTI Industrial Mouse™ (.pdf)
…mouse buttons are custom molded of silicon elastomer, and have hard gold plated switch contacts for reliability .... Sealed mounting holes are provided on the workstation models to secure the Industrial Mouse™ to the work .... Electrical connections from the Industrial Mouse™ are made through a 9.5 foot long cable, terminated with .... An optional waterproof through-panel connector is available for those applications where the Host PC is in…
-
Shopping In Flashlights & Lanterns - Big Bruin
WestWard Tools 5RHP7 5RHP7 Industrial Flashlight, AAA, LED, Black Industrial Flashlight, Description/Special Features Rubber Body, Battery Size … Type LED, Lamp Life 50K Hrs., Body Color Black, Body Material TPE Rubber, Switch Type Push Button .... • Beacon 2500 Lumens LED Waterproof Torch Flashlight / Video Light. .... Made of anti-corrosive anodized aluminum alloy and waterproof up to 400 feet this flashlight can withstand…
-
Shopping In Flashlights & Lanterns - Big Bruin
WestWard Tools 5RHP7 - 5RHP7 Industrial Flashlight, AAA, LED, Black Industrial Flashlight, Description/Special Features Rubber Body, Battery Size … Type LED, Lamp Life 50K Hrs., Body Color Black, Body Material TPE Rubber, Switch Type Push Button .... • Intova Beacon 2500 Lumens LED Waterproof Torch Flashlight / Video Light. .... Made of anti-corrosive anodized aluminum alloy and waterproof up to 400 feet this flashlight can withstand…
-
Shopping In Flashlights & Lanterns - Big Bruin
WestWard Tools 5RHP7 - 5RHP7 Industrial Flashlight, AAA, LED, Black Industrial Flashlight, Description/Special Features Rubber Body, Battery Size … Type LED, Lamp Life 50K Hrs., Body Color Black, Body Material TPE Rubber, Switch Type Push Button .... • Intova Beacon 2500 Lumens LED Waterproof Torch Flashlight / Video Light. .... Made of anti-corrosive anodized aluminum alloy and waterproof up to 400 feet this flashlight can withstand…
-
T80 Universal Transmitter for Multi-Analytical Liquid Measurements
It offers membrane switch navigation, a simple menu structure and soft key menu choices and an easy .... The standard Model S80 sensors have a rugged ¾-inch O.D. 316 stainless steel body with a 10- foot cable or an optional waterproof detachable cable assembly. .... S80 Sensors feature the ECD six-point advantage making them adaptable to most industrial applications.
-
ECD Integrates SENTINEL Predictive Maintenance Technology into T80 Universal Transmitter and S80 Intelligent Sensor Series
It offers membrane switch navigation, a simple menu structure and soft key menu choices and an easy .... The standard Model S80 sensors have a rugged ¾-inch O.D. 316 stainless steel body with a 10- foot cable or an optional waterproof detachable cable assembly. .... S80 Sensors feature the ECD six-point advantage making them adaptable to most industrial applications.
-
States > South Carolina > State > Statutes > Title 40 - Professions and Occupations > 011 - Contractors
…and millwork; and which also includes fireproofing, insulation, lining, painting, partitions, sandblasting, interior wall covering, and waterproofing . .... Buildings" which includes the construction of pre-engineered metal buildings not exceeding forty feet in width with … repair of railroad lines, including setting ties, tie plates, rails, rail connectors, frogs, switch plates, switches, and … which includes the installation and repair of roofs and roof decking on commercial, industrial , and institutional structures…
Indicates content that may require registration and/or purchase.