-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1338410-NUB-20PMFP-SC7001 Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Connector Type: USB - mini B Termination: Solder Package: Bulk Number of Contacts: 5 Gender:
- Current Rating: 1.5 amps
- Connector Type: USB Connector
-
Supplier: L-com, Inc.
Description: are available in USB 2.0 and USB 3.0 standards. Browse L-com's large selection of waterproof cables to find the exact USB type your application requires. Features Bulkhead and panel mount capable waterproof USB B female to standard USB A male;
- Cable Length: 1.6404208333333334 ft
- Product Type: USB
- Features: USB 3.0
-
Supplier: L-com, Inc.
Description: waterproof connectors to standard connectors. IP67 Male versions are shrouded and IP67 female versions are bulkhead and panel mount capable. Mates and dust caps are also available as are fully shielded, die-cast metal connectors for a full 360° that can ground to a
- Cable Length: 3.280841666666667 ft
- Product Type: USB
- Features: USB 3.0
-
-
Supplier: L-com, Inc.
Description: are available in USB 2.0 and USB 3.0 standards. Browse L-com's large selection of waterproof cables to find the exact USB type your application requires. Features Bulkhead and panel mount capable waterproof USB B female to standard USB A male;
- Cable Length: 4.9212625 ft
- Product Type: USB
- Features: USB 3.0
-
Supplier: L-com, Inc.
Description: are available in USB 2.0 and USB 3.0 standards. Browse L-com's large selection of waterproof cables to find the exact USB type your application requires. Features Waterproof USB A male to standard B male; USB revision 3.0 compliant 30 micro inch gold
- Cable Length: 1.6404208333333334 ft
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Product Type: USB
- Features: USB 3.0
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1285027-SPM-05-S-B-VT2-PF Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Series: SPM Features: Circular Threaded Coupling Connector Type: USB - mini B Termination: Solder Contact Finish: Gold Number of Contacts: 5 Gender:
- Voltage Rating: 190 volts
- Current Rating: 1.9 amps
- Connector Type: USB Connector
-
Supplier: Tripp Lite by Eaton
Description: industrial junction box with two bulkhead cutouts works with Tripp Lite’s N206-Series industrial Cat5e/6 patch cables and N206-BC01-IND bulkhead coupler or N206-KJ01-IND keystone jack, the U325-Series industrial USB 3.0 cables and U325-000-IND bulkhead coupler and
-
Supplier: Douglas Electrical Components
Description: D-sub, RJ-45, USB, M12 connectors, and more. By utilizing a backpotted connector with epoxy, we offer flexibility in materials and electrical interfaces, ensuring a secure hermetic seal. Hermetic Circular ConnectorHermetic Rectangular Connector PotCon® Series Hermetic
- Features: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Connector Type: BNC, MHV, SMA
Find Suppliers by Category Top
Featured Products Top
-
waterproof to IP68 standards, and unlike ruggedized USB connectors packaged in the MIL-DTL-38999 circular standard, Omnetics Quick Lock USB 3.0 form factor utilizes a 32% smaller panel area footprint and is up to 4X lighter than other options currently on the market. (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Omnetics Connector Corporation -
: 300~1100 nm, Wavelength accuracy: ± 0.5 nm? Compact, lightweight, waterproof handheld design with 6 hours of battery life; Low power consumption: max 2.5 W; USB, Bluetooth data interface, easy to connect with computer, mobile phone; Laser indicates the (read more)
Browse Infrared Spectrometers Datasheets for Electro Optical Components, Inc. -
rear bulkhead with a 10-pin connector. The sensor’s internal calibration tables and patented thermal stability assure reliable, accurate measurements regardless of the interface method. The SPI Option allows either SPI or I2C connectivity; selection is done by grounding or sourcing Pin 1 (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
humidity, waterproof, dustproof Electrical Current up to 5000A, voltage up to 110kV Signal Types Ethernet, USB, RS232, RS485, Profibus, CanBUS, CANOPEN, DeviceNET, CC-LINK, Profi (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
before publication or purchase. About ELEGRP ELEGRP is the electrical products brand of Suzhou Ele Mfg Co., Ltd. Its product portfolio includes smart outdoor plugs, smart dimmer switches, smart sensor switches, GFCI outlets, USB outlets, wall plates, plugs and connectors, power devices (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
processes. Its compact yet durable and waterproof design renders it ideal for fixed installations or mounted setups, guaranteeing durability in diverse industrial manufacturing environments. Featuring Ethernet as its primary interface, the Optris Xi 05M facilitates seamless connection to computers (read more)
Browse Thermal Imagers Datasheets for Optris Infrared Sensing, LLC
More Information Top
-
Exoplanets from the Arctic: The First Wide-Field Survey at 80 Degrees
North
The camera systems are controlled over a USB link by a compact Linux-based server located inside … on the Pelican 1610 case, an equipment shipping case which consists of a waterproof polypropylene copolymer enclosure. .... Two small holes equipped with bulkhead connectors provide inputs for AC power and Ethernet connections.
-
Underwater Augmented Reality: Navigation and identification
…Power-Sonic 1250 equivalents) enclosed in a hardcoat anodized (type III) aluminum 6061 waterproof pressure vessel (Figure .... Wet-mate Subconn bulkhead con- nectors were used to distribute power to external system modules. .... communicate and drive external electronics, in addition to two standard universal serial bus ( USB ) ports, an ethernet…
-
Amphenol Industrial - PTB-20-16PS - Circular Connectors - Circular Connectors - Allied Electronics
USB Cover, Waterproof . .... connector accessory,protection cap,wall&box recept,sash chain,pt-series size 20. .... CONNECTOR,THRU BULKHEAD RECEPTACLE,SIZE12,4 #16 PIN/4 #16 SOCKET CONTACT .
-
The ROV Pontus - A winning design
One USB port is used to connect a joystick and the 8/8/8/ interface to the PC, and .... The onboard electronics are located in a waterproof polycarbonate can purchased from Prevco™, with a 75m depth .... equipment such as thrusters, cameras and sensors by two multiple-plug, SeaCon-Brantner bulkhead connectors .
-
CHERRY - KRE2ANA1BBD - Switches - Rocker - Allied Electronics
Coupler, Female Bulkhead /Male, USB TypeA, 12 in. cable. .... Custom Connector . .... Switch, Rocker, Waterproof , 16A, Off-(On), Black cap, Non-Illuminated .
-
Further Advances in Unmanned Marine Vehicles
The Folaga III was essentially a long pipe, closed at both ends by waterproof bulkheads . .... This line will remain connected to a recharging con- nector accessible from the outside of the assembled eFolaga by means of a sealed port. .... to the power lines, the module stack is also required to carry through USB and Ethernet (100…
-
Quest Technology International, Inc. - CFC-7119 - Coaxial/RF Connectors - RF Connectors - Allied Electronics
Waterproof and Compression Styles Offered. .... Connector ; F Male; RG59 cable; Aluminum. .... Computer/Data Cable Assemblies > USB . .... Coupler, Female Bulkhead /Male, USB TypeA, 12 in. cable .
Indicates content that may require registration and/or purchase.