-
Supplier: Sullair Corporation
Description: Designed to meet your outdoor stationary needs, our Open Frame series of compressors come standard with a weatherproof instrument panel, two-stage filters with safety elements, our AWF™ all-weather compressor fluid, and our reliable rotary screw compressor. Rotary screw compressor
- Discharge / Operating Pressure: 500 psi
- Flow Capacity: 750 to 1,525 SCFM
- Power Source: Gasoline
- Compressor Technology: Rotary Screw
-
Supplier: Aget Manufacturing Company
Description: The ten After Filter-Exhauster combinations are designed to capture dust particles as small as 0.3 microns using cotton sateen cloth filter tubes as the filter media. Equipped with top mounted Exhausters which pull contaminated air to the filter tubes, releasing
- Minimum Particle Size Filtered: 0.3 µm
- Airflow: 800 to 1,800 SCFM
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
-
Supplier: Loren Cook Company
Description: CFS Centrifugal Filtered Supply Blowers are designed to supply filtered makeup air to buildings while offering a louvered design that is architecturally pleasing. The louvered penthouse design also allows for maximum airflow while providing a completely weather-proof unit. Performance ranges
- Air Flow Rate: 1,100 to 53,000 SCFM
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
-
Supplier: Allied Electronics, Inc.
Description: internal equipment. Hot and Cold Environments The NB141207-1HF includes a thermostat-controlled 30 W (Max) fan. The high airflow, low noise fan used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The
-
Supplier: L-com, Inc.
Description: and 12 VDC Vehicle power. Cooling Fan The NB141207-50F model includes thermostat controlled 12 VDC 6W Cooling Fan that is powered via the mounting plate terminal strip. The high airflow, low noise fan used allows air to be pushed or pulled through the enclosure. Filters for both ports
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Supplier: L-com, Inc.
Description: power. Cooling Fans This model includes thermostat controlled 6W (12W total) Cooling Fans that is powered via the mounting plate terminal strip. The high airflow, low noise, thermostat controlled fans allow air to be circulated through the enclosure. Filters for both ports are easily
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Industrial Enclosures - 14x12x7 Inch 240 VAC Weatherproof Enclosure with Cooling Fan -- NB141207-20FSupplier: L-com, Inc.
Description: enclosure. Additional holes can be added to the enclosure for custom orders. The Enclosure is a rugged weatherproof design that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperatures or corrosive
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Industrial Enclosures - 12x10x5 Inch 120 VAC Weatherproof Enclosure with Cooling Fan -- NB121005-10FSupplier: L-com, Inc.
Description: maintained. This model is ideal in hot environments. The NB121005-10F model includes a thermostat-controlled 12W (Max) fan. The high airflow, low noise fan used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 5 inch
-
Supplier: Twin City Fan & Blower
Description: Application The LPSF Louvered Penthouse Supply Fan is designed to provide filtered outside air to buildings such as manufacturing plants, warehouses, and auditoriums. The LPSF supplies fresh make-up air to replace the air lost through industrial processes, fume hood exhaust, or
- Air Flow Rate: 1,230 to 47,000 SCFM
- Static Pressure: 412.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.4 to 35.43 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Clark Solutions
Description: Model 2073 two-way normally closed valves are designed for use on dust collection equipment (Bag Houses) to deliver pulses of compressed air to filtering tube sleeves. The air knocks off accumulated media “cake” on the filter on a timed basis or on demand via a control loop. The
- Valve Size: 1.1417329 to 1.574804 inch
- Flow (Cv): 10.18 to 33.93
- Pressure Rating: 145.0377 psi
- Media Temperature: 176 F
-
Supplier: R. STAHL, Inc.
Description: appropriate equipment for the vessel in question, the installation and use. The reason behind the stipulated use of 1/3 octave band filters when measuring is connected to the theory of the hearing sense. A "complex" sound like that from TYFON® or SUPERTYFON consists of several harmonic
- Sound Level: 143 dB
- Operating Voltage: 230 to 690 volts
- Operating Frequency: 70 to 200 Hz
- Supply Voltage: AC Voltage, Compressed Air
-
Supplier: Deca Vibrator
Description: dirty air arrangement, on horizontal cased filters, to provide pre - separation of the dust, from the air, when high dust loads are present. • Built in fan, saves requirement of expensive ductwork to floor mounted fan. • Fan discharge damper, to adjust to the required air
-
Supplier: Alpha Moisture Systems
Description: Weatherproof enclosures available Custom Dewpoint Sampling Systems are engineered to extract, condition and analyse a representative sample of process air or gas, which is then safely vented to the atmosphere or returned to the process. Depending on the application, the systems
-
Supplier: Visual Sound, Inc.
Description: cleanable stainless steel air filter -20°F to 115°F ambient temperature range Outdoor, UV stable white powdercoat finish 2000BTU air conditioner and heater with circulation fans Bullet, impact, abrasion, and chemical resistant, anti-glare, ½" polycarbonate windows (2) 24" WUXGA
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Alpha Moisture Systems
Description: Ensures gas sample is presented in optimum condition for measurement Simple to install and operate Weatherproof enclosures available SS B – basic system for dry gases and compressed air SS NGH – for sampling clean, dry, Natural Gas SS TEG – for sampling Natural Gas when TEG or heavy
-
Supplier: Daburn Electronics & Cable
Description: With a weather-proof on/off switch and a heavy duty aluminum case, our 60 watt single output DC-DC converter for vehicular and industrial applications features strong input/output cables and over-voltage protection. This design also has a six-sided shield and internal pi filter. INPUT Input
- DC Input Voltage: 9 to 72 volts
- DC Output Power: 60.00000000000001 watts
- Number of Outputs: 1 #
- Type: DC/DC Converter
-
Supplier: ASTM International
Description: subatmospheric pressure canisters. While initial studies were concentrated on non-polar VOCs, information on storage stability has been extended to many polar compounds as well (5-7). 1.3 The procedure for collecting the sample involves the use of inlet lines and air filters, flow rate
-
Supplier: TSI Incorporated
Description: channels. Sometimes the OPS is placed in TSI's weatherproof Environmental Enclosure where it is to note that the measured particles can also be collected on a built-in filter for further analysis. Battery powered for up to 20 hours and with a large color touchscreen, the OPS is used in
- Measurement Type: Size
-
Supplier: ASTM International
Description: pressure canisters. Information on storage stability is available for many polar compounds as well (5- 7). 1.3 The procedure for collecting the sample involves the use of inlet lines, air filters, flow rate regulators for obtaining time-integrated samples, and in the case of
Find Suppliers by Category Top
More Information Top
-
Offshore LNG Production And Storage Systems
They are skid-mounted units fitted with a weatherproof , sound-attenuating enclosures contain- ing a combustion air filter and an exhaust silencer.
-
SAN ONOFRE NUCLEAR GENERATING STATION, UNIT I. FINAL ENGINEERING REPORT AND SAFETY ANALYSIS. VOLUME II
Station Area Air Particu1at:e Monitors (R1241, R1242, R1243) The air sampling assembly is a completely weatherproofed assembly, con- taining a sample nozzle and filter paper holder through which the air sample is drawn.
-
WABASH RIVER COAL GASIFICATION REPOWERING PROJECT
Some of the tasks performed during these PM’s included: inspection, cleaning, and replacement of the air intake filters , electrical measurements on the motor, motor enclosure inspections and weatherproofing , coupling and bull-gear inspections, lube oil system inspection and minor leak repair, pressure…
-
Hydrogen emissions from Erebus volcano, Antarctica
All sensors were housed inside a weatherproof box, with the ambient air sampled via Teflon tubing connected to a HEPA filter fed through an opening in the box.
-
System 80+{trademark} standard design: CESSAR design certification. Volume 15: Amendment I
Each diesel generator building receives ventilation air for cooling from two 50% capacity axial supply fans, each equipped with a weatherproof intake louver, filter , damper, and associated motor driver.
-
Asthma, Environmental Risk Factors, and Hypertension Among Arab Americans in Metro Detroit
The envi- ronmental risk index considered physical features of the home (e.g., year built, housing material, central air condi- tioning, basement, heating source, furnace type and filter , garage presence/proximity to home/and usage, weather- proofing , clothes drier, pesticide application on property, water…
-
Geothermal Mill Redevelopment Project in Massachusetts
…SUPPORTS.........................................................................................................................13 2.5 ANCHORS.......................................................................................................................................................14 2.6 VIBRATION ISOLATORS ..............................................................................................................................14 2.7 PIPING INSULATION MATERIALS .............................................................................................................14 2.8 WEATHERPROOFING OF OUTDOOR PIPE INSULATION … 19 2.22 AUTOMATIC AIR ELIMINATION ASSEMBLY..........................................................................................19 2 … LINING .......................................................................................................................20 2.28 FILTERS ..........................................................................................................................................................20 2.29 RECTANGULAR…
-
Piping Handbook, Seventh Edition > COMPRESSED AIR PIPING SYSTEMS
Refer to Table C15.8 for typical inlet air filter characteristics. .... For outdoor installations, provide a weatherproof rain cap and an insect screen around and over the actual…
Indicates content that may require registration and/or purchase.