Products/Services for Weaver Dry Sump Pumps
-
Sump Pumps - (311 companies)Sump pumps are used in applications where excess water must be pumped away from a particular area. They generally sit in a basin or sump that collects this excess water, hence the name basin sump pump, or simply sump pump. While most people...
-
Hydraulic Pumps - (677 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Water Pumps - (855 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
-
Utility Pumps - (126 companies)Utility pumps are used in many applications such as dewatering low-lying areas, pool covers, and sumps. They are not designed for continuous use. Utility pumps are devices that are capable of pumping large quantities of liquids in a short time...
-
Centrifugal Pumps - (1169 companies)...or failure. Running a pump dry or loading it with excessive torque can raise temperatures to higher levels and cause overheating. Resources. Engineering Toolbox - Centrifugal Pumps. Grundfos - The Centrifugal Pump (pdf). Mcnally Institute - Learning About...
-
Cantilever Pumps - (82 companies)...and maintenance free sump. Pump life is increased due to this reduction of cycling. Some varieties are designed for continuous operation, allowing continual use and operation without wearing out. Many cantilever pumps can be run dry or with a loss...
-
Liquid Handling Pumps - (2237 companies)...drive, or fluid drive. Contains inlet and outlet check valves. Wide range of liquids including liquids containing solids and corrosive liquids. Handles a wide range of liquids, including liquids containing solids; pump is sealless, and can run dry...
-
Hand Pumps and Foot Pumps - (284 companies)Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever. Hand pumps and foot pumps are manually operated pumps driven by hand or foot via a handle or lever. This manual external force actuates...
-
Wastewater Pumps - (466 companies)...types of wastewater pumps include lift stations, mixed flow pumps, sampling pumps, sump pumps, submersible pumps, trash pumps, and utility pumps. Features. Wastewater pumps are available with a variety of features. Adjustable speed pumps can operate...
-
Sewage Pumps - (391 companies)...centrifugal force to generate velocity, use rotating impellers to increase velocity, and push fluids through an outlet valve. Grinder pumps shred solids, macerator pumps empty holding tanks of sewage, and sump pumps remove unwanted water that threatens...
Product News
-
Arjay Engineering
Prevent dry running in pumps 2852-DPM Dry Pump Monitor. The 2852-DPM Dry Pump Monitor offers pipe monitoring for dry conditions to protect pumps and equipment. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for liquid handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a pipe or pump. The 2852-DPM sensor monitors a cross sectional area of the pipe and locks in on the capacitance field of the fluid passing... (read more)Browse Process Monitors Datasheets for Arjay Engineering -
Arjay Engineering
Defending pumps from dry conditions Arjay's Dry Pump Monitor: Defending pumps from dry conditions. Arjay's 2852-DPM Dry Pump Monitor safeguards pumps and equipment using capacitance technology and unique sensor designs. Monitoring liquid handling systems, the 2852-DPM detects the presence or absence of product. Sensing plates in a wafer flange ensures readings without disrupting the flow. A blend of low cost and maintenance. Manual. Drawing. Brochures. Sample Specifications. 2852-DPM Dry Pump Monitor. The 2852-DPM Dry Pump... (read more)Browse Process Monitors Datasheets for Arjay Engineering -
Arjay Engineering
Dry pump monitor protects pumps & equipment Manual. Drawing. Brochures. Sample Specifications. 2852-DPM Dry Pump Monitor. The 2852-DPM Dry Pump Monitor offers pipe monitoring for dry conditions to protect pumps and equipment. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for liquid handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a pipe or pump. The 2852-DPM sensor monitors a cross sectional area of the pipe... (read more)Browse Pump Controllers Datasheets for Arjay Engineering -
Agilent Technologies - Vacuum Products
Upgrade to the Latest Dry Vacuum Pump Technology When it is time to fix or replace your older scroll pump, consider. upgrading to Agilent's IDP pumps. Gain double the tip seal life, improved pumping speeds with easy self service when upgrading from SH series or TriScroll pumps to the latest generation of Agilent IDP dry scroll pumps. (read more)Browse Mechanical Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
Busch Vacuum Solutions
COBRA Industry Dry Screw Vacuum Pumps Ultimate pressure: 0.0075 - 0.75 Torr. Pumping Speed 60 Hz: 50 - 1471 ACFM. COBRA NC dry screw vacuum pumps are highly efficient for use in many industrial applications including process applications. These models represent many years of experience in dry vacuum technology and offer key design benefits: Reliable and robust. The variable pitch and free gas outlet greatly improve the pump's ability to handle liquid and dust carry-over. The unique temperature distribution offers resistance... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Busch Vacuum Solutions
COBRA NF 0950 A Dry Screw Vacuum Pump High performance for vacuum packaging. Specially designed for vacuum packaging, optimized for fast packaging cycles, advanced screw design, best-in-class pumping speed. Easy cleaning. The only dry screw vacuum pump series designed for daily wash-down in vacuum packaging, can be cleaned using steam jets and conventional detergents, smooth surface design, no dead water zones, no additional enclosure required. Efficient. Variable speed drive, minimal maintenance, long service intervals, efficient... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Busch Vacuum Solutions
Mink Dry Claw Vacuum Pumps and Compressors Ultimate pressure: 15 - 150 Torr. Pressure: 31 psig. Pumping speed 60 Hz: 23.5 - 677 ACFM. Operation without oil or water. Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are essential. Mink claw vacuum pumps operate contact-free; neither oil nor water are required during the compression process. Highly economical. The rotary claw operation principle of Mink claw vacuum pumps... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Busch Vacuum Solutions
Busch New Generation of Dry Claw Vacuum Pumps The new MINK MM 0182 / 0142 / 0104 / 0084 A are improved versions of the proven MINK MM 1142 / 1102 /1144 / 1104 BV. Despite being approximately 15% lighter in weight, they are just as robust and offer the same performance as their predecessors. Since the connections are also in the same places, the new vacuum pump can easily replace the older versions 1:1, even in vacuum systems. Thanks to the proven dry and contact-free vacuum technology, the new MINK MMs are particularly efficient and nearly... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Vaughan Co., Inc.
Vaughan E-Series Dry Pit Pedestal Chopper Pumps Vaughan's E-Series Dry Pit Pedestal Chopper Pump is ideally suited for installation where floor space is limited. Easily retrofits conventional non-clog dry pit pumps, where clogging or bearing-and-seal failure are common problems. The chopper impeller design eliminates clogging and the need for an expensive comminutor. Applications include sludge mixing and transfer. Includes oil lubricated double row ball bearings, choice of packing or mechanical seal, 150 lb. centerline inlet and outlet... (read more)Browse Wastewater Pumps Datasheets for Vaughan Co., Inc. -
Vaughan Co., Inc.
Vaughan E-Series Horizontal Dry Well Chopper Pump The Vaughan E-Series Horizontal End-Suction Chopper Pump provides trouble free operation in the most severe pumping environments. Retrofits are made easy with centerline connections, and choice of packing or mechanical seal. The combination of chopping and pumping eliminates the need for a comminutor. Includes oil lubricated double row ball bearings, choice of packing or mechanical seal, 150 lb. centerline inlet and outlet flanges, and elastomeric coupling with piloted C-flange motor mount... (read more)Browse Wastewater Pumps Datasheets for Vaughan Co., Inc.
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(104189092,3,'weaver''s_knot%1:06:00::'). sk(104189092,4,' weaver ''s_hitch%1:06:00 … … 06:00::'). sk(104272054,2,'specs%1:06:00::'). sk(104272054,3,'eyeglasses%1:06:00::'). sk(104272054,4,'glasses%1:06:00::'). sk(104272389,1,'spectator_ pump %1:06:00::' … … sk(104277826,2,'spin_ drier %1:06:00::' … … 00::'). sk(104354182,1,'sumo_ring%1:06:00::'). sk(104354287,1,' sump %1:06:00 …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(104029043,3,'weaver''s_knot',n,1,0). s(104029043,4,' weaver ''s_hitch',n,1 … … n,1,1). s(104108690,2,'specs',n,1,0). s(104108690,3,'eyeglasses',n,1,0). s(104108690,4,'glasses',n,1,4). s(104108950,1,'spectator_ pump ',n,1,1 … … s(104113636,2,'spin_ drier ',n,1,0 … … 2,1). s(104185867,1,'summer_house',n,1,0). s(104186023,1,' sump ',n,2 …
-
Manual Historic masonry
Several were installed to be able to eliminate however breaking water the pump sumps over the cellar bottom distributed at suitable positions. The cellar has itself in the sequence time as proved largely dry , lightly penetrating water could be … … Higher Regional Court OLG Dusseldorf in its judgment of 30.4.1998- 5 U 137/97 ( Weber 2000).
-
Coincidental Correlation
… pressurizer was at that time the remaining feed water in the generators boiled dry , resulting in a … Responding to the actual low-level of coolant, two high pressure injection (HPI) pumps turned on automatically … … containment tank burst and began to spill radioactive water onto the floor and into the sump system. Bill Weaver is an assistant professor in the Integrated Science, Business and Technology Program at LaSalle University.
-
Centrifugal pumps
Pump selection, 901 pump foundation, 579 pump specification, 902 pump sump , 707 pumping limit, 790, 791 … 671 torsional vibration 43, 584, 671 total pressure, load-bearing wing profiles, 389 dry installation 734, 720 … … hardness, 841 water conditioning, water quality, water level covering, 715 hydrogen embrittlement, 862 weaver -number, separations alternating …
-
Building reorganization
By the latter variant, the water over a pump sump can mostly be drawn without remaining damages easily again. J. Weber The building reason to assess baupraktisch as dry is.
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'summit'),(127335,'summit meeting'),(127336,'summon'),(127337,'summoning'),(127338,'summons'),(127339,'summum bonum'),(127340,'sumner'),(127341,'sumo'),(127342,'sumo ring'),(127343,'sumo wrestler'),(127344,'sump'),(127345,' sump pump '),(127346,'sumpsimus'),(127347 … … 'sun-drenched'),(127384,'sun- dried '),(127385,'sun-loving' … … 142780,'weathervane'),(142781,'weatherworn'),(142782,'weave'),(142783,'weaver'),(142784,'weaver finch'),(142785,' weaver \'s broom'),(142786 …
-
Practice knowledge of chemical engineering
… technique 647, 676 process scheme 34 pseudoplasticity 219 Psychrometer 530, 567 buffer time 54 pump characteristic 207 … switching 617 structural viscosity 219 Styren butadiene-natural rubber 139 sublimation drying 516 sump 400 Suspend 378 … … transformation temperature 115 separation factor 442 separating step number 481 triple point 402 dry spiegel 513, 520 … … 77, 85, 86, 98, 99 watt ' mole centrifugal force regulator 577, 662 weaver number 28, 158 …
-
Practice knowledge of chemical engineering
… technique 182, 581, 607 process scheme 192 Psychrometer 50, 32 pseudoplasticity, 475, 511 buffer time, pump characteristic … current breaker, the 238, 327 Structured packing Suspends 124 sublimation drying 368, 463 sump , the 398, 443 … … 404, 418 transformation temperature, 104 separation factor, separating step number, triple point, 370 dry spiegel, 460, 466 … … 70, 77, 78, 89, 90 watt ' mole centrifugal force regulator, 518, 593 weaver number, 27, 140 …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… 0,0,0,0,0 summer_sweet_N 0,0,0,0,0 summer_tanager_N 0,0,0,0,0 summing_up_N 0,0,0,0,0 summit_meeting_N 0,0,0,0,0 summum_bonum_N 0,0,0,0,0 sump _ pump _N 0,0,0 … … united_states_dollar_N 0,0,0,0,0 united_states_dollars 1,0,0,0,0 united_states_ dry _unit_N 0,0 … … 0 weather_stripping_N 0,0,0,0,0 weather_vane_N 0,0,0,0,0 weaver 's_broom_N 0,0 …