-
Supplier: National Coating Corporation
Description: laminating applications. Non-woven specialties treated with applicable resins for air, hydraulic, and oil filters. Woven glass and cloth saturated or coated to your specifications in applications such as textile equipment and printed circuit boards. Glass mat saturated or coated for the
- Materials: Glass, Paper, Textile
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Radwell International
Description: FILTER, DFE ULTRA-WEB CARTRIDGE, 13.74 INCH OD, 26 ID LENGTH. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: KTR Corporation
Description: Rotor Lock is a locking system by means of which the rotor of a wind power plant can be locked mechanically for service after stopping. Rotor Lock systems are available from KTR both in a hydraulic design and with manual operation as a standard in various sizes Product features Lateral forces
- Diameter: 12.598432 inch
- Length: 16.2204812 inch
- Weight: 330.75 lbs
- Features: Aerospace, Automotive, Conveyor, Electrical, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
-
Supplier: jbj Techniques Limited
Description: GC Series Hydraulic Motors are compact bidirectional external gear motors. These motors feature cast iron bodies and needle bearings for long life under severe conditions. A variety of shaft, flange and valve options can be specified on GC Series Motors. A unique feature of these motors is
- Operating Speed: 2,000 to 3,000 rpm
- Operating Pressure: 0 to 1,000.76013 psi
- Motor Type: External Gear
-
Supplier: KTR Corporation
Description: The KTR-STOP® NC line is a passive clamping and braking system. The system generates a clamping / braking effect by applying force to the cylindrical piston rod or shaft in order to delay, stop, or hold its rotation in a standstill position. As well as providing extra-safety via it's clamping force
- Weight: 198.45 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
- Configuration: Disc
- Engagement: Friction
-
Supplier: Manufacturers Supplies Co.
Description: The Guidolin Girotto narrow web flat-bed die-kiss cutting press, model GD 301D, is the ideal automated converting system for converters of pressure sensitive adhesive and double sided adhesives, foams & laminated foams (open & closed cell), converters in the transportation industry (internal
- Capacity / Operating Force: 10 tons
- Stroke: 1.574804 inch
- Equipment Type: Clicker Press
- Technology: Mechanical
-
Supplier: KTR Corporation
Description: The brake caliper S-A-F is designed as a floating caliper brake providing for the benefit of being mainly free from axial forces as far as the brake disk is concerned. Even in case of misadjustment or an error with the installation a damage on the drive train is prevented in this way. The option to
- Diameter: 16.7322925 inch
- Length: 10.1574858 inch
- Weight: 167.58 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
Supplier: Associated Pacific Machine Corp.
Description: Strong construction, heavy duty weldments on chassis of machine. Low shock, noise and impact level on cutting of material. Low consumption of electricity on optimum and efficient design of hydraulic system. Simplified and user friendly machine for achieving high productivity. High precision
- Capacity / Operating Force: 12 tons
- Daylight / Open Height: 6.1023655 inch
- Sheet / Working Length (R to L): 13.779535 inch
- Sheet Width / Working Depth (F to B): 13.779535 inch
-
Supplier: AASHTO Publications
Description: subscription period, as well as access to recent past editions, with changes between editions highlighted for ease of reference. The Materials Book is updated three times per year, in mid-April, mid-June, and mid-August. The April release updates the sections on Hydraulic Cements, Concrete,
-
Supplier: David Round
Description: Incorporating an oil shear clutch, the Continuous Tension Winch provides continuous line pulling tension for construction and web handling equipment to automatically advance pipe bursting heads and roller cartridges when back tension diminishes. Liquid-cooled wet disc hydraulic clutch Sealed
- Load Capacity: 500 to 100,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Features: Free Spooling, Holding Brake
- Type: Hydraulic
-
Supplier: Technical Toolboxes, Inc.
Description: The Process Hydraulics Toolbox is a flexible, user-friendly program for calculating flow rates and pressures in pipes and piping networks. It is based on a novel method for solving hydraulic problems and it regards all flow rates and equipment inlet and outlet pressures as unknowns or
- Use: Professional
- Source Code: Proprietary
- Deployment: Web-Based
-
Supplier: State Safety & Compliance
Description: "Mechanics gloves featuring AmaraÃ- washable synthetic leather for palm and fingers. Won't slip, even when wet, or harden after drying and is unaffected by hydraulic fluids. Reinforced thumb/index web area offers increased wear life. Adjustable cuffs with elastic and hook and loop closure."
- Clothing Type: Gloves
-
Supplier: State Safety & Compliance
Description: "Mechanics gloves featuring AmaraÃ- washable synthetic leather for palm and fingers. Won't slip, even when wet, or harden after drying and is unaffected by hydraulic fluids. Reinforced thumb/index web area offers increased wear life. Adjustable cuffs with elastic and hook and loop closure."
- Clothing Type: Gloves
-
Supplier: State Safety & Compliance
Description: "Mechanics gloves featuring AmaraÃ- washable synthetic leather for palm and fingers. Won't slip, even when wet, or harden after drying and is unaffected by hydraulic fluids. Reinforced thumb/index web area offers increased wear life. Adjustable cuffs with elastic and hook and loop closure."
- Clothing Type: Gloves
-
Supplier: State Safety & Compliance
Description: "Mechanics gloves featuring AmaraÃ- washable synthetic leather for palm and fingers. Won't slip, even when wet, or harden after drying and is unaffected by hydraulic fluids. Reinforced thumb/index web area offers increased wear life. Adjustable cuffs with elastic and hook and loop closure."
- Clothing Type: Gloves
-
Supplier: KTR Corporation
Description: The brake caliper M-xxx-F is designed as a floating caliper brake providing for the benefit of being mainly free from axial forces as far as the brake disk is concerned. Even in case of misadjustment or an error with the installation a damage on the drive train is prevented in this way. The use of
- Diameter: 19.3700892 inch
- Length: 19.0157583 inch
- Weight: 1,036.35 to 1,102.5 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
Supplier: Manufacturers Supplies Co.
Description: system including a hydraulic jumbo lift system, automatic web guide, minimum gap units and pressure lay-on-rollers, continuous rewind tension control, mechanical or vacuum trim recovery, automatic core placement, & customized roll loading & unloading systems. The FEBA Duplex Slitter-Rewinders
-
Supplier: Associated Pacific Machine Corp.
Description: and for long pad and die life Most importantly, the four pillar construction and internal mechanical levelling system keeps the bridge parallel far better than the common hydraulic levelling or straight arm systems used in some cutting machines Simple to learn - Easy to use controls for
- Capacity / Operating Force: 70 tons
- Stroke: 4.3 inch
- Stroke Speed: 1,417.322834645667 in/min
- Daylight / Open Height: 5.5 inch
-
Description: crank mechanical press 4.Features: •High rigidity steel frame •Six-Point gibbings for slide guide way •Dry type clutch/brake •Highly responsive hydraulic over-load protector(H.O.L.P.) •Variable slide knock-out device •Increased pressure point center distance enhances off-center load
- Capacity / Operating Force: 315 tons
- Stroke: 11.023628 inch
- Rate: 20 to 100 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Supplier: Associated Pacific Machine Corp.
Description: tracking device including one roll material stand Scrap cut off device and delivery conveyor Cut parts gathering conveyor to gather four pieces per row into two flow In line loop control with on/off switch Seperate sealed hydraulic unit and external filter Four post mechanical stops
- Capacity / Operating Force: 110.231 tons
- Stroke: 4.3 inch
- Daylight / Open Height: 8.7 inch
- Sheet / Working Length (R to L): 47.2 inch
-
Supplier: JBC Technologies, Inc.
Description: and more. Our range of flexible materials converting equipment includes high-speed, tight-tolerance rotary presses, hot and cold melt laminators, and narrow and wide web hydraulic press machines. Couple our manufacturing capabilities with our extensive team of knowledgeable and experienced
- Materials: Composites, EMI/RFI Shielded Foil / Laminate, Electrical Insulating Material, Fabric, Felt, Fiber / Cork / Paper, Foam / Sponge, Laminate, PVC, Plastics, Rubber
- Services Offered: Design Assistance, High Volume Production, Inspection / Quality Control, Prototype, Short Run Production
- Features: Midwest US Only, North America, Northeast US Only, Other, United States Only
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting
-
Supplier: Golden Collar Technology Co., Ltd .
Description: PTFE wear rings are used in a variety of industries due to their excellent characteristics, such as high chemical resistance, low slipping, and wide temperature tolerance. Common applications include: Valves Compressors Mixers and Agitators Hydraulic and Pneumatic Cylinders Rotating Equipment
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Other, Thermoset / Crosslinked
-
Description: accuracy. •Imported hydraulic overload protection device,effecting emergent stop against overload and auto-restoration after problem solved,effective protecting dies and press. •Motorized die height adjustment. •Automatic oil lubrication system,to ensure smooth operation. •Photoelectric
- Capacity / Operating Force: 500 tons
- Stroke: 11.81103 inch
- Rate: 20 to 70 Strokes / Minute
- Special Features: Coil / Web Feeder, Load / Press Monitor
-
Supplier: Mile-X Equipment, Inc.
Description: positioning of ram allows full capacity pressing along entire bolster length without buckling or bending Covered by OTC Lifetime Marathon Warranty Hydraulic ram features 13" of stroke Choice of hydraulic power units Specifications: A: 72" B: 48½" C: 36" D*: 3¼" x 32¾" E: 6" – 42" F: 6"
-
Supplier: Manufacturers Supplies Co.
Description: The Guidolin Girotto high speed mechanical die cutting / kiss cutting machine, model GD 151D, is the ideal narrow web cutting press for converters of adhesive and double sided adhesive tapes, laminated foams (open & closed cell), converters in the automotive field (internal gaskets & car emblems),
- Capacity / Operating Force: 5 tons
- Stroke: 1.574804 inch
- Equipment Type: Clicker Press
- Technology: Mechanical
-
Supplier: Bentley Systems, Inc.
Description: attribute. Because Bentley Water transparently integrates with the industry-leading Haestad Methods hydraulic modeling and analysis software; WaterGEMS, WaterCAD, HAMMER, and even EPANET users can share network connectivity, maintenance records, and operational data to run hydraulic
-
Supplier: National Coating Corporation
Description: laminating applications. Non-woven specialties treated with applicable resins for air, hydraulic, and oil filters. Woven glass and cloth saturated or coated to your specifications in applications such as textile equipment and printed circuit boards. Glass mat saturated or coated for the
- Coating Capabilities: Adhesive / PSA, Sealing / Impregnation, Web Coating
- Industry Served: Architectural / Construction, Automotive, Commercial / Professional, Electronics, Energy / Utilities, Marine, OEM / Industrial
- Materials: Glass
- Services: Inspection / Monitoring, Research & Development
-
Supplier: Mile-X Equipment, Inc.
Description: crushing one gallon paint cans or multiple automotive oil filters. Key Benefits • Electric/hydraulic - requires no shop air, is very quiet, and provides consistent crushing force • Legs accommodate a 55 gallon drum directly under the machine to catch the crushed filters • Durability - 3/16"
-
Supplier: CSA Group
Description: Standard Specification for Prefaced Concrete and Calcium Silicate Masonry Units. The base unit for the applied facing is governed by CSA A165.1 or CSA A165.2, as applicable. The principal changes to this edition of the CSA A165 Series include - adding Portland-limestone cements and blended
-
Supplier: ASTM International
Description: Automatic Flight Controls, Flight Data and Voice Recording, Hazard Mitigation, Hydraulic Systems, Instrumentation, Mechanical Systems and Equipment, Exterior Lighting, Oxygen Systems, Pneumatic Systems, Lightning Protection, and High-Intensity Radiated Field (HIRF) Protection. 1.2 An
-
Supplier: Caterpillar Oil & Gas
Description: filter — bypass Oil filter — remote Lubricating oil Oil filler Fumes disposal Mounting System Front and rear engine supports Structural steel base Power Take-Offs Crankshaft pulleys Crankshaft pulley — stack-on Output flange Flywheel stub shaft Front stub shaft Hydraulic pump drive
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: Mile-X Equipment, Inc.
Description: and walk away Air/hydraulic pump works on standard shop air (requires 9 CFM at 100 psi) Special valving returns ram automatically at the end of each cycle No electrical connections needed Built-in floor stand (completely assembled) Whole unit requires just 5 square feet of floor space Covered
-
Supplier: Caterpillar Oil & Gas
Description: Clutch supports Flywheel stub shaft Hydraulic pump drives Hydraulic gear pumps Starting System Starting Aids Electric Starting Motors — 12V and 24V Battery Sets - 12V and 24V (dry) Battery Cable
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: flange Flywheel stub shaft Front stub shaft Hydraulic pump drive Hydraulic pumps — front and rear Enclosed clutch Clutch support Protection System Air shutoff Air shutoff switch Starting System Starting System Starting aids Battery sets — 24 Volt, dry Battery cable Battery rack
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: filter Oil fillers Lubricating oil Fumes disposal Fumes disposal mounting Mounting System Structural steel base Front and rear engine supports Power Take-Offs Enclosed clutch Clutch supports Flywheel stub shaft Hydraulic pump drives Hydraulic gear pumps Pulley Starting System Starting
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
Find Suppliers by Category Top
Featured Products Top
-
: https://products.kuriyama.com/category/alfajet-temp-tech-hydraulic-hoses For more information on these and other Kuriyama products, call (847) 755-0360 or visit their web site at: Kuriyama (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
: https://products.kuriyama.com/viewitems/alfagomma-hydraulic-hose-fittings/k-kleen--kk4pw--pressure-washer-hose-assemblies For more information on these and other Kuriyama products, call (847) 755-0360 or visit their web site. Kuriyama of America, Inc. 360 E. State Parkway Schaumburg, IL 60173 (847) 755-0360 Fax: (847) 885-0996 sales@kuriyama.com www.kuriyama.com (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
. Hydraulic MT-S with Compensation Unit Hydraulic MT-S without Compensation Unit (read more)
Browse Work Supports and Fixture Jacks Datasheets for Jergens, Inc. -
plus counterbalance function ensures that all components are optimally protected. MT-S comes with several gripper styles and easy to change inserts that match part geometrical needs. The unit’s power source can be either pneumatic (air through the spindle) or hydraulic (coolant supply (read more)
Browse Grippers Datasheets for Jergens, Inc. -
Condensate lines Evaporators Crude and refined product lines Steam lines Vacuum lines Breakers Metering pumps Hydraulic lines Air or Gas lines Compressor inlet Pressure letdown and more (read more)
Browse Check Valves Datasheets for DFT Inc. -
Zero Point System Jergens Zero Point System allows you to fix, position, and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out (read more)
Browse Work Supports and Fixture Jacks Datasheets for Jergens, Inc. -
tombstone fixture. A second change was to replace manual clamping with a hydraulic system. Finally, an all-new fixture was created to make full use of the alternate machine and workholding. The results were a reduction of setup from 4 hours (on the high end) to just 25 seconds, in total taking 61% out of (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc.
More Information Top
-
Introduction into the oil hydraulic system
This system of WEBER HYDRAULIK consumed without steering operation at all no more energy.
-
Rubber toughening of glass fiber reinforced nylon‐6,6 with functionalized block copolymer SEBS‐g‐MA
The specimens for the mechanical properties were pre- pared by compression molding in a heated press (Paul-Otto Weber hydraulic press, type PW30) at a temperature of 270 ± 3◦ C under a load of 6 kN on a ram of 110 …
-
Effects of Gd-Substitutions on the Microstructure, Electrical and Electromagnetic Behavior of M-Type Hexagonal Ferrites
Using a Paul-Otto Weber hydraulic press, the powders were then pressed at $35 kN for about 2 min to form the required pellets.
-
Synthesis, Crystallization, and Enzymatic Degradation of the Biodegradable Polyester Poly(ethylene azelate)
Polyesters in the form of films measuring 30 mm  30 mm  0.35 mm, prepared by melt pressing using an Otto Weber hydraulic press (Type PW 30) connected with an Omron E5AX temperature controller, were placed in Petri dishes containing …
-
Correlation between Chemical and Solid‐State Structures and Enzymatic Hydrolysis in Novel Biodegradable Polyesters. The Case of Poly ( propylene alkanedicarbox...
approximately 0.2 mm in thickness, prepared by melt-pressing using an Otto Weber hydraulic press (Type PW 30) connected with an Omron E5AX temperature controller, were placed in Petri dishes containing phosphate buffer solution (pH ¼ 7.2) with 0.09 …
-
Application of FT Rheology to Industrial Linear and Branched Polyethylene Blends
For measurements on the ARES rheometer, melt sample discs of 13 mm diameter and 1 mm thickness are pressed, at 150 8C and 20 bar in a Weber hydraulic press under vacuum.
-
Detection and quantification of industrial polyethylene branching topologies via Fourier-transform rheology, NMR and simulation using the Pom-pom model
For measurements on the ARES rheometer, melt sample discs of 13-mm diameter and 1-mm thickness are pressed, at 150°C and 20 bars in a Weber hydraulic press under vacuum.
-
Selection of starters and a starter‐mediated novel procedure for production of wara , a West African soft cheese
The leaves were cleaned by washing three times with 500 mL tap water, and the juice extract- ed using a Westminster Weber hydraulic press.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/msa.2011.28146
The Pellets of ground powders were formed using Paul-Otto Weber hydraulic press under the pressure of (~35 KN·mm2 ).
-
Building construction - of the principle to detail
Weber of hydraulic system GmbH (http://www.weber.de/rescue/ images/singlekupplung.jpg) 9, 23, 25-27, 29 IEK 41, authors .
Indicates content that may require registration and/or purchase.