-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Enhance your pipeline efficiency with our resilient seated gate valve—designed for compact installations without compromising performance. Engineered with a ductile iron body and a fully encapsulated EPDM rubber seat, this valve ensures tight sealing,
- Valve Size: 2 to 54 inch
- Connection Description: Bolt Flange
- Actuation: Electric
- Features: Gate / Knife Valves, Other
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits All basic design features of Velan cast steel gate valves are adapted to special service conditions at cryogenic temperatures. ADDITIONAL
- Valve Size: 2 to 48 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange, Butt Weld
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Universal trim: 13Cr stem, wedge in CA 15 or 13Cr faced, and CoCr alloy seat API Trim 8 suitable for applications up to 850°F (454°C). • Seat face
- Valve Size: 2 to 64 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange
- Media: Water
-
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Carbon Steel PTFE-Lined Valves with Flanged Connection. Model Number: LD-013-QF Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, diaphragm, pipe fitting Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 48 inches
- Valve Size: 0.5 to 48 inch
- Features: ANSI, API, Ball / Disk Check Valves, Butterfly Valves, Check Valves, DIN, Diaphragm Valves, Gate / Knife Valves, Globe Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP Size range: from 1/2 inch
- Valve Size: 0.5 to 64 inch
- Features: ANSI, API, Angle Valves, Ball / Disk Check Valves, Ball Valves, Butterfly Valves, Check Valves, DIN, Foot Valves, Gate / Knife Valves, Globe Valves, Plug Valves
- Media: Air
- Material Of Construction: Cast Iron
-
Supplier: Mueller Company
Description: • Catalog number– A-2361-16 mechanical joint x flanged ends (with accessories unassembled) A-2361-19 mechanical joint x flanged ends (less accessories) • Sizes – 14", 16", 18", 20", 24", 30", 36", 42", 48" • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL Listed,
- Valve Size: 14 to 48 inch
- Pressure Rating: 175 to 250 psi
- Features: AWWA Certified, Gate / Knife Valves, Other
- Connection Description: Bolt Flange
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy manufactures gate valves in cast carbon steel, stainless steel, alloy steels and forged steels. Our high quality materials and leak-proof designs meet demanding API, ASME and ANSI standards; with pressure seal, flanged and bolted bonnets. Available in a wide range of
- Valve Size: 0.25 to 48 inch
- Connection Description: Bolt Flange, Threaded
- Features: Gate / Knife Valves
- Actuation: Manual / Hand
-
Supplier: Mueller Company
Description: complies with ANSI B16.42 Class 150 • Ductile iron body and bonnet with nominal 10 mils MUELLER® Pro-Gard® Fusion Epoxy coating interior and exterior surfaces; 30" – 54" valves coated with Mueller HP Epoxy coating. • Epoxy coatings meet or exceed all applicable requirements of
- Valve Size: 14 to 54 inch
- Pressure Rating: 175 to 250 psi
- Features: AWWA Certified, Gate / Knife Valves, Other
- Connection Description: Bolt Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Gate Valve, 900LBS 18", A216 WCB, with Gear Operator LD 001C-GT8 Key Specifications/Special Features: Body materials: carbon steel, alloy steel and stainless steel Manufacturing standards: API, ANSI, BS, DIN and JIS Size range: 1/2 to 48 inches (DN15 to 1,200mm) Pressure: PN1.6 to
- Valve Size: 0.5 to 48 inch
- Media Temperature: -320.8 to 1,202 F
- Connection Description: Butt Weld
- Features: Gate / Knife Valves, Other
-
Supplier: BI-TORQ® Valve Automation
Description: The SERIES 10 knife gate is a uni-directional wafer valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in suspension. Industries served include: Pulp and Paper Chemical Plants Food and Beverage Mining
- Valve Size: 2 to 48 inch
- Pressure Rating: 30 to 150 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Flexgate valve is designed with a cast iron body or fabricated steel body, stainless steel gate, and two heavy-duty elastomer cartridge slurry seats. The port is formed by two heavy duty cartridge elastomer slurry seat halves. The cartridge slurry seats are available
- Valve Size: 3 to 72 inch
- Pressure Rating: 150 psi
- Connection Description: Bolt Flange
- Material Of Construction: Cast Iron, Stainless Steel, Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Gate Valves with PN1.6 to 42MPa Pressure and Size Range from 1/2 to 48 Inches. Model Number: LD 001C-GT5 Key Specifications/Special Features: Body materials: carbon steel, alloy steel and stainless steel Manufacturing standards: API, ANSI, BS, DIN and JIS Size range: 1/2 to 48 inches
- Valve Size: 0.5 to 48 inch
- Media Temperature: -320.8 to 1,202 F
- Connection Description: Butt Weld
- Features: Gate / Knife Valves, Other
-
Supplier: VAT, Inc.
Description: These valves are for various applications. Mostly, they are used for vacuum pump isolation (cryo pumps, oil diffusion pumps). Features Proved VATLOCK configuration Assembly in cleanroom according to UHV quality standards DN 900 - 1250 HV with split body: hence extremely short height for
- Valve Size: 16 to 50 inch
- Pressure Rating: 14.50377 psi
- Number of Ports/Ways: 2
- Media Temperature: 302 F
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter
- Valve Size: 14 to 48 inch
- Pressure Rating: 250 psi
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
-
Supplier: KSB AG
Description: Design Wafer-type knife gate valve made of grey cast iron, single or two-piece body, bi-directional, with gland packing, non-rising stem, corrosion protected by epoxy coating. Applications In industrial plants, waste water and process engineering, food industry. For water, waste water
- Valve Size: 1.968505 to 47.24412 inch
- Pressure Rating: 145.0377 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 248 F
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Series DX Slurry Knife Gate Valve is recognized as the most durable and user friendly knife valve designed for difficult slurry applications. Each time the valve strokes, the Series DX Valve is designed to discharge a small amount of slurry out
- Valve Size: 3 to 42 inch
- Connection Description: Bolt Flange
- Material Of Construction: Cast Iron, Steel
- Features: Gate / Knife Valves, Other
-
Supplier: B+E - Stainless Valve Company
Description: Stop production, take flanges loose, drop pipes and replace screens is a frequent task. Big Screen™ will reduce the down time for maintenance purposes. An example for the application of such a Big Screen™ is the vent on a steaming vessel. There are other possible applications like a back up screen
- Valve Size: 2 to 72 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
- Features: Gate / Knife Valves, Other
-
Supplier: VAT, Inc.
Description: These valves are for various applications. Mostly, they are used for vacuum pump isolation (cryo pumps, oil diffusion pumps). Features Proved VATLOCK configuration Assembly in cleanroom according to UHV quality standards DN 900 - 1250 HV with split body: hence extremely short height for
- Valve Size: 16 to 50 inch
- Pressure Rating: 14.50377 psi
- Number of Ports/Ways: 2
- Media Temperature: 302 F
-
Supplier: Mueller Company
Description: • Catalog number– A-2361-16 mechanical joint x flanged ends (with accessories unassembled) A-2361-19 mechanical joint x flanged ends (less accessories) • Sizes – 14", 16", 18", 20", 24", 30", 36", 42", 48" • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL Listed,
- Valve Size: 14 to 48 inch
- Pressure Rating: 175 to 250 psi
- Features: AWWA Certified, Gate / Knife Valves, Other
- Connection Description: Bolt Flange
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter
- Valve Size: 14 to 48 inch
- Pressure Rating: 250 psi
- Material Of Construction: Ductile Iron
- Features: Gate / Knife Valves
Find Suppliers by Category Top
More Information Top
-
Sealing Large-Diameter Cast-Iron Pipe Joints Under Live Conditions
This option reduces the valve weight and overall drilling assembly length dramatically. The lightweight PVC gate valve obtained was about 8 inches flange to flange and weighs 22 lb. To address this need, an aluminum slide gate valve (Figure 42 ) was designed by the team, detailed …
-
Coal log pipeline research at the University of Missouri. Second quarterly report, April 1, 1994--June 30, 1994
(a) Experimental setup The test system is a vertical loop made of 2- inch Plexiglas pipe used … (b)Test plan Let single and a train of coal logs impinge on a stationary coal log in pipe with water flowing, on a partially closed gate valve , and on a partially closed ball valve. Measure weight change and observe damage due to each collision. A total of forty-two ( 42 ) coal logs (round- edged logs) will be needed in this test …
-
States > Arkansas > State > Regulations > Arkansas Oil and Gas Commission > [ARREGS ogc/a] General Rule A - Administrative
"BARREL" or "BARREL OF OIL" -- shall mean 42 United States gallons of oil at a test of … BLOW-OUT PREVENTER -- shall mean a heavy casing head control filled with special gates or discs which … BOTTOM HOLE PRESSURE -- shall mean the pressure in pounds per square inch at or near the bottom … … by adding the pressure at the surface of the ground to the calculated weight of the column … CHRISTMAS TREE -- shall mean an assembly of valves and fittings at the head of the casing of …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 9312,'atomic number 39'),(9313,'atomic number 4'),(9314,'atomic number 40'),(9315,'atomic number 41'),(9316,'atomic number 42 '),(9317,'atomic number … … 'atomic weapon'),(9387,'atomic weight '),(9388,'atomisation'),(9389 … … 'atrioventricular trunk'),(9437,'atrioventricular valve '),(9438,'atrip'),(9439 … … 13831,'biliousness'),(13832,'bilirubin'),(13833,'bilk'),(13834,'bill'),(13835,'bill clinton'),(13836,'bill gates '),(13837,'bill … … 14319,'bitis arietans'),(14320,'bitis gabonica'),(14321,'bitmap'),(14322,'bitok'),(14323,'bits per inch '),(14324,'bits …
-
data.noun (finlayson-gwc2014.zip)
… or releases or causes something to happen 04742041 34 n 01 trigon a 001 @ 03925854 n 0000 | a triangular lyre of ancient Greece and Rome 04742138 42 n 01 trimaran b … … floor (to support the weight of a hearth) 04742991 … … n 06 tube a vacuum_tube 9 thermionic_vacuum_tube e thermionic_tube 2 electron_tube f thermionic_ valve 2 018 @ … … turnpike b 001 @ 03654245 n 0000 | (from 16th to 19th centuries) gates set across a … … b 001 @ 04695671 n 0000 | a timber measuring (slightly under) 2 inches by 4 inches …
-
data.noun (finlayson-gwc2014.zip)
… 0000 | an arch built between trimmers in a floor (to support the weight of a hearth … … n 06 tube 5 vacuum_tube f thermionic_vacuum_tube 2 thermionic_tube e electron_tube f thermionic_ valve b 018 @ … … turnpike d 001 @ 03421811 n 0000 | (from 16th to 19th centuries) gates set across a … … to produce the effect of parallel diagonal ribs 04506897 10 n 01 twin_bed f 001 @ 02817598 n 0000 | one of a pair of identical beds 04506983 42 n 01 twinjet 5 … … measuring (slightly under) 2 inches by 4 inches in …
-
States > Nevada > State > Proposed Regulations > 2014 Documents > June 30‚ 2014 > Chapter 445A - Water Systems
… 8 percent of the composition of the pipe or fitting is lead] a weighted average of 0 … Service saddles, fire hydrants, and water distribution main gate valves that are 2 inches in diameter or larger, qualifying for an exemption under subsection (a) paragraph (4) of the Federal Act amendments, that not more than 8 percent of the composition of … Standards 14, 42 , 44, 53, [54, ]55, 58, 60, [and] 61, and 372 of the American National …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… atomic_number_40_N 0,0,0,0,0 atomic_number_41_N 0,0,0,0,0 atomic_number_ 42 _N 0,0 … … 0,0,0 atomic_spectrum_N 0,0,0,0,0 atomic_theory_N 0,0,0,0,0 atomic_warhead_N 0,0,0,0,0 atomic_weapon_N 0,0,0,0,0 atomic_ weight _N 0,0,0 … … 0,0,0 atrioventricular_ valve _N 0,0,0 … … me_order_N 0,0,0,0,0 bill_clinton_N 0,0,0,0,0 bill_ gates _N 0,0 … … bitis_arietans_N 0,0,0,0,0 bitis_gabonica_N 0,0,0,0,0 bits_per_ inch _N 0,0 …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… acquired_reflex_N 0,0,0,0,0 acquisition_agreement_N 0,0,0,0,0 acre_ inch _N 0,0 … … and_circuit_N 0,0,0,0,0 and_elsewhere_R 0,0,0,0,0 and_ gate _N 0,0 … … 0,0,0 aortic_aneurysm_N 0,0,0,0,0 aortic_arch_N 0,0,0,0,0 aortic_plexus_N 0,0,0,0,0 aortic_stenosis_N 0,0,0,0,0 aortic_ valve _N 0,0,0 … … 0,0,0 apothecaries'_ weight _N 0,0,0 … … atomic_number_40_N 0,0,0,0,0 atomic_number_41_N 0,0,0,0,0 atomic_number_ 42 _N 0,0 …
-
The Zinc Subsea Production System: An Overview
In air weight ofthe template/manifold assembly for installation was 720 tons (500 tons in water). Each pile is 54" diameter tapered to 42 " at the top and measures 245 feet in … … 50 and the pile tops to have a maximum height variation of less than 1-1/8 inch . b. manifold / pigging valve assembly Manual gate valves on the manifold isolate the individual hub connec- tions when the respective trees are …
Indicates content that may require registration and/or purchase.