-
Supplier: Caster City, Inc.
Description: Capacity up to 900 pounds per caster. These rugged cold forged casters are recommended only for manually moved applications. Model 9 is our most popular industrial caster due to its widespread use throughout industry and its low initial cost. You should never select on the basis
-
Supplier: Caster City, Inc.
Description: Capacity up to 900 pounds per caster. These rugged cold forged casters are recommended only for manually moved applications. Model 9 is our most popular industrial caster due to its widespread use throughout industry and its low initial cost. You should never select on the basis
-
Supplier: Caster City, Inc.
Description: Capacity up to 900 pounds per caster. These rugged cold forged casters are recommended only for manually moved applications. Model 9 is our most popular industrial caster due to its widespread use throughout industry and its low initial cost. You should never select on the basis
-
-
Supplier: Caster City, Inc.
Description: Capacity up to 900 pounds per caster. These rugged cold forged casters are recommended only for manually moved applications. Model 9 is our most popular industrial caster due to its widespread use throughout industry and its low initial cost. You should never select on the basis
-
Supplier: RS Components, Ltd.
Description: Blk rubber tyreSWcastor w/BR,160mm 135kg
- Load Capacity: 297.675 lbs
- Wheel Tread Width: 1.574804 inch
- Wheel Diameter: 6.299216 inch
- Height: 7.87402 inch
-
Supplier: Sugatsune America, Inc.
Description: Locks both wheel and swivel Ball bearing equipped in both swivel and wheel to provide maximum smooth movement Front rubber bumper protects from impact Large brake lever and indicator for easy operation
- Load Capacity: 220.5 lbs
- Wheel Tread Width: 3.5625 inch
- Height: 6.1875 inch
- Features: Brake, Other, Threaded Stem
-
Supplier: Imao-Fixtureworks
Description: Feature The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the whee
- Load Capacity: 269.76 to 674.4 lbs
- Wheel Tread Width: 1.181103 to 1.7716545 inch
- Wheel Diameter: 3.149608 to 5.905515 inch
- Height: 4.2126007 to 7.6377994 inch
-
Supplier: Sugatsune America, Inc.
Description: Caster with clean appearance Dual brake system. Can be locked on “swivel only†or “wheel and swivel†in one step. Large lock lever for swivel, and small lock lever for wheel Easy operation Works as rigid type when swivel locked for easy movability
- Load Capacity: 264.6 lbs
- Wheel Tread Width: 2.6875 inch
- Height: 7.6875 inch
- Features: Brake, Other, Threaded Stem
-
Supplier: Imao-Fixtureworks
Description: Feature The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the wheel Reference The instructions for choice and use of castors.
- Load Capacity: 449.6 to 1,686 lbs
- Wheel Tread Width: 0.9842525 to 1.968505 inch
- Wheel Diameter: 3.149608 to 7.87402 inch
- Height: 4.2126007 to 9.842525 inch
-
Supplier: Sugatsune America, Inc.
Description: Light & durable aluminum body construction
- Load Capacity: 110.25 lbs
- Wheel Tread Width: 1.75 inch
- Height: 2.375 inch
- Features: Brake, Other, Threaded Stem
-
Supplier: Imao-Fixtureworks
Description: Wheel Covering Nitrile rubber(NBR) Shore A83 Black Wheel Steel Zinc plated Bearing Steel(Tube) Zinc plated Polyamide(dry bearing) Bracket Steel Zinc plated
- Load Capacity: 146.12 to 517.04 lbs
- Wheel Tread Width: 0.9842525 to 1.968505 inch
- Wheel Diameter: 3.149608 to 7.87402 inch
- Height: 4.2126007 to 9.448824 inch
-
Supplier: Faultless Caster
Description: Easy maneuverability and longevity under high load situations
- Load Capacity: 2,500 lbs
- Wheel Tread Width: 3 inch
- Wheel Diameter: 8 inch
- Height: 10.5 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Use for medium heavy duty loads that are subject to frequent shock/impact
- Load Capacity: 350 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 5 inch
- Height: 6.5 inch
-
Supplier: Caster Warehouse Inc.
Description: Case hardened double ball raceway provide extra capacity & durability
- Load Capacity: 375 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 6 inch
- Height: 7.375 inch
-
Supplier: Albion Casters and Wheels
Description: except wheel are zinc plated to resist rust and corrosion Alternate or custom caster configurations available
- Load Capacity: 90 to 250 lbs
- Wheel Tread Width: 0.8125 to 1.375 inch
- Wheel Diameter: 2 to 4 inch
- Height: 2.5 to 5 inch
-
Supplier: Colson Caster Corporation
Description: No Description Provided
- Load Capacity: 125 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 2.5 inch
- Height: 3.75 inch
-
Supplier: item America, LLC
Description: suitably robust design. Easy-to-apply lock on the trailing side Unlike Castor D125 swivel with double-brake heavy duty, the new N version allows the lock to be actuated from the trailing side. The combination of two Castors D125 swivel with double-brake and two Castors D125 swivel with
- Load Capacity: 992.25 lbs
- Wheel Tread Width: 1.574804 inch
- Wheel Diameter: 4.9212625 inch
- Height: 6.4960665 inch
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: Nylon Tire Material: Polyurethane
- Load Capacity: 1,323 lbs
- Wheel Tread Width: 1.3779535 inch
- Wheel Diameter: 4.9212625 inch
- Height: 6.299216 inch
-
Supplier: Reid Supply
Description: secured with a nut threaded onto the stem. The brakes secure applications in position.Swivel Threaded Stem Caster Sets include four casters, two plain stem mounted and two with a brake. The casters have hard rubber wheels and durable zinc plated casings for smooth
- Load Capacity: 75 lbs
- Wheel Tread Width: 1.8125 inch
- Wheel Diameter: 2 inch
- Features: Brake
-
Supplier: AERO Manufacturing Company
Description: T-131A Series, Casters, 4"", urethane wheels, set of 6 with brakes
- Features: Brake
- Wheel Type: Solid Polyurethane Wheel
-
Supplier: Payson Casters, Inc.
Description: No Description Provided
- Load Capacity: 820 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 6 inch
- Height: 7.5 inch
-
Supplier: RWM Casters Company
Description: RWM’s 95 Series caster features the patented Kingpinless™ caster design. This is the design that RWM patented, and that has proven itself to be the best solution for demanding applications. This is the caster design that all others are now copying because it is simply unmatched
- Load Capacity: 670 to 20,000 lbs
- Wheel Tread Width: 2.5 to 5 inch
- Wheel Diameter: 6 to 16 inch
- Height: 8.5 to 19 inch
-
Supplier: Darcor Casters, Inc.
Description: Wheel casters for towlines, AGV's. industrial waste and scrap bins, paint booths and tool and die carts. Noise and chatter reducing design.
- Load Capacity: 1,350 to 1,800 lbs
- Wheel Tread Width: 2.25 to 2.5 inch
- Wheel Diameter: 5 to 10 inch
- Features: Brake, Other
-
Supplier: Quantum Storage Systems
Description: Stem Caster, Four Swivel ESD/Conductive 5" x 1-1/4" Casters, 2 with brake
- Load Capacity: 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Features: Brake
-
Supplier: Terra Universal, Inc.
Description: The casters we offer on our carts are selected specifically to provide optimal performance in the cleanroom environment. They feature smooth-profile designs to enhance cleanliness, nonmarking materials to protect cleanroom floors, and durable construction to ensure a long service life. Stem
- Load Capacity: 250 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Features: Brake, Other
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: Nylon
- Wheel Diameter: 3.93701 inch
- Features: Brake
- Caster Type: Swivel Plate Caster
-
Supplier: Magnus Mobility Systems, Inc.
Description: For heavy duty applications with capacities up to 1800 lbs
- Load Capacity: 1,800 lbs
- Wheel Tread Width: 2.5 inch
- Wheel Diameter: 12 inch
- Height: 13.5 inch
-
Supplier: Caster Warehouse Inc.
Description: Case hardened double ball raceway provide extra capacity & durability
- Load Capacity: 1,000 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 6 inch
- Height: 7.5 inch
-
Supplier: Faultless Caster
Description: SS for demanding medium-heavy duty applications in corrosive environments
- Load Capacity: 700 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 6 inch
- Height: 7.25 inch
-
Supplier: Albion Casters and Wheels
Description: These precision engineered casters are designed for constant swiveling or for service where shock and impact loads might damage less rugged casters. FEATURES Top Plate Yoke Base: Precision machined from AISI 1045 drop forged steel for maximum reliability Swivel Load Bearing: 4”
- Load Capacity: 750 to 3,500 lbs
- Wheel Tread Width: 2.5 to 3 inch
- Wheel Diameter: 5 to 8 inch
- Height: 8 to 10.5 inch
-
Supplier: Foot Master Casters
Description: Foot Master® provides innovation in leveling casters, shock absorbing casters, precision casters and caster wheels. Globally recognized for their excellence and innovation in functional and general high quality casters, Foot Master® casters provide ease of
- Features: Brake, Spring Loaded, Swivel Lock
- Specialty Applications: Food Service
- Wheel Type: Plastic Wheel, Solid Polyurethane Wheel
- Caster Type: Rigid Plate Caster, Swivel Plate Caster
-
Supplier: RWM Casters Company
Description: wheel casters. This is a result of spreading the weight over a wider floor area while offering wheel differential action, resulting in less friction between the wheels and the floor, requiring less effort for the caster to swivel. Our 2-125 Series Casters are proudly made
- Load Capacity: 7,000 to 40,000 lbs
- Wheel Tread Width: 4 to 6 inch
- Wheel Diameter: 8 to 20 inch
- Height: 11.5 to 23.5 inch
-
Supplier: AERO Manufacturing Company
Description: T-130A Series, Casters, 4"", urethane wheels, set of 6 (2 with brakes, 4 without brakes)
- Features: Brake
- Wheel Type: Solid Polyurethane Wheel
-
Supplier: Quantum Storage Systems
Description: Stem Caster, Four Swivel 3" Polyurethane, all with brake
- Load Capacity: 200 lbs
- Wheel Diameter: 3 inch
- Features: Brake
- Wheel Type: Solid Polyurethane Wheel
-
Supplier: item America, LLC
Description: Castor line D65 (castor diameter 65 mm) consists of the variants: Swivel Castor and Swivel Castor with brake (brake for wheel axis).
- Load Capacity: 110.25 lbs
- Wheel Tread Width: 2.2047256 inch
- Wheel Diameter: 2.5590565 inch
- Height: 3.1102379 inch
Find Suppliers by Category Top
Featured Products Top
-
FMK in EPBs for safer, space-efficient automotive braking with high-precision current sensing and AEC-Q200 certified reliability. Safely Parked The latest trend in the automotive industry is downsizing. Smaller and more compact components save space, reduce weight and (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
structural steel Brake - Electric, fail-safe Manual Operation - Pendant control Approx. Weight - 350 lbs. empty Automatic Speed - 200 fpm max. (61 mpm);16 speed ranges, programmable area speeds (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
More Information Top
-
Development of a portable motor vehicle for personal transportation
The PMV is composed of two wheels in parallel, two brakes , a support caster , a differential gear, a base, and a folding control stick as shown in Fig.2. .... mm], its width is 510 [mm], its height is 200 [mm], and its weight is 11 [kg]. .... The front wheels are activated , which uses an air tube type rubber tire.
-
Dynamometer System for Traction Animal Testing in Developing Countries
The cart was designed such that its weight would be varied by the use of ballasts. .... the front wheel does not sink or dig in soft ground, a pneumatic swivel caster was used. .... Transmission is from the rear shaft to the final drive shaft where the brake drum is located. .... has to exert is given in equation 1. where P = drawbar pull Q2 = activating force R = radius…
-
Unicycle steering by brakes: A passive guidance support for an assistive cart
…choice is to intake the advantage of the passive architecture in terms of safety, weight and cost. .... The device is based on two front caster wheels and a pair of fixed rear wheels, equipped with mechanical brakes , which are activated using the levers mounted on the handlebars.
-
Shopping In Other - Big Bruin
Rolls on casters provided maneuverability and convenience of moving around. .... Chain Gauge in. 0.05, Engine Displacement cc 42, Case Included No, GasOil Fuel Mix Ratio 401, Low Vibration Handle Yes, Oil Pump Flow Automatic, Chain Brake Yes, Tool Weight lbs. 13.2, Bar Length in. 18, Chain Pitch in. 3/8. .... Automatic gear-driven oiler delivers consistent bar and chain lubrication during operation Inertia- activated chain brake stops…
Indicates content that may require registration and/or purchase.