Products/Services for Weld Bend Tester
-
Welding, Brazing, and Soldering Equipment - (1406 companies)Welders and welding machines include all manner of devices used for welding, brazing and soldering. Welding, brazing, and soldering equipment is used to join two materials --often metals --together. The equipment itself may consist of a complete...Equipment TypeEquipment TypeArc / Resistance Processes -
Nondestructive Testing (NDT) Equipment - (1158 companies)...of instruments and systems. Examples include thickness gauges, flaw detectors, material condition testers, and eddy current instruments, as well as devices that measure conductivity, resistivity and corrosion. Some non-destructive testing (NDT) equipment... -
Property Testing Equipment - (406 companies)Property testers are used to determine various physical properties of samples, including cloud point, distillation, flash point, freezing point, melting point, pour point, and vapor pressure. Adsorption is the physicochemical adhesion of a substance... -
Tube Bending and Pipe Bending Services - (503 companies)...piercing and punching, swaging, welding or brazing, and the production of telescopic tubes. Certification and Quality Requirements. Tube bending and pipe bending services are located across the United States and around the world. They meet certification... -
Tubing - (2416 companies)...can come in either soft or rigid forms. Soft or ductile copper is easily bent and maneuvered. Rigid copper is not bendable and requires directional fittings to go around corners and obstacles. Steel is durable and strong metal with a high resistance... -
Tube and Pipe Bending Machines - (315 companies)Tube and Pipe Bending Machines are used to bend or coil metal pipe or tubing to a desired radius. How to Select Tube and Pipe Bending Machines. Roll Bender. Tube Bending Parts. Portable Pipe Bending Machine. Image Credit: Benchmark Tubular Mfg...
-
Electronics Test Fixtures - (76 companies)...fixtures. Examples include manufacturing defect analyzers, in-circuit testers, and functional analyzers. Manufacturing defect analyzers (MDAs), or analog circuit testers, are used to identify and locate defects such as shorts and missing components...
-
Hardness Testers - (266 companies)Hardness testers measure a material's resistance to indentation. This calculation is determined by measuring the permanent depth or projected area of the indentation. Hardness testers measure a material's resistance to indentation. Hardness...
-
Tube Bending Tooling - (42 companies)Description. Mandrel Body. Image Credit: Bendtooling.com Wiper die. Image Credit: Bendtooling.com. Tube bending tooling is used to bend tubes to produce finished parts. Tubes are structural, hollow conduits that are used as flow lines for fluids...
-
Voltage Testers - (138 companies)Voltage testers check for difference in potential in electrical circuits. Measurement type and measurement range are the most important parameters to consider. There are three main measurement types: AC, DC, and AC / DC. For both alternating current...
Product News
-
Gurley Precision Instruments
Bending Resistance / Stiffness Testers All Genuine GurleyTM bending resistance/stiffness testers are based on the same physical principle. each instrument consists of a balanced pendulum or pointer which is center-pivoted and can be weighted at three points below its center. The pointer moves freely in both left and right directions on cylindrical jewel bearings which make the mechanism highly sensitive even to light-weighted materials. There are two versions available. Flat sheet. Tubing. A sample of a specific size is attached... (read more) -
Eagle Stainless Tube & Fabrication, Inc.
Bending — not only about the angles design and manufacturing guidebook, offering valuable technical information to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. DOWNLOAD OUR CATALOG. Your Primary Source for Stainless Steel Products. Download or request a hard copy of our updated design and manufacturing guidebook, offering valuable technical... (read more) -
Ambrell Induction Heating Solutions
Induction Pipe Bending and water quenches are typically used before and after heating to ensure bending occurs only in the heated zone. Ambrell has expertise with numerous tube and pipe applications. Curing tube and pipe coatings, pre- and post-weld heating, drill pipe heat treatment, and preheating drill bits for insert brazing are some of the popular induction applications. Induction is often favored because it provides rapid, controllable, non-contact, energy efficient heat. Ambrell was founded nearly 30 years ago and has... (read more) -
Eagle Stainless Tube & Fabrication, Inc.
The Hidden Impact of a Simple Bend we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. Watch > >Eagle Stainless Overview. For an overview of our fabrication services please see this pdf download. Custom Tubing Designed for Your Needs. Making a difference in your design ... from simple tubing to complex designs. At Eagle, there 's nothing more important than producing a customized solution which exceeds our clients ' expectations and satisfies the unique specifications... (read more) -
Cryo H&I Co.,Ltd.
Cryogenic Tester Cryo H &I: Advanced Cryogenic Material Tester. Experience precision with Cryo H &I 's Cryogenic Tester. Our systems are designed to evaluate the mechanical properties of materials under extreme, ultra-low temperature conditions. Key Performance Features: Extreme Precision: Accurate stress, strain, and fatigue testing at cryogenic temperatures. Stable Cooling: Advanced thermal control for consistent and repeatable test results. Custom Solutions: Tailored testing environments to meet specific... (read more)Browse Cryogenic Equipment Datasheets for Cryo H&I Co.,Ltd. -
NewAge Performance Products | NAPP
Bendable Corrugated FEP Fluoropolymer Tubing corrugations, it may not be possible to remove all traces of particulate from Corrtef, even under optimal cleaning conditions. Features. Made from FEP fluoropolymer tubing. Corrugations allow a nearly zero bend radius. Can be extended or compressed without affecting I.D. Made without plasticizers which can leach. Made from FDA compliant materials. Has all the chemical and electrical properties of straight-walled FEP tubing. May be overbraided with Kevlar (R) for higher pressures. Applications... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
MOCAP LLC
Vinyl Collar Guard Bend Restrictors Material: Vinyl. Flexible Yet Durable - Won't Split, Tear or Shred. Prevents Kinking on Consumer and Industrial Hoses. Printable (read more)Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
Eagle Stainless Tube & Fabrication, Inc.
Seamless, Welded Stainless and Aluminum tubing design and manufacturing guidebook, offering valuable technical information to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. Watch > >Eagle Stainless Overview. For an overview of our fabrication services please see this pdf download. Custom Tubing Designed for Your Needs. Making a difference in your design... (read more)Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Running Industry Co., Ltd
welding metalwork mid-thickness steel plate structure welding fabrication, mainly by Co2 and Tig, the component can be sheet metal parts, cnc machining parts, casting parts, forging parts, pipe parts. equipped with the robotic welding arm, operate automatic welding process, ensure consistent and constant welding quality, increase the produce rate much and save much cost, will develop special welding fixtures and prepare the special gauge. has supplied to USA, Eur, Aus, over 20 years. we will be your steady... (read more) -
NWS
Network Cable Testers & Fiber Optic Testers Optical & Ethernet Test Tools. NWS offers a wide selection of network cable testers, fiber optic testers, and other network test equipment. When installing or servicing any network, it 's crucial to verify its performing as required. Whether you 're testing a physical plant or troubleshooting application layer data, our broad range of solutions includes everything from fiber inspection and copper-at-speed Ethernet testing to application layer network stress testing and fiber optic cleaning... (read more)
-
Inertia friction welding process analysis and mechanical properties evaluation of large rotor shaft in marine turbo charger
1×107 cycle using a rotary bending fatigue tester for base material and welded joints.
-
Yb:YAG Disc Laser Welding of Austenitic Stainless Steel Without Filler Material
A number of the welds were fatigue tested with a bending fatigue tester .
Indicates content that may require registration and/or purchase.