Products/Services for Weller Propane Torch

  • Chemical Process and Petrochemical Gases-Image
    Chemical Process and Petrochemical Gases - (96 companies)
    ...compounds from fuel. Petrochemical gases include methane, ethane, propane, and butane. Process gases include single component gases, such as hydrogen or nitrogen, or multiple component gases, such as hydrogen sulfide. Chemical process and petrochemical...
    Hydrogen, Hydrides and Hydrogen Compounds
    Oxygen and Oxides
    Noble Gases
  • Welding, Brazing, and Soldering Equipment-Image
    Welding, Brazing, and Soldering Equipment - (1406 companies)
    ...system or station, power source, gun or torch, or a monitor/controller. The American Welding Society (AWS) defines welding as, "a materials joining process which produces coalescence of materials by heating them to suitable temperatures with or without...
  • Gas Cylinders-Image
    Gas Cylinders - (116 companies)
    ...and torches as well as storing the source of energy for power tools or assembly line machinery. Medical gas cylinders provide supplemental oxygen, nitrous oxide (anesthetic functions), nitrogen (surgical tools), and carbon dioxide (to inflate tissue). Image...
  • Air Heaters-Image
    Air Heaters - (380 companies)
    Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space heaters. Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space...
  •  
    Heat Torches - (37 companies)
    ...or oxygen and propane. Types. There are several types of heating torches and flame heaters, including: metal cutting torches. blowtorches. welding torches. lighting torches. heating torches. molding torches. hardening torches. Applications. Heating...
  •  
    Welding Accessories - (612 companies)
    Welding accessories includes products used in, or related to, processes such as MIG, TIG and resistance welding. Welding accessories include products used in conjunction with welding processes. Examples include torches, nozzles, regulators, safety...
  •  
    Well Pumps - (188 companies)
    Well pumps are most commonly used to bring water from wells and springs to the surface. Well pumps are most commonly used to bring potable water up from wells and springs to the surface. Collectively, well pumps include a number of other pump types...
  •  
    Burners - (270 companies)
    ...for combustion fuel: butane, coal, natural gas, light oil, heavy oil, propane, and waste fuel. Propane is a catchall term for pure propane, pure butane, mixtures of propane and butane, propylene, and butylene. Direct-firing burners directly transfer the heat...
  •  
    Industrial Heaters - (1966 companies)
    ...by Medium. Air Heaters. Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space heaters. Image Credit: BERNER International Corp. Water Heaters. Water heaters are gas, oil or electric-fired...
  •  
    Radiant Heaters - (242 companies)
    How to Select Radiant Heaters. Radiant heaters use a reflective shield to direct radiant heat onto a heated surface. Many products are so precise that heat can be directed to pinpoint locations. Radiant heaters are used in food service, as well...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • CR4 - Thread: What's the Best Material for a Blacksmith Forge?
    … Shop" written by Wayne Goddard and published by Krause publishers (U.S.) you will find a ton of useful info for knife making including plans for a low cost propane -fueled forge made using … … fire bricks and a Weller hand-held torch .
  • $80-$90 Welding - Grainger Industrial Supply
    Torch, Self-Igniting Torch , Series SK, Ignitor Piezo, Fuel Propane /MAP-Pro, Head 180 Degrees , Flame Type... • WELLER .
  • Shopping In Other - Big Bruin
    TurboTorch 03861297 - Extreme TX-503 Propane/MAPP Torch 0386-1297 TurboTorch(R) Extreme TX-503 Propane /MAPP Torch 0386-1297 The TX 503 series is a ¢??cooler ¢?x9D torch, making it ideal for general plumbing jobs and features convenient self-lighting … • Weller WX1010 High Powered Digital Soldering Station, 200W, 120 V With WXP120 Pencil .
  • Imaging of Parasitic Diseases
    In this setting, efforts at prevention are critical and good hygiene, hand- washing after outdoor activity, and soil decontamination by propane torch are recommended to prevent children from infection (Wise et al. 2005). … myeloencephalitis with focal hemorrhage, involvement of the spinal cord, nerve root pain, and hemorrhagic CSF ( Weller 1993).
  • Shopping In Other - Big Bruin
    The TIG torch included in the package has an integrated amperage control dial and on/off switch, Rated … • Weller 47571 Standard Soldering Tip … 7 mm (1/2 In.), Applications With Copper BackUp, Sheet Or Thin Gauge Metal, Propane Cylinders And Robotics/Hard …
  • words (guiwords.zip)
    … proof proofread proofreader proofs prop propaganda propagandist propagate propagated propagates propagating propagation propagations propane propel propellant propelled … … topics topmost topography topological topologies topology topple toppled topples toppling tops Topsy Torah torch torches tore Tories … … welcomed welcomes welcoming weld welded welder welding Weldon welds Weldwood welfare well welled Weller Welles Wellesley welling …
  • ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
    USES OF LPG Industrial fork lifts, indoor carburetor engines (floor sweepers, washers , etc.) oxy/ propane cutters, heating/annealing, high pressure welding "plumber" torches , portable soldering irons, small torches hand torches (pallet shrink wrap, localized heating/burning) worksite heating/ventilating (lineman's tents, below grade sites) refrigeration … Weller has reported using the CEC protocol, that 2 and 4 cSt PAOs degrade at reasonably high …
  • Materials Science and Engineering II
    Fig.2 The torch of TIG arc preheated hot wire GMAW … L. Rogach, K. Hoppe, E. V. Shevchenko, A. Kornowski, A. Eychmuller and H. Weller , J. Phys. Chem. Propane /Air Diffusion Flame .
  • Kanerva's Occupational Dermatology
    … laid either by gluing with 180–195 C-heated bitumen or by welding with a liquefied-gas torch . JAMA 162:953 Shaefer HE, Maier K, Weller M, Herlach D, Seeger A, Diehl J 2,2-dimethyl-1,3- propane diamine (7328-91-8 .