Products/Services for Wenger Extruder
-
Aluminum Extrusion Services - (202 companies)Aluminum extrusion services providers specialize in extruding aluminum and aluminum alloys into custom and standard profiles and shapes. How to Select Aluminum Extrusion Services. Image Credit: Kurt Manufacturing; Momentum Industries, LLC. Aluminum... -
Polymers and Plastic Resins - (880 companies)Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can then be molded into a variety of shapes for a wide range of uses. -
Metal Extrusions - (141 companies)Metal extrusions are metals or alloys that are extruded into bars, rods, angles, channels, tees, or other profile shapes. Examples of the metals and alloys that can be extruded are lead, tin, aluminum, copper, titanium, zinc, and steel. How...
-
Downstream Extrusion Equipment - (96 companies)Downstream extrusion equipment is used to finish and inspect parts once they have been extruded. Post-extrusion processing operations include cooling, cutting, pulling, texturing, embossing and profile inspection. Downstream extrusion equipment... -
Plastic Extrusion Services - (329 companies)Plastic extrusion services suppliers specialize in extruding plastics and polymer compounds into custom and standard profiles and shapes. How to Select Plastic Extrusion Services. Image Credit: Malish Plastics; Preferred Plastics, Inc. Plastic... -
Aluminum Framing Systems - (150 companies)Aluminum framing systems are modular systems assembled from extruded aluminum profiles. They include accessories that are used to build machine frames, jigs, and many other types of industrial products. Aluminum framing systems are modular systems...
-
Purging Compounds - (21 companies)Purging compounds are used in injection molding machines and extruders as a transition material from one product to another. Purging compounds are used in injection molding, blow molding, and extrusion molding machines as a transition material from...
-
Extrusion Services - (860 companies)Extrusion services manufacture metals or alloys into bars, rods, angles, channels, tees, or other profile shapes through a process called extrusion. Examples of the metals and alloys that can be extruded are lead, tin, aluminum, copper, titanium...
-
Fabricated Plastic Parts and Semi-Finished Shapes - (387 companies)Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims. How to Select Fabricated Plastic Parts...
-
Feed Screws and Mixer Screws - (96 companies)Feed Screws and mixing Screws are screws or augers placed in bins, silos, extruders, hoppers, or molding machine to provide uniform flow. As the screw turns, process material is mixed and conveyed. Feed screws (feedscrews) and mixer screws...
Product News
-
Everlube Products
Lubrication Aid for Extruding Metals LUBRICATION OF TITANIUM DURING FORMING OPERATIONS: "Lubricants perform three main functions in titanium forming operations: (1) They minimize the energy of pressure required to overcome friction between the blank and the tooling. (2) They reduce the possibility of galling or seizing between the blank and the tooling, and (3) in hot-working, they control the rate of heat transfer between the hot blank and tooling. In general, friction is undesirable in metal forming operations. Friction often... (read more) -
ExxonMobil - Polypropylene Products
Exact POE in molded and extruded products Exact TM polyolefin elastomers can help enhance flexibility and impact strength in molded and extruded applications. Produced through ExxonMobil 's proprietary metallocene technology, these innovative polymer modifiers bridge the gap between elastomers and plastics, with rubber-like properties and the processability of plastic. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
Hammond Manufacturing Company Inc.
1455 Series Extruded Aluminum Enclosures 1455 series enclosures are ideal housings for printed circuit boards, with internal mounting slots and removable end panels. Many models including a sliding plate which makes accessing the components inside even easier. Extruded aluminum housings are available in a variety of anodized finish colors, including clear (silver), black, red, and blue. Versions are available with single-piece plastic end bezels or flat aluminum end panels with open plastic bezels, and flanged end panel kits are also... (read more)Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Takachi Electronics Enclosure Co., Ltd.
Extruded Aluminum Mobile Enclosures at TAKACHI MXF, MXB, MXA & MX mobile enclosures are designed with a beautiful and elegant finish in mind. Having a rounded design, it fits comfortably in your hand, while giving off a simple yet sharp look. Suitable for use as small audio devices and as an amplifier unit, among others in a wide variety of industries. (read more)Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Technetics Group
Technetics molded, extruded, and inflatable seals Elastomer and CEFIL 'AIR (R) Inflatable Seals Solutions. When critical technologies demand advanced material science and application expertise, Technetics delivers innovative, reliable, and high-performance elastomer solutions that meet -- and often exceed -- the expectations of OEMs in specialized industries. Our molded, extruded, and inflatable seals play a vital role in helping OEMs overcome complex sealing challenges. Backed by a dedicated engineering and design team utilizing cutting-edge... (read more)Browse Inflatable Seals Datasheets for Technetics Group -
OKW Enclosures, Inc.
Versatile SYNERGY Extruded Aluminum Enclosures OKW 's award-winning SYNERGY enclosures can now be specified with a wide range of accessories for mounting and power supply. These elegant desktop and wall-mount enclosures won an iF product design award. They are ideal for data systems engineering, network technology, building services systems, safety engineering, medical devices, measurement and control, IoT/IIoT, gateways, sensors and optoelectronics. Accessories for SYNERGY now include battery compartments and clips for two, three or four AA... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Northwire, Inc.
Learn more about Northwire extrudable PTFE Custom Cable Solutions for Extreme Environments. Fluoropolymers: FEP, PFA and PTFE. Temperatures: -200 oC to 300 oC. Zero-gravity applications. Low to no out gassing. Northwire Extrudable PTFE with No Length Restrictions. Reduce wall thickness while maintaining superior electrical properties. Northwire enhanced extrudable PTFE custom cable offers advanced material processing. Unlike traditional, ram extruded PTFE, Northwire extrudable PTFE is well suited for high-volume production... (read more)Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
USUSTK LIMITED
Extruded Aluminum Heat Pipe Heat Sink The Extruded Aluminum Heat Pipe Heat Sink is designed to provide efficient thermal management for demanding telecommunication equipment. Manufactured from AL6063 aluminum and Cu1020 copper, the heat sink combines the lightweight, high-thermal-conductivity properties of extruded aluminum with the superior heat transfer capabilities of press-fitted copper heat pipes. Produced using CNC machining for precise dimensions and optimal contact surfaces, the design enhances heat dissipation from... (read more)Browse Heat Sinks Datasheets for USUSTK LIMITED -
Asahi/America, Inc.
New Size for Co-extruded Double Containment Piping Asahi/America's Poly-Flo (R) PP-R and Advanced PE co-extruded double containment piping system is now available in 6x9 size. Time saving on each project and low cost, easy installation, makes this the ideal system for drainage systems, pressurized transfer lines and industrial applications needing up to 6" carrier pipe. Available in 1x1-1/2, 2x3, 4x6, and 6x9 size ranges, Poly-Flo (R) is designed for installations with tight space constraints, water treatment facilities using multiple chemicals... (read more) -
USUSTK LIMITED
Extruded Aluminum Heat Sink for Telecom Equipment The USUSTK Extruded Aluminum Heat Sink is designed for thermal management in telecommunications, data communications and network equipment. Manufactured from AL6063 aluminum alloy, the heat sink combines aluminum extrusion with precision CNC machining. The integral fin-and-base structure provides a continuous heat-transfer path, while the high-density fin array increases the available heat-dissipation surface within a compact installation space. Depending on system airflow and thermal... (read more)Browse Heat Sinks Datasheets for USUSTK LIMITED
-
Continuous extrusion cooking of cottonseed kernels and of partially defatted meal
The Wenger extruder -cooker has been success- fully applied by others to soybeans for manu- facture of full fat flour.
-
Annual meeting
The Food Protein Research and Development Center at Texas A&M University reported last year that toxins and allergens present in defatted castor meals can effec- tively be destroyed by treating the meals with selected chemicals using Wenger extruders as high temperature short …
-
Effect of acetic acid on xylose conversion to ethanol by genetically engineeredE. coli
Prehydrolyzed aspen (Populus tremuloides) hardwood (APH) was ob- tained from BIO-HOL Developments (Toronto) and was prepared using a single-screw Wenger extruder with SO2 as catalyst (33).
-
Influence of Extrusion‐Cooking Parameters on Some Quality Aspects of Precooked Pasta‐Like Products
Wenger and Huber (1988) described a method of preparing quick- cooking pasta from semolina flour and water mixtures under the temperature–pressure treatment not exceeding 102 ◦ C and 8.3 MPa, using twin-screw Wenger extruder and preconditioning at 98 ◦ C …
-
LITERATURE ABSTRACTS
Textural properties of soybean and cottonseed flours extruded through laboratory and plant-scale Wenger extruders were evaluated using a profile panel and electron microscopy (both scanning and transmission).
-
Given the same dietary carotenoid inclusion, Atlantic salmon, Salmo salar (L.) display higher blood levels of canthaxanthin than astaxanthin
All experimental diets were prepared from the same basal feed mix in the form of 6 mm pellets at the EWOS Tech- nology Centre in Livingston (Scotland, UK) using a Wenger extruder (twin screw, TX57) (Wenger Manufacturing Inc., Sabetha, KS, USA) and …
-
The effect of feed pigment type on flesh pigment deposition and colour in farmed Atlantic salmon, Salmo salar L.
All diets were prepared at EWOS Technology Centre using a Wenger extruder (twin screw, TX57: Wenger, Sabetha, KS, USA).
-
In vitro fermentation characteristics of native and processed cereal grains and potato starch using ileal chyme from dogs.
Substrates were extruded at low temperatures (LT; 79 to 93 degrees C) and high temperatures (HT; 124 to 140 degrees C) using a Wenger extruder (model TX-52).
-
On-line system identification and control design of an extrusion cooking process. I. System identification.
5 experimental runs were conducted using a TX-52 Wenger extruder under relay feedback.
-
The effect of extrusion on the physico-chemical properties of cereal proteins and their mixture with milk proteins.
Proteins of buckwheat, wheat, barley and maize, and their mixtures with milk proteins were studied, the mixtures being processed in a Wenger extruder at 100-130°C.
Indicates content that may require registration and/or purchase.