-
Supplier: ValueTronics International, Inc.
Description: The 1382 is a used Noise Generator from General Radio. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters.
- Features: Noise, Signal
- Device Type: Noise Generator
-
Supplier: Maury Microwave
Description: The NGX1000 programmable noise generator is a high performance, broadband additive white gaussian noise (AWGN) generator in an easy-to-use compact form factor. The streamlined user interface and flat menu structure provides a fast, simple way to add RF noise
- Device Type: Noise Generator
-
Supplier: kTB Solutions
Description: kTB Programmable Noise Generators Programmable noise generators covering frequencies from 1MHz to 50GHz. kTB programmable noise generators offer a convenient, economical, rugged instrument ideal for all automated test requiring noise. Manual control
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 2,000 MHz
-
-
Supplier: kTB Solutions
Description: kTB Manual Noise Generators Manual Amplitude Adjustable Noise generators covering frequencies from 1MHz to 26.5GHz The kM3000 Series noise generators offer a convenient, economical, and rugged solution for a wide range of noise testing applications.
- Minimum Frequency Range: 2,000 MHz
- Maximum Frequency Range: 26,500 MHz
-
Supplier: kTB Solutions
Description: kTB Noise Diodes kTB noise diodes offer a symmetrical white Gaussian noise voltage distribution while maintaining a flat power spectral density versus frequency response. Our diodes are available in a variety of specifications and packages, with the possibility of custom
-
Supplier: NTi Audio AG
Description: talker’s microphone to the listener’s ears. The TalkBox simulates a human talker (60 dBA @ 1 meter according to IEC 60268-16) with the STIPA test signal and spoken messages. Further it provides a wide range of test signals like sine, pink noise, white noise and delay. The
- Frequency Resolution: 16 bits
- Operating Temperature: 32 to 113 F
- Features: Noise, None, Other User Interfaces, Signal
- Device Type: Noise Generator
-
Supplier: NTi Audio AG
Description: The Digirator DR2 is a reference-grade digital audio signal generator with transformer-balanced AES3, S/PDIF, TOSLINK and ADAT outputs. The generator offers a wide range of test signals like sine, pink noise, white noise, polarity, delay, chirp and sweep. The DR2
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 to 24 bits
- Data Storage: 512 MB
-
Supplier: NTi Audio AG
Description: setup of delay line arrangements, thus the directionality of the signal source will be optimized. Testing is carried out in combination with the XL2 Audio and Acoustic Analyzer or Acoustilyzer AL1. Pink & White Noise Pink or white noise is synthesized with high spectral
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 bits
- Frequency Accuracy: 0.2 (+/-) dB
-
Supplier: ValueTronics International, Inc.
Description: The 81160A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: ValueTronics International, Inc.
Description: The DS360 is a generator from Stanford Research. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: The Agilent 8644B represents the highest overall performance in the Agilent line of 1 GHz and 2 GHz signal generators. An advanced internal modulation synthesizer provides coverage to 400 kHz and two-tone capability with the selection of sine, square, triangle, sawtooth, and white
- Minimum Frequency Range: 1,030 MHz
- Maximum Frequency Range: 1,030 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Biamp Systems, Ltd.
Description: The Qt® 100 for sound masking is ideal for single zone spaces of up to 12,000 square feet (1,115 square meters). The Qt 100 is easily controlled from the module’s front panel, making volume adjustments quick and easy. Qt® 100 generates sound masking, often misunderstood as white noise.
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company Rackmount Signal Generator (SMG-1R): model digital pink or white noise signal generator (without amplifier), with balanced line or mic level (Low-Z) and high impedance (Hi-Z) outputs. Drives external devices such as equalizers or amplifiers.
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company Rackmount Generator/Amplifier: model SMGA-20 is a digital, pink or white noise signal generator/amplifier (70V, 25V, or 8 ohm output) for sound masking applications. Black powder epoxy finish. Includes barrier strip connections. 2U x 9"D
-
Supplier: Visual Sound, Inc.
Description: Atlas Sound The Atlas Sound AA-SMG sound masking generator module is the perfect solution for small to medium sized masking system when used in conjunction with the AA120M mixer amplifier. The module features selectable white / pink noise, front panel level and EQ trim controls,
-
Supplier: Air Innovations LLC
Description: • Adjustable clock and calendar • Adjustable white noise generator • (Optional) – HEPA filtration
- Application: Industrial
- Features: Other
-
Supplier: Audio Precision
Description: circuitry for vanishingly low residual noise and THD+N 192 kHz digital input and output capabilities Generates and analyzes a broad palette of stimulus signals such as MLS, white and pink noise and other special purpose waveforms Extensive API automation with AP Basic scripting
-
Supplier: Visual Sound, Inc.
Description: pink noise, and white noise generators. All programming is accomplished using standard 10/100 Ethernet or RS-232 protocol and Ashly's Protea NE Software on a PC platform. Hot-plug software control allows you to plug any function into any channel block even when running
-
Supplier: Maury Microwave
Description: The NC6000A and NC8000A Series instruments are designed for general-purpose noise applications on the bench, or in a rack test station. The manual controls make it simple to operate and reduce test set up time. Standard units can be modified for specific customer requirements. Please consult
- Device Type: Noise Generator
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: Red Pitaya, d.o.o.
Description: SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 8,000 MB
-
Supplier: KCF Technologies, Inc.
Description: KCF Technologies is developing a robust and efficient sound generator for separation/isolation of aerosols in HVAC filters. The primary solution is a new, high intensity piezoelectric sound generator combined with a Helmholtz resonator. Conventional piezoelectric sound
- Device Type: Noise Generator
- Form Factor: Rack Mount / Fixed
Find Suppliers by Category Top
Featured Products Top
-
Datasheet k1000 – Amplified Noise Modules, 1MHz to 18GHz. The k1000 series modules produce white Gaussian noise up to 0 d (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
datasheet k1000 – Amplified Noise Modules, 1MHz to 18GHz. The k1000 series modules produce white Gaussian noise up to 0 dBm, covering frequencies (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
logo Integrated leg lift control for sit/stand desk Presets for up to 15 users Automatic motion sensor puts system into sleep mode after ten (10) minutes of inactivity Task light dimming Adjustable clock and calendar Adjustable white noise (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
) backward curved fans operating in parallel to form a perfectly matched unit, the ECFanGrid is easier to install, provides higher volume and more uniform airflow with less low-frequency noise and built-in redundancy for greater reliability. The Rosenberg ECFanGrid is ideally suited for the use in (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
White Noise
WNG-100 - White Noise Generator .
-
Pink Noise
The PNG-400 analog white noise generator is powered externally by an AC Wall Adpater (included with purchase).
-
A noise generator for analog-to-digital converter testing
This paper describes the implementation of a white noise generator to be used as the input signal of a new method for testing analog-to-digital converters in order to detect and to evaluate integral and differential non- linearity errors.
-
Bandwidth Extension of Speech Signals
64 4.4.2 White Noise Generators . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Noise Generator
WNG-100 - White Noise Generator .
-
Stochastic resonance-enhanced laser-based particle detector
A. Wide-bandwidth white noise generator .
-
The Journal of Laryngology & Otology - A consideration of the effect of ear canal resonance and hearing loss upon white noise generators for tinnitus retrainin...
• A consideration of the effect of ear canal resonance and hearing loss upon white noise generators for tinnitus retraining therapyA consideration of the effect of ear canal resonance and hearing loss upon white noise generators for tinnitus retraining therapy .
Indicates content that may require registration and/or purchase.