Products/Services for White Oxide Aluminum Rubbing Compounds
-
Resins and Compounds - (403 companies)How to Select Resins and Compounds Resins and compounds are used for shape fabrication or bond formation. They are supplied as pellets, liquid resins, bulk molding compounds, and other unfinished materials. Types of Resins and Compounds...Material Type / GradeChemical / Polymer System TypeCompound Type -
Waxes and Wax Compounds - (147 companies)Specifications for waxes and wax compounds include weight, color, and application. Most products are packaged in weights of 1 -20 lbs. Natural colors include amber, yellow, tan, white, black, and brown. Waxes and wax compounds are used widely in the chemical... -
Aluminum Oxide and Alumina Ceramics - (219 companies)...poor thermal-shock resistance due to higher coefficients of thermal expansion and lower thermal conductivity (compared to other pure ceramic materials). What is Aluminum Oxide?. Aluminum oxide (Al2O3) is a compound of aluminum metal and oxygen used... -
Aluminum and Aluminum Alloys - (748 companies)How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features... -
Nickel and Nickel Alloys - (446 companies)Nickel is a bright silver-white metallic element of the iron group and is hard, malleable, and ductile. Pure nickel itself is tough and corrosion resistant and provides an excellent base for developing specialized alloys. Nickel Alloys and Materials... -
Oxide Ceramics - (199 companies)Oxide ceramics include alumina, zirconia, silica, aluminum silicate, magnesia and other metal oxide based materials. Features. Oxide ceramics are inorganic compounds of metallic (e.g., Al, Zr, Ti, Mg) or metalloid (Si) elements with oxygen. Oxides...
-
Zirconium Oxide and Zirconia Ceramics - (90 companies)Zirconium oxide and zirconia ceramics are extremely refractory compounds of zirconium and oxygen. Zirconia ceramics possess excellent chemical inertness and corrosion resistance at temperatures well above the melting point of alumina. How to Select...
-
Abrasive Compounds and Abrasive Slurries - (281 companies)Abrasive compounds and abrasive slurries are used to improve surface finish or flatness. They often consist of fine abrasives in slurry, bar, powder or paste forms. Abrasive compounds and abrasive slurries are used to improve surface finish...
-
Inorganic Chemicals and Compounds - (901 companies)Compounds (Aluminum Fluoride, Calcium Carbide, Potassium Chlorate, Titanium Dioxide, etc.). Alkali Chemicals. The Chlor-Alkali Industry is an enormous component of the world economy. In essence, salt water (brine, NaCl) is split through electrolysis...
-
Aluminum Extrusion Services - (202 companies)Aluminum extrusion services providers specialize in extruding aluminum and aluminum alloys into custom and standard profiles and shapes. How to Select Aluminum Extrusion Services. Image Credit: Kurt Manufacturing; Momentum Industries, LLC. Aluminum...
Product News
-
Beijing Grish Hitech Co., Ltd.
Aluminum Oxide Lapping Film Features: 1. Achieve Ideal End Face. With concentrated distribution of particles, uniform coating surface, evenly thickness as well as scientific arrangement of micro-powder to help you achieve an ideal end face. 2. Save your Time. High-grade micro powder with certain angles is manufactured to maintain a high grinding force, which can greatly save your time in polishing and grinding. 3. Tailor-made for Diverse Applications and on Multitude of Machines. For use on most polishing machines and... (read more) -
Atlantic Rubber Company, Inc.
Huge inventory of Pure Gum Rubbing Tubing Atlantic Rubber Tubing, versatile and flexible, and compounded to accommodate almost any industrial or laboratory environment. Air. AG Spray. Composite Thermoforming. Chemical Transport. Steam. Chemical. Oil. Food Handling. Fluids Handling. HVAC Equipent. Material Handling. Water Purification Tubing. Water Suction and Discharge. Learn More (read more)Browse Tubing Datasheets for Atlantic Rubber Company, Inc. -
Shenzhen Great Precision Ceramic CO., LTD.
Beryllium Oxide (BeO) Ceramics Beryllium Oxide (BeO) Ceramics -- High Thermal Conductivity Insulator Overview. Beryllium oxide (BeO) is a high-performance ceramic material that uniquely combines metal-like thermal conductivity with excellent electrical insulation. It remains stable at elevated temperatures and is widely used in advanced electronics, lasers, RF systems, and nuclear applications where both heat dissipation and electrical isolation are required. Key Properties. Property. Description. Exceptional Thermal... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Atlantic Rubber Company, Inc.
Need pure gum rubbing tubing? We can help! Atlantic Rubber Tubing, versatile and flexible, and compounded to accommodate almost any industrial or laboratory environment. Air. AG Spray. Composite Thermoforming. Chemical Transport. Steam. Chemical. Oil. Food Handling. Fluids Handling. HVAC Equipent. Material Handling. Water Purification Tubing. Water Suction and Discharge. Learn More (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Shenzhen Great Precision Ceramic CO., LTD.
Beryllium Oxide Ceramic Parts & Components Beryllium Oxide (BeO) Ceramics -- Custom High Thermal Conductivity Components Short Description. High-performance beryllium oxide (BeO) ceramics with exceptional thermal conductivity and electrical insulation. Ideal for high-power electronics, aerospace, and precision optical systems. Custom fabrication and CNC machining available. Long Description. Great Ceramic specializes in the production and customization of beryllium oxide ceramics (BeO ceramics) -- one of the most advanced ceramic... (read more)Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Competition Chemicals, Inc.
Simichrome dedicated aluminum polish of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until luster begins to emerge. Step 4 Buff until remaining polish residue transfers to cloth, and you 're finished. Competition... (read more)Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Master Bond, Inc.
High Performance LED Curable Compound including most plastics, metals and ceramics. Additionally, this compound has superior adhesion to glass, polycarbonates and acrylics. LED401 offers excellent resistance to a variety of chemicals including water, many acids, bases and oils. It has superior electrical insulation properties with a volume resistivity exceeding 1014 ohm-cm. Serviceable over the wide temperature range of -60 F to +250 F, LED401 features very good dimensional stability. Master Bond LED401 has a shelf life of six months... (read more)Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Master Bond, Inc.
Epoxy compound for bonding, coating and sealing Supreme 11ANHT-2. Two component epoxy compound for bonding, coating and sealing. Master Bond Supreme 11ANHT-2 is a two component thermally conductive, electrically insulating epoxy resin system for bonding, coating and sealing. It has a forgiving one to one mix ratio by weight or volume. It cures at room temperature or more rapidly at elevated temperatures with an optimum cure of 8-12 hours at room temperature followed by 1-2 hours at 150-200 F. The epoxy has very low shrinkage upon curing... (read more)Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Top Seiko Co., Ltd.
Semiconductor Oxidation Process Overview The oxidation process of a silicon wafer is a crucial step in the production of semiconductor devices. This process is employed to create an insulating layer of silicon dioxide on the wafer 's surface, in order to protect and isolate the subsequent electronic components. During the oxidation process, the silicon wafer is exposed to an oxygen-rich environment at high temperatures. The most commonly used method for oxidation is thermal oxidation, where the wafer is heated in a furnace... (read more) -
Harper International Corporation
Custom Industrial Oxidation Ovens Harper's instrumentation improvements include a two-tier balancing methodology, responsive quench system and rapid cool down system, emissions monitoring, and inherently safer pressure relief system. Additionally, Harper's modular construction design is another advancement that sets us apart from the competition. Our ovens have shown a 90% reduction in labor versus similar field erection times into a full line pilot system (300mm). Additionally, Harper's proprietary research oven technology... (read more)Browse Ovens (industrial) Datasheets for Harper International Corporation
-
Ternary and polynary systems: Inorganic components A, organic components B, and water
…chips D(-)-Fructose Wormwood acid Sugar of lead Calcined soda Phthalic acid D(-) Fructose Sarufakkusu A Calciumsulfat Sorbo-Calcion Lead monoxide Protohematite Sympatektoman Aluminum alum PM 1A ( oxide ) White vitriol ethylurethane Hydrated lime … 5 Aethylalkohol Staleydex 333 Compound 132D Barifine BF 1 … acid D-(+)-Saccharose Cupric diacetate Iron oxide Fe2O3 Hydrobromic acid isobutyl alcohol Alcohol, rubbing Diethylene oxide SPA…
-
compounds C2…C8
…2-furylmethanol n-butyl alcohol Monoethanolamin Diethyldiglykol 3-propiolactone 2-Aminophenetol isoamyl formate Propylpropanoat 2-butyl nitrite formimidic acid ethyl butanoate 2-Octyl alcohol n-hexyl alcohol Triiethanolamin Compound 22/190 Methylpropionat 1,2 … n-butanoic acid Isobutene oxide phthalanhydride Isobutyraldehyd 1,3 … Hydroxytoluene Salicyl aldehyde pentaerythritiol Oxirane, methyl- Nicotinsaureamid 1,5-Valerolacton 1-Methylheptanol Alcohol, rubbing 2-methoxyethanol Homopyrocatechol … Acetoxyethylene V 29 (propellant) Fluorine monoxide 3-Aminophthalimid Dimethyl-l-malate Methallylcarbinol Resorcinol, white 2,3-dihydropyrane … phenol, 2-methyl- 1,2,3-Butanetriol 1-Bromo-2-butanol Pseudoacetic acid Aluminum ethoxide ethyl 2…
-
Strontium
…scientists who showed interest in the new mineral, revealed that it contained "soil" ( oxide ) of a metal .... The acquaintance of sceintists with pure strontium occurred several years later, in 1808, when the Englishman I-L Davy isolated for the first time this light (lighter than aluminum ) silvery- white metal in a free state. .... but his devoted priests, noticing the frightened faces of their flock, used to rub their hands with .... For many centuries, this property of volatile strontium compounds - of imparting a dazzling bright red color to…
-
Vibratory Cleaning, Descaling, and Deburring of Stainless Steel Parts
conjunction with abrasive media to rapidly remove heat-treatment scale, and other oxide films from parts—leaving the parts with a " whiter " color than that obtained even by acid pickling. .... lower concentrations, for the removal of oxide films from nonferrous metals such as aluminum , brass, and zinc. .... An important point to remember about these compounds , when running ferrous metals, is that they must be .... The sliding, rubbing , or burnishing action of the media and parts produces a smooth, lustrous finish on…
-
Material customer for engineers
398 oxidation 69, 144, 262, 346, 348, 363, 365f, 373, 379 oxidation resistance 197, 307, 309 oxide ceramics 296, 299, 302 passivation … Prepreg pressing sinters 278 primary aluminum 378 primary structures 266 … of steel 375 ff rubbing oxidation 363, 398 rubbing … 164f, 199 undervoltage 100, 107 vacuum degassing 144 V diagram 40, 46, 146 compound 45, 46f, 78 … 300 ff Weichfleckigkeit 176 soft annealing 164 ff, 232 plasticizers 279, 280, 373 White cast iron 211…
-
Index
…421 irregularities in, 419-420 plasticizer migration to, 421 resistance to perspiration, 421 rubbing property of, 420 … in, 439 Wear tests, 307, 309-310 Wearometer, 303 Weathering, 371-414 on aluminum , 382-383 and … paint, 431 Wet film gage, 260 Wet film thickness, 260-261 Wet flow, of bituminous emulsions, 466 Wet point, 249 Wetting, 213 Wheel, for artificial weathering, 405-406 White lead, carbonate, 150, 501 … paint, 424 of caulking compounds , 445-447 of putty .... Yellow oxides , 156 anthrapyrimidine, 159 chemical analysis of, 508-510 chrome, 154 diarylide, 157 nickel azo, 158…
-
Dehydration Rearrangements of Derivatives of Methylenedihydrobenzofuran - a New Path to Substituted Benzofurans
A mixture of compound 3a (0.27 g, 1 mmol) in methanol (5 ml) with potassium hydroxide .... The oil that separated with water began to crystallize when rubbed with a rod and was kept .... The oil that separated was removed and passed through a column of aluminum oxide (chloroform). .... with petroleum ether and rubbed with a rod until it was converted into a solid white precipitate.
-
Dubbel
Coatings and paints serve outside corrosion protection or for friction reduction also decorative purposes. .... Polykondensations-, polymerization and Polyaddition resins, and natural materials and modifications of which like, e.g., linseed oil nitrocellulose, chlorine natural rubber), the pigment (e.g., carbon black, titanium oxide , white lead , iron oxide, micas, zinc white, chromium compounds Al powder), the solvent … is used in the vehicle construction for strength increase of inserted Bakehardening steels or thermosetting aluminum alloys.
-
Subindex ‐ of material science and material technique 12/2003
…magnesium Based MMC Reinforced with SiC Particles for Satellite Structure Applications B. Landkof 395 Strength hypotheses-influence of the material toughness on the strength behavior under polyaxial stress on the example of welding compounds of steel and aluminum C.M. Sonsino 189 .... Blum H. Kamusewitz, A. Herrmann F. Feyerabend, A. swiveling, K.-H. white , G. Nutsch 618 Surface of modification, Biological of multi-layer of system … friction and wear of solid-solid interface B. Bhushan, S. Ge 938, friction and wearing behavior, of .... Surface of Use A. Jakubec Biomedical to roughnesses of indium-Tin oxides Thin film Microelectrodes for, Characterization…
-
Antifriction and Friction Cermet Materials
…surface (up to a depth of 5-60 µm) of a non-etching white layer (Fig. 5). .... the role of a liquid lubricant which reduces the friction coefficient of the rubbing pair as a .... In order to increase the friction coefficient of a material it is normal to introduce such friction additions as the oxides of silicon, aluminum , barium, iron, magnesium, calcium, or other more complex compounds : sillimanite (Al2O3⋅SiO2), mullite (3Al2O3⋅2SiO2), asbestos, and others.
Indicates content that may require registration and/or purchase.