Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Banner Engineering Corp.
Description: Detects clear or transparent material and color variations Senses within a 50 to 500 mm window with a 15 millisecond response time Offers wide operating range of -20° to 60° C Compensates for variations in air temperature Delivers high accuracy in wet or dirty environments Available in
- Operating Distance: 1.968505 to 19.68505 inch
- Operating Temperature: -4 to 140 F
- Power Requirements: DC Powered
- Electrical Output: Switched / Alarm
-
Supplier: Migatron Corporation
Description: About the RPS-150 Sensor The RPS-150 family of self-contained, wide beam angle, ultrasonic sensors can be used as proximity sensors or level sensors. The advantage of this sensor is that the target does not have to be at right angles with the
- Operating Distance: 2 to 80 inch
- Operating Temperature: 32 to 140 F
- Output Load: AC Load, DC Load
- Switch Type: Normally Closed, Normally Open
-
Supplier: Banner Engineering Corp.
Description: Features a universal housing with an 18 mm threaded lens or side mounts Replaces hundreds of other sensors Meets IP67 and NEMA 6 standards for harsh environments Available in opposed, polarized and non-polarized retroreflective, convergent, regular and wide-angle diffuse, laser,
- Operating Distance: 1.968505 to 19.68505 inch
- Mode: Light/Dark Programmable
- Features: Photoelectric Sensors
- Body Shape: Rectangular
-
-
Supplier: Senix Distance and Level Sensors
Description: The ToughSonic 3 ultrasonic sensor has a maximum range of 3 feet (91 centimeters). This short range sensor has the same 30 millimeter stainless steel housing as the ToughSonic 14. It features a short 1.75 inch (4.5 centimeter) minimum range and a narrow ultrasonic
-
Supplier: CARLO GAVAZZI Automation Components
Description: A self-contained multi function diffuse ultrasonic sensor with a sensing range of 50 to 2200 mm in three ranges. 2 switching outputs - easily set up for two different output modes and adjusted by teach-in - makes it ideal for level control tasks in a wide variety of vessels. A
- Measuring Range: 1.968505 to 86.61422 inch
- Features: Normally Closed (NC), Normally Open (NO)
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: CARLO GAVAZZI Automation Components
Description: A self-contained multi function diffuse ultrasonic sensor with a sensing range of 25 to 200 mm. 1 switching output - easily set up for NO or NC switching modes and adjusted by teach-in - makes it ideal for level control tasks in a wide variety of applications. A Stainless steel
- Operating Distance: 0.9842525 to 7.87402 inch
- Operating Temperature: -4 to 158 F
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Banner Engineering Corp.
Description: Features two analog solid-state outputs - 0 to +10V dc (sourcing) and 0 to 20 mA dc (sinking) - that can be set for to increase (positive slope) or decrease (negative slope) with increasing distance from the target Offers sensing window that adjusts from 300 mm to 5.6 m wide, anywhere within
- Operating Distance: 11.81103 to 220.47256 inch
- Operating Temperature: -13 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Supplier: ABB Measurement & Analytics
Description: most advanced functions found on any ultrasonic in any class, in a compact form. Installation becomes easy thanks to the graphic echo display and advanced diagnostics. The false echo filtering algorithm combined with the best‑in‑class beam angle ensures easy installation in narrow
- Measuring Range: 9.842525 to 393.701 inch
- Maximum Operating Pressure: 44 psi
- Features: Analog Current
- Level Measurement Type: Continuous Level
-
Supplier: Siemens Process Instrumentation
Description: water and wastewater, HVAC, power and chemical. The SITRANS FS220 clamp-on ultrasonic flow system consists of a SITRANS FST020 transmitter paired with SITRANS FSS200 clamp-on ultrasonic sensors, which are available in three different models: WideBeam® (High-Precision), Universal
- Pipe Diameter: 0.5 to 394 inch
- Velocity Flow Rate: 40 ft/sec
- Electrical Output: Analog Current, Frequency
- End Fittings: Clamp
-
Supplier: Siemens Process Instrumentation
Description: FUS1011 family Replacement device for SITRANS FUS1010, FUH1010 or FUG1010 Designed according to NAMUR requirements and Industry 4.0 with various diagnostic functions The SITRANS FS230 flow system consists of an FST030 transmitter paired with FSS200 clamp-on ultrasonic sensors, which
- Pipe Diameter: 0.5 to 394 inch
- Velocity Flow Rate: 40 ft/sec
- End Fittings: Clamp
- Features: Computer Controllable, Digital Display, Digital Front Panel, Gas, Liquid, Recorder / Totalizer Functions, Velocity Flow Meter
-
Supplier: Lion Precision
Description: accomplished with a few button presses. Ultrasonic technology is slower than capacitive sensors, so for the ultimate in registration accuracy, use a capacitive sensors (LRD2100, LRD6110) Risk-Free LRD Label Sensors Over 50,000 LRD clear label sensors have been
- Operating Distance: 0.12 inch
- Operating Temperature: 40 to 120 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Mode: Light/Dark Programmable
-
Supplier: Migatron Corporation
Description: The RPS-150A analog ultrasonic sensor is mounted in a limit switch style housing and is completely self contained. It is powered by 20-30VDC, and is reverse polarity protected. It also has a wide beam angle which enables it to detect a target that is not at right angles.
-
Supplier: Migatron Corporation
Description: The RPS-150 family of self-contained, wide beam angle, ultrasonic sensors can be used as proximity sensors or level sensors. The advantage of this sensor is that the target does not have to be at right angles with the sensor in order to be
Find Suppliers by Category Top
Featured Products Top
-
: BM-H-3 BeamStack system has the laser and the sensor separated up to 25 meters and can measure one of 10 different gases (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
transmitter and corresponding receiver are mounted on either side of the conveyor system, just past the shrink-wrapping station. As each carton passes between the transmitter and receiver, a light beam is broken and the sensor signals a plant-wide control system to update the item count. Long (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
modules are based on the principle of laser spectral absorption. The modules have: High measurement accuracy (PPB sensitivity without cross-talk) Wide measurement range up to 25 meter, 100 meter or 300 meter Quick (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
AutomationDirect now offers di-soric 8, 12, 18, and 30mm tubular and 12mm rectangular ultrasonic proximity sensors that are designed for contactless distance measurement and offer IO-Link with ISDU support, a rugged nickle plated brass construction, high IP67 protection ratings, and sensing (read more)
Browse Ultrasonic Proximity Sensors Datasheets for Automationdirect.com -
Wide rangeability, durability, and low pressure drop are achieved by utilizing the characteristics of ultrasonic waves. It operates for 10 years on a built-in battery, and its light weight and clear LCD display make it ideal for production volume control of deionized water production facilities (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
a particularly precise measuring device. An installation aid is available for installing the sensors of the ultrasonic flow meter. The installation aid graphically displays the signal quality of the ultrasonic flow meter. In addition, it is graphically displayed whether the sensors of the ultrasonic (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
a particularly precise measuring device. An installation aid is available for installing the sensors of the ultrasonic flow meter. The installation aid graphically displays the signal quality of the ultrasonic flow meter. In addition, it is graphically displayed whether the sensors of the ultrasonic (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Brochure Single horizontal scanning sensor Introducing an advanced ultrasonic (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
Inductive sensing is specifically intended for metallic targets. Applications involving plastic, paper, glass, wood, liquids, or other non-metallic materials may require a capacitive, photoelectric, or ultrasonic sensor. The MOZ Electronics (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
Rethinking Gas Leak Detection with Ultrasonic Technology When every second counts, traditional gas detection methods may not be fast enough. That’s why industry leaders are rethinking their approach—with ultrasonic gas leak detection. Unlike conventional sensors that (read more)
Browse Gas Sensors Datasheets for MSA Safety
Conduct Research Top
-
Understanding How Frequency, Beam Patterns of Transducers, and Reflection Characteristics of Targets Affect the Performance of Ultrasonic Sensors
Ultrasonic sensors are commonly used for a wide variety of non-contact presence, proximity, or distance measuring applications. These devices typically transmit a short burst of ultrasonic sound toward a target, which reflects the sound back to the sensor. The system then measures the time
More Information Top
-
Separating fetal doppler signals in pregnancy using independent component analysis : application to the extraction of fetal heart rate and global movement
The monitor used was the experimental ACTIFOETUS system functioning with twelve small wide ultrasonic beam sensors attached, during the recording to the maternal abdomen.
-
Reactive navigation in dynamic environment using a multisensor predictor
Second, the wide beams of ultrasonic sensors cause poor angular resolution, making it impossible for the robot to pass through closely cluttered environments.
-
Intelligent Robotics and Applications
Choi, Y.-K., Choi, W.-S., Song, J.-B.: Object Avoidance of a Mobile Robot Using Low- Cost Ultrasonic Sensors with Wide Beam Angle.
-
A mobile robot localization using ultrasonic sensors in indoor environment
The pre- sented algorithm is especially suitable for processing the sonar scan data obtained by ultrasonic sensors with wide beam spread.
-
Mobile robot localization using two sonar sensors and one natural landmark
The presented algorithms are especially suitable for processing the sonar scan data obtained by ultrasonic sensors with wide beam spread.
-
Collision Avoidance by the Fusion of Different Beam-width Ultrasonic Sensors
However, if we use wide beam -width ultrasonic sensors , we can detect surrounding obstacles with a few sensors.
-
Obstacle detection based on a 2D large range sonar model
Moreover, the wide beam aperture of ultrasonic sensor also causes specular reflection effects, cross-talk and so on.
-
Angular Uncertainty Reduction of Sonar Range Data for a Grid-based Map Building
The wide beam aperture of ultrasonic sensors also causes specular reflection effects.
-
Advances in Aerospace Guidance, Navigation and Control
The main advantage of ultrasonic sensors is a wide beam cone, so the scanned area is much bigger than the laser rangefinder measurement at single point.
-
Flying Insects and Robots
Infrared tech- nology uses solid-state transducers and is thus readily miniaturizable, with consumer proximity sensors avail- able down to 20 mg.16 Ultrasonic sensors have a wider beam and are practical for measuring the distance of an MAV to the ground…
Indicates content that may require registration and/or purchase.