Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Samsung Electro-Mechanics
Description: communication speed and coverage Complex / miniaturized high-frequency circuit design technology High-density miniaturized wireless communication module Designand analysis of high-density wiring for various DC power and digital interface signals, including high-frequency signals (signal
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Radicom Research, Inc.
Description: The Radicom Research WiFiHU series is a secure WiFi module that easily adds WiFi connectivity to virtually any processor-based device. The module is IEEE802.11 b/g/n™ compatible with a USB2.0 interface. With reliable transmissions, protocol stack and use of 1TX/2RX MIMO antenna
- Form Factor: Board
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: Infineon Technologies AG
Description: Declaration ID D065384 QDID 222970 General features SDIO v2.0 Host Interface – (Can be shared across Wi-Fi and BT/Bluetooth® LE) gSPI host interface SBC Host offload A2DP WPA3 SoftAP (Up to 4 clients) DPP (Device Provisional Protocol) for Wi-Fi Easy Connect™ GPIOs (5) Coexistence
- TJ: -40 to 85 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
-
-
Supplier: ArduSimple
Description: The ArduSimple WiFi NTRIP Master enables your RTK receiver to connect autonomouly to internet, by using any WiFi network, and without the need of a PC. No programming is required to use this product. The device also creates its own Wi-Fi, which allows you to access a web
- TJ: -40 to 85 C
- Device Type: Receiver
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Infineon Technologies AG
Description: interface for Wi-Fi and Bluetooth® UART/PCM host interface for Bluetooth® Support for both RTOS and Linux/Android (A-Class) host designs 40 GPIOs Coexistence 2-wire SECI for external BT/LTE 3-wire GCI Package 106-ball WLBGA (3.76 x 4.43mm; 0.35mm pitch) 251-pin WLCSP (3.76 x 4.43,
- TJ: -20 to 70 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: features SDIO v2.0, gSPI Host Interface WPA2 Coexistence 3-wire GCI Package 74-ball WLBGA (4.87 x 2.87mm; 0.4mm ball pitch) Operating temperature -30C to +70C Getting started Read CYW43364 datasheet Download ModusToolbox™ Join the Wireless Community
- TJ: -30 to 70 C
- Technology: Bluetooth
- Features: Other, RoHS Compliant, SPI
-
Supplier: Infineon Technologies AG
Description: operation Bluetooth® 5.1 Supports BDR (1Mbps), EDR (2/3Mbps), and Bluetooth® LE General features SDIO v2.0 Host Interface gSPI host interface WPA2 SoftAP GPIOs (5) Coexistence 2-wire GCI / SECI Package 63-ball WLBGA (4.87 x 2.87mm; 0.4mm ball pitch) Operating temperature -30C to +70C
- TJ: -30 to 70 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 277860-PM5370-FI Mounting Style: SMD Function: SONET/SDH Interface: Serial Categories: Integrated Circuits Supplier Device Package: 672-FCBGA (27x27) Status: Obsolete Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and
- Features: Other
- Device Type: Sensor Interface
-
Supplier: VAST STOCK CO., LIMITED
Description: WiFi Modules (802.11) WiFi DualBand Serial Interface Module
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 890013-PM5329-FI Operating Temperature Range: -40°C ~ 85°C Features: Ethernet - 10/100 Base-T/TX Ethernet Interface 672-FCBGA (27x27) Package: Tray Package: 672-BGA, FCBGA Part Status: Obsolete Categories: Integrated Circuits (ICs)
- TJ: -40 to 85 C
- Package Type: BGA
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Richardson RFPD
Description: supporting 2 Mbit/s Extended temperature range –40 C to +105 C Chipset is compliant with AEC-Q100 Host interface: SDIO (Wi-Fi), UART or SDIO (BT) PCM interface for Bluetooth audio Access point mode for up to 8 stations Hardware encryption engines: AES and TKIP Security: WPA, WAPI,
- Technology: GPS
- Device Type: Receiver
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 277809-PM5308-FI Categories: Integrated Circuits Status: Obsolete Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 277863-PM5377-FI Part Status: Obsolete Categories: Integrated Circuits Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 1 (Unlimited)
-
Supplier: TOP-electronics USA
Description: LM842-8420, WiFi 802.11ac / Bluetooth® 5.0 2T2R USB Combi Adapter with two internal Onboard Metal Frame Antennae The LM842 USB Adapter (Dongle) complies with Bluetooth® 5.0 (Dual Mode) and IEEE 802.11ac WiFi Standards of operation, using a fully integrated single-chip that
- Technology: Bluetooth, Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: TOP-electronics USA
Description: LM842-8421 US, WiFi 802.11ac / Bluetooth® 5.0 2T2R USB Combi Adapter with two internal Onboard Metal Frame Antennae The LM842 USB Adapter (Dongle) complies with Bluetooth® 5.0 (Dual Mode) and IEEE 802.11ac WiFi Standards of operation, using a fully integrated single-chip that
- Technology: Bluetooth, Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: TOP-electronics USA
Description: LM842-8426 US, WiFi 802.11ac / Bluetooth® 5.0 2T2R USB Combi Adapter The LM842 USB Adapter (Dongle) complies with Bluetooth® 5.0 (Dual Mode) and IEEE 802.11ac WiFi Standards of operation, using a fully integrated single-chip that supports 2-stream 802.11ac solutions with
- Technology: Bluetooth, Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Microchip Technology, Inc.
Description: Microchip's SmartConnect ATWILC1000 is an IEEE 802.11 b/g/n IoT link controller module. The ATWILC1000 connects to Microchip AVR/SMART MCUs, SMART MPUs, and other processors with minimal resource requirements with a simple SPI/SDIO-to-Wi-Fi interface. The ATWILC1000 supports single stream 1x1
- Operating Temperature: -40 to 85 C
- Device Type: Serial Data Converter
-
Supplier: Microchip Technology, Inc.
Description: interface. The ATWINC3400 connects to any Microchip PIC® or SAM MCU with minimal resource requirements. A MCU host driver can be found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3. The ATWINC3400’s most advanced mode is a single-stream 1 x 1 802.11n mode. The ATWINC3400
- Pin Count: 36
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: IC ETHERNET 672FCBGA
- TJ: -40 to 85 C
- Device Type: CardBus Controller, Sensor Interface
- Technology: Ethernet
- Features: Other
-
Supplier: TOP-electronics USA
Description: Bluetooth 4.0, 4.1, 4.2 & 5.0 Classic and LE can operate multiple connections simultaneously using the USB 2.0 interface, onboard management for maximising throughput while multiple connections are open under WiFi and/or Bluetooth®. Features 802.11ac standard + MIMO on 5G 2T2R, Wave-2
- Technology: Bluetooth, Wi-Fi / WiMAX / Wi-Mesh
- Interface: USB
-
Supplier: Richardson RFPD
Description: includes INP1012 module with RF Pad INP3013 – includes INP1013 module with Ceramic Chip Antenna How to get started: Purchase an INP3012 evaluation board Download evaluation software from the InnoPhase IoT website to test connectivity and current consumption in various test modes:
- Category: Development Suite / Kit
-
Supplier: VAST STOCK CO., LIMITED
Description: Telecom Interface ICs Single Chip Add/Drop Multiplexer with integrated Ethernet and PDH client interfaces
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: QFN-40-EP(5x5) Ethernet ICs ROHS
- Technology: Ethernet
- Package Type: QFN
- Features: RoHS Compliant
- Device Type: UART
-
Supplier: Microchip Technology, Inc.
Description: Sensitivity and Range via advanced PHY signal processing Wi-Fi Direct, station mode and Soft-AP support Supports IEEE 802.11 WEP, WPA2 Security Enterprise On-chip memory management engine to reduce host load SPI and SDIO host interfaces
- Operating Temperature: -40 to 85 C
- Device Type: Serial Data Converter
-
Description: IC TELECOM INTERFACE
- Device Type: Sensor Interface
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC TELECOM INTERFACE Product overview: PM5308-FI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Features: Other
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: interface. The ATWINC3400 connects to any Microchip PIC® or SAM MCU with minimal resource requirements. A MCU host driver can be found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3. The ATWINC3400’s most advanced mode is a single-stream 1 x 1 802.11n mode. The ATWINC3400
- Pin Count: 48
- Operating Temperature: -40 to 85 C
- Features: Other
-
Description: 2X10G + 16XSFP MULTI-RATE, MULTI
- Device Type: CardBus Controller, Sensor Interface
-
Supplier: VOXMICRO
Description: (RF360) Standard IEEE 802.11ax/ac/abgn dual band simultaneous Wi-Fi combo with BT5.1 Data Transfer Rates Up to 1775Mbps (dynamic) Industrial Reference Based on Qualcomm reference design (Hastings) Communications Interface WLAN via PCI Express Standard 2.1 host I/O + Bluetooth via UART PIN
-
Supplier: QUALCOMM, Incorporated
Description: specifications and Wi-Fi CERTIFIED WiGig requirements. QCA9500 Specs Wi-Fi Wi-Fi Standards 802.11ad Wi-Fi Spectral Bands 60 GHz Peak Speed 4.6 Gbps Wi-Fi Features TxBF RF Antenna Elements Up to 32 Antennas Security Support Wi-Fi Security AES-GCMP AES-CCMP Interface Supported Interfaces
- Data Rate: 4,600,000 kbps
- Interface: PCI Express
- Features: SPI
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: VOXMICRO
Description: PCIe (BTO) Chipset Qualcomm-Atheros QCA9882/92 Standard IEEE 802.11ac/abgn Data Transfer Rates Up to 1300Mbps (dynamic) Industrial Reference based on Qualcomm Atheros reference design XB140 (+ new SKYWORKS FEM) Communications Interface WLAN via PCI Express Standard 2.1 host I/O Antenna Type
-
Supplier: Lingto Electronic Limited
Description: HALF-BRIDGE PERIPHERAL DRIVER
- Device Type: Transceiver
-
Supplier: Texas Instruments
Description: Passive Low Frequency Interface Device (PaLFI) With EEPROM and 134.2 kHz Transponder Interface 16-QFN -40 to 85
- Operating Frequency: 0.1342 MHz
- Bias / Operating Current: 0.15 mA
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: Texas Instruments
Description: Dynamic NFC Interface Transponder 16-QFN -40 to 85
- Operating Frequency: 13.56 MHz
- TJ: -40 to 85 C
- Features: RoHS Compliant
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Quarktwin Technology Ltd.
Description: Ethernet 10/100 Base-T/TX Ethernet Interface 672-FCBGA (27x27)
- TJ: -40 to 85 C
- Package Type: BGA, FCBGA
- Device Type: CardBus Controller
- Technology: Ethernet
Find Suppliers by Category Top
Featured Products Top
-
System - “Virtual” wireless navigation (inertial - ‘tape/target-free’) Communications - WiFi, 900 or 450MHz RF bands Safety - Multi-range, selectable profile safety-rated laser sensor(s) Nominal (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
Conduct Research Top
-
Atmels' USB Wireless LAN Media Access Controller
Atmel's AT76C503A is a single-chip USB controller that provides all the processing and functionality required for the Media Access Control (MAC) protocol of wireless LANs at up to 11 Mbps. It focuses on, but is not limited to the IEEE 802.11b (Wi-Fi) standard. The AT76C503A provides a glueless
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Wi-Fi spectrum. The European Commission said it has decided to make two additional frequency bands available for Wi-Fi access across all 25 countries of the European Union. Viable system-on-chip (SoC) business models require an integration of design and manufacturing, along with new types
More Information Top
-
Shopping In Wireless Networking - Big Bruin
LittleBlue Electronics ESP8266ESP01 - ESP8266 ESP-01 Serial Wifi Wireless Transceiver Module - Arduino Compatible The New ESP8266 Serial WiFi Wireless Transceiver module provides a simple serial interface to the ESP8266 WiFi chip via an AT command set much like the HC-05/06 modules …
-
Shopping In Wireless Networking - Big Bruin
LittleBlue Electronics ESP8266ESP01 - ESP8266 ESP-01 Serial Wifi Wireless Transceiver Module - Arduino Compatible The New ESP8266 Serial WiFi Wireless Transceiver module provides a simple serial interface to the ESP8266 WiFi chip via an AT command set much like the HC-05/06 modules …
-
Shopping In Wireless Networking - Big Bruin
LittleBlue Electronics ESP8266ESP01 - ESP8266 ESP-01 Serial Wifi Wireless Transceiver Module - Arduino Compatible The New ESP8266 Serial WiFi Wireless Transceiver module provides a simple serial interface to the ESP8266 WiFi chip via an AT command set much like the HC-05/06 modules …
-
Popular Products In Networking - Big Bruin
LittleBlue Electronics ESP8266ESP01 ESP8266 ESP-01 Serial Wifi Wireless Transceiver Module - Arduino Compatible The New ESP8266 Serial WiFi Wireless Transceiver module provides a simple serial interface to the ESP8266 WiFi chip via an AT command set much like the HC-05/06 modules …
-
Popular Products In Networking - Big Bruin
LittleBlue Electronics ESP8266ESP01 ESP8266 ESP-01 Serial Wifi Wireless Transceiver Module - Arduino Compatible The New ESP8266 Serial WiFi Wireless Transceiver module provides a simple serial interface to the ESP8266 WiFi chip via an AT command set much like the HC-05/06 modules …
-
Shopping In Wireless Networking - Big Bruin
LittleBlue Electronics ESP8266ESP01 - ESP8266 ESP-01 Serial Wifi Wireless Transceiver Module - Arduino Compatible The New ESP8266 Serial WiFi Wireless Transceiver module provides a simple serial interface to the ESP8266 WiFi chip via an AT command set much like the HC-05/06 modules …
-
Popular Products In Networking - Big Bruin
LittleBlue Electronics ESP8266ESP01 - ESP8266 ESP-01 Serial Wifi Wireless Transceiver Module - Arduino Compatible The New ESP8266 Serial WiFi Wireless Transceiver module provides a simple serial interface to the ESP8266 WiFi chip via an AT command set much like the HC-05/06 modules …
-
Advances in Energy Science and Technology
It uses SDIO interface to communicate with the WIFI chip and control it.
-
Experiences in using WiFi for rural internet in India
It would be useful if such an interface were made available in a WiFi chip platform.
-
Shopping In Wireless Networking - Big Bruin
… signal, Enterprise or home networking wireless router signal, Not 3G signal Specification Product Model: CF-WU810N Support Soft AP Support Android 1.6 ~ 2.3 and Android 4.0system Wifi Receiver Emitter Interface : USB 2.0 Chip : RTL8188CUS Antenna: built-in …
Indicates content that may require registration and/or purchase.