Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Midwest Brake
Description: Hydraulic Caliper Brakes The Midwest Brake® Model 9361 Caliper Brake is a hydraulic released, spring set brake. The 9361 disc brake system consists of a brake and oil system. Hydraulic Caliper Features: Reduced Lining Wear No Coil
-
Supplier: Lantec
Description: mountings designed to accommodate SAE C and SAE D hydraulic motors Product Benefits Flexibility in winch configuration and easy access to components for serviceability Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce
-
Supplier: Force Control Industries, Inc.
Description: High Thermal Capacity, No Maintenance, No Adjustment The Positorq brakes designed for continuous slip applications, but also are dynamic stopping brakes, and static holding brakes all in one package. Competitive dry friction brakes can wear, need adjustment, a disk
- Torque Rating: 300,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
-
Supplier: David Round
Description: Incorporating an oil shear clutch, the Continuous Tension Winch provides continuous line pulling tension for construction and web handling equipment to automatically advance pipe bursting heads and roller cartridges when back tension diminishes. Liquid-cooled wet disc hydraulic clutch
- Load Capacity: 500 to 100,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Features: Free Spooling, Holding Brake
- Type: Hydraulic
-
Supplier: WPT Power Corporation
Description: WPT provides worm gear winches that have heavy duty pulling power for Towing & Recovery, Utility, Marine, Oil & Gas and Construction industries. WPT winches are a longstanding, tested design known for its high reliability and endurance. Self braking feature requires no outside braking system for
- Load Capacity: 9,000 to 20,000 lbs
- Type: Hydraulic
-
Supplier: TWG Canada Consolidated, Inc.
Description: affecting the brake. During lower operations, the over-running clutch locks causing the disc brakes to rotate between a series of divider discs. Dynamic braking is then achieved by modulation of the winch control valve handle. When the control is returned to neutral position,
- Load Capacity: 0 to 8,500 lbs
- Line Diameter: 0.625 inch
- Line Length: 2,115 ft
- Maximum Loaded Line Speed: 170 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: affecting the brake. During lower operations, the over-running clutch locks causing the disc brakes to rotate between a series of divider discs. Dynamic braking is then achieved by modulation of the winch control valve handle. When the control is returned to neutral position,
- Load Capacity: 0 to 25,000 lbs
- Line Diameter: 1 inch
- Line Length: 3,039 ft
- Maximum Loaded Line Speed: 295 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: affecting the brake. During lower operations, the over-running clutch locks causing the disc brakes to rotate between a series of divider discs. Dynamic braking is then achieved by modulation of the winch control valve handle. When the control is returned to neutral position,
- Load Capacity: 0 to 18,000 lbs
- Line Diameter: 0.875 inch
- Line Length: 1,359 ft
- Maximum Loaded Line Speed: 255 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: affecting the brake. During lower operations, the over-running clutch locks causing the disc brakes to rotate between a series of divider discs. Dynamic braking is then achieved by modulation of the winch control valve handle. When the control is returned to neutral position,
- Load Capacity: 0 to 25,000 lbs
- Line Diameter: 0.875 inch
- Line Length: 3,599 ft
- Maximum Loaded Line Speed: 527.9999999999999 ft/min
-
Supplier: David Round
Description: Weather resistant components make The David Round Company’s marine winches ideal for shipboard use including anchor, ladder and gangway lifting as well as buoy handling. Sealed and accessible gearing Optional free-spooling capability Electric, air and hydraulic units available
- Load Capacity: 500 to 100,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Type: Electric
- Features: Free Spooling, Holding Brake
-
Supplier: LAKOS Separators and Filtration Systems
Description: - Adjustable cable level wind - Mechanical counter - Mechanical footage read-out at winch - Video depth encoder, displaying camera position at all times on TV monitor - Variable speed control - Choice of hydraulic or electric power sources
- Line Diameter: 0.25 inch
- Line Length: 2,500 ft
- Type: Electric, Hydraulic
- Features: Free Spooling, Holding Brake, Other
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel drum with
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel drum with
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel drum with
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel drum with
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: SAE International
Description: safety brakes to hold the load positively or to control it when lowering under power. The winch load may also be powered down against hydraulic flow control devices with the automatic safety brake released.
-
Supplier: SAE International
Description: hydraulic flow control valve or similar device may be used in the brake system to control a load when lowering under power. A clutch to release the drum for "free-spooling" may be provided and will be designed not to disengage itself under load. A drag brake may be provided to
-
Description: These radial piston fixed displacement hydraulic motors have been specifically engineered for high mechanical and volumetric efficiency over a wide range of speed and torque. MR motors are combined into 11 different frame sizes, corresponding to 41 standard displacements available, from 33
- Operating Speed: 60 to 1,300 rpm
- Operating Pressure: 3,045.7917 to 6,091.5834 psi
- Motor Type: Radial Piston
-
Supplier: Mile-X Equipment, Inc.
Description: The winch gear design acts as a brake and allow the load to be lowered incrementally if desired and without the need of constant hand pressure against the crank handle. A hydraulic jack tilts the lift arms in order to match the angle of the spindle. Safety chain provided to
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: and boom, counterweight and frame. Winches Boom and hook drawworks are driven by independent hydraulic winches. Oil-disc brakes provide smooth operation and positive retention of boom and hook positions. Modular design allows fast replacement, easy field service and testing. High parts
- Horsepower: 152 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: winches, boom, block, hook, counterweight and drawbar. Winches Boom and hook drawworks are driven by independent hydraulic winches. Oil-disc brakes provide smooth operation, positive retention of boom and hook positions. Modular design allows fast replacement, easy field service and
- Horsepower: 394 HP
- Operating Weight: 117,000 lbs
- Features: Other
-
Description: Controls 20 4.4 Travel Securing Devices 22 4.5 Stability 22 4.6 Bursting Safety Factors 22 4.7 Hydraulic Cylinders 23 4.8 System Protection 23 4.9 Relief Valves 23 4.10 Platforms 23 4.11 Markings 24 4.12 Load Hoist 25 4.13 Ropes 25 4.14 Rotation (Slewing) Mechanism 25 5. Electrical Systems,
Find Suppliers by Category Top
Featured Products Top
-
, downhole drilling, rapid transit wheelset and railcar wheelset manufacturing, electric motor manufacturing, and other industrial repair facilities. Savage hydraulic presses have been known throughout the industry for over 50 years for their rugged construction and durability. Each press is (read more)
Browse Datasheets for Savage Engineering, Inc.
Conduct Research Top
-
Theater Winch, Stockholm Royal Opera
type SKP 95-27 spring applied hydraulically released disc brakes installed. On the 4 ton (8,820 lb) winch two brakes operate on a 610 mm (24 in) diameter brake disc and on the 5 ton (11,025 lb) winch three brakes operate on a 680 mm (26.8 in) diameter brake disc. Brake torque is respectively 16 and 28
-
Mine Winch, Canada
The purpose of the brakes is to slow down and/or stop the elevator during an emergency. The application consists of four Dellner brakes type SKP 95-27 spring applied, hydraulically released disc brakes on two 1000 mm (39.4 in) diameter brake discs (two on each disc) and one hydraulic powerpack
-
Dover Harbour
Emergency/parking brakes for hoisting winch drives on a ro-ro catamaran ferry bridge. The purpose of the brakes is to hold the bridge between the dock and catamaran ferry during car and truck loading. Two Dellner Brakes type SKP 4x120-138 spring applied, hydraulically released disc brakes operating
More Information Top
-
Kamov Ka-32
Three hydraulic systems: main system supplies servos, mainwheel brakes and hydraulic winch when fitted; standby system supplies only servos after main system failure; auxiliary system supplies brakes after main system failure and adjusts height of helicopter fuselage above ground; it can also…
-
Development of a Towed Survey System for Deployment by the Fishing Industry
The winch hydraulic motor and brake are operated using the ships hydraulics and are easily removed between science cruises with quick disconnects and rubber hose.
-
Design and Testing of a Snap Load Alleviator for a Submarine Rescue Vehicle Handling System
3) A design change to hold open the winch brakes even when hydraulic power is lost, if the winches are in low- torque mode.
Indicates content that may require registration and/or purchase.