-
Supplier: David Round
Description: Frequently used in processing applications for conveyor positioning and for hatch, grate and pump lifting, base-mounted lifting winches are available as a stand-alone unit or as part of an integrated system with sheaves and jib cranes. Motor brake holds load in position Rotary limit switch
- Load Capacity: 500 to 100,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Type: Electric
- Features: Free Spooling, Holding Brake
-
Supplier: Certex UK
Description: against moisture and contaminants Ingersoll Rand recommends the use of automatic brakes whenever a winch is used for lifting CE compliant versions provided with: Drum guard Overload protection (preset regulator) Emergency stop Muffler Automatic brake Limit switches CE
- Load Capacity: 4,409.24 lbs
-
Supplier: Certex UK
Description: against moisture and contaminants Ingersoll Rand recommends the use of automatic brakes whenever a winch is used for lifting CE compliant versions provided with: Drum guard Overload protection (preset regulator) Emergency stop Muffler Automatic brake Limit switches CE
- Load Capacity: 8,818.48 lbs
-
-
Supplier: David Round
Description: grooved drums, emergency hand cranks, divider flanges and limit switches, specific requirements are easily addressed. While a single mechanical load brake is standard, a secondary motor brake is recommended for lifting applications. AIR OR ELECTRIC The 202 series industrial
- Load Capacity: 4,000 lbs
- Line Diameter: 0.375 inch
- Line Length: 230 ft
- Maximum Loaded Line Speed: 18.999999999999996 ft/min
-
Supplier: David Round
Description: diameter wire rope. With a standard electric motor brake, mechanical load brake and push-button controls, this winch is ideal for lifting applications. Limit switches, emergency hand cranks and drum divider flanges are available. SUMMARY OF FEATURES Line speeds up to 100 feet
- Load Capacity: 1,000 lbs
- Line Diameter: 0.25 inch
- Line Length: 175 ft
- Maximum Loaded Line Speed: 50 ft/min
-
Supplier: David Round
Description: diameter wire rope. With a standard electric motor brake, mechanical load brake and push-button controls, this winch is ideal for lifting applications. Limit switches, emergency hand cranks and drum divider flanges are available. SUMMARY OF FEATURES Line speeds up to 100 feet
- Load Capacity: 1,000 lbs
- Line Diameter: 0.25 inch
- Line Length: 175 ft
- Maximum Loaded Line Speed: 35 ft/min
-
Supplier: Certex UK
Description: point at flange Two drum supports Double layer 2 component conservation, according ISO 12944 category C2-Low, colour RAL 5010 FEM / ISO class: T4-L3-M5 Winch SC – Planetary Compact Build Winch Available options IP 56 TENV cast iron motor for marine applications Explosion proof motors
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: point at flange Two drum supports Double layer 2 component conservation, according ISO 12944 category C2-Low, colour RAL 5010 FEM / ISO class: T4-L3-M5 Winch SC – Planetary Compact Build Winch Available options IP 56 TENV cast iron motor for marine applications Explosion proof motors
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: MY-TE Products, Inc.
Description: better cable tracking SPECIFICATIONS For complete specifications, see downloads available. POWER SOURCE OPTIONS 115V AC – Standard 230V AC Single Phase – Available. See Options 12V DC – Available as Model # DC48 FACTORY-INSTALLED OPTIONS 230V Single Phase Motor (771130) Limit Switches
- Load Capacity: 2,150 to 3,000 lbs
- Line Diameter: 0.25 inch
- Line Length: 250 ft
- Maximum Loaded Line Speed: 9 ft/min
-
Supplier: Demag Cranes & Components
Description: capacities up to 100 tons hook path up to 341 ft. numerous rope drum designs available: one, two, four, six and eight grooves limit positions reliably monitored by precision limit switches that are directly driven by the drum proven contactor control for reliable operation in
- Load Capacity: 3,528 to 220,500 lbs
- Type: Electric
- Features: Holding Brake
- Line Type: Wire Rope / Cable
Find Suppliers by Category Top
Featured Products Top
-
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Project W-320, 241-C-106 sluicing electrical calculations, Volume 1
The most conductors i n any conduit is 24-#14 AWG and 3-#12 for the winch limit switches .
-
Equipment designs for the spent LWR fuel dry storage demonstration
The interlocks and sensing switches limit winch and foot valve travel, limit shield travel via the EIV carriage motion mechanisms, and prevent inadvertent winch, foot valve, or shield motions.
-
Countries > Canada > National > Regulations > Canada Shipping Act > [CANADA Reg C.R.C.-1436] C.R.C., c.1436 - Life Saving Equipment Regulations
(a) on fixed motors, being motors built into the winch , limit switches shall be fitted for each davit arm but one only need be fitted if a compensating gear is incorporated in the arrangement of falls so that the loading in one…
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-56] 056 - Safety Standards - Longshore‚ Stevedore a...
(4) You must fit portable winches with limit switches if employees have access to areas from which it is possible to be drawn into the winch.
-
Interim safety equipment list for 241-C-106 waste retrieval, project W-320
SLURRY PVnP WINCH UPPER LIMIT SWITCH .
-
Machinery, Materials Science and Engineering Applications, MMSE2012
Electrical control system consists of a control console, an electrical controller, a ship wave heave meter, tension sensors, pressure sensors, limit switches , winch rotary encoders and so on.
-
CR4 - Thread: Electric Arc Furnace Tripping
Speed is constant with winch motor with limit switches ("2") as you mentioned.when the electrode hit down the furnace we say it as slack.
Indicates content that may require registration and/or purchase.