Products/Services for Wind Speedometer

  • Wind Turbines-Image
    Wind Turbines - (270 companies)
    Wind turbines convert the kinetic energy from wind into mechanical energy. When used with an electrical generator, the rotation of the wind turbine 's blades turns a shaft to produce electricity. Wind turbines convert the kinetic energy from wind...
  •  
    Wind Tunnels - (17 companies)
    Wind tunnels allow the characterization of the aerodynamic attributes of objects in a controlled system by creating airflow through a closed passage. They are primarily used in the study of how aircraft, trains, automobiles, boats, and structures...
  •  
    Blades (wind turbine) - (19 companies)
    Wind turbine blades are air-foil shaped blades that harness wind energy and drive the rotor of a wind turbine. Wind turbine blades are airfoil-shaped blades that harness wind energy and drive the rotor of a wind turbine. The airfoil-shaped-design...
  • Wind Tunnel Testing Services-Image
    Wind Tunnel Testing Services - (30 companies)
    Wind tunnel testing services provide test facilities and technical staff for aerodynamic testing. Tests may be performed on prototype aircraft, helicopters, trains, cars, or buildings; or for research and development (R &D) purposes. Wind tunnel...
  • Web Winders, Rewinders, and Unwinders-Image
    Web Winders, Rewinders, and Unwinders - (320 companies)
    Web Winders, Rewinders and Unwinders Information. Web winders, web rewinders and web unwinders are used for winding, rewinding, and unwinding webs made of paper, film, foil, nonwovens and textiles. These automatic machines are designed to handle web...
  •  
    Gearboxes and Gearheads - (1008 companies)
    ...for many applications including machine tools, processing and other industrial equipment, conveyors, mixers, extruders, wind turbines, winches, cranes, pipelines, agricultural equipment and many other rotary motion power transmission applications...
  •  
    Speed Sensors - (161 companies)
    Magnetic speed sensors rely on a magnet as the sensing element or sensed target to capture rotational or linear speed. They are typically used as gear tooth speed sensors or incorporated into stroboscopes or tachometers.
  •  
    Tachometers - (360 companies)
    Tachometers are used to measure the velocity of a rotating object. They operate on the principle that a driven motor (i.e., a motor operated as a generator) produces a voltage that is proportional to the angular velocity of the motor shaft.
  •  
    Stepper Motors (rotary) - (469 companies)
    Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications.
  •  
    Motor Speed Controllers - (213 companies)
    ...system. Electric vehicle design is used for control of electric motors in industrial, recreational, or other electric vehicles. Many include application-specific features such as reverse alarm output, signal for speedometers and tachometers...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire