Products/Services for Window Glazing Spline
-
Window, Glass, and Glazing Services - (146 companies)Window, glass and glazing services install glass windows, blocks, doors, walls, and other architectural elements. They may also design and install custom glass surfaces and mirrors. Window, glass and glazing services install glass windows, blocks...
-
Glazing - (99 companies)Glazing is a transparent part of a wall structure and is usually made of glass or plastic. Glazing is a transparent part of a wall structure and is usually made of glass or plastic, also known as the glass part of a window. The glazing is mounted...
-
Windows - (608 companies)...or krypton, which resist heat flow better than air, between the two panes to improve thermal performance. Many also have heat-absorbing window glazing with special tints that change the color of the glass to reduce glare, and light and solace heat... -
Ball Splines - (37 companies)Ball splines provide nearly friction-free linear motion while simultaneously transmitting torsional loads. The path of the bearing balls is straight, not helical, which allows for a very efficient coupling device suitable for a variety... -
Spline Shafts - (36 companies)A spline shafts has grooves or tongues machined along its length for torque transmission or anti-rotation linear guide applications. Spline shafts are mechanical components that provide anti-rotation when functioning as a linear guide or otherwise...
-
Sight Windows - (192 companies)Sight windows are an effective and economical way of viewing tank, pressure vessel and piping systems interiors. They are also referred to as sight glasses. Sight windows are an effective and economical way of viewing tank, pressure vessel, piping...
-
Infrared Windows - (39 companies)Infrared windows are IR transmissive viewing-port inspection devices designed for enclosure integration. They are used for real-time visual monitoring of infrared (IR) light produced by a variety of heat-generating sources. Infrared windows consist...
-
Window Operators - (34 companies)Window operators are mechanical devices that are used to open and close windows. Products range from manual crank window operators to electrically controlled window operators. Electronic controls for window operators provide control of a motor which...
-
Window Treatments - (131 companies)Window treatments are interior products used around windows to provide privacy, insulation, shade from sunlight, and add a decorative, aesthetic look. Window treatments vary in size and form and can be designed to fit small windows that are inset...
-
Optical Windows - (280 companies)Optical windows are used to isolate different physical environments while allowing light to pass relatively unimpeded. Window types available are plane windows or Brewster windows. Plane windows can come wedged or parallel and are designed to have...
Product News
-
NB Corporation of America
NB Ball Spline and Rotary Ball Splines Ball Splines and Rotary Ball Splines produced by NB - Nippon Bearing. Learn More (read more)Browse Ball Splines Datasheets for NB Corporation of America -
NB Corporation of America
5 Advantages of Ball Splines NB ball splines are comprised of a shaft and nut assembly. Ball spline shafts feature raceway grooves. Nut assemblies consist of an outer cylinder, retainer, side rings and ball elements. This type of configuration offers many advantages, including: Reliably smooth motion with specially designed spline nut and shaft. High load capacity and long travel life are realized by large ball contact areas and machined grooves that maintain a close radius between shaft and nut components. Precise high... (read more)Browse Ball Splines Datasheets for NB Corporation of America -
NB Corporation of America
Demystifying Ball Spline Specs Place a recirculating-ball bushing on a shaft and what do you get? Frictionless movement of the shaft. But, create grooves along the axial length of the shaft that correspond to the radius of the bushing 's ball elements and you 've got frictionless linear movement coupled with two important characteristics - those being anti-rotation torque transfer and higher load capabilities. Now ... that 's a ball spline. It combines a linear bushing (nut) that can now handle greater moment loads... (read more)Browse Ball Slides Datasheets for NB Corporation of America -
Pratt & Whitney Measurement Systems, Inc.
Measuring Gears & Splines to the automotive industry. Applications. Pistons, Pins and Rings. Fuel Injectors / Fuel Apertures. Gear and Splines. Crankshafts / Camshafts. CV Joints. Wheel Drum and Brake Disks. Ball Bearings. Roller Bearings (Tapered, Cylindrical, Spherical, Needle). Connecting Rods. Gage Calibrations. Precision Parts. Processes. Manufacturing. Quality Control / Testing. Prototyping. Reverse Engineering. Tooling. Design and Engineering. Pratt & Whitney Measurement Systems. Pratt & Whitney Measurement Systems... (read more)Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Splined Sleeve Type Flexible Couplings Hicksville, NY -- SDP/SI (ISO 9001 + AS9100D Registered) offers an off-the-shelf series of inch and metric size splined sleeve type flexible couplings that offer torsional resiliency to absorb load pulsations and shocks in instrumentation applications. Identified as the A 5Z21-..., and A 5Z23-... (inch) and A 5Z21M... and A 5Z23M... (metric) series, the couplings consist of a splined polyethylene connecting sleeve and two aluminum hubs with splined acetal inserts. They are unique... (read more)Browse Flexible Couplings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
THK America, Inc.
Customized Ball Splines for Maximizing Performance Sometimes a standard product isn't the right fit. When your specifications and parameters exceed what off-the-shelf solutions can offer, THK provides customization options to maximize your efficiency and performance. Our linear motion solutions are engineered to deliver smooth, accurate movement while minimizing maintenance requirements and enhancing overall system performance. Whether you're building a new machine or upgrading existing equipment, THK products provide dependable solutions... (read more)Browse Ball Splines Datasheets for THK America, Inc. -
Changchun Yutai Optics Co., Ltd.
LiF Windows Applications of LiF windows. 1. X-Ray monochromator. 2. Vacuum ultraviolet. 3. X-ray diffraction devices. 4. Deep UV technology (read more)Browse Infrared Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
CeNing Optics Co., Ltd.
Sapphire Windows Sapphire Windows are glass with parallel surfaces used to enable optical radiation to pass from one environment to another without allowing environments to mix. Material, transmission, scattering, wavefront distortion,damage threshold and resistance to certain environments should be considered when selecting windows. Specifications: Dimensional tolerance +-0.1mm. hickness tolerance +-0.1mm. Surface quality 80-50 S/D. Surface flatness 1L@633nm. Parallelism 3 arcmin. Protective bevel 0.25mm (read more)Browse Optical Lenses Datasheets for CeNing Optics Co., Ltd. -
Avantier Inc.
BK7 Windows Surface Quality Specifications for BK7 Windows. The surface quality of our optical windows is determined using a two-part scratch dig number system, in accordance with U.S. Military Performance Specification MIL-PRF-13830B. The first number characterizes the brightness of scratches, denoted as 10, 20, 40, 60, or 80, with higher values indicating more pronounced scratch brightness. These are calibrated by comparison with reference scratches. A "dig, " which represents a pit or small crater... (read more)Browse Optical Windows Datasheets for Avantier Inc. -
Avantier Inc.
Germanium Windows Germanium Windows are widely used in thermal imaging systems, FLIR systems, and demanding IR applications where high transmission across the 2 -14 mm range and low chromatic aberration are required. Avantier manufactures custom and stock germanium windows with DLC and BBAR coating options that offset the material 's high refractive index (4.0 across 2 -14 mm) and minimize Fresnel reflection losses, supporting prototype runs through full production scale. Applications in IR and Optical Systems... (read more)Browse Optical Windows Datasheets for Avantier Inc.
-
Wood skills
Image 10.113 stress of the window 1 blend frame 2 wing frame 3 glass strip 4 insulating glazing 5 window sill externally 6 wall .
-
Wood skills
Image 10.113 stress of the window 1 blend frame 2 wing frame 3 glass strip 4 insulating glazing 5 window sill externally 6 wall .
-
Frick / Knöll building construction lesson 2
a) Facade glazing with glass stop strip for window walls of small surface size b) glazing with profile systems rested for all scope of application (pressing strip glazing) c) Structural Glazing system (partially applicably) d) whole glass systems with punktgehalten discs and …
-
Experimental investigation to the tightness of glass strip shocks by aluminum windows under consideration of comfort aspects
Is to remove from the processing guidelines of aluminum-system houses for window and from facades that the glass holding strips for the casement and by solid glazings are to fit separately.
-
Gebäudeintegrierte photovoltaics / A manual
In masonry walls, the window facades by that the glazing by means of glass stop strips in frame is held are commonest.
-
Building reorganization
By existing woods - the fold of the simple glazing is cut out to the inside wing frame and a composite disc glazing with glass strips of wood is installed composite window constructions.
-
Building reorganization
By existing wood-composite window constructions, the fold of the simple glazing is cut out by inside wing frames and one is installed Verbundscheibenverg lasung with glass strips of wood.
Indicates content that may require registration and/or purchase.