Products/Services for Wire Straightener Hand Tools
-
Hand Tools - (2166 companies)Hand tools are manually-operated tools that fit in the hand. They are used in many industries and applications to assemble, install, repair and maintain such items as machines, products, structures, components and equipment. Some examples... -
Wire, Cable, and Connector Tools - (860 companies)...can also be categorized by technology. Choices include hand tools, electrical tools, hydraulic tools, and pneumatic tools. Application or connector type is also an important consideration. Variations in Capabilities. Wire, cable and connector tools... -
Wire and Cable Strippers - (305 companies)...on the operator to accurately slice the insulation, and then rotate the tool to complete the cut. Strippers with several cavities will accommodate several wire gauges, and complete a full incision upon compression. The insulation can be removed easily... -
Pliers - (280 companies)Pliers (plyers) are handheld, manually-powered hand tools, often employing serrated jaws, designed for holding, cutting, bending, or manipulation of tough or difficult materials such as wire, sheet metal, or fine machine components. Pliers (plyers... -
Presses (metalworking) - (518 companies)...presses, shop presses, sheet metal equipment, stamping presses, and wire forming machines. Image Credit: Savage Engineering, Inc. Industrial presses (metalworking) use a ram to shear, punch, form, or assemble metals or other materials by cutting... -
Straighteners - (69 companies)Straighteners are used to straighten wire or wire products from rolls or coils. They are designed to save set-up time, reduce raw material scrap, decrease downtime, and produce a consistent end product. There are many different types...
-
Hand Saws - (163 companies)How to Select Hand Saws. What are Hand Saws. Hand saws are hand-held tools, either powered or manually-driven, that are designed to cut through softer materials. They accomplish cutting using a hard, serrated blade, or by using a wire...
-
Screwdrivers (hand tool) - (302 companies)Screwdrivers, also known as turn screws, are hand-held, manually-powered simple implements designed for insertion and tightening of screws. Screwdrivers, also known as turn screws, are hand-held, manually-powered implements designed...
-
Taps - (401 companies)...of hand taps: Rougher- At the end of a rougher tap, the thread starts gradually when the tap is turned into the hole. Plug tap (intermediate)- An intermediate tap is tapered back from the edges. It has about three or four threads and is used after...
-
Wire Wrapping Tools - (37 companies)...connections. Wire wrapping attaches a connecting wire to a terminal by tightly coiling the wire around the terminal 's corners. Wire wrapping tools can be hand operated or battery operated. A variety of electric and battery powered wire wrap tools...
Product News
-
Portescap
Sterilizable Motors for Surgical Hand Tools Surgical Motor Solutions. Custom Engineered for Critical Performance. Powered surgical hand tools rely on high performance mini motors for optimal surgical outcomes. Portescap has over 20 years of experience designing and developing high-quality sterilizable motor solutions for your most performance-critical surgical power tools. From a standard offering to a fully customized solution, you have a wide variety of choices. Our design engineers will work with you hand in hand to help you find... (read more)Browse Brushless Motors Datasheets for Portescap -
E-Z-HOOK, a division of Tektest, Inc.
Extension Tool to Deploy Connectors & Cut Wire Extension Tool for Deployable Connectors w/ Wire Cutter Attachment - The XB-DEPLOY Kit. The XB-DEPLOY kit provides rapid, safe, and accurate diagnostics of wire in hard-to-reach places with the slim and long extension tool that attaches to deployable connectors and the wire cutter attachment. A toolkit designed for rapid diagnostics of electronic circuit wires up to 1.1 feet away via a 10 mm hole or gap for the extension tool to grab wire and release the connector for hands-free testing... (read more)Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
Extension Tool to Deploy Connectors & Cut Wire! spaces or cut wire without having to reach the desired location by hand. The extension tool is designed specifically to be used to deploy E-Z-Hook's XB insulation-piercing wire clamp (probe) connectors that are soldered to test leads and any of E-Z-Hook's connectors for countless combinations. Contact factory for custom qoute or purchase the already assembled 236XB test lead with an XB wire clamp to stacking banana plug test lead avaliable for purchase online. These parts are most often used... (read more)Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Xiamen Innovacera Advanced Materials Co., Ltd.
MCH Ceramic Heating Element for Hair Straighteners The heating circuit is formed on ceramic layers,then laminated and co-fired with the ceramic to create an integrated heating structure.Compared with conventional wire-wound heaters,this embedded design helps reduce component size,support higher power density,and provide a fast thermal response. Why MCH Ceramic Heaters for Hair Straighteners?. Hair straighteners place high demands on heating elements in terms of heat-up speed, temperature distribution, installation space, electrical insulation... (read more)Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Portescap
Size 9 BLDC Motor Drives Small Bone Hand Tool Surgical Hand Tool - Small Bone And Trauma. Handheld surgical tools for small bone and trauma surgery are powerful, efficient and lightweight modular instruments required to operate without excessive heat. Given the sensitive nature of surgeries, low noise and the ability to withstand a high number of autoclave cycles are also required. A European medical device manufacturer of small bone power tools approached Portescap to develop a robust motor solution, capable of over 1,600 autoclave cycles... (read more)Browse Brushless Motors Datasheets for Portescap -
Savage Engineering, Inc.
Custom Narrow Bed Straightening Press . Stroke Length. Speeds. Powered Straightening Support Accessories. Special Options and Tooling. For nearly 60 years, Savage Engineering has been designing and building high quality, durable custom hydraulic presses to meet each customer 's unique needs and exact job specifications. Our process is fully integrated from concept to delivery. You 'll receive onsite installation, training, and technical support throughout the operating life of your press. Contact Us Today to Discuss Your Application! (216... (read more) -
Savage Engineering, Inc.
Custom Wide Bed Straightening Press Savage 's Traveling Gantry Straightening Presses can handle steel plates and fabrications of massive proportions and are well-equipped and available in a range of sizes to achieve your application. In addition to these standard features, we customize every traveling gantry straightening press to meet your unique requirements. We 'll work with you to determine: Tonnage. Stroke. Bed size / Loading area size. X-Axis gantry travel distance (L-R). Y-Axis ram coverage (F-B). Z-Axis daylight opening... (read more) -
Savage Engineering, Inc.
Straightening Press For precision straightening of round bars, tubes and shafts, Savage has a variety of solutions. Both fixed frame and traveling gantry stroke-controlled models are capable of straightening work of almost any length and diameter. Powered accessories are available for easier handling of heavier workpieces. SAVAGE pressing systems are "Job Engineered" to accomplish your specific requirements and designed to perform their job function as efficiently as possible. Broadest line of hydraulic presses... (read more) -
M-Squared Innovations & Insights
bz Hand Wipes: Tough on Grease, Gentle on Hands and grime, while the other side is smooth for gentle cleaning and absorption. Versatile Use: These wipes are ideal for cleaning hands, wiping up spills, and even cleaning tools. They effectively remove dirt, grease, paint, and more. Hand-Friendly: Designed to leave your hands clean and conditioned, our wipes prevent dry skin and irritation, ensuring your hands stay soft and healthy. Lint-Free and Quick-Drying: The wipes are lint-free and quick-drying, providing a superior cleaning experience... (read more)Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
Epilog Laser Corp.
Hands-On Innovation with Epilog Laser Hands-on innovation starts with Epilog Laser in engineering labs. Engineering labs and innovation spaces use Epilog Laser to support rapid prototyping and experimental work -- giving engineers, designers and interns hands-on exposure to tools used across industry. Follow us on: Facebook. YouTube. LinkedIn. Our blog. Epilog Laser. Since 1988, Epilog Laser has been designing and manufacturing flying-optics-based CO2 and fiber laser systems that can engrave and/or cut wood, acrylic, metal, plastic... (read more)Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp.
-
wn_g.pl (finlayson-gwc2014.zip)
… straight segment of a roadway or racecourse'). g(104331277,'a straight-backed chair without arms'). g(104331443,' hand tool consisting of a flat … … for straightening; "a hair straightener "'). g(104331765,'a … … straight stiff piece of wire with a pointed end …
-
data.noun (finlayson-gwc2014.zip)
… a straight-backed chair without arms 03700397 06 n 01 straightedge 0 001 @ 02977606 n 0000 | hand tool consisting of a flat … … 03700593 06 n 01 straightener 0 001 @ 02712917 … … straight stiff piece of wire with a pointed end …
-
data.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
… a straight-backed chair without arms 04331443 06 n 01 straightedge 0 001 @ 03489162 n 0000 | hand tool consisting of a flat … … 04331639 06 n 01 straightener 0 002 @ 03183080 … … straight stiff piece of wire with a pointed end …
-
data.noun (finlayson-gwc2014.zip)
… a straight-backed chair without arms 04586687 67 n 01 straightedge a 001 @ 03714942 n 0000 | hand tool consisting of a flat … … 04586883 48 n 01 straightener f 002 @ 03379300 … … straight stiff piece of wire with a pointed end …
-
noun.artifact (finlayson-gwc2014.zip)
… straight, adj.all:straight5,+ ] segment,@ (a straight segment of a roadway or racecourse) } { straight_chair, side_chair, chair,@ (a straight-backed chair without arms) } { straightedge, hand_tool,@ ( hand tool consisting of a flat … … or test their straightness)) } { [ straightener , verb.contact:straighten,+ ] device … } { straight_pin, pin,@ (pin consisting of a short straight stiff piece of wire with a pointed end …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(104164592,1,'straightedge',n,1,0). s(104164788,1,' straightener ',n,1 … … 4,0). s(104201762,2,'sweep_oar',n,1,0). s(104201857,1,'sweep_ hand ',n,1 … … 1,0). s(104232486,2,'phone_system',n,1,0). s(104232724,1,'telephone_ wire ',n,1 … … 1,0). s(104269417,1,'tire_iron',n,1,0). s(104269417,2,'tire_ tool ',n,1 …
-
Mechanical engineering
Calculation bases, 1043 enthalpy 1083 milling cutters , 1045 free to milling machines, 1078 milling spindles, 584 free surface 1022 Freiheitsgrad, 1036 free forms, 202, 587 free body image, 23, 33 free wheel clutch, 916 overhead line 1037, 75 clearance angles, foreign atom … … 282 synchronism cutters, 1042 same measure elongation, 392, 419 same room combustion, 644 rectifiers , 1207 direct current … … 516, 305 hall-Petch relationship 917, 402 holding brake, holding temperature, hematite, 494 hand forms, 984 suspension …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(104280255,1,'straightedge%1:06:00::'). sk(104280451,1,' straightener %1:06:00 … … 00::'). sk(104319175,2,'sweep_oar%1:06:00::'). sk(104319270,1,'sweep_ hand %1:06:00 … … 00::'). sk(104350723,2,'phone_system%1:06:00::'). sk(104350961,1,'telephone_ wire %1:06:00 … … 00::'). sk(104388221,1,'tire_iron%1:06:00::'). sk(104388221,2,'tire_ tool %1:06:00 …
-
Well Completions in the Middle East Using 3 1/2-inch OD Coiled Tubing: Case Study Evaluation
… window and injector rig up was flange connected directly to the wellhead and supported by guy wires . The work window housed the required specialized quiprnent, such as the hydraulic pipe positioners and a pipe straightener , as well as the more commonplace items of equipment such as a slip bowl, air winch and hand tools .
-
ZASMHBA0005165
… a slide (G) (only two of four are identified) on which the forming tools can be secured. … secured to a vertical rod operated by a cam (F) on the right- hand shaft to give … To the left of the machine proper is a stock straightener (L), shown in working position with … Applicability Multiple-slide forming is used to produce shapes from coiled strip or wire .
Indicates content that may require registration and/or purchase.