Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5009 E2010 angle sensor immune to air-gap variations The TLE5009 is an angle sensor with analog outputs. It detects the orientation of a magnetic field by measuring sine and cosine angle components with Giant Magneto Resistance (GMR) elements. It provides analog sine and
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 240 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5009 E2000 angle sensors for use in circuits with 5 volts supply The TLE5009 is an angle sensor with analog outputs. It detects the orientation of a magnetic field by measuring sine and cosine angle components with Giant Magneto Resistance (GMR) elements. It provides
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 240 to 500 Oersted
- Features: Magnetic Sensor, Other
-
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5009 E1010 angle sensor with improved angular accuracy The TLE5009 is an angle sensor with analog outputs. It detects the orientation of a magnetic field by measuring sine and cosine angle components with Giant Magneto Resistance (GMR) elements. It provides analog sine and
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 240 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5009 E1000 analog GMR angle sensor The Infineon TLE5009 family are angle sensors with analog outputs. It detects the orientation of a magnetic field by measuring sine and cosine angle components with Giant Magneto Resistance (GMR) elements. It provides analog sine and
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 240 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: TECAT Performance Systems, LLC
Description: The system consists of a remote sensor system and base system, which are in wireless communications with each other. The sensor system can be integrated directly to an Artificial Lift “Pump Jack” load cell, where it collects load data, and optional position data, and then
- Operating Frequency: 2,400 MHz
- Output Power: 13.399999999999995 dBm
- Operating Temperature: -40 to 80 C
- Supply Voltage: 11.5 to 25 volts
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Advance Security Products
Description: metal or whatever you are going to hide the camera in. You would normally drill a hole the size of the screw head and then position the hidden camera from the backside allowing room for the power and video wires to protrude out the back. We use our SSC-106CX board camera for the SSC-147GCX
- Camera Function: Video
-
Supplier: Mad City Labs, Inc.
Description: The Nano-3D200 is a compact three axis (XYZ) piezo nanopositioning system constructed from aluminum. The compact design of the Nano-3D200 allows it to be easily integrated with coarse positioning stages and standard optical fixturing accessories. Internal position sensors combine with
- Stroke or X-Axis Travel: 0.00787402 inch
- Y-Axis Travel: 0.00787402 inch
- Carriage Load: 0.441 to 1.1025 lbs
- Features: Electrical, Other
-
Supplier: Xoxide
Description: palm and pinky rests to suit your grip style 15 user-definable commands via 5 programmable buttons and 3-position mode switch Four user-definable DPI settings True 5600dpi laser sensor 30g of removable weights to optimize your precision and comfort Storage tin to keep weights and
-
Supplier: DigiPas Technologies Inc.
Description: associated with using multiple single-axis sensors or bulky pendulum/servo-based sensors to achieve precise 2D levelling and planar angular measurements. PROGRAMMABLE & USER-DEFINABLE SYSTEM Digi-Pas® 2-axis inclination sensor module system (Sensor Module + Control Box)
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.01 degrees
-
Supplier: DigiPas Technologies Inc.
Description: associated with using multiple single-axis sensors or bulky pendulum/servo-based sensors to achieve precise 2D levelling and planar angular measurements. MEMS sensor contents no moving part, essentially requires little/no maintanance when compared to pendulum-based
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.002 degrees
-
Supplier: Fredericks Company - Televac
Description: for years of productive service Large Digital Display: Bright red LED display won’t wash out in direct sunlight Display reads in Torr or Millitorr, as appropriate to sensor type Position switch permits reading Televac 2A/ 2A Mini or DV4 and DV6 sensors. The VacuGuard is a small,
- Vacuum Range: 0.0009999999989638293 to 19.999999999998693 torr
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Voltage
- Display Type: Digital
-
Supplier: TOP-electronics USA
Description: nanotron MN03SWBLE, swarm bee LE v3 module Embedded 2.4 GHz Chirp Radio Location Awareness and Concurrent Wireless Communication swarm bee LE V3 integrates nanotron’s location RF-Chip, nanoLOC, and is complemented with embedded accelerometer and temperature sensors. With low external
- Applications: Mobile / Wireless Systems
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: The RG174 cable (3 meters long) ensures easy installation and optimal signal transmission, while the SMA (M) St. connector guarantees secure connectivity. Ideal for devices requiring robust, high-quality wireless communication. Features: Frequency Range: Optimized for 868MHz LoRa
- Primary Frequency Range: 864 to 868 MHz
- Gain: 3 dB
- Form Factor / Mounting: External
-
Supplier: Progressive Automations
Description: The FLTCON-3 control box is designed for 24 VDC actuator models with Hall Effect sensors. It is the only control box capable of controlling our 24 VDC PA-04-HS (Hall Effect Sensor) models; however it can also control some of our other models if they have been customized. Our PA-09,
- Maximum Output Voltage: 24 volts
- Continuous Output Current: 8 amps
- Supply Voltage (AC): 110 volts
- Servo Feedback: Hall Effect
-
Supplier: RS Components, Ltd.
Description: Industrial wireless switchgear based on EnOcean protocoll with 868,3 MHz transmission frequency with a protection class of IP67. No voltage supply required due to integrated electrodynamic energy generator. Thermoplastic enclosure to DIN EN 50 047. Serial data output, output signal high on
- Operating Temperature: -4 to 149 F
-
Supplier: Qorvo
Description: quickly the capabilities of the QM35825 device: Precise measurement of the distance between 2 UWB devices (± 5 cm accuracy) Direction of other UWB device (± 2° angle accuracy) Radar scanning of nearby environment (presence detection – are you nearby the sensor?) The UQT python tool enables
- Applications: Mobile / Wireless Systems
- Features: RoHS
-
Supplier: Telit IoT Solutions, Inc.
Description: application with accurate estimates of vehicle’s or moving device’s position and velocity by combining speed and heading sensor data into the solution. Dead Reckoning boosts the accuracy in areas with adverse GNSS conditions like urban canyons, tunnels, parking garages, etc. When GNSS
- Bias / Operating Current: 0.073 mA
- Maximum Modulation Current: 67 mA
- TJ: -40 to 85 C
- Pin Count: 24 #
-
Supplier: Honeywell International, Inc.
Description: RATING 62 DEG F (HEAT), 82 DEG F (COOL) TEMPERATURE RATING FOCUSPRO[R] BRAND POWER METHOD THERMOSTAT BATTERY SWITCH POSITION HEAT-OFF-COOL-AUTO-EM.HEAT (SYSTEM), AUTO-ON (FAN) INCLUDES C7735A1000 RETURN AIR SENSOR, THM5320R1000 EQUIPMENT INTERFACE MODULE, TH6320R1004 WIRELESS
- Temperature Set Point Range: 62 to 82 F
- Voltage: 18 to 30 volts
-
Supplier: Honeywell International, Inc.
Description: NON-PROGRAMMABLE, DIGITAL, WIRELESS TYPE 5-13/16 WIDTH X 1-1/2 DEPTH X 3-9/16 HEIGHT SIZE PREMIER WHITE COLOR RECTANGULAR HORIZONTAL COVER TYPE 32 TO 120 DEG F TEMPERATURE RATING SENSOR ELEMENT THERMISTOR SWITCH POSITION HEAT-OFF-COOL-AUTO-EM.HEAT (SYSTEM), AUTO-ON (FAN) NUMBER
- Temperature Set Point Range: 32 to 120 F
- Thermostat Type: Digital
-
Supplier: ArduSimple
Description: With ArduSimple Ethernet NTRIP Master, you will be able to add Ethernet LAN functionality to any device with XBee socket or serial port: RTK receiver, sensor, Arduino, or any other embedded platform). Without any programming involved, and simply using a configuration tool, Ethernet NTRIP
- TJ: -40 to 85 C
- Device Type: Receiver
-
Supplier: Tele-Communication, Inc.
Description: Wireless Noise Canceling Headset More Info | 263.96 | Add to cart Plantronics CS70-TRIAL CS70 Wireless Office Headset with HL10 45-Day Trial More Info | 319.96 | Add to cart Plantronics CS70 Wireless Voice Tube Office Headset More Info | 263.96 | Add to cart Plantronics CS70N
-
Supplier: DigiPas Technologies Inc.
Description: "front" & "reverse" (180 degrees) positions of any measurement angle. USB LINK TO PC USB connection for remote acquisition, monitoring, data logging & analysis in computer. WIRELESS CONNECTIVITY Wireless connection (Bluetooth indusliial class 1) to device for remote monitoring,
-
Supplier: Spire Metering Technology
Description: Features and Benefits For domestic water consumption metering Cold water as well as water up to 60°C No moving parts. Wear-free ultrasonic technology Flow sensor made from brass Patented sensor design Robust, not impacted by water impurity. Meets the challenges of harsh environment,
- Pipe Diameter: 0.5 to 1.5 inch
- Media Temperature Range: 140 F
- Liquid Volumetric Flow Rate: 11 to 70.45 GPM
- Operating Temperature: 32 to 140 F
-
Supplier: Spire Metering Technology
Description: Features and Benefits For domestic water consumption metering Cold water as well as water up to 60°C No moving parts. Wear-free ultrasonic technology Flow sensor made from brass Patented sensor design Robust, not impacted by water impurity. Meets the challenges of harsh environment,
- Pipe Diameter: 0.5 to 1.5 inch
- Media Temperature Range: 140 F
- Liquid Volumetric Flow Rate: 11 to 70.45 GPM
- Operating Temperature: 32 to 140 F
-
Supplier: QUALCOMM, Incorporated
Description: Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 3.0 USB 2.0 Camera Megapixel Support Up to 28 MP camera Image Sensor Processor Qualcomm
- Clock Speed: 2,400 MHz
- Data Bus: 64 Bit
- Serial Interface: USB
-
Supplier: DigiPas Technologies Inc.
Description: identify vibration magnitude/pattern and analysis during operating (dynamic condition) optimising CNC accuracy performance. Accurately levelling the build platform of 3D printer using Digi-Pas® DWL-3000XY is the most critical step of setting up a 3D printer to produce high quality
- Angular Range: 0 to 90 degrees
- Angular Resolution: 0.01 degrees
- Measuring Technology: Electronic
-
Supplier: PowerFilm, Inc.
Description: 14.2mA 2.4V 25% Sun 7.7mW 3.2mA 2.4V System Diagram Board Layout Use Cases - Power Sources For BLE Beacons and Tags E-Paper Displays Telematics Smart Locks Thermostats Smart Windows and Shades Wireless Sensors Wearables Field and Herd Monitoring Other Low Power Electronics Features
- Category: Development Suite / Kit
-
Supplier: BeeWaTec AG
Description: the BARY PXS-500, everything starts with a material demand. This can be triggered either manually (e.g. by pressing a push button) or automatically (e.g. by triggering an optical sensor). Step 2 This information is transmitted either wired (via LAN) or wireless (via Wifi/WLAN) to the
- Load Capacity: 500 kg
- Features: Mobile
Find Suppliers by Category Top
Featured Products Top
-
Tiny Package, Superior Performance Allegro Announces Industry’s Smallest 3D Sine/Cosine Position Sensor Allegro MicroSystems, Inc. (“Allegro”) (Nasdaq: ALGM), a global leader in sensing and power solutions for motion control and energy-efficient systems, today (read more)
Browse Hall Effect Position Sensors Datasheets for Allegro MicroSystems Inc. -
capturing comprehensive 3D point cloud data, the system allows for real-time analysis of an object's position, shape, and motion in orbit. This capability is essential for a range of operations, from docking and collision avoidance to mapping and surface inspection of celestial bodies. Learn More (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
Compact Hydraulic/Pneumatic Position Sensors Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing. TM1 meets or exceeds 11 EMC standards (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
HPS-LCB02 features ultra-high precision and 3-axis simultaneous correction at high frequency. The core of the laser cross-beam sensor’s (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
-TCP100enables the calibration of the sixth degreeof freedom for large -sized tools. 3.The anti-collision brim structure withpatented design can effectively protect theoptical lens during collisions,improving thereliability and durability of the sensor. 4.The IP67 waterproof and dust (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
High Accuracy Position Sensors Unaffected By Magnetic Fields Novotechnik, U.S. introduces the LS1 series of advanced inductive linear position sensors. Stroke lengths of these non-contact sensors are 25 mm to 200 mm. (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
HPS-LCB02 features ultra-high precision and 3-axis simultaneous correction at high frequency. The core of the laser cross-beam sensor’s (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
provides a flexible 3D sensing platform for industrial detection, positioning, and automation perception tasks. Contact Hypersen to discuss HPS-3D160 Pro integration, output configuration, communication interfaces, and 3D sensing requirements for your industrial system. (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
automotive, Churod has achieved a driving position in the market due to foundational values of engineering excellence and customer service. Substantial annual investment in R&D and automation ensure Churod will remain on the forefront of technology and manufacturing for years to come. (read more)
Browse Sensor Chips Datasheets for Churod Americas, Inc. -
architectures. Justin Bessette, Engineering Manager at HBK commented, “With the 3DM-CV7-GNSS/INS, we’re bringing tactical-grade performance to applications where every gram and millimetre matter. Built for real-world situations, this embeddable sensor is a flexible (read more)
Browse Pressure Sensors Datasheets for Hottinger Brüel & Kjær A/S
Conduct Research Top
-
Cloud-Based Apps Transforming Grain Storage
spreadsheets, fewer trips to remote sites,. and less time doing routine, or redundant tasks. Expedited reporting is possible due to consolidated. data that can be segmented by fields in the software. application. 3D Sensor on Large Bin. 65. COVER STORY. MILLER / july 2021. ACCESSING OPERATIONS
More Information Top
-
A 3D self-positioning method for wireless sensor nodes based on linear FMCW and TFDA
Index Terms— Location, frequency modulation, 3D positioning , wireless sensor networks.
-
Positioning the Materials in Construction Project
Keywords construction project, material management, 3D positioning , wireless sensor networks .
-
Three-dimensional Accurate Positioning Algorithm based on Wireless Sensor Networks | LIU | Journal of Computers
Liu Lichuan, Manli E, Wang Zhigang, Zhou MengChu, "A 3D self- positioning method for wireless sensor nodes based on linear FMCW and TFDA," Conference Proceedings of IEEE International Conference on Systems, Man and Cybernetics, pp.2990-2995, 2009.
-
3DPHDV-Hop: A new 3D positioning algorithm using partial HopSize in WSN
Therefore, our algorithm enables to be used in more wide range of applications under the real deployment of wireless sensor compared to the other 3D positioning algorithms.
-
Towards easier human-robot interaction to help inexperienced operators in SMEs
Robot positioned in the 3D model by wireless sensor network (left) and presentation of robot’s own laser scanner data (right) .
-
A Reliable Transmission Protocol for ZigBee-Based Wireless Patient Monitoring
[4] L. Liu, E. Manli, Z. Wang, and M. Zhou, “A 3d self- positioning method for wireless sensor nodes based on linear FMCW and TFDA,” in Proc. 2009 IEEE Int. Conf. Syst., Man Cybern..
-
Table of contents
A 3D Self- positioning Method for Wireless Sensor Nodes Based on Linear FMCW and TFDA .
-
Motion classification approach based on biomechanical analysis of human activities
Chun Zhu [12] has proposed a method to recognize human complex daily activities using human motion data and position information from wearable wireless motion sensors and 3D optical motion capture system, respectively.
-
Three dimensional node positioning algorithm for wireless sensor networks
The paper proposes a new node positioning algorithm of wireless sensor network – PDA- 3D algorithm.
-
Detailed author index
C 3D Positioning Using Spherical Location Algorithms for Networked Wireless Sensors Deployed in Grain (TH4C-3) .
Indicates content that may require registration and/or purchase.