-
Supplier: QUALCOMM, Incorporated
Description: Technology Digital Microphone Input 1 digital mic Channel Output Stereo DSP DSP Technology Qualcomm® Kalimba™ DSP MCU MCU Clock Speed 80MHz Memory Flash Up to 64 MB external flash Interface Supported Interfaces USB 3.0 USB 2.0 I²S SPDIF Package Package Type QFN Pitch 0.4mm Package Size 8 x 8
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other
- Interface: I2C, USB
- Package Type: QFN
-
Supplier: TelephoneStuff.com
Description: H700 Bluetooth Wireless Headset offers a premium wireless experience for people who are always on-the-go. With an award-winning design, unsurpassed call clarity leveraging the latest noise reduction technology, and exclusive RapidConnect folding microphone design - the H700
- Features: Bluetooth®
- Application: Telephone / Voice Communication
- Type: Wireless
-
Supplier: Cirrus Logic, Inc.
Description: DAC (ring tone or DC level generation) Seamless interface to wireless chipset Resistive touchpanel interface Supports 4-wire and 5-wire panels 12-bit resolution, INL ±3 LSBs (<0.5 pixels) X, Y and touch-pressure (Z) measurement Pen-down detection supported in sleep mode 2 comparator
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
-
Supplier: Cirrus Logic, Inc.
Description: Mic insert and mic button press detection Auxiliary mono DAC (ring tone or DC level generation) Seamless interface to wireless chipset Additional PCM/I2S interface to support voice codec PLL derived audio clocks. Supports input clock ranging from 2.048Mhz to 78.6Mhz 1.8V to 3.6V
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Cirrus Logic, Inc.
Description: microphone input Automatic Level Control (ALC) Mic insert and mic button press detection Auxiliary mono DAC (ring tone or DC level generation) Seamless interface to wireless chipset Resistive touchpanel interface Supports 4-wire and 5-wire panels 12-bit resolution, INL ± 2 LSBs
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Handheld
Description: this level of performance to match up with all the mobile capabilities the Algiz 7 delivers. For example, GPS navigation functionality is fully built in. And when it comes to communicating with other devices the Algiz 7 gives you a wide range of options - use Bluetooth for short-range
- Speed: 1,600 MHz
- RAM: 4 GB
- Display Size: 7 inch
- Operating Temperature: -27.4 to 145.4 F
Find Suppliers by Category Top
More Information Top
-
Analog Devices unveils industry's first complete platform for edge cellular handset design
"This chipset spans the microphone -to-antenna signal chain and demonstrates how we can leverage Analog Devices' broad portfolio of signal processing technology to create complete solutions," said Christian Kermarrec, vice president, RF and wireless systems, Analog Devices. " .
-
Analog Devices Unveils Industry's First Complete Platform for Edge Cellular Handset Design
"This chipset spans the microphone -to-antenna signal chain and demonstrates how we can leverage Analog Devices' broad portfolio of signal processing technology to create complete solutions," said Christian Kermarrec, vice president, RF and wireless systems, Analog Devices. " .
-
Sell 10.2 inch UMPC laptop UTML10201 computer
… 120 G SATA HDD 7, built-in VIA chipset (integrated core) 8, Local LAN 10/100 Mb / 54 Mb wireless Internet 9, Built-in … … Mobile processor and VIA Chipset -1600MHZ 2, OS: Support … … build-in stereo speaker, Microphone 15, CPU Power: 15 …
-
ndura Rugged laptops
… Pheonix Trust Code Base - Chipset: Intel® GM965, TDP 13.8 W; Southbridge ICH8M ( Chipset ) - Main Memory: 2 … … RS-232 port; 1 × RJ45 Ethernet 10/100/1000 LAN; 1 × DC power input; 1 × SD Slot; 1 × VGA Docking Connector (Contact Pin Type); Dual Speaker/Mic; Microphone input jack; Headset Jack … … HSDPA/3G, Gobi 2000 ready; Wireless LAN: Wireless LAN 802 …
-
Stereo Earphone - Stereo Earphone Manufacturers, Suppliers
New Sport Stereo Bluetooth Earphone with CSR V4.0 chipset Bluetooth headset S1 China product Hot Sell Super Mini Sports Bluetooth Headset S1 Bluetooth stereo headset with microphone newest stereo Bluetooth earphone... [ Related Keywords : Mini Sports Bluetooth Headset, sport stereo Bluetooth earphone, Sports Wireless Bluetooth Headset, Hot Super Mini …
-
Vehicle to Vehicle and Roadside Sensor Communication for Intelligent Navigation
Different peripherals are extended including the power supply, memory, a LCD, a touch screen, a camera, a microphone , an 802.11 wireless card and a Bluetooth GPS, as illustrated in Figure 3. For the WSN, we use TI’s CC2430 chipset which runs Tiny OS as the core of the …
-
Automotive Supplier Profile - JCI - February 2012
The BlueConnect system is one of the first Bluetooth hands-free cellular phone implementations which uses Bluetooth wireless technology and a speaker- microphone set incorporated into the interior of a vehicle. BlueConnect utilizes Intel’s X- Scale microprocessor, ViaVoice software from IBM, Bluetooth chipsets from Broadcomm, noise cancellation and …
-
Automotive OEM Profile Honda - North America - 2014
The HandsFreeLink wireless telephone interface debuted on the 2008 Accord. HandsFreeLink is enabled via an electronic control unit and a microphone in the overhead console. The control unit includes a Bluetooth chipset , a voice recognition system, and a noise cancellation system.
-
http://www.karger.com/Article/Pdf/103854
… were equipped with notebooks, webcameras with pan, tilt and zoom remote steering, room microphones and a LAN … … small notebooks or tablet computers with a headset to commu- nicate, integrated WLAN chipsets , integrated broadband mobile … Results: Even in a rural environment, wireless networks are readily accessible.
-
Shopping In Wireless Networking - Big Bruin
Ralink RT3070 Chipset . • upbright UpBright® AC/DC Adapter For PYLE PRO Wireless VHF Microphone System PDWM Series PYLE PRO PDWM2400 Wireless Microphone System,PYLE PRO PDWM2600 Dual UHF Wireless Microphone,PYLE PRO PDWM2700 Wireless Microphone System,Pyle Pro PDWM2800 Dual Channel Wireles .
Indicates content that may require registration and/or purchase.