Products/Services for WLAN Mini USB Adapter Drivers
-
Device Drivers - (88 companies)Device drivers are programs that provide an interface between general-use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), device drivers are often packaged as dynamic link library (DLL... -
PCI Products - (251 companies)PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial... -
PCMCIA Cards and Accessories - (127 companies)CardBus cards handle 32 bits of data and run at 33 MHz. Miniature PCMCIA cards are about one-fourth the size of a standard PC card and have dimensions of 38 mm x 33 mm x 3.5 mm. These mini-cards use multi-level cell technology, ball grid array (BGA... -
Network Modems - (447 companies)...types of products also have a bus or interface type that specifies the type of communication and/or connection. For example, some external modems have serial ports for RS232, RS422, RS485, or USB connections. Other use RJ-45 connectors or work... -
Network Cards and Network Controllers - (562 companies)Network cards and network controllers are expansion boards inserted into computers that allow them to connect to a network. They are also known as network interface cards (NIC) or network adapters. Network protocol, configuration, processor... -
USB Connectors - (393 companies)...or simply front USB connectors. Straight and right angle connectors are also available. As with most connector types, USB connectors are available with either male or female plugs. Specific male-to-male or female-to-female adapters are also available...
-
USB Cables - (390 companies)...of the pins and are designed for connections with host controllers and hubs. USB cables with Type A adapters on both ends are not designed for direct connections between computers, or between a PC and a USB hub. Rather, A-A cables should be used to connect...
-
Serial Adapters - (142 companies)...a computer bus and a serial device. Serial adapters may only include two connectors, thus allowing one device to connect to one bus. Other products may allow the bus to connect to multiple serial ports. Serial adapters allow serial connections to USB...
-
AC-DC Adapters - (409 companies)AC-DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage. AC/DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage. The primary configurations are wall-mount, where the adapter unit...
-
LED Drivers - (389 companies)LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation. LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs). An LED driver IC is an integrated...
Product News
-
S.I. Tech, Inc.
USB 2.0 to Fiber Bit-Driver S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Extend Your USB Reach: 2Km Bit-Drivers S.I. Tech's 2183/2184 USB 2.0 Bit-Drivers extend computer's USB port over 2Km-multimode fiber or 10Km-single mode fiber. (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Skyworks Solutions, Inc.
SKY85774-11 Front-end Module for WLAN and LAA Skyworks is pleased to introduce the SKY85774-11, a highly integrated 5 GHz front-end module (FEM) that supports simultaneous WLAN and licensed assisted access (LAA) protocols for mobile smartphones and tablets. This advanced module incorporates a power amplifier, low-noise amplifier with bypass, and an SPDT transmit/receive switch. Its high performance power amplifier increases range and saves power while eliminating external devices and reducing PCB area. The SKY85774-11 comes in a compact... (read more) -
Anritsu Company
Wireless Connectivity Test Set (WLAN) MT8862A The MT8862A Wireless Connectivity Test Set (WLAN Tester) is a powerful tool designed to measure the Radio Frequency (RF) performance of Wi-Fi devices across various standards, including IEEE 802.11a/b/g/n/ac/ax/be (supporting 2.4 GHz, 5 GHz, and even the new 6 GHz bands). One of the key features of the MT8862A is its Network Mode capability. This mode allows the tester to simulate real-world Wi-Fi network connections with the Device Under Test (DUT), eliminating the need for special test modes... (read more) -
Hamamatsu Photonics Europe
WS Series Mini-Spectrometers into various systems. Unlike many other spectrometers, these devices do not require an external power supply thanks to USB bus powering. The WS Series Mini-Spectrometers are designed with flexibility in mind. The reflective grating system allows these devices to be custom-tailored to meet specific customer requirements, optimizing the spectral response range and resolution for targeted applications. As a result, users can address a range of analytical needs, including film thickness measurement... (read more)Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
New Yorker Electronics Co., Inc.
HSecurLinC USB Latching Connectors and Cables Adam Tech introduces HSecurLinC USB Latching Connectors and Cables. This series is composed of USB Type-C (including USB4) and Mini USB products, each featuring a secure latch to ensure reliable connections between mated connectors and cables. These products are offered in speeds of 480Mbps, 5Gbps, and 40Gbps. Cable assembly configurations include male-to-male, female-to-female, and female-to-male, with right-angle options available. Additionally, Adam Tech has the capability to manufacture... (read more) -
Win Source Electronics
Cost-Effective STM32F042 USB MCU Protocols. Applications. USB Control Modules. Industrial HMI Devices. Embedded Adapters. Data Acquisition Terminals. Entry-Level IoT Edge Nodes. Consumer Electronics Control Systems. Performance Benefits. The STM32F042G6U6 helps engineers improve system integration efficiency, USB communication reliability, and cost optimization while simplifying embedded hardware and software development. (read more)Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
New Yorker Electronics Co., Inc.
Mini FAKRA Connectors and Cable Assemblies Adam Tech 's Mini FAKRA Connectors and Cable Assemblies offer high-speed coaxial solutions tailored for space-constrained automotive applications. Supporting data transmission rates up to 20?Gbps and frequencies up to 9?GHz, these connectors require 80% less installation space than standard FAKRAs. They are available in both AM and BM styles, with color-coded mechanical layouts for easy identification. The product line includes board-side plugs, double-ended mini FAKRA jack cable assemblies... (read more)Browse Circular Connectors Datasheets for New Yorker Electronics Co., Inc. -
Gurley Precision Instruments
Incremental Mini-Encoders - Light Industrial The Models R119 and R120 optical incremental encoders are designed for light industrial applications that require high resolution in a very small package. The two models share these features: -40C to +85C extended operating temperature available. Represent either shafted or blind-hollow shaft version. LED illumination for long life ( >100,000 hours). Differential photo-detectors for signal stability. Single-board, surface-mount electronics for reliability. RS-422 differential line driver output... (read more)Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
E-Z-HOOK, a division of Tektest, Inc.
Test Hooks: Mini, Macro, Micro Test Hooks. E-Z-Hook manufactures a complete product line of test hooks that can be used individually or connected to test leads and cable assemblies. Originator of the hypo-action hook, E-Z-Hook continues to expand its test hook line to meet industry demands. We provide solutions to your smaller micro, standard mini, and larger macro sized connection requirements for industrial applications with precision and quality. Select from our extensive range of test hook options including: single... (read more)Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
-
HELP NEEDED: Thomson 802.11g Wireless LAN Adapter (Windows XP Home) [USB] - Free Drivers Download | Request and Support Forums
Re: HELP NEEDED: Thomson 802.11g Wireless LAN Adapter (Windows XP Home) [ USB ]. .... On the pc that works, in Device Manger click on the Wlan Mini USB listing, then click properties, click the drivers tab and it will tell you what drivers are being used and where they reside (folder).
-
DRIVER NEEDED: RealTek GWUE16G (Windows XP Professional) [USB] - Free Drivers Download | Request and Support Forums
Driver for cheapy usb thumb type wireless mini lan sold by Geeks. .... 802.11g USB Wireless Mini- adapter . .... File name: rtl8187b_ wlan .rar .
-
DRIVER NEEDED: RealTek GWUE16G (Windows XP Professional) [USB] - Free Drivers Download | Request and Support Forums
Driver for cheapy usb thumb type wireless mini lan sold by Geeks. .... 802.11g USB Wireless Mini- adapter . .... File name: rtl8187b_ wlan .rar .
-
Free Drivers Download | Request and Support Forums - DRIVER NEEDED: RealTek GWUE16G (Windows XP Professional) [USB]
Driver for cheapy usb thumb type wireless mini lan sold by Geeks. .... 802.11g USB Wireless Mini- adapter . .... File name: rtl8187b_ wlan .rar .
-
Pretty-Bad-Proxy: An Overlooked Adversary in Browsers' HTTPS Deployments
Second, WinPcap device driver assumes Ethernet as its default link layer, which is incompatible with most wireless .... However, we do find that certain wireless NICs (e.g. Dell TrueMobile 1300 WLAN Mini -PCI Card) work with WinPcap and support the promiscuous mode. .... In addition, we have developed a specific packet sniffer/injector that works with D-Link AG- 132 Wireless USB Adapter in Windows platform.
-
Popular Products In Networking - Big Bruin
…for added peripheral connections, this PCI Express USB card adds 3 external USB 2.0 slots and 1 internal USB 2.0 slot, with support for high speed USB 2.0 data transfer … and includes WHQL certified drivers and easy plug and .... Rated: 0/10 0 Reviews Network Adapters . .... • Wireless 1540 WLAN Half Mini -Card .
-
DRIVER NEEDED: DELL DELL LAPTOP MODEL NO. PP29L (Windows Vista) [USB] - Free Drivers Download | Request and Support Forums
Re: DRIVER NEEDED: DELL DELL LAPTOP MODEL NO. PP29L (Windows Vista) [ USB ]. .... FCC id number: QDS-BRCM1028 belongs to a Broadcom BCM94312MCG wlan adapter with IC: 4324A-BRCM1028, - Type: Mini -PCI Express (for laptops) .
-
Popular Products In Networking - Big Bruin
…for added peripheral connections, this PCI Express USB card adds 3 external USB 2.0 slots and 1 internal USB 2.0 slot, with support for high speed USB 2.0 data transfer … and includes WHQL certified drivers and easy plug and .... Rated: 0/10 0 Reviews Network Adapters . .... • Wireless 1540 WLAN Half Mini -Card .
-
USB Adapter wont work
the 2nd USB adapter with the drivers install but nothing happens:. .... CPU, 512 kb L2 cache, 3MB L3 cache, hyperthreading facility, 4GB Dual channel DDR3 SDRAM at 1333MHz, 500GB SATA hard drive (7200RPM), Graphics : Intel® HD, 16X DVD+/- RW Optical Drive, Dell Wireless 1502 (802.11n) WLAN Mini -Card, Realtek PCIe network…
-
DRIVER NEEDED: Unknown 802.11g WLAN Dongle (Windows XP Professional) FCCID=RU5AWG01U - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: NETGEAR WG111T wlan usb adapter (Windows XP Professional x64). .... DRIVER NEEDED: Phillips Philips 802.11 Combo Mini PCI WLAN Card Philips/PH12127-E (Windows XP Professional) .
Indicates content that may require registration and/or purchase.