Products/Services for Wood Stove Rivets

  • Rivets-Image
    Rivets - (653 companies)
    Rivets are specific, headed, usually non-threaded fasteners that are beaten or pressed into place to secure two or more items together. Rivets are cylindrical mechanical fasteners capped with a flanged or forged head on one end. Rivets have...
  •  
    Push-in Rivets - (30 companies)
    Push-in rivets are cylindrical, headed, usually plastic fasteners that are pushed or pressed into place to secure two or more items together. Push-in rivets are cylindrical, headed fasteners that are pushed or pressed into place to secure two...
  • Lumber and Engineered Wood-Image
    Lumber and Engineered Wood - (549 companies)
    ...they have a low humidity content, wood pellets burn with a relatively high combustion efficiency. Pellet stoves, wood stoves, and wood-burning furnaces can be used to heat residences, facilities, and other structures. Wood chips are made of green...
  •  
    Sealers and Seal Coatings - (250 companies)
    Sealers and seal coatings are used to seal surfaces or to form a barrier on a surface. They differ from sealants, which are used to seal joints or gaps between surfaces.
  • Screws-Image
    Screws - (1401 companies)
    A nail point is used to impinge or lock against wood materials. A cupped point increases its locking actuation under pressure. Round points provide gripping ability but do not 'cut' the way other screw tips do. A cone point is very sharp...
  •  
    Nuts - (1362 companies)
    ...the bolt and nut threads. Image credit: Wikimedia. Tee nuts are embedded in a wood or composite material to provide a flush, threaded insert. Metal prongs penetrate the material. Locking Alternative. Two non-locking nuts, when torqued against each other...
  •  
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
  •  
    Posts, Spacers, and Standoffs - (517 companies)
    Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other.
  •  
    Bolts - (1302 companies)
    Bolt Types. Anchor bolt. Image credit: Portland Bolt. Anchor bolts are embedded in concrete or masonry for structural applications. Carriage bolt. Image credit: Bolts 'n Nuts Plus. Carriage bolts are used to fasten metal to wood. The undercut...
  •  
    Fans and Blowers (industrial) - (1542 companies)
    Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire