-
Supplier: U.S. Plastic Corporation
Description: Filter removes dirt, rust, sand and algae. Effective on well or city water. It uses a diamond-wound honeycomb cartridge that is completely sanitary and will not impart taste or odor. Polypropylene cap, with styrene acrylic nitrile housing. Measures 13" in length x 3-7/8"
- Configuration: Filter Element / Cartridge
- Features: Water
-
Supplier: Watts
Description: Wound Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. Features • Low cost • Polypropylene media for chemical resistance • Food grade ingredients for potable water • No leachables to contaminate downstream •
- Configuration: Filter Element / Cartridge
- Features: Water
-
Supplier: ISC Sales, Inc.
Description: custom winding, and enables us to produce filter cartridges that are accurately wound from a single strand of specially selected fibrous roving material, wound around a perforated core in a nearly perfect geometric pattern. MicroSentry wound cartridges can be produced
- Filtration Grade (Micron Rating): 0.5 to 150 µm
- Maximum Temperature: 140 to 750 F
- Additional Features: Cartridge, FDA Compliant
- Features: Chemicals, Hydrocarbon Processing (Oil & Gas), Inks / Dies / Paints, Oil, Other, Water
-
-
Supplier: Watts
Description: Low cost 100% polypropylene string wound cartridges for sediment removal. Available in 1, 5, and 20 micron ratings.
- Configuration: Filter Element / Cartridge
- Features: Water
-
Supplier: Watts
Description: Low cost 100% polypropylene string wound cartridges for sediment removal. Available in 1, 5, 20, and 50 micron ratings.
- Configuration: Filter Element / Cartridge
- Features: Water
-
Supplier: Watts
Description: Low cost 100% polypropylene string wound cartridges for sediment removal. Available in 1, 5, and 20 micron ratings.
- Configuration: Filter Element / Cartridge
- Features: Water
-
Supplier: Purolator Liquid Process
Description: the filter prevents the cartridge from blinding off when filtering fluids containing deformable particles or gels. PURECLEAR Series filter cartridges are an excellent choice as a pre-filter to protect more expensive final filters. The cartridge’s mechanical strength
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Wound Filter Cartridges Recognized as the industry standard for high quality wound filters – these filter cartridges last 2-3 times longer than standard melt-blown or spun bond cartridges Computerized production machinery produces precise geometric patterns to
- Filtration Grade (Micron Rating): 0.5 to 150 µm
- Additional Features: Cartridge, FDA Compliant
- Features: Chemicals, Gasoline / Diesel, Inks / Dies / Paints, Oil, Other, Water
- Filter Medium Material: Cotton, Nylon, Polyester / Fiberglass, Polypropylene (PP)
-
Supplier: Rosedale Products, Inc.
Description: All purpose elements have high dirt-holding capacity
- Filtration Grade (Micron Rating): 100 µm
- Features: Chemicals, Lubricants, Water
- Configuration: Filter Element / Cartridge
- Filter Medium Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: (63
C). Pleated cartridges separate viscous sediments and flat particulates. Use polyester cartridges for water filtration and polypropylene cartridges with harsher chemicals. Plastisol end caps. - Features: Other
-
Supplier: Porex
Description: POREX® topical applicator filters and wicks are designed for fluid-based application of sealing agents for wound closure, such as surgical adhesive or drug delivery in dental treatment applications, and can also serve as a filter if the solutions are mixed and expressed from
- Application / Industry: Medical
- Type: Micro Filtration
- Features: Other
- Filter Medium Material: PTFE / Teflon®, Polypropylene (PP)
-
Supplier: Serfilco, Ltd.
Description: Material: PP (10", 20", 30") Performance: 5oz/10 Features P for Chemicals / Plating W for Water Specifications CARBO-WIND P Polypropylene outer winding serves as a 50 micron prefilter which houses granular activated 99.5+% sulfur-free carbon followed by a 3 micron PP wound
-
Supplier: Cole-Parmer
Description: are suitable to 125
F (52 C) • Certified to NSF Standard 42 for materials. Pleated cartridges separate viscous sediments and flat particulates. Use polyester cartridges for water filtration and polypropylene cartridges with harsher chemicals. Plastisol end caps. - Features: Other
-
Supplier: Cole-Parmer
Description: are suitable to 125
F (52 C) Pleated cartridges separate viscous sediments and flat particulates. Use polyester cartridges for water filtration and polypropylene cartridges with harsher chemicals. Plastisol end caps. This cellulose cartridge is blended with polyester for - Filter Medium Material: Cellulose
- Features: Other
-
Supplier: Cole-Parmer
Description: separate viscous sediments and flat particulates. Use polyester cartridges for water filtration and polypropylene cartridges with harsher chemicals. Plastisol end caps. Cellulose is a low-cost well-performing option for pretreated waters. Because cellulose is susceptible to
- Filter Medium Material: Cellulose
- Features: Other
-
Supplier: ISC Sales, Inc.
Description: synthetic filter media is cleanable, 5 micron and up, to lower cartridge replacement costs. Our high-performance filter media is systematically produced using 100% synthetic fibers, with no binders or additives to leave a residue, foam or contaminate. Our filter media is
- Filtration Grade (Micron Rating): 0.35 to 50 µm
- Maximum Temperature: 140 F
- Additional Features: Cartridge, FDA Compliant, Reusable / Cleanable
- Features: Chemicals, Gasoline / Diesel, Hydrocarbon Processing (Oil & Gas), Inks / Dies / Paints, Oil, Other, Water
-
Supplier: Lydall Filtration/Separation, Inc.
Description: Lypore® Unity Liquid/Gas and Liquid/Liquid Coalescing media grades are optimized for efficient separation of water from liquids or oil mist and water from air streams All grades are constructed with the proven technology of borosilicate microfiberglass that offers the highest level of
- Filtration Product: Coolants, Hydraulic Fluid
- Features: Gas, Gasoline / Diesel, Micro Filtration, Other
- Filter Medium Material: Glass Fiber
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
-
Description: Class VI grades available Superior performance and lot-to-lot consistency Performance can be further enhanced with additives and surface treatments Media readily co-laminated with protective polyester and polypropylene scrims Easily wound for depth filter constructions Easily
- Overall Thickness: 0.02 inch
- Fabric Weight: 98 gsm
- Structural Features: Chemical Bond/Binder Addition
- Applications: Filtration
-
Supplier: Harbory Filtration
Description: 130SHF series pleated filter cartridge can be made of PP, PES or PTFE membrane under the associated controlled clean environment, without any adhesives or surfactants. The flow rate is up to 200L/min. Liquid filter cartridge features ultra-high throughput, ultra-large filtration area
- Filtration Grade (Micron Rating): 0.02 to 80 µm
- Maximum Liquid Flow: 52.8 GPM
- Maximum Pressure: 34.80884144572728 to 58.0147357428788 psi
- Maximum Temperature: 176 F
-
Supplier: Harbory Filtration
Description: OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE
- Filtration Grade (Micron Rating): 0.1 to 0.45 µm
- Maximum Pressure: 29.0073678714394 to 58.0147357428788 psi
- Maximum Temperature: 176 F
- Application / Industry: Biopharmaceutical, Electronics, Food and Beverage
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: are a valuable protection for the final filter. The all polypropylene construction offers a broad chemical compatibility. Performance: Sartopure® PP2 filter elements combine high dirt loading capacities with long service life and extremely high flow rates. Economical Results:
- Filtration Grade (Micron Rating): 5 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Configuration: Housing and Filter Assembly
-
Supplier: Kitz Micro Filter Corporation
Description: POLYFIX series is a hollow fiber membrane filter made up of all-olefin(Polypropylene and polyethylene).Filtration accuracy is very fine (5,20, 50, 100nm= 0.005,0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability. F50 series has two type connections. One type is tube
- Filtration Grade (Micron Rating): 0.02 to 0.1 µm
- Maximum Pressure: 58.0147357428788 psi
- Maximum Temperature: 41 to 104 F
- Features: Other
-
Supplier: ISC Sales, Inc.
Description: The Watts series of melt blown filter cartridges reduce sediment, dirt, rust and particles. Available in a wide range of lengths and micron ratings are available. Food grade for use with beverages, food, and potable water. Made out of 100% Polypropylene, there are no additives
- Filtration Grade (Micron Rating): 1 to 100 µm
- Maximum Temperature: 140 F
- Additional Features: Cartridge, FDA Compliant
- Features: Chemicals, Other, Water
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartofine PP filter cartridges contain no pleated filter layers. For application purposes, they feature a 14 mm thick multilayer, consisting of 4 to 9 different filter zones. The number of zones depends on the type of cartridge. Each zone, made up of polypropylene
- Filtration Grade (Micron Rating): 0.7 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Additional Features: Cartridge
-
Supplier: Pall Water
Description: Granular Activated Carbon Filter Cartridges for Liquid and Gas Applications One-step activated carbon and nominal 3 micron particle reduction eliminates problems associated with loose carbon treatment Porous, polyethylene outer shell and polypropylene end caps Choice of low sulphur
-
Supplier: Hilliard Corporation (The)
Description: Inside-out flow for rates up to 6 GPM. Single-stage polypropylene media for use in industrial machine coolants, quench rinse water, bilge water, air compressor condensate and oily mop water. Ideal for any separation requiring removal of free tramp oil from water or
- Additional Features: Cartridge
- Features: Coolants, Hydrocarbon Processing (Oil & Gas), In-line, Lubricants, Oil, Water
- Type: Duplex
- Configuration: Filter Element / Cartridge
-
Supplier: Thermon, Inc
Description: High purity filtration with low cost melt blown depth cartridges. Fulflo® EcoBond™ cartridges are the most economical high purity filter cartridges available. Featuring a graded density matrix of uniform polypropylene fibers, the EcoBond™ provides consistent filtration for a wide
- Filtration Grade (Micron Rating): 1 to 50 µm
- Maximum Liquid Flow: 5 GPM
- Maximum Pressure: 40 psi
- Maximum Temperature: 140 F
-
Supplier: Mar Cor Purification
Description: The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a variety of
- Filtration Grade (Micron Rating): 0.03 to 0.45 µm
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Features: Chemicals, Micro Filtration, Other, Ultra Filtration, Water
- Configuration: Filter Element / Cartridge
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Absolute Rated Polypropylene Pleated Filter Cartridges – 99.98% Efficiency Absolute Beta 5000 / 99.98% retention ratings from 0.2 to 50 microns 5.6 square feet of media surface area designed for optimal throughput and particle retention at a competitive price 100% polypropylene
- Filtration Grade (Micron Rating): 0.2 to 50 µm
- Maximum Temperature: 176 F
- Additional Features: Cartridge, FDA Compliant
- Features: Chemicals, Inks / Dies / Paints, Other, Water
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: SartoScale filter test disposables are designed to perform reliable filterability trials with 47 mm flat filter discs of original filter cartridge material. The use of disposables for filtration trials avoids time consuming preparation of filter discs in stainless steel
- Filtration Grade (Micron Rating): 8 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Additional Features: Cartridge
-
Supplier: Thermon, Inc
Description: applications include photographic chemicals, DI water, plating solutions, bleach, RO prefiltration, organic solvents, oilfield fluids, membrane prefiltration, industrial coatings, magnetic coatings, potable water and processing fluids.
- Filtration Grade (Micron Rating): 1 to 100 µm
- Maximum Liquid Flow: 5 GPM
- Maximum Pressure: 100 psi
- Maximum Temperature: 175 F
-
Supplier: Hayward Flow Control
Description: Bonded DOE End-Caps, Core and Filter Media Typical Applications • Water and Wastewater Treatment • Desalinization, RO and Deionized Water Systems • Chemical Processing • Food and Beverage • Aquatic and Animal Life Support Systems • Metal Finishing and Plating • Marine and
- Filtration Grade (Micron Rating): 1 to 30 µm
- Maximum Pressure: 60 psi
- Additional Features: Cartridge
- Features: Chemicals, In-line, Other, Water
Find Suppliers by Category Top
Featured Products Top
-
Filtration’s string wound filter cartridges are widely used in: Water Treatment — RO pre-filtration, cooling water, process water, and (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
of filter cartridge types, such as string wound filter cartridge, pleated filter cartridge, activated carbon filter cartridge, making them suitable for various filtration needs. Flow Capacity: These housings are designed to handle higher flow rates, making (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Product Introduction The Nylon Pleated Filter Cartridge is a high-efficiency depth filtration solution engineered for precision liquid filtration in demanding industrial applications. Constructed with a premium nylon membrane and durable polypropylene support layers, it (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Product Overview Harbory Filtration manufactures oil absorption filter bags using high-loft, melt-blown polypropylene or (read more)
Browse Filter Media Datasheets for Harbory Filtration -
The PPMC series from Harbory Filtration uses an asymmetric gradient polypropylene membrane that delivers high filtration efficiency with low pressure drop (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
, alkalis, and high-purity process fluids. Manufactured from high-quality polypropylene (PP), it offers outstanding chemical compatibility while eliminating the corrosion issues associated with traditional metal filter housings. Engineered to accommodate (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
. Pharmaceuticals & Biotechnology: Filtering process water (WFI - Water For Injection, Purified Water). Clarifying buffers, media, and fermentation broths. Filtering intermediates and bulk active pharmaceutical ingredients (APIs (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Absolute accuracy filter bag has two layers for inner coarse filtration and outer fine filtration, using safe and clean polypropylene needled felt made from heat-treated virgin material. The inner coarse filtration allows sufficient dirt-holding capacity and (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
significantly increases the effective filtration area, enabling high flow rates, low differential pressure, and extended service life compared to conventional filter cartridges. Its hydrophobic PTFE membrane naturally repels water while allowing gases and air to pass efficiently, making it an excellent choice (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Water Treatment – The Core Application Protecting key equipment – As a pre?filter for (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
Recovery of Cryptosporidium oocysts from small and large volume water samples using a compressed foam filter system
1995, 1996) reported recoveries of 2–7% from tap and river water samples for polypropylene wound filters without a clean- up stage, and 0–12% following sucrose density flotation.
-
Recovery of Cryptosporidium oocysts from small and large volume water samples using a compressed foam filter system.
This represents a marked improvement in capture and recovery of Cryptosporidium oocysts from water compared with conventional polypropylene wound cartridge filters and membrane filters.
-
Zoonoses - Infections Affecting Humans and Animals
These methods included collection of a water sample by filtration through a yarn- wound polypropylene filter; removal of all par- ticulates from the filter using detergents and mechanical extraction; concentration of .
-
Modified procedure for recovery of Giardia cysts from diverse water sources
Control water samples for laboratory standardization of recovery consisted of 300 1 of tap water pre- filtered through a 1 pm polypropylene wound filter.
-
Bacteriophages
Pre-filter 20–50 l water sample through a sediment car- tridge filter of string wound polypropylene fiber capable of removing particles > 25 μm (Note 1).
-
http://www.wcponline.com/pdf/1005%20Sediment.pdf
The polypropylene yarn- wound filter can he backwashed by reversing the water flow.
-
http://www.int-res.com/articles/ame2006/43/a043p277.pdf
Water samples were fil- tered through either a 0.5 µm string- wound poly- propylene canister filter on-site or through a glass fiber filter (Whatman GF/F) in the laboratory.
-
Twenty-Seventh Symposium on Biotechnology for Fuels and Chemicals
Tap water was used to prepare the medium after filtration through polypropylene - wound cartridge filters (TWC-1N-PPS, Advantec Tokyo Ltd., Tokyo).
-
A unique feature of hydrogen recovery in endogenous starch-to-alcohol fermentation of the marine microalga, Chlamydomonas perigranulata
Tap water was used to prepare the medium after filtration through polypropylene - wound cartridge filters (TWC-1N-PPS, Advantec Tokyo Ltd., Tokyo).
-
The Occurrence and Viability of Giardia Cysts in Scottish Raw and Final Waters
In sample collection, 50G1000 1 of water were pumped through a 1 pm nominal porosity yarn- wound polypropylene filter ?
Indicates content that may require registration and/or purchase.