Products/Services for Wye Line Diverter Valves
-
Diverter Valves - (256 companies)...of diverter valves. Both types switch flow from one line into one of two outlets. One type is wye line diverter, which contains a hinged disc at the intersection to close one of the two outlets. This type of valve is best for handling dry bulk materials...ActuationConnectionPrimary Material of Construction -
Ball Valves - (2119 companies)...and repair of seats. and seals without removing the valves' body. from the line. Does not require lubrication. See GlobalSpec's Valves page for more general information on industrial valves. Ball Valve Applications. Ball valves are commonly found... -
Gas Valves - (538 companies)...of gases from the closure element. Directional valves steer flow through selected passages. Diverter valves also redirect gas flow. Drain valves reduce surplus media. Gate or knife valves are linear motion valves in which a closure element slides... -
Solenoid Valves - (1022 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger... -
Butterfly Valves - (1275 companies)...and capacity of media through the valve. A butterfly valve for on/off services is usually line size and requires the lowest pressure drop available in the open position. Control valves are an important part of a fluid handling system. Selecting... -
Globe Valves - (800 companies)...the valve remains in-line. Valve Actuator. The valve actuator operates the stem and disk to open and close the valve. There are several types of actuators depending on the needs of the system such as the torque necessary to operate the valve, speed...
-
Hydraulic Valves - (686 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Solids Valves - (177 companies)Solids valves are used to control or regulate the flow of powder, granular and other bulk solid materials along a process line, or to and from process units, storage bins, conveyors and product packaging. Solids valves are used to control...
-
Valve Actuators - (917 companies)Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source. Selecting the correct valve actuator will increase uptime, reduce maintenance costs, and increase plant safety. Most...
-
Control Valves - (1650 companies)...can be used for liquid media of varying temperatures and are best used when there is a large capacity that must be passed using a large valve. Three-port valves can be used to mix or divert liquid passing through them. They maintain a balance across...
Product News
-
Beswick Engineering Co., Inc.
Miniature Mixing and Diverting Ball Valve The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for diverting service, or simultaneously, for mixing applications. Imagine the possibilities this valve offers to you for your next design. The valve is machined with 10-32 UNF internal threaded inlet and outlet ports... (read more)Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
Shanghai Thinktank Process Management Co., Ltd
3-Way Valves for Mixing & Diverting Industrial engineers often face challenges ensuring accurate fluid control, high efficiency, and reliable performance in systems with complex mixing or diverting requirements. Inconsistent valve operation can lead to energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key features include: Robust construction from A216 WCB, A216... (read more)Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech®
3-way Thermostatic Mixing and Diverting Valves ThermOmegaTech (R) 's M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech (R) 's valves are designed around our exclusive Thermoloid (R) sensor/controller that automatically and accurately proportions the flow in response to fluid temperature. The Thermoloid (R) sensor/controller is the most advanced and reliable thermal actuator of its type available today. For mixing applications, the M/D... (read more)Browse Mixing Valves Datasheets for ThermOmegaTech® -
DeZURIK, Inc.
URETHANE LINED KNIFE GATE VALVES A new Extended Flange Body design of DeZURIK 's successful KUL Urethane Lined Knife Gate Valve is now available. The KUL-EF Extended Flange is a direct dimensional replacement to the long-body style slurry push-through valves, but with the distinct advantage of not discharging any material during cycling. Extended Flanged Valves are available in two face-to-face lengths: long pattern in sizes 2-24 " (50-600mm) with dimensions that conform to typical long-pattern push-through style slurry valves... (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK, Inc.
Glass-Lined Plug Valves in Biosolids Handling The glass lining on the interior of the eccentric plug valves created an ultra-smooth nonstick surface to handle the 10% solids thickened sludge. The high-solids sludge was unable to stick to the surface of the valve thereby preventing media buildup. For more information visit DeZURIK.com. (read more)Browse Plug Valves Datasheets for DeZURIK, Inc. -
Bonomi North America, Inc.
Stainless Steel In-Line Check Valve Bonomi S250 Series Stainless Steel In-Line Check Valves Earn NSF 61/372 Lead Free Certification. Bonomi 's S250 series stainless steel in-line check valves are now NSF 61/372-certified for potable water and other lead-free applications throughout the United States. They have been certified lead-free to NSF/ANSI 61 by the methods prescribed in NSF/ANSI 372. Bonomi 's S250 series stainless steel in-line check valves are now NSF 61/372-certified for potable water and lead-free applications. All... (read more)Browse Check Valves Datasheets for Bonomi North America, Inc. -
Beswick Engineering Co., Inc.
In-Line Needle Valve with M3 Threaded Ports Beswick new NV3I needle valve offers better form factor/packaging. The in-line M3 inlet and outlet threaded ports, instead of elbow porting, simplifies tubing connections. Rated for inlet pressures up to 1,000 psi (68 bar). Fine thread on adjustment screw provides 4 turns from fully closed to fully open. Manufactured in stainless steel. All models are supplied with a 1/4-28 thread and a 3/8 " hex nut for panel mounting. The needle valve can be used to control flow rates, mini-cylinders, nozzles... (read more)Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
GEEPLUS Inc.
Rotary Solenoids - Ideal for use in diverter gates Paper, Mail and Currency Sorting / Handling. Rotary solenoids are ideal for use in diverter gates for mail, package or paper handling, where fast operation and a high cycle life may be required. In such applications, our solenoids are used to divert or sort items into different containers, separated by any number of factors. For large mail and package handling equipment, a 'Pick & Hold ' circuit may be helpful to stabilize against voltage and temperature fluctuations. High speed and a long-life... (read more)Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
Lee Co. (The)
LEE LINE MOUNTS Flareless and Dynamic Beam Seal. Stainless Steel or Titanium Construction. Distinctive Appearance and Permanent Marking. RING LOCKED ADAPTERS. Integral Restrictors, Safety Screens and Valves in Ring Locked Adapters. Constructed using Light weight Titanium Adapters. Unique Blue Locking Ring Makes Identification Easy. How To Select A Line Mount Product. The first step in the line mount selection process is to pick from any of 22 standard union configurations. If the union you require is unavailable... (read more)Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
Plast-O-Matic Valves, Inc.
Efficient Fertigation Valve Actuated Ball Valve and a series of common tubing lines, the grower was able to substitute water pressure for compressed air directly to the "air to open" side of the actuator. When water flow is diverted to the remote piping from the grower's central control system, the 40 PSI line pressure automatically opens the valve, allowing nutrients to flow to the eductors. When water is diverted elsewhere or the pump is turned off, the line pressure holding the valve open drops below 40 PSI. The absence... (read more)Browse Air Valves Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research
Replace manual switching operation with pneumatically operated diverter valves capable of sealing fine powder...
-
03.11.11 -- Recycling Of Plastic Bags And Wraps Continues Dramatic Climb
A Vortex® Multi-Port Wye Line Diverter ™ Valve solved the problems the company experienced with the hose station.
-
Case Study: Vortex® Wye Line Diverter™ Handling Polyethylene Pellets
Vortex® 2-way Wye Line Diverter ™ valves were installed in the spring of 1997.
-
Vortex® To Showcase Next Generation Of Vortex® Valves At 2007 K-Show
Another new Vortex® Valves product introduction will be the patent pending Quantum™ Series Wye Line Diverter ™.
-
Case Study: Vortex® Wye Line Diverter™ Handling Polypropylene And PET - Vortex Valves
The diverter valves worked so well that in June, 2000, two Vortex® DA3-2SSY-SL-MG-WP 3" Wye Line Diverters ™ were purchased.
-
Equipment | 3-Way Line Diverters Increase Production | Food Processing
Vortex Valves North America – a division of Salina Vortex Corporation – introduces its new, patent-pending, Quantum Series 3-Way Wye Line Diverter specifically engineered to handle dry bulk solids in pneumatic conveying systems with vacuum or positive pressures up to …
-
THE PIPELINE PIGGING HANDBOOK
IST's range of :fittings includes 'Tee Sleeve Valves', Wye Valves ( diverters ), and Manifolds, for diverting a pig from one line into one of a large number of others.
-
Reducing the Cost of Deepwater Subsea Wells
… circulated out to seawater density, and the well is “killed” below the mud line with heavier mud. A large bore isolation valve (or BOP), located on the open water portal section of the wye , is then opened allowing the prestaged 13-3/8” casing to be installed down through the diverter and BOP’s, and into the well.
-
Remote Installation Of Wellhead To Production Facility Piping In A Subsea Production System
Attachment of the lines to the wellheads nd control station is achieved with three hydraulically operated remote … Each wellhead assembly is equipped with a wye diverter , crown valves , and a hydraulic cap for vertical reentry and workover.
-
Case Study: Vortex® Wye Line Diverter™ Handling Polyethylene Pellets For Chemical Company
To eliminate serious downtime, many companies utilize a campaign valve . The Vortex® Wye Line Diverter ™ can be maintained while installed in the conveying line at a significantly reduced cost with considerably less downtime.
-
Multi-Port Wye Line Diverter Assists Plastics Extrusion & Injection Molding Company With Rail Unloading System
•Case Study: Multi-Port Wye Line Diverter Assists Plastics Extrusion & Injection Molding Company With Rail Unloading System By Vortex Valves .
Indicates content that may require registration and/or purchase.