Products/Services for X-band Motion Detectors
-
Motion and Occupancy Detectors - (155 companies)Motion detectors are devices that contain either a physical mechanism or an electronic sensor that detects motion within a specific field of view. Common motion detectors include passive infrared (PIR) and active ultrasonic and microwave. Less...
-
Weather Radar Systems - (7 companies)Weather radar systems, also called weather surveillance radar and Doppler weather radar, is a type of radar used to locate precipitation, determine precipitation type, and calculate its motion. Weather radar systems locate precipitation, determine...
-
Motion Controllers - (498 companies)Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems. Motion controllers are components that range from ON/OFF devices with simple... -
Motion Control Systems - (285 companies)Motion control systems contain matched components such as controllers, motor drives, motors, encoders, user interfaces and software. Components in these systems are optimally matched by the manufacturer. Integrated motion control systems contain... -
Motion Reference Units (MRU) - (14 companies)Motion reference Units (MRU) is a solid state motion reference device capable of measuring pitch, roll, heave, and heading to a high degree of accuracy Motion reference units (MRU) determine the orientation of an object relative to an inertial frame...
-
Heat Detectors - (105 companies)Heat detectors are fire detection devices that sense heat produced by combustion. Heat detectors can trigger an alarm when they detect rapid temperature rise or reach a preset temperature. Heat detectors are fire detection devices that sense heat...
-
GC Detectors - (39 companies)Gas chromatography detectors (GC detectors) identify solutes as they exit the chromatographic column. A chromatogram is generated plotting the signal versus time. Gas chromatography detectors (GC detectors) identify solutes as they exit...
-
Flame Detectors - (183 companies)Flame detectors monitor and analyze incoming radiation at selected wavelengths. Flame detectors use optical sensors working at specific spectral ranges (usually narrowband) to record the incoming radiation at the selected wavelengths. Typically, 30...
-
Smoke Detectors - (261 companies)Smoke detectors are designed to sense the products of combustion. Common types include ionization chambers and photoelectric devices. Smoke detectors are designed to sense the products of combustion. They are designed for commercial, industrial...
-
HPLC Detectors - (49 companies)High performance liquid chromatograph (HPLC) detectors pass a beam of light through a column effluent as the fluid passes through a low-volume flow cell. Variations in light intensity are recorded and a chromatograph is generated. HPLC detectors use...
Product News
-
Flexco Microwave, Inc.
X-Band Cable Assemblies for Any System Requirement . These assemblies are the robust precision cable assemblies all systems are looking for. Flexco 's FCL02 is the X-Band showstopper. It offers super low-loss, amplitude stable, and high-power handling through X-Band for excellent systems performance. This series can be phase matched and armored for added durability. This is the cable series used on the SBX-1 and is the perfect radar systems cable. Contact the Flexco sales team to see which Series fits your specifications and let us quote your configuration. (read more)Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
Qorvo
X-Band 60 Watt GaN Power Amplifier Qorvo's QPA2811 is a packaged, high-power X-band amplifier fabricated on Qorvo 's production 0.15 um GaN on SiC process (QGaN15). Covering 8.5?-?10.55 GHz, the QPA2811 provides 48.9 dBm of saturated output power and 27.9 dB of large-signal gain while achieving 48.5 % power-added efficiency. The QPA2811 is packaged in a 7 mm x 7 mm 48-pin plastic overmolded package. It can support a variety of operating conditions to best support system requirements. With good thermal properties, it can support... (read more)Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Richardson RFPD
CTS Dielectric Filters for X-Band Radar and Satcom Features. Ceramic dielectric technology offers excellent combination of small footprint, high rejection, low loss and moderate power handling. Diverse applications include radar, communications, sensors, IF filters, test and measurement. MTB/MXB family share a single, universal PCB footprint layout. Ideal for high-density arrays and filter banks. Wide temperature ranges with tight stability and great long-term reliability. Standard, off-the-shelf products. Custom frequencies or rejection with... (read more)Browse RF Filters and Microwave Filters Datasheets for Richardson RFPD -
Richardson RFPD
X-band Amplifier from Guerrilla RF 1.5 x 1.5 mm DFN-6 Package. At Reference: 6 V / 70 mA / 5 GHz: - Gain: 13.5 dB. - OIP3: 30 dBm. - OP1dB: 16.5 dBm. - Evaluation Board Noise Figure: 4.2 dB. APPLICATIONS. - Microwave Backhaul. - C-Band Amplifiers. - X-Band Amplifiers. - Instrumentation... (read more)Browse RF Amplifiers Datasheets for Richardson RFPD -
Qorvo
0.5W X-Band Driver Amplifier Qorvo's QPA0813 is a packaged, high performance driver amplifier fabricated on Qorvo's production 0.15 um GaAs pHEMT process (QPHT15). Covering 8?-?11 GHz, the QPA0813 provides 0.7 W of saturated output power with 50% power-added efficiency. The device has an Enable / Disable function for fast RF On and Off control, allowing RF pulse mode applications. For linear applications, it can provide 19 dB of small-signal gain with a good return loss. Packaged in a compact 3.0 x 3.0 mm plastic overmold... (read more)Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Richardson RFPD
Empower RF Systems X-Band Radar 250 W PA Module The 1222 module utilizes 48V GaN on SiC devices and is lightweight, highly reliable and rugged. Enable/Disable time is fast at less than 250ns. Gain Settings are Digital or Analog. Built in protections with alarm include: Over Temp. Over Voltage. Reverse Polarity. Over Current. Temperature Reporting. Current Reporting (read more)Browse RF Amplifiers Datasheets for Richardson RFPD -
Richardson RFPD
New 18W X-Band GaN-on-SiC MMIC Amplifier from UMS The CHA8612-QDB/20 is manufactured with a GaN-on-SiC process, 0.25 um gate length, via holes through the substrate, air bridges and electron beam gate lithography. FEATURES. High output power: 18 W. High PAE: 40%. Linear gain: 26 dB. DC bias: Vd=30 V @ IDQ=680 mA. MSL 3. APPLICATIONS. It is designed for a wide range of applications, from military to commercial radar and communication systems. (read more)Browse RF Amplifiers Datasheets for Richardson RFPD -
Richardson RFPD
New X-Band GaN Amplifier family from Macom Macom's CMPA851A MMIC High Power Amplfier family achieves industry-leading efficiency by utilizing MACOM 's high performance, 0.15 mm G28V5 GaN on SiC production process. The product family operates from 8.5-10.5 GHz and supports both defense and commercial-related radar applications. The CMPA851A family supports up to 80 W of saturated output power with 29 dB of large signal gain, and the devices are suitable for both short- and long-pulse duty cycles. The CMPA851A family offers bare die, SMT... (read more)Browse RF Amplifiers Datasheets for Richardson RFPD -
Dexter Research Center, Inc.
Thermopile Detector for Gas Analysis quality. We now provide our customers with a choice from over 800 thermopile configurations, and we have new thermopile detectors coming on-line and new customers using our products around the world. Extensive line of Dexter Products includes: Temperature Detector Products. Security/Detection Detectors. Laser Power and Targeting Detectors. Gas Analysis Detectors. Fire Suppression/Detection. Infrared Imaging Products. Specialty Products: Thermopile Development Tools, Thermacon Motion Sensors... (read more) -
Finder S.p.A. con unico socio
Small size movement detectors Function and features. Type 18.01 PIR movement detectors for indoor installation - wall mount. 1 NO 10 A. Output is electrically common to the supply voltage. Small size. Equipped with Light Dependent sensor and delay time. Switch off delay adjustment. Can be used in any position for movement detection. Wide detection angle (read more)Browse Motion and Occupancy Detectors Datasheets for Finder S.p.A. con unico socio
-
X Band Motion Detector Units (Parametric Search) | Microsemi
X Band Motion Detector Units (Parametric Search .
-
RF, Microwave & Millimeter Wave | Microsemi
▪ X Band Motion Detector Units .
-
CR4 - Thread: Pulse RADAR using an old TV Dish Antenna
They have small x band motion detectors for around $30.to $40.
-
11.19.09 -- Record-Breaking Radio Astronomy Project To Measure Sky With Extreme Precision
X - Band Motion Detector Unit .
-
7.19.11 -- Signal Boosters Are Not Plug And Play
X - Band Motion Detector Units .
-
XIII Mediterranean Conference on Medical and Biological Engineering and Computing 2013
DEVICE DESCRIPTION The device is based on a commercially available Doppler sensor ( X - Band Doppler Motion Detector MDU 1130, Mi- crowave Solutions LTD., Marlowes, United Kingdom) producing a square signal, the frequency of which corres- ponds to the difference in frequency Δf …
-
ARPEGE: Assessment of frailty at home
The device (Fig. 3) is based on the Doppler principle and makes use of a commercial Doppler sensor ( X - Band Doppler Motion Detector MDU 1130, Microwave Solutions Ltd., Marlowes, UK).
-
High efficiency X-band Gunn oscillators
The deviceswere then mounted in an X - band movable short detector post followed by an X-band cavity consisting of two E-H tuners separated by 15 cm of X-band waveguide.
-
Improvement of reliability of Gunn diodes
The deviceswere then mounted in an X - band movable short detector post followed by an X-band cavity consisting of two E-H tuners separated by 15 cm of X-band waveguide.
-
PNC/DOE Remote Monitoring Project at Japan`s Joyo Facility
The motion detectors , are X - band microwave motion sensors (AM Sensors, lac.
Indicates content that may require registration and/or purchase.