Products/Services for X Ray Machine Manufacturer Japan
-
X-ray Instruments and X-ray Systems - (267 companies)The common doctor 's office "X-ray machine " falls into this category. X-ray generators and sources are not full X-ray instruments and X-ray systems. They are system components that generate X-rays or gamma rays for radiographic inspection. Microfocus...Pulsed UnitProgrammable / Digital Control UnitInstrument / System Type -
X-ray Sources - (61 companies)Values for most waveforms encountered in diagnostic X-ray machines are: constant potential, 1.0; three-phase, 12 pulse, 0.99; three-phase, 6-pulse, 0.96; single-phase, 0.71. Although the joule is the basic unit for energy and heat, it is not always... -
X-Ray Fluorescence Spectrometers - (90 companies)X-ray fluorescence spectrometers (XRFs) use a spectroscopic technique that is commonly used with solids, in which X-rays are used to excite a sample and generate secondary X-rays. The X-rays broadcast into the sample by X-ray fluorescence... -
Video Cameras - (1655 companies)...features a diameter of 1" and a 32-thread per inch mounting thread. S-mount is a smaller mounting configuration used in devices such as PC cameras and board-mounted cameras. S-mounts use a M12 x 0.5 threads. An F-mount lens utilizes a bayonet-style mount... -
Machine Vision Systems - (618 companies)...system to collect the required, visual information. Specific image sources for machine visions systems can be area scan cameras, line scan cameras, high speed or brightness, thermal or infrared, multi-spectral, optical microscopes, x-ray, UV... -
Diffractometers - (36 companies)Diffractometers are used to measure crystal structure, grain size, texture, and/or residual stress of materials and compounds through the interaction of X-ray beams, gamma rays, electron beams, or neutron beams with a sample. Traditional...
-
Calibration and Reference Standards - (359 companies)...film standards apply to X-ray reference radiographs and contrast shims. Metals of a known hardness and heat treatment are usually calibrated to standards from the American Society of Testing and Materials (ASTM). Blocks or stepped down blocks...
-
Milling Machines - (675 companies)...or a cutter into a stationary workpiece in vertical or horizontal directions along X, Y, and Z axes. Types of Milling Machines. There are several basic types of milling machines: Vertical milling machines (VMC) have a vertical spindle, similar...
-
Drilling and Tapping Machines - (514 companies)Drilling machines and tapping machines are used to drill or thread holes in a surface. Drilling machines and tapping machines vary from the tiny bench machine used in the finest jeweler 's operation to the huge, heavy-duty machines that bore large...
-
Grinders and Grinding Machines - (994 companies)Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders and grinding...
Product News
-
Pratt & Whitney Measurement Systems, Inc.
X-ray Fluorescence Spectrometer MasterXRF Instrument Models. MasterXRF Technical Data Sheet. XRF Instruments - MasterXRF. The Standard of Accuracy. The MasterXRF (R) instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal instrument for industrial process control, improving product quality, and saving money. The instrument allows for the continuous, fully automatic monitoring of metal concentration in plating baths such as alkaline or acidic... (read more)Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pratt & Whitney Measurement Systems, Inc.
X-ray fluorescence spectrometer-MasterXRF PDF Brochure - MasterXRF. MasterXRF Models. FREE Flash Drive. Leasing Information. Accessories for MasterXRF. MasterXRF Features & Benefits. Sales Support or Virtual Demonstrations. XRF Instruments - MasterXRF. The Standard of Accuracy. The MasterXRF (R) instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal instrument for industrial process control, improving product quality, and saving money. The instrument... (read more)Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pratt & Whitney Measurement Systems, Inc.
X-ray Sensor Master XRF fluorescence spectrometer PDF Brochure - MasterXRF. MasterXRF Models. FREE Flash Drive. Leasing Information. Accessories for MasterXRF. MasterXRF Features & Benefits. Sales Support or Virtual Demonstrations. XRF Instruments - MasterXRF. The Standard of Accuracy. The MasterXRF (R) instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal instrument for industrial process control, improving product quality, and saving money. The instrument... (read more) -
Metrohm USA, Inc.
How does X-ray fluorescence work? X-ray fluorescence, or XRF, is a nondestructive technique used to analyze the elemental composition of a material. The process begins when a sample is exposed to X-rays, which excites the atoms within it. This excitation causes the atoms to release energy in the form of characteristic X-rays. The emitted X-rays are unique to each element and are detected and measured to identify the elements present in the sample and determine their concentrations. Keep Reading (read more)Browse X-Ray Fluorescence Spectrometers Datasheets for Metrohm USA, Inc. -
Daitron Co., Ltd.
Recommended Power Supplies for X-ray Detectors X-ray imaging systems create images by detecting differences in X-ray transmission through the body. The X-rays emitted pass through the body and are converted into electrical signals by a detector: the amount of transmission varies depending on materials such as bones, organs, and muscles, and this difference creates contrasts in the image. However, due to their high energy, X-rays pose health risks that increase with radiation exposure. Consequently, manufacturers are heavily focused... (read more)Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Conax Technologies
Video: X-ray technology ensures reliability Conax relies on X-ray technology to ensure dependability. There 's nothing more crucial than the reliability of our solutions. Businesses depend on Conax Technologies ' products to operate without fail - down to thousandths of an inch. On top of providing reliable solutions that meet high standards, we 're invested in making our customers ' jobs easier while saving them time and money. At Conax, one of the ways we do that is through X-ray technology. View our brief demo video. Meeting ASTM... (read more) -
Voltage Multipliers, Inc.
Portable X-ray High Voltage Power Supplies Rugged and light weight, the XRS brings you the features you need with the proven reliability and quality built into all of VMI's products. VMI's XRS Power Supplies provide up to 10 watts of output power at -40kV to -50kV max. The outputs are fully adjustable over the specified operating range. Our power supplies offer many features including: Excellent Stability. Excellent Load and Line Regulation. Light Weight. Voltage and Current Programming. Voltage and Current Monitoring. Low Ripple. VMI's... (read more)Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers, Inc.
Portable XRS X-ray Power Supplies The XRS Series power supplies output up to 10W at full rated voltage. It features excellent ripple and regulation. Portable XRS x-ray power supplies are great for applications requiring -50kV and 10W. Lightweight, rugged and compact. Available in -40kV 100uA or -50kV 200uA outputs. See our specs and data sheets. VMI is dedicated to quality -- statistical methods are utilized for product design verification and production. Contact us for more information. About Voltage Multipliers Inc... VMI... (read more)Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
Interpower
Japanese Medical Cord Sets and Power Cords Interpower's Japanese Medical Cord Set, part number 86589100 is 2.5 meters in length and has an IEC 60320 C13 connector with a 1.25mm ^2 wire size. This cord set is rated 12A/125V and is PSE approved. Japanese Medical Cord Set 86589100 and Japanese Medical Power Cord 86589110 for use in applications where Japanese medical cord sets and power cords are needed. Interpower has over 4 million parts in stock for same day shipping. From 1 piece to 1,000 pieces or more we offer no minimum order... (read more)Browse AC Power Cords Datasheets for Interpower -
High Performance Alloys, Inc.
HASTELLOY X (N06002) HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the product forms are excellent in terms of forming and welding. Although HASTELLOY X is primarily noted for heat and oxidation resistance it also has good resistance to chloride stress-corrosion cracking and has good resistance to carburization, excellent resistance to reducing or carburizing atmospheres. Alloy X is one of the most widely used nickel base superalloys for gas... (read more)Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc.
-
The return of the Samurai
The market leader had to remain jahrzehntelang Toshiba in Japan also at fans, refrigerators, vacuum cleaners, washing machine and roentgen devices. During the boom and speculation decade of 80er years, Toshiba - as well as the residue of the Japanese electro manufacturers connected - its whole profits and the cheaply borrowed capital in the semiconductor and IT- .
-
http://trs-new.jpl.nasa.gov/dspace/bitstream/2014/43231/1/JPL%20Pub%2013-6%20.pdf
… interact minimally with patients (tongue depressor, bandage, hearing-aid) • Class II: Devices that have moderate interaction with patients and have a low probability of harm ( X - ray machines , spinal hardware) • Class … … II and III device manufacturers must inform the regulatory … Global regulatory requirements vary: • U.S.A. (FDA) • Japan (MHLW) • Europe (TUV .
-
Dietary patterns of antioxidant vitamin and carotenoid intake associated with bone mineral density: findings from post-menopausal Japanese female subjects
The radial BMD was measured using dual-energy X - ray absorptiometry (DXA) of each participant’s nondominant forearm with an osteometer (model DCS-600EX-III, ALOKA Co., LTD., Tokyo, Japan ). Calibration of the machine was performed daily, and quality assurance was performed by measuring the manufacturer ’s phantom.
-
Bone mineral density in post-menopausal female subjects is associated with serum antioxidant carotenoids
The radial BMD was measured using dual-energy X - ray absorptiometry (DXA) of each participant’s non-dominant forearm with an osteometer (model DCS-600EX-III, ALOKA Co., LTD., Tokyo, Japan ). Calibration of the machine was performed daily, and quality assurance was performed by measuring the manufacturer ’s phantom.
-
Technology 1991: industrial electronics
Be- cause it can carrv out rmetitive intensive Success: An X - ray larninographysystem,3DX Se- ries 2000, became popular for surface-mounted pc-board inspection among such major manufac- turers as IBM, Boeing, and Siemens. Notable: Representativesof Japan ’sMinistry of International Trade and Industry and the U.S. Department of Commerceagreed on May 9,1990, on a cooperativeplan, effectivethrough Dec. 1991, to revitalizetheailing U S machine -toolindustry.
-
Distortion of anterior airway anatomy during laryngoscopy with the GlideScope videolaryngoscope
… the GVL and the Macintosh laryngoscope was placed in the vallecula, as recommended by the respective manufacturer . A mobile X - ray machine (Sirius 125 MP, Hitachi Medical, Tokyo, Japan ) was positioned for a lateral view of the cervical spine throughout the examination period.
-
A comparison of cervical spine movement during laryngoscopy using the Airtraq ® or Macintosh laryngoscopes *
… laryngoscope (Sun Med, Largo, FL, USA) was placed in the vallecula, as recommended by the respective manufacturer . A mobile X - ray machine (SiriusÒ 125 MP, Hitachi Medical, Tokyo, Japan ) was positioned for a lateral view of the patient’s cervical spine throughout the examination period.
-
CR4 - Blog Entry: Do You Have X-Ray Vision?
… is greatest in the United States and Europe, customers in China, India, and Japan are also ordering … Unlike analog X - ray machines , these digital devices use flat panel detectors instead of medical films for image capture. For medical equipment manufacturers , the entry barriers to the X-ray machine market remain relatively low.
-
Clinical diagnosis of fissure caries with conventional and laser-induced fluorescence techniques
The X - ray machine (Gendex Oralix AC; KaVo Dental, Milan, Italy) was set at 65 kV and 7.5 mA, with an exposure time of 0.22 s. … a standard automatic machine (Periomat; Durr Dental, Bietigheim, Germany) with fixer and developer from the machine’s manufacturer . … each developed radiograph was captured with a digital camera (EOS 350D; Cannon, Tokyo, Japan ) with a 60 …
-
Introduction to Nonwovens Technology
Some of the early oness were replacements for woven gauze in laparotomy and x - ray detectable sponges, and as “surface veiling for fiberglass-reinforced plastics (FRP).”3 In 1985, Perfojet (currently owned by ANDRITZ Perfojet SAS) offered the first commercial ma- chine in Europe for bonding by hydroentanglement. Since then, a few other manufacturers in Europe, Japan and Taiwan have entered the al- legedly lucrative market.
Indicates content that may require registration and/or purchase.