-
Supplier: Ushio America, Inc.
Description: The Takumi-2000A xenon followspot from Ushio has its roots in Japanese followspot manufacturing dating back to 1965. With a lightweight, compact design unmatched by any other spotlight in its class, this 2kW xenon followspot features easy maneuverability and handling. The smart balance
- Lifetime: 1,000 hours
- Color Temperature: 6,000 K
- Maximum Voltage: 200 to 240 volts
- Illuminator Output: 1,750 watts
-
Supplier: R. STAHL, Inc.
Description: Bridge (2630) -and Direct (2620) Operated Features Applicable to sub-zero temperatures of -50°C (-58°F). Anti-condensation heater in drum. Xenon "Ice Searchlight" can through a unique color distribution rapidly detect ice and illuminate surface objects. Its unique long beam range, make it in
- Light Fixture Wattage: 1,000.0000000000001 to 1,599.9999999999986 watts
- Features: Bulb Included, Explosion-proof, Other
- Application: Outdoor
- Ingress Protection(IP) Rating Against Moisture: Type 5, Type 6
-
Supplier: Fiberoptics Technology, Inc.
Description: and inexpensive replacement lamp, and our more recent HID and Xenon offerings are available from stock. For more than 30 years, FTI's FO series light source has been the market's choice for dependable fiber optic lighting at a cost efficient price point.
- Active Area Diameter or Length: 0.1968505 inch
- Maximum Voltage: 100 to 264 volts
- Illuminator Output: 300 watts
- Illuminator Features: Fiber Optic
-
-
Supplier: Underwater Kinetics
Description: "No dive would be complete without UK’s C8 Xenon, a favorite primary light for divers all over the world. Its shock absorbent bezel protection and tough ABS construction provides the ultimate in durability. Its twin lamps illuminate with brilliant color-rendering for a truly memorable
- Length: 6.6 inch
- Diameter: 5.6 inch
- Lumen: 338 lm
- Power Source: Alkaline, Battery, Re-Chargeable
-
Supplier: R. STAHL, Inc.
Description: Remote control Features Applicable to sub-zero temperatures of -50°C (-58°F). Anti-condensation heater in drum. Xenon "Ice Searchlight" can through a unique color distribution rapidly detect ice and illuminate surface objects. Its unique long beam range, make it in many area of application a
- Light Fixture Wattage: 1,000.0000000000001 to 2,000.0000000000002 watts
- Features: Bulb Included, Explosion-proof, Other
- Application: Outdoor
- Ingress Protection(IP) Rating Against Moisture: Type 5, Type 6
-
Supplier: Newport MKS
Description: illuminators with some xenon lines superimposed. The xenon lines dominate between 750 and 1000 nm, but the spectrum is almost featureless through the ultraviolet and visible. Xenon lamps are popular for demanding absorbance and fluorescence applications involving source
- Lamp / Output Power: 100 watts
-
Supplier: Fiberscope.net by MEDIT
Description: Medit introduces its new superiorly bright LED light source the Illuminator. Now you can stop using fragile and sensitive halogen, xenon, or metal halide light sources. This unit is a very cost-effective solution with extremely long life expectancy (<60 000Hrs, longer than a 250W
- Lifetime: 60,000 hours
- Color Temperature: 6,500 K
- Maximum Voltage: 220 volts
- Illuminator Output: 100 watts
-
UV Light Systems - Solaris Solar Simulator, Class A+AA, IEC, 1600 W Xenon, 12 x 12 in. -- SOLARIS-12Supplier: Newport MKS
Description: The SOLARIS-8 is a Class A+AA Solar Simulator with a 1600 Watt Xenon, Ozone Free source illuminated over a 12 inch x 12 inch area, certified to IEC 60904-9:2020 standards for Spectral Match, Spatial Non-Uniformity of Irradiance, and Temporal Instability of Irradiance. This model uses a single
- Lamp / Output Power: 1,600 watts
-
Supplier: Newport MKS
Description: The SOLARIS-2 is a Class A+AA Solar Simulator with a 450 Watt Xenon, Ozone Free source illuminated over a 2 inch x 2 inch area, certified to IEC 60904-9:2020 standards for Spectral Match, Spatial Non-Uniformity of Irradiance, and Temporal Instability of Irradiance. This model uses a single
- Lamp / Output Power: 450 watts
-
Supplier: Newport MKS
Description: The SOLARIS-4 is a Class A+AA Solar Simulator with a 450 Watt Xenon, Ozone Free source illuminated over a 4 inch x 4 inch area, certified to IEC 60904-9:2020 standards for Spectral Match, Spatial Non-Uniformity of Irradiance, and Temporal Instability of Irradiance. This model uses a single
- Lamp / Output Power: 450 watts
-
Supplier: TelephoneStuff.com
Description: Class 1, Division 2 hazardous area Xenon strobe. Medium intensity, 2 million candlepower. Suitable for mounting on explosion proof and hazardous area enclosures. Requires 120 volt power. Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be
- Illuminator Features: Strobe
-
Supplier: Gradient Lens Corporation
Description: The portable SuperNOVA Light is 10-times brighter than the Mini-Maglite®. The powerful Xenon lamp has a custom condenser lens system making it bright enough for large cylinders and wall cavities. The rechargeable Li-Ion battery pack delivers about one hour of continuous use. Charger included.
- Lifetime: 10,000 hours
- Wavelength: 380 to 700 nm
- Color Temperature: 255.372222222222 K
- Maximum Voltage: 6 volts
-
Supplier: Fiberoptics Technology, Inc.
Description: more recent HID and Xenon offerings are available from stock. For more than 30 years, FTI's FO series light source has been the market's choice for dependable fiber optic lighting at a cost efficient price point.
- Maximum Voltage: 120 volts
- Illuminator Output: 100 watts
- Light Source: Lamp
-
Supplier: Fiberoptics Technology, Inc.
Description: more recent HID and Xenon offerings are available from stock. For more than 30 years, FTI's FO series light source has been the market's choice for dependable fiber optic lighting at a cost efficient price point.
- Lifetime: 200 hours
- Color Temperature: 3,350 K
- Maximum Voltage: 21 volts
- Illuminator Output: 150 watts
-
Supplier: Fiberoptics Technology, Inc.
Description: and inexpensive replacement lamp, and our more recent HID and Xenon offerings are available from stock. For more than 30 years, FTI's FO series light source has been the market's choice for dependable fiber optic lighting at a cost efficient price point.
- Active Area Diameter or Length: 0.1968505 inch
- Maximum Voltage: 240 volts
- Illuminator Output: 120 watts
- Illuminator Features: Fiber Optic
-
Supplier: TelephoneStuff.com
Description: Listed - ADA compliant - Designed for single line phones - Convenient RJ-11C modular plug-in connection - Long life, low power consumption xenon flash tube - Easily mounts to interior surfaces - For indoor use - AC or DC powered - Designed for low voltage connection
- Illuminator Features: Strobe
-
Supplier: TelephoneStuff.com
Description: Listed - ADA compliant - Designed for single line phones - Convenient RJ-11C modular plug-in connection - Long life, low power consumption xenon flash tube - Easily mounts to interior surfaces - For indoor use - Powered by 115 VAC - Includes a 115 VAC power cord - Bright 70,000 candlepower
- Illuminator Features: Strobe
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: Super high brightness FOI module Application Features for medical LED light source: Aspheric glass lens, super high flux output Best choice for laparoscope instead of xenon lamp Comply with EMC requirementsKey features: High brightness, light module with high light output and limited
- Color Temperature: 5,200 to 6,200 K
- Maximum Voltage: 12 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Shenzhen Lixuan Technology Co., Ltd.
Description: light sources such as 300W xenon lamps, and the luminous life of the entire light source is also higher than that of traditional light sources. a full order of magnitude (>9000 h). Key Features LED lifetime: up to 50.000 hours Ra>90 CCT of white color=5700±500K 1220lm output for F 5mm optical
- Active Area Diameter or Length: 0.1968505 inch
- Active Area Width: 0.1968505 inch
- Lifetime: 10,000 hours
- Wavelength: 380 to 780 nm
-
Illuminators - 50 Watt HID Equipment Light - 4500 Lumens - 6.5 inch lens - 12/24 Volt -- HID-65-50-SSupplier: Larson Electronics LLC
Description: inches deep, weighs 4.2 pounds Precision metal reflectors 50 watt HID Xenon D2 type Lamp 50 watt internal HID ballast - instant on, 5 seconds to full visible power 5.8 amps start load on 12 Volts DC - 4.2 amps average draw after 60 seconds HID color temperature 7000K pure white Borosilicate
-
Supplier: Larson Electronics LLC
Description: HID Off Road Light - 6 inch round - modified spot pattern - internal ballast - stud mount - black Specifications: * Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb * Over 50% less energy consumption compared to conventional lighting * Heavy duty
-
Supplier: Larson Electronics LLC
Description: High Intensity Discharge Equipment Light - 5X7 inch lens - black - flood pattern - internal ballast - stud mount Specifications: * Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb * Over 50% less energy consumption compared to conventional lighting *
-
Supplier: Larson Electronics LLC
Description: HID Equipment Light - 5X7 inch lens - black - modified spot pattern - internal ballast - stud mount Specifications: * Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb * Over 50% less energy consumption compared to conventional lighting * Heavy duty
-
Supplier: Unilux, Inc.
Description: conventional Xenon industrial strobe lights on fast-moving machinery components and doubles the output of any other LED strobe in its class. Ergonomically designed for handheld comfort, the Pocket Pixel allows easy operation anywhere you go. The adjustable flash duration and the flash range
- Light Source: Lamp
- Illumination Type: Spot
- Illuminator Features: Strobe
-
Supplier: Ushio America, Inc.
Description: balance, ergonomics, and superior functionality as our xenon powered line of Xebex follow spots. Step-less dimming, 100% iris closure, and a flash effect enhances operator usability. Features & Benefits 230W High Brightness COB LED 90CRI 5800K Superior Maneuverability Lightweight Design –
- Lifetime: 50,000 hours
- Color Temperature: 5,800 K
- Maximum Voltage: 100 to 240 volts
- Illuminator Output: 230 watts
-
Supplier: Fiberscope.net by MEDIT
Description: lifespan of a LED light is vastly longer than that of HID, xenon, or halogen bulbs and last more than 80,000 hours. Spark-OL LED light source runs on 3 standard AAA batteries, which can easily be purchased globally, or in rechargeable form, Ni-MH, Li-ion, or Alkaline, if you want to use it
- Lifetime: 80,000 hours
- Light Source: LED
-
Supplier: R. STAHL, Inc.
Description: Remote control Features Applicable to sub-zero temperatures of -50°C (-58°F). Anti-condensation heater in drum. The HRI searchlight can through a unique colur distribution rapidly detect ice and illuminate surface objects, equivalent to Xenon searchlight. Remote controlled narrow or wide
- Light Fixture Wattage: 1,000.0000000000001 watts
- Features: Bulb Included, Explosion-proof, Other
- Application: Outdoor
- Ingress Protection(IP) Rating Against Moisture: Type 5, Type 6
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: inspection of construction sites and remote equipment, it’s a heavy-duty, rechargeable, completely portable high intensity search that does it all. 35W High Intensity Discharge Xenon lamp w/ 2000 hr minimum lifetime. 2 White 5mm 100,000 life, shock-proof LEDs. Light Output: Xenon
-
Supplier: Fiberscope.net by MEDIT
Description: 8.5mm(0.33") diameter insertion probes which are 460mm (18 inch) or 920mm (36 inches) long. These units also feature a 7,400 pixel image bundle, with a xenon light bulb to illuminate the inspection area, and a manual focus to adjust your image. Power is provided via 2 AA batteries, and
- Tube or Sheath Diameter: 4.800000000000001 to 8.500000000000002 mm
- Working Length: 0.46 to 0.92 m
- Field of View: 45 degrees
- Minimum Focus Distance: 30.479983540808888 mm
-
Supplier: ASTM International
Description: to daylight. This is accomplished via laboratory accelerated weathering using a xenon-arc lamp fitted with borosilicate glass inner and outer filters to stimulate natural daylight. 1.6 SI (metric) units shall be used in referee decisions under this specification. The values given in
Find Suppliers by Category Top
Featured Products Top
-
. Additional features include: °:8° geometry with Xenon Flash technology and Illuminated Sample Viewfinder Two measurement areas: MAV (8mm) and SAV (3mm) Best-in-class Inter-Instrument-Agreement for true “Digital Color Data Management” (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc.
More Information Top
-
Air Force Approaches To Night Gated Photography
The experiments consisted of utilizing a laboratory breadboard pulsed xenon illuminator in conjunction with a breadboard gated image amplifier camera to obtain photographs of con- trast and resolution targets at a range of 4250 feet.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/ss.2012.311101
Recently, several other xenon illuminators have been developed, such as Xenon (Alcon Labs., Fort Worth, TX), Photon (Synerget- ics Inc., O’Fallon, MO) and BrightStar (DORC, Zuidland, The Netherlands) (Figure 4).
-
Effect of Excitation Wavelength on the Separation of Types I and III Collagen by Fiber Optic Fluorimetry
To measure fluorescence emission the light source was a IOOW mercury illuminator or a 75 W xenon illuminator .
-
Vitreo-retinal Surgery
Smaller diameter fibers can increase light losses which can be compensated for by using by using one of the new xenon sources such as the Alcon, Synergetics or DORC xenon illuminator sources.
-
Vibrational Optical Activity
We have succeeded in both extending the operating range of our instrument, and substantially increasing the photon flux within our existing operating range by using a 300 watt Xenon Illuminator that has a sapphire window, manufactured by Varian (Eimac), San Carlos, Ca.
-
Flashlamp measurement of the MSX particulate environment
The Xenon Flashlamp incorporates an ILC Technologies LX15OF xenon illuminator and the associated control electronics.
-
Progress in photodynamic method of tumor diagnosis and treatment
Light sources used for PDT method a) xenon illuminator MediColor 500 and its emission characteristic within diagnostic range DQmax =403 nm) within a therapeutic range T (Xmax = 628 flfl, b) LED illuminator 1300 and its emission characteristic (Xmax= 630 flifi).
-
Summary of European Solar Cell Activities
measurements using a pulsed xenon illuminator with a 10-bit digital test system.
-
Kinetics of blue-green light-induced state transition and fluorescence quenching in the wild-type cyanobacterium Synechocystis PCC 6803 and apcD − and apcF −...
Blue-green light was generated using the Perfect Light PLS-SXE300 xenon illuminator equipped with a 430–540 nm band-pass filter.
-
Improved Hydrogen Production with Tetramethyl‐and Hexamethylviologen as Electron‐Transfer Agents in the System H 2 O‐Ru(bpy) 2+ 3 ‐edta‐Pt
The light for the analysis of the radical cations was obtained from a Xenon illuminator and dispersed at 605 nm.
Indicates content that may require registration and/or purchase.