-
Supplier: Accuris
Description: IGNITOR, XENON LAMP FOR SEARCHLIGHT, INFRARED AN/TVS-3
-
Supplier: Lumina Power, Inc.
Description: Lumina Power offers the most complete selection of short-arc lamp power supplies / xenon arc lamp power supplies available. With arc lamp power supply models from 150W to over 7kW we have arc lamp power supplies for lamps offered by all major manufacturers
- DC Output Voltage: 50 volts
- DC Output Current: 150 amps
- DC Output Power: 3,000 watts
- AC Input Voltage: 200 to 240 volts
-
Supplier: Newport MKS
Description: The 66477-75X-R1 Xenon Light Source is a complete plug and play light source system that includes a 75 W Xe arc lamp, lamp socket adapter, research light source housing, lamp power supply, as well as all the necessary interconnection cables for operation. The provided
- Lamp / Output Power: 75 watts
- Features: Specialty / Other
-
-
Supplier: Newport MKS
Description: The 66475-75X-R22 Xenon Light Source is a complete plug and play light source system that includes a 75 W Xe arc lamp, lamp socket adapter, research light source housing, lamp power supply, as well as all the necessary interconnection cables for operation. The provided
- Lamp / Output Power: 75 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: The 66906-75X-R15 Xenon Light Source is a complete plug and play light source system that includes a 75 W Xe arc lamp, lamp socket adapter, research light source housing, lamp power supply, as well as all the necessary interconnection cables for operation. The provided
- Lamp / Output Power: 75 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: The 66485-300XF-R1 Xenon Light Source is a complete plug and play light source system that includes a 300 W short-arc Xe lamp with a UV blocking coating to prevent ozone generation, light source housing, lamp power supply, as well as all the necessary interconnection cables for
- Lamp / Output Power: 300 watts
- Features: Specialty / Other
-
Supplier: Lumina Power, Inc.
Description: Lumina Power offers the most complete selection of short-arc lamp power supplies / xenon arc lamp power supplies available. With arc lamp power supply models from 150W to over 7kW we have arc lamp power supplies for lamps offered by all major manufacturers
- DC Output Voltage: 15 to 150 volts
- DC Output Current: 35 amps
- DC Output Power: 650 watts
- AC Input Voltage: 100 to 240 volts
-
Supplier: Ushio America, Inc.
Description: USHIO’s SMARTARC™ electronic power supply with digital power management and microprocessor controls is a compact and “intelligent” solution for operating DC operated arc discharge lamps. Features & Benefits Operates short arc Mercury and Xenon DC lamps in power ranges between
- DC Output Voltage: 12 to 30 volts
- DC Output Current: 7.5 amps
- DC Output Power: 123.00000000000011 watts
- AC Input Voltage: 100 to 240 volts
-
Supplier: Larson Electronics LLC
Description: HID Off Road Light - 6 inch round - modified spot pattern - internal ballast - stud mount - black Specifications: * Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb * Over 50% less energy consumption compared to conventional lighting *
-
Supplier: Larson Electronics LLC
Description: High Intensity Discharge Equipment Light - 5X7 inch lens - black - flood pattern - internal ballast - stud mount Specifications: * Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb * Over 50% less energy consumption compared to
-
Supplier: Larson Electronics LLC
Description: HID Equipment Light - 5X7 inch lens - black - modified spot pattern - internal ballast - stud mount Specifications: * Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb * Over 50% less energy consumption compared to conventional lighting
-
Supplier: Larson Electronics LLC
Description: Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb * Over 50% less energy consumption compared to conventional lighting * Heavy duty cast aluminum construction with durable chrome & black finish * Uses common 12VDC - 36VDC power * Average
Find Suppliers by Category Top
More Information Top
-
Design and analysis of high-voltage transformer for HID lamp igniter
Vol. 1, PP 132-137 2001, Jun, [5] "Requirementsfor Igniter for Xenon lamps ," OSRAM Munich Germany, 1978 [6] P. W.Smith, "TransientElecironics," JOHN WILEY & .
-
Practical Opto-Electronics
High-stability xenon lamps include additional igniters and sparkers, with the total number of electrodes four or even five.
-
Brightness to the Very Limit - Headlighting Sources With High Luminance - Mercury Free Xenon HID
HG FREE XENON HID LAMP WITH INTEGRATED IGNITER A Mercury free Xenon HID lamp with integrated igniter, D3 XenStart, is also available in the market.
-
http://eprints.hud.ac.uk/18054/1/jotamongafinalthesis.pdf
SX.20 stopped-flow system components including 150W Xenon lamp power supply and ig- niter unit, lamp housing (lamp fitted) that provides easier alignment procedures and opera- tion fitted with a non-ozone producing xenon arc lamp.
-
Design of electronic ballast for short-arc xenon lamps
Wherein, two-stage high-voltage igniter is to supply Xenon lamp sufficient arc- generating energy, half-bridge series-parallel resonant LCC .
-
http://prijipati.library.usyd.edu.au/bitstream/2123/10552/1/SURJANA%20Devita%20-%20Final%20thesis.pdf
xenon -arc lamp , lamp igniter , collimating optics, a light shutter, and light shutter .
-
Improved Parallel Igniter for Electronic Ballast of HID Lamps
Designing an Igniter for Short-Arc Xenon Lamps .
-
A high power factor electronic ballast of projector lamps with variable frequency control
[14] C. S.Moo, T. F. Lin, and Y. C. Chuang, “Designing an Igniter for Short-Arc Xenon Lamps ,” in Coilf:Rec. IEEE-ZASAnnu.
-
Shortening warm-up time with variable frequency control for projector lamp ballast
C. S. Moo, T. E Lin, and Y.C. Chuang, “Designing an Igniter for Short-Arc Xenon Lamps ,” in Con$ Rec. IEEE-IASAnnu.
-
A novel high-frequency electronic ballast with momentary re-dischargeable igniter for HID lamp
[3] Chin S.Moo, Tsai F.Lin and Ying C.Chuang, “Designing an Igniter for Short-Arc Xenon Lamps ,” Proc. of IAS’99, Vol.1, .
Indicates content that may require registration and/or purchase.