-
Supplier: Edmund Optics Inc.
Description: Available in Standard and Right Angle Versions Magnification From 2.5X to 8.0X Max. Sensor Format 2/3" Magnification From 2.5X to 8.0X Direct Video C-Mount Coupling The InfiniProbe™ Video Microscope series provides the advantages of a continuously focusable microscope in a compact
- Total Magnification: 0 to 3.2 X
- Features: Digital Display
-
Supplier: Edmund Optics Inc.
Description: Available in Standard and Right Angle Versions Magnification From 2.5X to 8.0X Max. Sensor Format 2/3" Magnification From 2.5X to 8.0X Direct Video C-Mount Coupling The InfiniProbe™ Video Microscope series provides the advantages of a continuously focusable microscope in a compact
- Total Magnification: 0 to 3.2 X
- Features: Digital Display
-
Supplier: Edmund Optics Inc.
Description: Available in Standard and Right Angle Versions Magnification From 2.5X to 8.0X Max. Sensor Format 2/3" Magnification From 2.5X to 8.0X Direct Video C-Mount Coupling The InfiniProbe™ Video Microscope series provides the advantages of a continuously focusable microscope in a compact
- Total Magnification: 0 to 8 X
- Features: Digital Display
-
-
Supplier: Edmund Optics Inc.
Description: Available in Standard and Right Angle Versions Magnification From 2.5X to 8.0X Max. Sensor Format 2/3" Magnification From 2.5X to 8.0X Direct Video C-Mount Coupling The InfiniProbe™ Video Microscope series provides the advantages of a continuously focusable microscope in a compact
- Total Magnification: 0 to 2.5 X
- Features: Digital Display
-
Supplier: GL Communications, Inc.
Description: with Dual UTA HD unit such as portability and remote accessibility along with the necessary PC with Win7 OS. The Probe is designed for easier portability and convenient testing with all the capabilities of the current VQuad™ with Dual UTA HD solution. The VQuad™ Probe HD is of same
- Features: Other
- Port Type: RJ-45, USB
-
Supplier: ValueTronics International, Inc.
Description: The 41800A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse
- Bandwidth: 500 MHz
- Probe Type: Current, Voltage
-
Supplier: Fiberscope.net by MEDIT
Description: The HERON-I rigid video scope is a reliable cost-effective device that can perform a variety of direct inspections due to interchangeable probes. They are easy to attach, giving you greater flexibility in different inspection settings. With the HERON-I you are able to change the
- Tube or Sheath Diameter: 6 mm
- Working Length: 0.15 to 0.7 m
- Field of View: 67 degrees
- Minimum Focus Distance: 20.000000000000004 to 50 mm
-
Supplier: Fiberscope.net by MEDIT
Description: positions for prolonged periods of time and operate in other conditions that require compact yet precise devices. The STRAHL Line ORION Video Borescope comes with interchangeable probes of different diameters, lengths, and directions of view (DOF). The inspection probes range
- Tube or Sheath Diameter: 4 to 5.5 mm
- Working Length: 1 to 30 m
- Field of View: 67 degrees
- Minimum Focus Distance: 10.000000000000002 to 80.00000000000001 mm
-
Supplier: Fiberscope.net by MEDIT
Description: high-resolution display which is 43% larger compared to other video scopes. You can store up to 32,000 images or 500 hours of video right on the SDHC card and add information right on the image by means of integrated text generator. DVRx is an extremely portable and light video
- Tube or Sheath Diameter: 4 to 6 mm
- Working Length: 1.5 to 7.5 m
- Field of View: 90 degrees
- Operating Temperature: -13 to 176 F
-
Description: Thermo Scientific* CID3710D solid-state monochrome video camera features an RS-170 video format, interlace-scanned, 776(H) x 512(V) pixel CID array in a compact remote head configuration. Compact remote head configuration connects to the Camera Control Unit via flexible cable supplied
- Horizontal Resolution: 776 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 3.229173 Lux
- Operating Temperature: 32 to 122 F
-
Supplier: Titan Tool Supply, Inc.
Description: Total system weight – less than 3 lbs (1.4 kg), Power requirements - AC Nominal input: 100-240V, DC nominal input: 12V, System operating temperature: 14°F to 140°F (-10°C to 60°C), Video I/O – NTSC, Water resistant, Adjustable hand strap, Rotating display. Camera - LED CCD Camera, 1.1 in
- Tube or Sheath Diameter: 8 mm
- Working Length: 1 to 2 m
- Field of View: 45 degrees
- Operating Temperature: 14 to 140 F
-
Supplier: Fiberscope.net by MEDIT
Description: long-running rechargeable LI-polymer battery, RIGEL Video Borescope provides up to 4 hours of continuous video capture on a full intensity, and requires only 2 hours to recharge. Optional accessories include mirror tips for different angles of view, and optional probe lengths of
- Tube or Sheath Diameter: 4 to 5.5 mm
- Working Length: 1 to 3 m
- Field of View: 67 degrees
- Minimum Focus Distance: 10.000000000000002 to 80.00000000000001 mm
-
Supplier: REED-Direct
Description: 3.5" extra-wide view angle camera takes high resolution 640 x 480 pictures and TFT monitor provides clear, full images with minimal image loss Video ouput function can transfer video images to a remote monitor or TV Stepless illumination adjustment With 4 high-brightness white LED
- Tube or Sheath Diameter: 5.5 mm
- Working Length: 1 m
- Field of View: 67 degrees
-
Supplier: RS Components, Ltd.
Description: VideoFlex HD Duo Camera kit 3m probe
- Camera Function: Video
-
Supplier: Cole-Parmer
Description: and four AA batteries. Meter kits add: specified probe, calibration solutions, stand, beaker, and hard carrying case.
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
- Display Type: Video Display
-
Supplier: Cole-Parmer
Description: reliable results. Meters include: CD-ROM and four AA batteries. Meter kits add: specified probe, calibration solutions, stand, beaker, and hard carrying case.
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
- Display Type: Video Display
-
Supplier: Cole-Parmer
Description: • Easy use with accurate results • Accuracy to
0.3% plus one digit • RS-232 serial output • Unit comes with a probe holder arm • Supplied with 115 VAC adapter - Form Factor: Lab / Benchtop
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video Display
-
Supplier: Nikon Metrology
Description: technology, and TT L laser autofocus. It allows both 2D and height measurements in the same field of view. The Confocal NEXIV VMZ-K6555 is used for the inspection and measurement of critical dimensions of highly complex structures on advanced semiconductor devices, probe cards, substrate
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: GL Communications, Inc.
Description: Wireless networks can impair voice, video, and data quality by various means including poor mobile phone quality, voice compression and decompression algorithms, video compression and decompression algorithms, delay, loss or gain in speech levels, noise, acoustic and landline echo, and
- Features: Other
-
Supplier: Cole-Parmer
Description: • Affordable meters that meet GLP requirements! • Oversize, informative display with bright backlight • High 0.001 pH resolution with ±0.002 pH accuracy • Store and recall up to 500 sets of data—send data to a PC or printer
More features of the Oakton 2700
- pH Range: -2 to 20 pH
- Accuracy: 0.001 to 0.1 ±pH
- Form Factor: Lab / Benchtop
- Display Type: Video Display
Supplier: Nikon MetrologyDescription: in illumination. When the operator clicks the point to be measured, the system automatically rotates the probes, sets them at the optimum position, and sets the probe size automatically. Desired edges are easily selected by eliminating dust and burrs through a change in the contrast
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
Supplier: GL Communications, Inc.Description: supported includes - NB and HD Voice, Video, Tones, DTMF/MF Digits, Fax, and other Data (HTTTP, UDP, TCP, SMS, Email, DNS, Route, FTP, ….). VQuad™ scripting can automate the Voice, Video, and Data testing from anywhere remotely controlling the mobile devices. The Voice test (call
Supplier: WohlerUSA, Inc.Description: includes: Wohler A 600 basic instruments, probe holder with hose, air temperature probe (plug), magnetic holder, PTFE-cone, coarse filter (10 pcs.), wadding filters (1 pack), waterstop filter (3 pcs.), Wohler RP 72 soot test pump set, all in an...
- Camera Function: Video
Supplier: Visual Sound, Inc.Description: on one end. By pushing the end of the terminal, a slot is opened to receive and hold securely a bare wire test probe. The other end of the Markerplug terminates in one of a variety of connectors. If you have ever been in a situation where quick or convenient access is needed to this wide
- Connector Type: Audio / Video Connector
- Features: XLR Connector
Supplier: Visual Sound, Inc.Description: on one end. By pushing the end of the terminal, a slot is opened to receive and hold securely a bare wire test probe. The other end of the Markerplug terminates in one of a variety of connectors. If you have ever been in a situation where quick or convenient access is needed to this wide
- Connector Type: Audio / Video Connector
- Features: XLR Connector
Supplier: Park Systems, Inc.Description: Park Systems has revolutionized the AFM with the introduction of the XE-3DM, the fully automated AFM system designed for overhang and trench profiles, sidewall roughness and imaging, and critical angle measurements. The unique design of the XE-3DM, made possible by the XE-series’ decoupled XY and Z
- Resolution: 1.5 nm
- Lateral Resolution: 1.5 nm
- Features: AFM, Digital Display
- Grade: Benchtop
Supplier: WohlerUSA, Inc.Description: Wohler A 400 Flue Gas AnalyzerSimply genius!Get a GRIP on combustion with ONE hand. Set 3 (Professional)A 400PRO with rechargeable batteries and charger, cone, air temp. probe, Wohler TD 600 printer, Wohler RP 72 soot test pump, water stop filter, 25 cotton filters, heavy duty carrying case
- Camera Function: Video
Supplier: WohlerUSA, Inc.Description: NO and calculate NOx. Instruments Accessories Technical Data Downloads Set 3 (Professional)A 400PRO with rechargeable batteries and charger, cone, air temp. probe, Wohler TD 600 printer, Wohler RP 72 soot test pump, water stop filter, 25 cotton filters, heavy duty carrying case
- Camera Function: Video
Supplier: Visual Sound, Inc.Description: on one end. By pushing the end of the terminal, a slot is opened to receive and hold securely a bare wire test probe. The other end of the Markerplug terminates in one of a variety of connectors. If you have ever been in a situation where quick or convenient access is needed to this wide
- Features: 1/4'' Phone Plug / Jack
- Connector Type: Audio / Video Connector
Supplier: FARO CREAFORMDescription: VantageE6 Max family of Laser Trackers is more accurate 6DoF probing, which helps speed up inspections and reduce the number of device moves. With the higher accuracy of the Vantage Max, users can probe more points beyond the line of sight and without tooling changes, resulting in a
- Resolution: 0.00001968505 inch
- x-axis Measuring Length: 3,149.608 inch
- x-axis Linear Accuracy: 0.0006299216 inch
- Features: 3-D Scanning / Profiling, Digitizing / Imaging, Dimensional Measurement, Shop Floor Suitable, Video Camera
Supplier: Shenzhen Vsndt Co., Ltd.Description: Desktop inspection camera VS-F series is mainly used for online video detection. The image is delicate and clear, and the front end probe can be customized according to the actual working conditions. It is mainly used in automobile manufacturing, precision casting and other visual
- Tube or Sheath Diameter: 0.9500000000000001 to 8 mm
- Working Length: 0.19999999999999998 to 1 m
- Field of View: 120 degrees
- Minimum Focus Distance: 3 to 70 mm
Description: Thermo Scientific* CIDI3710D-UV is a gated intensified UV-sensitive, CID-based camera consisting of CID3710D solid-state RS-170 camera, fiberoptically coupled to 18mm second generation UV-sensitive microchannel plate image intensifier. Solid-state video monochrome video camera features
- Horizontal Resolution: 776 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.000005381955 Lux
- Vertical Resolution: 512 lines
Supplier: Flexbar Machine CorporationDescription: Flexbar Rigid Borescope, 30 Degree Features superb quality optics which provide clear, bright images for any standard industrial application. Ideal for use with Flexbar Video Borescope Systems. Main Features: Probe tubing is stainless steel for extra durability. Eyepiece is standard
Supplier: Metronics IncorporatedDescription: with CNC motion control options. Touch probe systems are perfect for 3-D measurements on manual CMMs. The QC-300 can be used with inspection tools such as measuring microscopes, optical comparators, optical edge detection, video systems, video edge detection and manual CMM
- Input Channels: 1
- Resolution: 0.000004 inch
- Axes: 1, 2, 3, 4
- Display Type: Alphanumeric Display, Graphic
Description: Thermo Scientific* CID8710D1M solid-state, monochrome, CID-based video camera features minimum radiation tolerance of at least 1 x 106 rads total dose gamma (1 MegaRAD) total dose. Camera features a 2:1 interlace-scanned Charge Injection Device (CID) based imager with 12 x 13.7 micron pixels
- Horizontal Resolution: 776 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 7.534737 Lux
- Operating Temperature: 32 to 86 F
Find Suppliers by Category Top
Styli and Probes (80 Companies)Video Cameras (1,655 Companies)CMM Probes (91 Companies)Video Cables (488 Companies)Video Displays (330 Companies)Featured Products Top
-
purchase the SPA. The Wake Frequency Solution Builder™ provides you with an instant pass or fail rating online. You’ll receive comprehensive Sample Probe Design Calculation Datasheets based on ASME PTC 19.3 TW-2010 and/or IEC/TR 61831 calculations with your SPA order at no (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
Instrumente) announced a new technology platform for electro-optical wafer-level testing designed to validate electrical and optical device functions simultaneously in high-volume production. The system combines high-density electrical probing with automated photonic alignment in a compact architecture (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
; 2D and 3D laser scanners; optical micrometers; absolute linear encoders; data acquisition, processing and indication systems; control systems; devices for control of movement and distance, digital cameras for machine vision, measurement instruments for railway transport; video processing FPGA IP (read more)
Browse Dimensional and Profile Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
ensure you choose the proper Sample Probe Assembly (SPA) for a specific application. This calculator enables you to enter data for the specific SPA you need and receive immediate calculation results, based on ASME PTC 19.3 TW-2010 and/or IEC/TR 61831 standards. If there are problems with the (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
Generator: Dual Channel 60MHz option 15.6-Inch UltraPhosphor 3 Touchscreen Display 5-Year Warranty (3 years standard, 2 years free with registration) Watch the video or check out our web page. Book a demo or contact us for more details. (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
video demo to learn more. Receive comprehensive Sample Probe Design Calculation Datasheets With the Wake Frequency Solution Builder™ you’ll also receive comprehensive Sample Probe (read more)
Browse Calibration and Repair Services Datasheets for Conax Technologies -
Conax customers frequently request engineering help to ensure they are choosing the proper Sample Probe Assembly (SPA) for a specific application. To make this process faster and easier for you, we created the Wake (read more)
Browse Temperature Probes Datasheets for Conax Technologies -
ROBD3 is a custom-unit and must controlled entirely from a larger touch screen, which not only simplifies programming, but also additional testing details to be displayed. NOW AVAILABLE! In addition to hypoxia training, the (read more)
Browse Technical Training Equipment Datasheets for Environics, Inc. -
ROBD3 is a custom-unit and must controlled entirely from a larger touch screen, which not only simplifies programming, but also additional testing details to be displayed. NOW AVAILABLE! In addition to hypoxia training, the (read more)
Browse Technical Training Equipment Datasheets for Environics, Inc. -
Available in 3-asix to 6-axis variants for single- and dual-sided fiber and fiber-array applications. PI (Physik Instrumente) offers a new 6-axis variant of its successful F-141 PINovAlign automated fiber alignment system. The F-141 is a compact, cost (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
Fringe 2013
Because of that research institutes [3, 4] and companies such as GE with their XLG3 Video Probe or customized solutions try to close this gap by using the fringe projection approach in endoscopic devices.
-
Remote Visual Inspection Equipment Investigates Jerusalem Tomb
To support the CA-Zoom cameras, GE also introduced its XLG3 video probe to provide images of extremely difficult access areas within the tomb.
-
GE Inspection Technologies adds 8.4mm probe to Everest XLG3
GE's Everest XLG3 system is a video borescope that offers a new way of enhancing inspection productivity. Advanced features include improved image quality, QuickChange probes that quickly reconfigure probe diameter and length, real-time …
-
VideoProbe Website Allows Customers to Build a Virtual System
GEs Everest XLG3 system is a video borescope that offers a new way of enhancing inspection productivity. Advanced features include improved image quality, QuickChange probes that quickly reconfigure probe diameter and length, real-time …
-
GE Announces Menu Directed Inspection Software for Visual Inspections MDI software guides VideoProbe inspections, auto-generates data report
GE's Everest XLG3 system is a video borescope that offers a new way of enhancing inspection productivity. Advanced features include improved image quality, QuickChange probes that quickly reconfigure probe diameter and length, real-time …
-
GE Announces Menu Directed Software For Visual Inspections In Power
GE's Everest XLG3 system is a video borescope that offers a new way of enhancing inspection productivity. Advanced features include improved image quality, QuickChange™ probes that quickly reconfigure probe diameter and length, real-time …
-
GE Announces Menu Directed Software For Visual Inspections In Oil & Gas
GE's Everest XLG3 system is a video borescope that offers a new way of enhancing inspection productivity. Advanced features include improved image quality, QuickChange probes that quickly reconfigure probe diameter and length, real-time …
-
New Video Borescope
The Everest XLG3 system is a video borescope that offers a new way of enhancing inspection productivity. Advanced features include improved image quality, QuickChange probes that quickly reconfigure probe diameter and length, real-time …
-
http://www.ndt.net/article/wcndt2008/papers/427.pdf
An example of this increased capability is the GE Inspection Technologies XLG3 , a versatile platform designed to … Light Output: All-Way probe articulation and high density 75-watt lamps generate light output that is two (2) times greater than other video scopes, proving light output of up to 200 lumens for sharp, clear images.
-
AGE’s XLG3 Video Borescope Adds Working Channel With Full Retrieval Capabilities
Billerica, MA, USA - The XLG3 Video Borescope from GE's inspection technologies business now includes a new shaft diameter with a working channel for retrieval of small parts found during inspection. The interchangeable probe configuration of the XLG3 platform supports the additional shaft making it easy to upgrade …
Indicates content that may require registration and/or purchase.