-
Supplier: Aitech Defense Systems, Inc.
Description: The CM870 provides an additional active interface between the 3U VPX backplane and the on-board PMC/XMC module site. Rugged/mil 3U VPX Carrier Board VPX Backplane Fabric Interface with Support for up to Four (4) PCIe x4 Ports per VITA 46.3 and 46.4 PCI Express Revision
-
Supplier: Acromag, Inc.
Description: One XMC mezzanine module slot 3/4-length Non-Intelligent carrier card PCIe x8 interface Acromag’s APCe8775 carrier card interfaces an XMC mezzanine module to a PCI Express bus in a PC-based desktop computer system. The APCe8775 is a PCIe bus adapter board that
- Module Voltage: -12 V, 12 V, 3.3 V
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: The IC-CMC-VPX6a connects to adjacent boards in a VPX system via a PCIe switch to two or three backplane fabric ports. P1A and P1B ports can be used as a merged PCIe x8 upstream port or 2 separated PCIe x4 ports. In contrast to the competition, the IC-CMC-VPX6a also provides a PCIe x4 port on
- Bus / Form Factor: 6U CompactPCI
- Carrier Class: Intelligent Carrier
- Carrier Type: PMC
-
-
Supplier: Acromag, Inc.
Description: slots and reduces your costs. Select I/O modules from Acromag’s offering or use most third-party mPCIe compliant modules. Designed for COTS applications these XMC carrier boards deliver high-reliability and high-performance at a low cost. AcroPack carriers are RoHS
- Module Voltage: 12 V, 3.3 V, 5 V
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: Acromag, Inc.
Description: 48). Features Half-length PCI card 3U VPX carrier board delivers 25W of power to one PMC/XMC site PMC/XMC site uses 64-bit, 66/133MHz PLX technology with a PCIe to PCI-X bridge PCIe bus 8-lane Gen 1 or 2 interface backplane connection Supports standard PMC/XMC
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Bus Width: 32-bit, 64-bit
- Bus / Form Factor: 3U CompactPCI
- Carrier Class: Non-intelligent Carrier
-
Supplier: ELMA Electronic Inc.
Description: Add functionality to your 3U VPX system with this 3U VPX form factor XMC/XMC carrier card Supports a wide range of mezzanine expansion modules Available in standard through rugged conduction cooled grades Jumper selectable x4 Fat pipe or x8 Dual Fat pipe interface Conforms to
- Module Voltage: 3.3 V
- Bus Width: 32-bit, 64-bit
- Clock Rate: 33 MHz, 66 MHz
- Carrier Class: Non-intelligent Carrier
-
Supplier: ELMA Electronic Inc.
Description: The TIC-CMC-VPX3a is a 3U VPX adapter board for PMC or XMC mezzanine modules. Expand the I/O or storage features of your system using a wide range of available modules. A high performance 3D graphics compute engine can be created when adding Elma’s TIC-GRA XMCb graphics module, or
- Module Voltage: 3.3 V
- Bus Width: 32-bit
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Description: used. It also supports VITA 46.9 X12d+X8d+X24s I/O routing on P2, with the option to extend XMC routing to P1. Features 3U VPX-REDI carrier card Conduction cooling Generic x8 XMC interface X12d+X8d+X24s I/O routing per VITA 46.9 No drivers needed Technical Specs VPX Generic x8
- Features: Other
-
Supplier: Advantech
Description: design, MIC-6131 is able to support the most powerful XMC with the 75W power consumption*, and doesn’t sacrifice the full fabric bandwidth from the main board. For the XMC pin out, MIC-6131 has the X24S X8D X12D pin field on the VPX connector P2, and enables the vast capability
- Technology: VPX
-
Description: The XChange3000 is a 3U VPX-REDI module supporting a single-width XMC or PrPMC card. The XChange3000 provides easy integration of standard mezzanine cards into modern VPX backplanes. Both XMC and PrPMC interfaces are active simultaneously. Features 3U VPX carrier card Conduction
- Features: Other
-
Supplier: Acromag, Inc.
Description: connector supports both board-to-board and cable interfaces. These carrier cards are ready for conduction cooling. Developers can install a CPU, carrier and expansion boards into a completely sealed enclosure. Acromag has developed a heat dissipation approach that
- Carrier Class: Non-intelligent Carrier
- Features: Other
- Carrier Type: PMC
-
Supplier: ELMA Electronic Inc.
Description: VGA. Dual Link DVI is available as a factory configured option. The rear PMC pin-out is compatible with VME and cPCI single board computers while VPX can be supported through a carrier board. Elma is a value added reseller and partner to Tech Source. Ask about our system
-
Description: connector. Features XIM module One XMC connector X12d routing to DB-25 connector Technical Specs XPort9102 Support When used with XPort9102 development system carrier, provides XMC card connectivity for rear I/O Physical Characteristics XMC I/O module (XIM) Dimensions: 74
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Description: The XIt3112 is an XMC/PMC input/output module (XIM/PIM) for use with the X-ES XTend3100 or other XIM/PIM carriers. It routes P14/P16 I/O from the carrier, breaking out 10/100/1000BASE-T Ethernet, RS-232 serial, and universal serial bus (USB) signals. Depending on the specific
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Aitech Defense Systems, Inc.
Description: Adds two PMC sites per backplane slot with minimum size, power consumption and cost. Accommodates Two (2) Single-wide or One (1) Double-wide PMC Single Slot Rugged 6U Carrier Board (VMEbus Form Factor) Expands PowerPC® SBCs Through PCI Over P0 PLX 6154 PCI-PCI Transparent Bridge PCI
-
Supplier: Aitech Defense Systems, Inc.
Description: Provides additional active interface between the compactPCI backplane and PMC. Rugged/mil 3U CompactPCI Carrier Board Occupies Single Slot Transparent and PrPMC Versions CompactPCI Interface Supports 32-bit at 66 MHz PMC Connectors are IEEE 1386.1 Compliant, J4 is Wired as per PICMG
-
Supplier: Aitech Defense Systems, Inc.
Description: Interface Compliant, 64 bit @ 66 MHz PCI Bus Interface All I/O Channels are Routed to the PMC I/O Connector. High Speed Serial Channels May Be Routed to Front Panel (Air Cooled Version) Multiple DMA Engines Optimized for Minimum Traffic on the Carrier Board PCI Bus IEEE 1386-2001 (Air
Find Suppliers by Category Top
More Information Top
-
Ultra Low power Intel Atom Z530 Processor PMC/XMC module
The board can be used on either a PMC/ XMC carrier board , or on a host CPU board where it can be used to off-load some of the host CPUâs functions.
-
TP CR1/XMC
TP CR1/XMC 3U XMC carrier board provides a flexible solution for designers wishing to add XMC I/O functionality to a CompactPCI 32-bit 33/66MHz system.
-
Pentek, Inc. - XMC: A Mezzanine for all Seasons
The clear benefit here is that by following these definitions, XMC and carrier board designers can achieve a much wider range of inter-operability, the essential goal of industry standards.
-
PP XMC/M02
PP XMC/M02 dual XMC /PMC carrier board provides a flexible solution for designers wishing to add functionality to 6U CompactPCI systems by using XMC or PMC modules.
-
http://pentek.com/deliver/GetDS.cfm/7141-703.pdf?Filename=7141-703_Oct_10.pdf
The Model 7141-703, option 520 complies with the VITA 42.0 XMC specification for carrier boards .
-
http://pentek.com/deliver/GetDS.cfm/7156.pdf?Filename=Model71561.pdf
The Model 7156 complies with the VITA 42.0 XMC specifi- cation for carrier boards .
-
G213 – 3U CompactPCI® Serial XMC Carrier
The G213 is a universal 3U XMC or PMC carrier board for I/O with high speed requirements in a CompactPCI® Serial environment.
-
F700 – 3U CompactPCI® Express XMC/PMC Carrier
The F700 is a universal 3U XMC or PMC carrier board for I/O with high speed requirements in a CompactPCI® Express environment.
-
http://pentek.com/deliver/GetDS.cfm/7150.pdf?Filename=7150_May_12.pdf
TheModel7150complieswith the VITA42.0 XMC specification for carrier boards .
-
Pre-qualified modular application ready platform gets applications promptly to the battlefield
Kontron's offer ranges from 3U PowerPCs and Intel Core i7 x86 SBCs to Gigabit and PCI Express switches as well as PMC and XMC carriers and FPGA boards .
Indicates content that may require registration and/or purchase.