-
Supplier: Velan, Inc.
Description: hydrocarbon or petrochemical processing services. Only Velan offers the advantages of one-piece forged valves in sizes up to 24" (600 mm). Features and benefits • Velan's proven pressure seal design. • Low pressure drop compared to vertical globe valves. • Excellent resistance
- Valve Size: 2 to 24 inch
- Agency: ASME
- Connection Description: Butt Weld, Socket Weld / Solder
- Features: Butterfly Valves, Globe Valves
-
Supplier: KSB AG
Description: Design Cast Y-pattern globe valve to ASME B16.34 with pressure seal bonnet. Outside screw and yoke. Rising stem and non-rising handwheel. Stellite hardfaced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASME
- Valve Size: 1.968505 to 7.87402 inch
- Pressure Rating: 6,367.15503 psi
- Media Temperature: 32 to 1,099.4 F
- Number of Ports/Ways: 2
-
Supplier: Velan, Inc.
Description: Forged, one-piece inclined globe and check valves for high pressure applications Features and benefits • NO TORSION OF BELLOWS: Splined stem prevents torsion of bellow sand assures long cycle life. • LONG CYCLE LIFE BELLOWS (5000 cycles): Designed for, and successfully tested in, high
- Valve Size: 0.5 to 2 inch
- Agency: ASME
- Connection Description: Butt Weld, Socket Weld / Solder, Threaded
- Features: Butterfly Valves, Globe Valves
-
-
Description: requirements. Design: DIN globe valves are available in various designs, including straight pattern, angle pattern, and Y-pattern. The straight pattern is the most common, with the inlet and outlet ports aligned in a straight line. The angle
- Connection Description: Bolt Flange, Butt Weld
- Features: Directional Valves, Globe Valves, Shut Off Valves
-
Supplier: Velan, Inc.
Description: indicator • T-pattern or Y-pattern bodies available ADDITIONAL RAMA FEATURES: • One-piece forged body for more safety and reliability • Removable seat • Removable guided disc • Advanced cage profile allows high flow coefficient Cv • Enhanced stem seal with load checking system
- Valve Size: 0.25 to 2 inch
- Agency: ASME
- Connection Description: Butt Weld
- Features: Butterfly Valves, Globe Valves
-
Supplier: KSB AG
Description: Design Flanged globe valve with gland packing, in stainless steel,conventional or Y-valve design, rotating stem, with shut-off or throttling valve plug. Applications Process engineering, industry, building services, food and beverages industry, for aggressive
- Valve Size: 0.5905515 to 11.81103 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: 14 to 752 F
- Number of Ports/Ways: 2
-
Supplier: Curtiss-Wright, Valve Group
Description: Strack manufacturing facilities. Overview of options and features. Supplied as Straight pattern body, Y-pattern body or Angle pattern body - See more at:
- Valve Size: 0.25 to 20 inch
- Media Temperature: -436 to 1,472 F
- Primary Material: Aluminum, Exotic Metal, Stainless Steel, Steel
- Media: Gas, High Purity Gas, Hot Water, LP - Gas, Natural Gas, Specialty / Corrosive Gases, Steam, Water
-
Supplier: KSB AG
Description: Design Flanged bellows-type globe valve in stainless steel, in conventional or Y-valve design, with replaceable shut-off or throttling valve plug. Applications Process engineering, industry, building services, food and beverages industry, for aggressive fluids.
- Valve Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: 14 to 752 F
- Number of Ports/Ways: 2
-
Supplier: Accuris
Description: VALVES, GLOBE, Y-PATTERN GLOBE, STOP CHECK, ANGLE, FLANGED BONNET MANUALLY OPERATED NOMINAL PIPE SIZE (NPS) 2 INCHES AND LESS
-
Supplier: KSB AG
Description: stations, general industry and process engineering. For water, steam, gas, oil and non-aggressive fluids. Other applications on request. Overview of technical data Body material(s) (ASTM standard) A182 F22; A105 Body design Straight pattern body; Y-valve body Bonnet design Yoke
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 6,367.15503 psi
- Media Temperature: 32 to 1,099.4 F
- Number of Ports/Ways: 2
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in high pressure, high
- Valve Size: 2.5 to 24 inch
- Features: ASME, Butt Weld, Socket Weld / Solder
- Valve Type: Butterfly Valves, Check Valves
-
Supplier: U.S. Plastic Corporation
Description: The Y-pattern style has a minimal pressure-drop, even when compared with a conventional upright style globe valve. Therefore, it is an excellent choice for combination on-off and throttling applications. Stub acme thread on stem provides rapid open-close operation. Liquid
-
Supplier: Accuris
Description: VALVES, GLOBE, ANGLE AND "Y" PATTERN, BONNETLESS, CAST OR FORGED STEEL AND ALLOY STEEL (SIZES 1-1/2 INCHES AND BELOW)
-
Supplier: Accuris
Description: Valve, Stop and Stop Check, Globe, Angle, and Y Pattern, Cast or Forged Carbon or Alloy Steel, Outside Screw and Yoke (Sizes 2-1/2 Inches and Larger)
-
Supplier: Accuris
Description: VALVE, STOP AND STOP CHECK, GLOBE, ANGLE, AND Y PATTERN, CAST OR FORGED CARBON OR ALLOY STEEL, OUTSIDE SCREW AND YOKE (SIZES 2-1/2 INCHES AND LARGER)
Find Suppliers by Category Top
Featured Products Top
-
Stainless Steel Bolts • Reliable Back Seating • Complete Line of Bolted Bonnets • 25% Carbon Filled PTFE Seat • Linear flow “Y” Pattern Globe • Bodies (11⁄4” - 12”) for (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division
More Information Top
-
ansi globe valve - offers from ansi globe valve manufacturers, suppliers, exporters & wholesalers
ANSI Y Pattern Globe Valve .
-
ansi b16.5 ( Page 10 ) - offers from ansi b16.5 manufacturers, suppliers, exporters & wholesalers
Sell ANSI Y Pattern Globe Valve .
Indicates content that may require registration and/or purchase.