Products/Services for YAG Laser Printers
-
Laser Printers - (316 companies)Image Credit: Softchoice Corporation | Vision Computers, Inc. | CompUSA Laser printers use a laser beam to produce an image on a drum that is rolled through a reservoir...Digital InterfaceMedia HandlingBar / Matrix Code Symbologies -
Lasers - (723 companies)...and chemical reactions. A laser's pump source depends upon its gain medium; for example, an Nd: YAG laser would be supplied by a laser diode or flash lamp, while a HeNe device is supplied by an electrical discharge. Gain Medium. Most properties... -
Marking and Engraving Equipment - (572 companies)...trademark of PROFIBUS International. Technologies. Marking and engraving equipment uses many different technologies. Choices include direct thermal, dot matrix, flexography, hot stamping, impact press (indenting), ink jet, laser printer, laser marking... -
Industrial Inks - (340 companies)...additives. They are generally used for printing on materials, such as rubber, cardboard, paper and metal. Industrial inks are also used for printing on plastic cards, films, porous and non-porous substrates. Industrial ink from a printer is sprayed at high... -
Printer Mechanisms - (100 companies)Printer mechanisms are used in kiosks, lottery machines, ticketing machines, and cash registers. They include thermal, laser and dot matrix printing technology. Printer mechanisms are used in kiosks, lottery machines, ticketing machines, and cash... -
Label Printers - (443 companies)...types of ink jet printers: thermal and piezo. Laser label printers use a laser beam to produce an image on a drum. The light of the laser alters the electrical charge on the drum, and the drum is then rolled through a reservoir of toner. In turn...
-
Barcode Printers - (346 companies)...on non-curling, smudge-proof, heavy-stock thermal paper. Thermal transfer printers use heat and pressure to transfer resin-based ink from tiny ribbons directly onto the paper. Ink jet printers spray ink droplets through a nozzle onto the page. Laser printers use...
-
Computer Printers and Plotters - (723 companies)...are laser and inkjet printing. Laser printers produce images by passing a laser over a differentially charged drum. The drum selectively collects toner and deposits it onto paper, which is then heated to permanently secure the image. Laser printing is much...
-
Printer Repair Services - (43 companies)...types of printers that printer repair services cover include laser printers, dye sublimation printers, ink jet printers, plotters, direct thermal printers, line printers, thermal transfer printers, flexographic printers, hot stamping printers, letter...
-
Ink Jet Printers - (447 companies)Ink jet printers project electrically charged droplets of ink onto a page. Types of ink jet printers include thermal and piezo. Image Credits: Digital Identification Solutions LLC|Videojet Technologies Inc. Printers are portable or stationary...
Product News
-
Changchun Yutai Optics Co., Ltd.
1064nm YAG Laser BK7 Windows BK7?K9???????. Optical performance comparison of BK7 and K9. ??. Material. BK7. K9. ???. (nd). 1.5168 (@587.6nm). 1.5163 (@587.6nm). ???. (vd). 64.2. 64.1. ????. Transmittance range. 350nm - 2.0 mm. 350nm - 2.0 mm. ???. Transmittance. >90% (?????). >90% (?????). What are the uses of the laser BK7 (K9) window?. The laser BK7 (K9) window can be used as a laser cavity, a sealed window for the laser or a beam-transmitting element. (read more)Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
CRYSTECH, Inc.
Nd:YAG Laser Crystals for 1064nm Lasers Nd:YAG (Neodymium-doped Yttrium Aluminum Garnet) is one of the most widely used solid-state laser gain materials due to its high efficiency, excellent thermal properties, and stable performance. As a four-level laser medium, Nd:YAG delivers substantial laser gain even at moderate excitation levels, enabling efficient operation with relatively low pump power requirements. Crystech Nd:YAG crystals are manufactured to stringent optical and dimensional specifications, supporting high-performance... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
CRYSTECH, Inc.
High-Stability Nd:YAG Laser Material Unlock the True Potential of Your Laser Systems with Nd:YAG. Imagine a crystal that brings both precision and durability to your laser applications. Nd:YAG (Neodymium-doped Yttrium-Aluminum Garnet) is exactly that --a solid-state laser material trusted worldwide in research labs, industrial production lines, medical treatments, and even military systems. Its four-level energy system allows effortless operation in both pulsed and continuous wave (CW) modes, giving engineers the flexibility... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
CRYSTECH, Inc.
Custom Nd:YAG Crystals for 1064nm Lasers 1064nm pulsed laser systems require gain media that can provide efficient laser amplification while maintaining optical quality and resistance to high peak-power laser pulses. Crystech Nd:YAG is a four-level laser gain medium that offers substantial laser gain even at moderate excitation levels and pump intensities, supporting high gain efficiency and low threshold pump power. Nd:YAG can be diode pumped or lamp pumped, providing flexibility for different laser architectures. For 1064nm laser... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
CRYSTECH, Inc.
Custom Nd:YAG Laser Crystal Manufacturing High-performance solid-state lasers require gain materials with efficient energy conversion, stable optical properties, and reliable operation under demanding pumping conditions. Nd:YAG (Neodymium Doped Yttrium Aluminum Garnet) crystal is a widely used four-level laser gain medium designed for efficient 1064nm laser generation. Compared with other laser materials, Nd:YAG provides high gain efficiency, low threshold pump requirements, and excellent compatibility with both diode pumping and flash... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
CASTECH, Inc.
Custom Yb:YAG Laser Crystal Manufacturing High-performance laser systems require gain materials with efficient pump absorption, excellent thermal management, and stable optical performance. Yb:YAG (Ytterbium Doped Yttrium Aluminum Garnet) crystal is a promising laser-active material designed for diode-pumped solid-state laser applications. Compared with traditional Nd:YAG crystals, Yb:YAG offers broader absorption bandwidth, longer upper laser level lifetime, and significantly lower thermal loading per unit pump power, making... (read more)Browse Optical Crystals Datasheets for CASTECH, Inc. -
CRYSTECH, Inc.
Nd:YAG Crystals for Solid-State Lasers Nd:YAG (neodymium-doped yttrium aluminum garnet) crystals are widely used as gain media in solid-state lasers, offering efficient energy conversion and stable laser output. Their low lasing threshold and high efficiency enable reliable operation across a wide range of laser systems. Core Engineering Advantages. Low threshold operation for efficient laser excitation. High optical efficiency for stable and consistent output. Excellent thermal stability with strong heat dissipation capability... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Protomatic, Inc.
YAG Laser Marking - 2,3, 4 Axis Laser Marking for most metals for flat (2D), complex (3D), and 4-Axis delivers accurate and repeatable results for two-sided parts. Laser marking for your part in all quantities from one to thousands. With a quick turn around, we can generate customized artwork or use your provided CAD/computer math data. Some notes about Laser marking services offered at Protomatic: Laser marking is best suited for anodized aluminum, titanium and steels. This 1064mM (Infra Red) pulse marker has a peak power... (read more) -
CRYSTECH, Inc.
CTH:YAG 2100nm High-Efficiency Laser Crystal Addressing Efficiency, Safety, and Integration Challenges in High-Performance Laser Systems. Engineers and system integrators often face critical challenges in developing 2100nm laser systems: ensuring eye-safe operation, achieving high quantum efficiency, integrating lasers without complex cooling systems, and maintaining precise optical quality for demanding medical, meteorological, and military applications. CTH:YAG 2100nm Laser Crystal is designed to solve these challenges: Triple-Doping... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
CRYSTECH, Inc.
Nd:Ce:YAG Laser Rods for High-Power 1064nm Lasers Product Overview. Nd:Ce:YAG is a high-efficiency laser material widely used in medical and metrology fields. In these double-doped crystals, cerium acts as a sensitizer for Nd3+ ions thanks to its strong UV absorption under flash-lamp pumping and efficient energy transfer to the Nd3+ excited state. The result is less thermal distortion and greater output laser energy than Nd:YAG under the same pumping conditions -- enabling high-power lasers with good beam quality. Lasing wavelength (1064nm... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc.
-
1.32 μm Nd:YAG laser during neurosurgical procedures experience with about 70 patients operated on with the MC 2100 unit
All the laser parameters are monitored and registered on the MC 2100 Yag Laser unit printer : power (watts), energy (Joules), time of exposure (seconds), number of shots, wavelength (1.32 or 1.06), emission mode (continued or pulsed).
-
Infrared laser addressing of media for recording and displaying of high-resolution graphic information
micrographic images on bismuth thin film with a YAG laser - printer nology.
-
Projection optical system for a compact rear projector
Tokyo, Japan, and had been engaged in the development of laser-diode pumped YAG laser and thermal laser printer for 3 years.
-
Recollections on the founding of Spectra Diode Labs, Inc. (SDL, Inc.)
The first substantive commercial businesses were in manufacturing lasers for pumping Nd : YAG lasers and for laser printers .
-
Laser Stain Removal of Fungus-Induced Stains from Paper
To determine possible damage to ink and other pigments, the YAG laser was aimed at an area of heavy black printer 's ink on the Flemish print.
-
Compact prototype one-step Ultragram printer
A frequency-doubled diode-pumped Nd- YAG laser was chosen as the light source for the printer due to its long coherence length, stability, efficiency, high power (100mw), compact size, and favorable wavelength (532nm) for exposure.
-
The First Half‐Century of Laser Development
1979 Philips shows first prototype of a Compact Disc audio player; Canon intro- duces first diode- laser printer 1986First commercial diode-pumped Nd: YAG lasers .
-
Direct-Write Digital Holography. Development and research of a hologram
printer
The laser used for the digital hologram printer is a compact single oscillator flash- lamp pumped Nd: YAG laser producing emissions in the nanosecond regime.
-
Recent advances in two-photon 3D laser lithography with self-Q-switched Nd:YAG microchip lasers
We review our recent results towards the development of a turnkey 3D laser printer , based on self-Q-switched microchip Nd: YAG lasers , with reproducible sub-100nm resolution, and with large-scale (cm) and fast-speed (cm/sec) capability at micron resolution.
-
Industrial applications of lasers
Printer components are laser cut and subsequently spot welded using solid state Nd: YAG sources.
Indicates content that may require registration and/or purchase.