Products/Services for Yellow Corrugated Pipe
-
Plastic Pipe - (213 companies)...in terms of both weight and installation, however. Plastic piping comes in solid wall and corrugated configurations, and is available in a variety of common materials. Standards Standards from organizations such as the Plastics Pipe...ApplicationMaterialEnglish Size
-
Pipe Fittings - (1974 companies)Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting... -
Industrial Pipe - (1678 companies)Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications. Industrial pipe... -
Industrial Hose - (1758 companies)...and relatively easy to store. Corrugated - Hose contains corrugations, pleats, or spiral convolutions to increase flexibility and the capacity for compression and elongation. Crush-proof - Hoses are designed to resist crushing or collapse caused by exterior... -
Metal Tubes - (779 companies)...the cross-section. Welds are continuous along the length of the pipe. Welded and drawn (W &D) - tubing is constructed by welding and then precisely sized by drawing it through a die. Attribute. Seamless. Welded. Welded & Drawn. Wall Tolerance. -. +. +. OD... -
Drains and Drain Systems - (373 companies)...inlet. The long side is given for rectangular or trench drains. Connection size - Connection size, another important measurement, is the size of the pipe that connects to the bottom of the drain. Body material - Drains and drain systems use many...
-
Rubber Tubing - (219 companies)Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications.
-
Hydraulic Hose - (602 companies)...by the inside and outside diameter of the hose. The inside diameter refers to the inside of the hose or liner. The outside diameter is often a nominal specification for hoses of corrugated or pleated construction. Minimum bend radius is based...
-
Pipe Hangers and Conduit Hangers - (290 companies)Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps. Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam...
-
Air Hose and Air Duct Hose - (480 companies)...to prevent the buildup of static electricity. Coiled - Hose is coiled for flexibility and elasticity, making it expandable and relatively easy to store. Corrugated - Hose contains corrugations, pleats, or spiral convolutions to increase flexibility...
Product News
-
Pexco
The Move from Corrugated Coils to Safety Top Cap campuses. Why Are Property Owners Moving Away from Corrugated Fence Coils?. Facility managers are moving away from corrugated fence coils because they can create an array of maintenance and installation issues. Crews need products that are practical in the field, reliable over time, and appropriate for high-traffic public spaces. Corrugated fence coils often require installers to manage a large roll of pipe, unfurl it along the fence line, and use a special tool to "zip " it across the top of the fence... (read more)Browse Uncategorized Products Datasheets for Pexco -
Dexmet® Corporation, a part of PPG’s engineered materials division
New Expanded Corrugated Products Screens. The 3D geometry allows for more consistent diffusion over the catalyst increasing efficiency. Membrane Support Grids. As stack pressures increase the need for membrane support materials becomes essential to reduce the amount of flex the membrane is subjected to during operation. MicroGrid (R) and PolyGrid (R) materials are perfect support materials for reducing the amount of flex without affecting flow through the system. New Expanded Corrugated Products. Dexmet has configured a product... (read more)Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Altech Corp.
Corrugated Tubing for Industrial Cable Safety Altech corrugated tubing helps protect cables from impact, abrasion, vibration, and mechanical stress in machinery, panels, and OEM systems. Made from flame-retardant Polyamide 6, the tubing is flexible, durable, and available in continuous or slit styles for easier installation. Flame-retardant Polyamide 6 construction. Protects cables from impact, abrasion, and mechanical stress. Flexible design with high fatigue life. Temperature range from -40 C to 120 C. Short-term temperature rating up... (read more)Browse Cable Glands Datasheets for Altech Corp. -
NewAge Performance Products | NAPP
Highly Flexible Corrugated FEP Tubing Corrtef TM Corrugated FEP Fluoropolymer Tubing. Corrtef is heat sealable, and the cuffs (straight ends) are made to accept standard barbed fittings. The end may be flared or expanded to permit shrink-tight connections. Corrtef is manufactured in an industrial atmosphere and should be properly sterilized for clean-flow applications. For optimal cleaning of Corrtef, the tube should be stretched to its maximum length and held vertically (direction of flow: down). NOTE: Due to the annular... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
NewAge Performance Products | NAPP
Bendable Corrugated FEP Fluoropolymer Tubing Corrtef TM Corrugated FEP Fluoropolymer Tubing. Corretef is heat-sealable, and the cuffs (straight ends) are made to accept standard barbed fittings. The end may be flared or expanded to permit shrink-tight connections. Corrtef is manufactured in an industrial atmosphere and should be properly sterilized for clean-flow applications. For optimal cleaning of Corrtef the tube should be stretched to its maximum length and held vertically (direction of flow: down). NOTE: Due to the annular... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Petersen Products Co.
Pipe Handlers Pipe Handlers 161-9 Series. For use as a Pipe Handler, Grapple, and many material handling requirements. Manufactured to the customer 's requirements. Inflate with air, inert gas or water. Lift, pull, and align tubes, pipes, transformers, and many handling requirements. Most weight, temperature, and chemical requirements. They are not to be used for lifting over any personnel or where their failure would cause significant damage. Many configurations available. Follow us on: Facebook. YouTube... (read more)Browse Industrial Pipe Datasheets for Petersen Products Co. -
Pyromation
Pipe Thermowells Are Economic Alternative When high-pressure-rated thermowells are not required, consider using pipe thermowells, made of steel or Inconel materials, as an economic alternative for protectection of temperature sensors in hot, corrosive, low-prressure applications. Learn More (read more)Browse Thermowells Datasheets for Pyromation -
Arjay Engineering
Pipe monitoring for dry conditions 2852-DPM Dry Pump Monitor. The 2852-DPM Dry Pump Monitor offers pipe monitoring for dry conditions to protect pumps and equipment. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for liquid handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a pipe or pump. The 2852-DPM sensor monitors a cross sectional area of the pipe and locks in on the capacitance field of the fluid passing... (read more)Browse Process Monitors Datasheets for Arjay Engineering -
McElroy Manufacturing, Inc.
MEETS THE PIPE WHERE IT LAYS The Tritan TM 560 aids in pipe positioning, allowing for more flexibility and increased performance and productivity. With the same rugged, dual rubber tracks found on McElroy TracStar (R) machines, the Tritan offers all-terrain mobility for easily traveling across a variety of terrains and can be driven directly to and from the pipe itself. By building off the legacy and design of multiple McElroy (R) units, the Tritan minimizes the amount of time spent between fusions while also letting... (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Ambrell Induction Heating Solutions
Induction Pipe Bending Ambrell, a leading manufacturer of induction heating systems,has sold an EKOHEAT 125 kW/10 kHz induction heating system to a manufacturer of pressure control products for the oil industry. The client has purchased EKOHEAT systems in the past for similar pipe heating applications. The application involves heating a narrow band around a large steel pipe to temperature (1000 C). Once temperature is achieved, pressure can be applied by a bending arm to bend pipe into the desired shape. Air... (read more)
-
ECCENTRIC (ANGLED) LOADING OF PREFABRICATED HIGHWAY EDGE DRAINS
HOPE Conical Cuspated perforated base color - yellow wcleht 161 gm/fl 2 HOPE Oblong corrugated pipe section slotted perforations color - black "eight 377 gm/fl 2 .
-
Geocomposite pavement drain systems, 1991
HOPE Conical Cuspated perforated base color - yellow wcleht 161 gm/fl 2 HOPE Oblong corrugated pipe section slotted perforations color - black "eight 377 gm/fl 2 .
-
Principles of Food Sanitation
…through the use of long-wave- length UV light, which will cause a yellow fluorescence on burlap .... The incisor teeth of rats are strong enough to gnaw through metal pipes , unhardened concrete, sacks, wood, and corrugated mate- rials to reach food.
Indicates content that may require registration and/or purchase.