Products/Services for Zenith Decoder

  • Barcode Decoders-Image
    Barcode Decoders - (38 companies)
    Barcode decoders are hardware devices that convert the information in barcodes to a digital format. They analyze a barcode 's bars and spaces, determine that the data is from a valid barcode, and then identify the correct barcode symbology. Check...
  • Logic Decoders and Demultiplexers-Image
    Logic Decoders and Demultiplexers - (135 companies)
    Logic decoders and logic demultiplexers move data between inputs and outputs. In the case of digital decoders, the coded information is translated into familiar or uncoded formats, while digital multiplexers transmit data from one input through...
  • Audio Processor ICs-Image
    Audio Processor ICs - (89 companies)
    Audio processors IC are semiconductor devices used to detect, decode and process analog or digital audio. Basic functions for these integrated circuits (ICs) include multi-channel input selection, treble and bass controls, and left-right or balance...
  • Codec ICs-Image
    Codec ICs - (91 companies)
    Codec IC chips are used to encode and decode (or compress and decompress) various types of data, particularly when the bulk storage is required. Codec IC chips are used to encode and decode or compress and decompress various types of data...
  • Barcode Software-Image
    Barcode Software - (194 companies)
    Barcode software identifies or decodes barcode symbology, generates output strings corresponding to barcode values, creates barcode fonts, prints barcodes, and/or performs tracking, etc. Barcode software identifies or decodes barcode symbology...
  •  
    Network Modems - (448 companies)
    Network modems (modulators-demodulators) are devices or programs that allow computers to transmit data over telephone lines. They convert digital computer data to analog sound waves and then demodulate the carrier signals to decode the transmitted...
  •  
    Video and Audio Software - (175 companies)
    ...video and audio editors, video and audio encoders and decoders, and video and audio conversion and playback software. Video and audio software for motion analysis is also available. Specifications. Product specifications include hardware...
  •  
    Bar Graph Arrays - (31 companies)
    Bar graph arrays are light emitting diodes (LEDs) that are used for solid state metering in applications such as audio monitoring, telecommunications, and instrumentation.
  •  
    Broadcast and Cable Television Service - (129 companies)
    ...the open airwaves. Satellite television providers send signals from a terrestrial base station to an orbiting satellite. The signals are then transmitted back to Earth and received by individual satellite dishes for decoding. Cable television...
  •  
    Rotary Position Sensors - (216 companies)
    Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire