-
Supplier: Linde North America, Inc.
Description: HFO (hydrofluoro-olefin) refrigerants are the fourth generation of fluorine-based refrigerants. HFC refrigerants are composed of hydrogen, fluorine and carbon atoms connected by single bonds between the atoms. HFO refrigerants are composed of hydrogen, fluorine and carbon
-
Supplier: Linde North America, Inc.
Description: HFC (Hydrofluorocarbon) refrigerants are the third generation of fluorine based refrigerants. There are a wide range of products to choose from including R23, R-134a, R-152a, R-404A, R-407C, R-410A, R-413A, R-417A, R-422A, R422D, R-423A, R-424A, R427A, R428A, R434A, R438A, R-507A and
-
Supplier: Linde North America, Inc.
Description: friendly, having zero ODP (Ozone Depletion Potential) and zero GWP (Global Warming Potential). It can be used in a wide range of refrigeration applications including: Thermal storage systems HVAC chillers Process cooling and air conditioning Food processing Supermarkets. The
- Operating / Use Temperature: -58 to 59 F
- Features: Specialty
-
-
Supplier: Linde North America, Inc.
Description: The use of hydrocarbon refrigerants is becoming increasingly popular due to their low environmental impact and excellent thermodynamic performance. Hydrocarbon refrigerants are flammable, non-toxic, zero ODP (Ozone Depletion Potential) and very low GWP (Global Warming
- Features: Specialty
-
Supplier: Kooltronic, Inc.
Description: various sizes, voltages, and mounting configurations. Built-in Condensate Evaporator Closed-Loop Cooling Condenser Blower Controller Filter High Refrigerant Pressure Protection Low Temperature Control Thermostat NEMA 1 Rating Maintained (UL50) UL/CUL Listed Zero ODP
- Cooling Capacity: 11,999.999999999998 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: Cord Stainless Steel Shell UL/CUL Listed Zero ODP Refrigerant
- Cooling Capacity: 18,000 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Johnson Controls, Inc.
Description: Responsibility Is Standard – YORK® chillers, with zero-ODP HFC-410A refrigerant and up to 50% less refrigerant charge, make you the leader in environmental design. Reduced Total Cost of Ownership – Excellent energy efficiency, high reliability, and easy maintenance
- Cooling Capacity: 50 to 225 kW
- Condenser Cooling: Air-Cooled
- Application: HVAC, Industrial
- Other Features: Outdoor / Weatherproof
-
Supplier: Kooltronic, Inc.
Description: Steel Shell UL/CUL Listed Zero ODP Refrigerant
- Cooling Capacity: 13,999.999999999998 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: Listed Zero ODP Refrigerant
- Cooling Capacity: 25,999.999999999996 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Johnson Controls, Inc.
Description: BENEFITS Reduce your energy costs as much as 40% – get the best efficiency at all operating conditions and lower your annual energy consumption. Be friendlier to the environment – become a leader in environmental design with zero-ODP HFC-410A refrigerant and up to 50% less
- Cooling Capacity: 195 to 700 kW
- Condenser Cooling: Air-Cooled
- Application: HVAC, Industrial
- Other Features: Outdoor / Weatherproof
-
Supplier: AGC Chemicals Americas, Inc.
Description: offerings, n-propyl bromide and trichloroethylene. Features ODP zero Minimal global warming potential Recyclable with distillation Chemically and termally stable Nonflammable (no flash point) Broad compatibility with most plastics, elastomers, substrates and metals Applications
- Type: Cleaner / Cleaning Agent, Degreaser, Solvent / Solvent-based
- Industry Applications: Electrical / Electronics
- Full Strength Use: Full Strength (Undiluted) Use
Refrigerants, Antifreezes, and Cooling Liquids
(211 Companies)
Cold Packs
(28 Companies)