-
Supplier: Newark, An Avnet Company
Description: 1.00 mm Zero Insertion Force Flat Flexible Cable Socket Strip RoHS Compliant: Yes
-
Supplier: Powell Electronics, Inc.
Description: 0.50 mm Zero Insertion Force FFC Connect
-
Supplier: Powell Electronics, Inc.
Description: 1.00 mm Zero Insertion Force Flat Flexib
-
-
Supplier: Powell Electronics, Inc.
Description: 1.00 mm Zero Insertion Force Flat Flexib
-
Supplier: IPC International, Inc.
Description: displacement reaction that is applied directly to the basis metal of the printed board, which is copper. The immersion tin is primarily used as a solderable surface for attachment of components. It may also be used when press fit connections are employed and for zero insertion
Find Suppliers by Category Top
Featured Products Top
-
Molex's Premo-Flex RFC jumpers deliver superior signal integrity and high heat resistance against vibration and bending. Ideal for applications where space is at a premium, these connectors enable design flexibility with multiple options including zero insertion force (ZIF (read more)
Browse Cable Assemblies Datasheets for DigiKey
More Information Top
-
The HISS TPC
This is achieved by mounting the electronic components on a "stick" that is inserted into card edge connectors ( zero insertion force ) directly connected to the individual pads.
-
Optical High Bandwidth System Interconnects For Data Communication
The laser transmitter circuits are mounted on individual circuit boards, which plug into zero insertion force (ZIF) edge connectors on the motherboard.
-
Optical fiber crossbar switch
The transmitter circuits are mounted on their own circuit boards, which plug into zero insertion force (ZIF) edge connectors on the motherboard.
-
A TPC (Time Projection Chamber) detector for the study of high multiplicity heavy ion collisions
This is achieved by mounting the electronic components on a mother board, called a "stick", which is inserted into a zero insertion force edge card con nector located on the pad plane A schematic view of a stick is shown in Figure …
-
A TPC detector for the study of high multiplicity heavy ion collisions
This is achieved by mounting the electronic components on a mother board, called a “stick”, which is inserted into a zero insertion force edge card con- nector located on the pad plane.
-
16×16 optical-fiber crossbar switch operating at 0.85 μm
Power is supplied through zero insertion force side entry card edge connectors mounted to smaller power distribution boards.
-
Driving platform for OLED lighting investigations
The 128 column outputs of the OC2 are connected to two fine-pitch zero insertion force connectors (ZIF) at the upper edge of the OC2 board.
-
Encyclopedia of Parallel Computing
Connectors for the router chan- nel wiring cables ran along both long edges of each motherboard, and used a unique zero - insertion - force connector design that required insertion of a tapered metal wedge, after seating the module in the chassis, to slide …
-
Printed Circuits Handbook, Sixth Edition > PRINTED CIRCUIT BOARD SURFACE FINISHES
Examples include touchpads, edge contact rails for grounding/shielding, test probe contact points, zero insertion force connectors , chassis and enclosure bolts, and surface contacts for mating with nonsoldered connectors/interposers.
Indicates content that may require registration and/or purchase.