-
Supplier: Electro-Sensors, Inc.
Description: Reverse Rotation Detector Features • Relay changes state when shaft direction reverses • Relay resets when reverse motion stops • Easy installation and calibration • Cast aluminum switch housing NEMA 4X, 7, 9 rated • 115 VAC standard, 12 VDC, 24 VDC, 230 VAC options • Class I, Div I (C, D)
- Operating Range: 0.5 to 5,000 rpm
- Number of Relays: 1
- AC Voltage Rating: 115 to 230 volts
- DC Voltage Rating: 12 to 24 volts
-
Supplier: Amprobe Test Tools
Description: Troubleshoot air conditioning systems quickly and accurately with Amprobe RLD-1 Refrigerant Leak Detector. State of the art technology assures precise, unambiguous readings, and makes leak detection across a wide variety of refrigerants easy and quick. Precisely pinpoints a place of the leaks
- Application: Ambient Air Monitoring
- Display: Analog
- Features: Audible or Visual Alarms
- Instrument Type: Detector
-
Supplier: Infineon Technologies AG
Description: Silicon Schottky Diodes Summary of Features Low barrier diode for detectors up to GHz frequencies For high-speed applications Zero bias detector diode Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base Stations High
- VF: 0.3 to 0.19 volts
- IF: 100 mA
- VR: 3 volts
- Diode Applications: Detector, Mixer
-
-
Description: resistance, compact design and a simple installation method. YUANBEN also provides GVS-02 2-channel rotation speed sensors for measuring gear rotation speed and direction. YUANBEN’s speed sensors are suitable for detecting gear rotation speeds, gear rack transmission
- Rotary Speed Range: 0 to 12,000 rpm
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: ValueTronics International, Inc.
Description: The U2004A is a used 6 GHz 1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features:
- Frequency Range: 6,000 MHz
-
Supplier: Siemens Process Instrumentation
Description: SITRANS WM100 is a heavy-duty zero-speed alarm switch. This non-contacting unit provides cost-effective equipment protection even in the harshest conditions. It is rugged enough to be impervious to dust, dirt, build-up and moisture, and is ideal for such primary industries as mining,
-
Supplier: Advanced Energy Industries, Inc.
Description: ppm/°C) Advanced Energy’s MSRF series is ideal for quadrupole mass spectrometer sample ionization and ion detector applications. MSRF power supplies offer a variety of performance features such as fast, reversible zero-crossing switching, which includes source and sync-ability.
- DC Input Voltage: 24 volts
- DC Input Current: 1 amps
- DC Output Voltage: 2,500 to 10,000 volts
- DC Output Current: 0.0003 to 0.0005 amps
-
Supplier: ValueTronics International, Inc.
Description: Errors are detected in intervals as short as 0.1 sec. Zero wait time counter gate The Anritsu 0.05-3 GHz Error Detector has auto-search function for setting optimum values of input threshold and phase setting by a one touch operation. Synchronization of 512k bit pattern is easily made
-
Supplier: ValueTronics International, Inc.
Description: stability, and the validity of output data transfers. Additional Features: Consisting of: 70001A - Mainframe 70004A - Display 70841B - Pattern Generator 70842B - Error Detector Frequency range: Pattern generator Error detector 100 MHz to 3 GHz (extended frequency options are available)
-
Supplier: L-com, Inc.
Description: The thermometer has an automatic shut-off feature. Shut-off will occur approximately 10 seconds after the trigger is released. All objects whose temperature is higher than absolute zero (-273.15 K) emit infrared energy. This energy radiates in all directions at the speed of light. When
-
Supplier: SEYI America Inc.
Description: more efficiently. High torque wet clutch brake unit that prolong life span services, low noise with minimal maintenance and friendly environmental. Link drive mechanism with the slide stroke feature of low speed during working stroke and fast speed of idle stroke. Soft touch of operand
- Capacity / Operating Force: 300 tons
- Stroke: 7.086618 to 11.023628 inch
- Rate: 20 to 50 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: ValueTronics International, Inc.
Description: GHz, <1.5 dB up to 7 GHz RMS detector for high-precision power measurements irrespective of waveform Fast spectrum analysis with 5 ms sweep time for full span (FSIQ3/7) Fast time domain analysis with 1 Micros zero span sweep time Integrated broadband vector signal analyzer for all main
- Frequency Range: 3,500,000 kHz
-
Supplier: Laurel Electronics LLC
Description: conversions per second, Ideal for peak or valley capture Digital span adjust from 0 to ±99,999, zero adjust from -99,999 to +99,999 Front panel scalable to ±99,999 for use with current shunts 1/8 DIN size with bright red or green 0.56" (14.2mm), high LED digits Power 85-264 Vac / 90-300 Vdc
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
Find Suppliers by Category Top
Featured Products Top
-
coax technology and is now becoming critical as digital speeds increase. Some multiple digital signals are stacked upon one circuit with NRZ, (non-return to zero), voltage levels, (such as in PAM-4), and can be more susceptible to SNR, (signal to noise ratio), issues. This can be controlled with (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
More Information Top
-
1074-117 - Control Techniques - Renewal Part | Galco Industrial Electronics
1074-117, Control Techniques, Renewal Part, PCB, ZERO SPEED DETECTOR .
-
Shopping Cart
PCB, ZERO SPEED DETECTOR .
-
Thyristor leonard using a brushless dc motor
Zero speed detector .
-
http://dspace.mit.edu/bitstream/handle/1721.1/16772/49279086-MIT.pdf?sequence=2
– end-point sensors – wheel-speed sensors for anti-blocking systems – rpm counters (0 to 20 kHz) for engine tachometers and for electronic synchromesh systems – flow meters – zero speed detectors — rpm control in electric motors – general …
-
Four-quadrant brushless ECM drive with integrated current regulation
This implies that some sort of zero speed detector is useful for the controls to determine the instant when regenerative braking must end.
-
http://www.iosrjournals.org/iosr-jvlsi/papers/vol4-issue2/Version-1/O04219698.pdf
Future work will include circuit optimization like high speed zero detector , etc., to reduce power and delay and to implement the structure in 180 & 150 nm CMOS and TSMC technology with minimum supplied voltage.
-
Development of low cost power parameter measuring system using PIC
A zero crossing detector literally detects the transition of a signal waveform from positive and negative, ideally providing a narrow pulse that coincides are used for a high speed zero crossing detectors .
-
Cycloconverter Control Circuits
A new high speed current zero detector has been presented, which when combined with auxiliary pulsing and either one of two types of crossover logic, minimized gaps in the current waveform at current crossover.
-
Parallelization of Context-Based Adaptive Binary Arithmetic Coders
The normalization in this paper is assumed to be performed by a barrel shifter which has 0(1) time complexity and a high- speed leading zero detector like those used in [12], so there is no significant time change for normal- ization …
-
Resistance-capacitance limitation of fast double heterojunction Ge p-i-n photodetectors
The RC limitation of the detectors is shown and analyzed leading to adjusted parameters for high speed detectors at zero -bas.
Indicates content that may require registration and/or purchase.