Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Corsair Memory
Description: generation SandForce controller and MLC NAND flash for fast performance Internal SATA II connectivity TRIM support (O/S support required) No moving parts for increased durability and reliability and quieter operations over standard hard disk drives Decreased power usage for increased
- Device Type: Hard Drive
-
Supplier: Corsair Memory
Description: controller and MLC NAND flash for fast performance Internal SATA II connectivity TRIM support (O/S support required) BGC (Background Garbage Collection) No moving parts for increased durability and reliability and quieter operations over standard hard disk drives Decreased power usage
- Device Type: Hard Drive
-
Supplier: Corsair Memory
Description: generation SandForce controller and MLC NAND flash for fast performance Internal SATA II connectivity TRIM support (O/S support required) No moving parts for increased durability and reliability and quieter operations over standard hard disk drives Decreased power usage for increased
- Device Type: Hard Drive
-
-
Supplier: Corsair Memory
Description: generation SandForce controller and MLC NAND flash for fast performance Internal SATA II connectivity TRIM support (O/S support required) No moving parts for increased durability and reliability and quieter operations over standard hard disk drives Decreased power usage for increased
- Device Type: Hard Drive
-
Supplier: Xoxide
Description: drive cooler. The Blue LED HD cooler utilizes an 80mm fan and exhaust openings on the sides to quickly rid the heat produced by your hard working hard drive. The goal is obviously to move the heat into your computer to have it more easily expelled. The 80mm fan has blue
-
Supplier: Newport MKS
Description: The NSA12 Miniature Motorized Linear Actuator with 11 mm travel is an economical solution for motorizing mirror mounts, rotation stages, linear stages and other manual motion devices. They are ideal for remote adjustment of sensitive, hard-to-reach optical components which can be influenced
- Stroke or X-Axis Travel: 0.4330711 inch
- Rated Speed: 0.03543307086614175 in/sec
-
Supplier: Security Engineered Machinery Co., Inc.
Description: degausser available in the market place. Actual Degauss time is less than one second. This NSA EPL listed degausser is an ideal device for fast and secure degaussing of Hard Disk Drives (including Perpendicular Magnetic Recorded - PMR Drives as well as Longitudinal Magnetic
- Degaussing Force: 14,000 Gauss
- Type: Hard Drive Degausser
- Standards: NSA Aprroved
-
Supplier: Security Engineered Machinery Co., Inc.
Description: of both Pependicular Magnetic Recorded Media (PMR) and Longitudinal Magnetic Recorded ( LMR ) Hard Drives up to 5,000 Oe NO POWER REQUIRED. Comes with Manual Hand Crank. Large media cavity that accepts full size VHS formats Able to Degauss up to Four Notebook Computer Drives in
- Degaussing Force: 14,000 Gauss
- Type: Hard Drive Degausser
- Standards: NSA Aprroved
-
Supplier: Kollmorgen Corporation
Description: moves, while screw-drive designs offer the highest thrust capacity and repeatability. Features Lead screw, ball screw or timing belt drives Max length: 1,829 mm (72 in) Max thrust: 450 N (100 lbf), screw models Max speed: 2,000 mm/s (80 in/s), belt models Stepper, brushless servo and
- Stroke or X-Axis Travel: 72 inch
- Rated Speed: 30 to 80 in/sec
- Rated Force: 100 lbs
- Lead: 0.125 to 0.5 inches per
-
Supplier: American Hofmann Corporation
Description: axial load for belt-drive systems Gravity-style belt tensioner for consistent drive-belt pressure from run-to-run and rotor-to-rotor Photocell for detection of rpm Optional protective safety guard meeting OSHA and/or CE requirements Various electronic measuring instruments available
-
Supplier: ABB Measurement & Analytics
Description: continents. The NO2 Analyzer has an internal computer that can store data practically indefinitely on an internal hard disk drive and send real time data to a data logger via the analog, digital (RS232) and Ethernet outputs. In addition, the Nitrogen Dioxide Analyzer includes an
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Nitrogen Dioxide (NO2)
-
Supplier: Boyd
Description: Boyd’s experienced technical team has expertise in stamped and fabricated metal components ideal for long term and dependable performance requirements for structural components like mounting and metal brackets made from SUS 304 stainless steel to hard disk drive (HDD) dampers. From
- Secondary Operations: CNC Machining, Drilling / Tapping, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Welding
- Features: East Asia / Pacific Only, Europe Only, North America, Oceania Only, Other
- Materials: Ferrous Metals, Nonferrous Metals
- Stamping Capabilities: Progressive Dies
-
Supplier: InspectorTools
Description: Model Includes: Certificate of Calibration (NIST) Windows-compatible software download utility DB9 to RS-232 adapter and cable Isokinetic probe Zero count filter High purity tubing 1/8 in. hose barb adapter Power supply Operation manual Hard molded plastic case The new Fluke 983 Particle
-
Supplier: Boyd
Description: multiple unique products into one, simple deliverable, helping customers reduce supply chain and assembly complexity. Our innovative segmented frame manufacturing technology for display lens adhesives and window tape gaskets allows Boyd to replace original full window frame designs that drive
- Materials: Acrylic / Acrylate, PET / Polyester
- Enhancement / Features: Anti-static / ESD Control, Dielectric / Insulating, EMI / RFI Shielding, Hard Coat / Thin Film, Moisture / Vapor Barrier, Thermally Insulating / Insulative, Transparent
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For fast and effective pre-crushing of hard, very hard, brittle materials even ferrous alloys and metal-free pre-crushing. Areas of application Mining and metallurgy, chemistry, geology and mineralogy, glass industry, ceramics industry, rocks and soils. Method of operation The powerful
- Applications: Abrasives / Ceramics, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Power / Coal & Coke
- Feed: Batch, Continuous, Dry
- Features: Jaw Crusher
- Scale: Lab / Pilot
-
Supplier: Xoxide
Description: Gold-plated USB Connector Specifications: Size: 2.7" x 1.7" x 5" System Requirments: Windows XP / X64 / MCE 2005 Available USB port CD-ROM Drive (for drivers) At least 35MB of hard disk space (for drivers)
-
Supplier: Xoxide
Description: feet Gold-plated USB connector Seven-foot, lightweight, non-tangle cord Approximate size: 129mm (length) x 71mm (width) x 40mm (height) Minimum System Requirements Windows® 2000 / XP / X64 / MCE 2005 / Vista / Vista64 Available USB port CD-ROM Drive (for drivers) At least 35MB of hard
-
Supplier: Xoxide
Description: feet Gold-plated USB connector Seven-foot, lightweight, non-tangle cord Approximate size: 129mm (length) x 71mm (width) x 40mm (height) Minimum System Requirements Windows® 2000 / XP / X64 / MCE 2005 / Vista / Vista64 Available USB port CD-ROM Drive (for drivers) At least 35MB of hard
-
Supplier: Dover Flexo Electronics, Inc.
Description: drive, controller or PLC. Also, a 1 mA DC signal is available for displaying tension on an analog or digital meter for reference by the machine operator. The base card for the Twin Amp is an IEC/ANSI/IEEE type 2 plug-in circuit card 6.8" x 3.9" (17.3cm x 9.9cm) for installation in a standard
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 104 F
- Features: DC Voltage Input
- Form Factor: Rack Mount
-
Supplier: Richardson RFPD
Description: The DAC-8228 is a dual 8-bit, voltage output, CMOS, D/A converter in a single chip. It was designed to drop into AD7528/7628 sockets eliminating two external op amps in applications such as hard disk drives. These applications generallt operate the AD7528/7628 with zero volts applied
- Resolution: 8 bits
-
Supplier: ABB Measurement & Analytics
Description: Insensitive to other atmospheric gases, the Carbon Dioxide Analyzer measures carbon dioxide and water vapor in ambient air with unsurpassed accuracy and precision. All without the need for frequent external calibration. The instrument can store data practically indefinitely on its internal
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Water Vapor
-
Supplier: Cirrus Logic, Inc.
Description: coprocessor. This coprocessor greatly accelerates the ARM920T's single- and double-precision integer and floating-point processing capabilities. With the EP9315's built-in IDE interface, the processor can connect directly with multiple hardware devides such as hard drives, CD
- Clock Frequency: 200 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: Haida International Equipment Co., Ltd.
Description: Functions and applications: Vicat softening point temperature tester is mainly applied to thermal deformation temperature and Vicat softening point temperature determination of plastic, hard rubber, nylon, electrical insulating material, fibre reinforced composite, high strength thermosetting
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Graphic / Video Display
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
-
Supplier: ValueTronics International, Inc.
Description: Functionality In addition to power monitoring, the Dash 8XPM gives you the functionality of the popular Dash 8Xe data acquisition recorder. You can capture 8 channels of data directly to a 73 GB hard drive at sample rates from one sample per minute to 200 kHz per channel. It lets you
- Data Acquisition: Datalogger / Recorder
-
Supplier: ValueTronics International, Inc.
Description: factor compensation data to the instrument Hardcopy to USB printer Generate a hard copy of the display by directly connecting the optional USB printer to the 2650A series analyzer. Conveniently save measurement data to USB flash drive Easily save and recall measurement data and
- Frequency Range: 3,300,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: Waveform Sequences Intuitive User Interface Shortens Test Time Integrated PC supports Network Integration and provides a Built-in DVD, Removable Hard Drive, LAN, eSATA, and USB Ports Playback of Oscilloscope and Real-time Spectrum Analyzer Captured Signals, including Enhancements such
- Minimum Frequency Range: 9,600 MHz
- Maximum Frequency Range: 9,600 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: port External monitor Two USB 1.1 ports Infrared (IrDA) port Audio microphone In 3.5 mm Audio speaker Out 3.5 mm Two PCMCIA type II or one PCAMCIA type III Storage Internal 80 GB hard drive minimum (over 750 000 OTDR test files) Internal 3.5 in 1.44 MB floppy drive External USB
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
-
Supplier: RS Components, Ltd.
Description: Samsung MZ-VAP4T0CW SSD
- Device Type: Hard Drive
- Mounting Options: Integrally Mounted
-
Supplier: Advantech
Description: SG Enterprise 3.5" 8TB 7KRPM SATA 256MB 3.5" SATA Interface 7200 RPM spindle speed. High instantaneous (burst) data-transfer rates (up to 600MB per second) State-of-the-art cache and on-the-fly error-correction algorithms Support for S.M.A.R.T. drive monitoring and reporting
- Capacity: 8,000 GB
- Width: 4.009844685 inch
- Length: 5.7874047 inch
- Height: 1.02755961 inch
-
Supplier: Advantech
Description: Seagate IPC 3.5" 1TB SATA III 7KRPM 256MB HDD High instantaneous (burst) data-transfer rates Native command queuing SeaToolsTM diagnostic software Quiet operation Support for S.M.A.R.T.
- Capacity: 1,000 GB
- Width: 4.00000216 inch
- Length: 5.7874047 inch
- Height: 1.00000054 inch
-
Supplier: Advantech
Description: WD 3.5" 2TB SATAIII 7KRPM 256MB HDD NoTouch Ramp Load Technology Data LifeGuard Advanced Low power consumption IntelliSeek Support for S.M.A.R.T.
- Device Type: Hard Drive
-
Supplier: Advantech
Description: Seagate 2.5" 1TB SATAIII 5KRPM 128MB HDD 1 TB Storage 5K RPM 128MB Cache Ideal for General Storage Purpose SATA Interface 3 year limited warranty
- Capacity: 1,000 GB
- Width: 3.950789535 inch
- Length: 2.750001485 inch
- Height: 0.2755907 inch
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.02 GB
- Width: 5.25 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
Find Suppliers by Category Top
Featured Products Top
-
Key Specifications Torque Range: Available across standard sizes from small servo applications to heavy industrial drives (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Electric vehicles (EV) continue to gain in popularity, and are poised to see accelerated growth. They offer considerable environmental advantages, most notably zero tailpipe emissions. Hybrid vehicles are also gaining in popularity as they generate significantly reduced emissions but offer peace (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
purge for axis cleanliness Large hollow shaft of 53 mm ISO class 1 clean room compatibility Several options available such as modular external hard stop, wooble kit, wafer vacuum, connectors support, etc. Toothless motor technology (zero cogging) for high (read more)
Browse Rotary Stages Datasheets for ETEL S.A.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
ATA drives By applying network switching to hard-disk drives, startup 3ware Inc. believes it has found a way to bring ATA drives up to the same speed as more expensive SCSI drives. As the company begins shipping its first products next month, its founders believe they can help PC OEMs improve system
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
, says expert Cancer in two former IBM hard disk drive employees was not caused by chemical exposure on the job, an occupational health expert testified at the chemical exposure trial. NTIA to referee wideband interference debate The Multiband-OFDM Alliance this week agreed to join Motorola
More Information Top
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 11 - Flying Operations > [FDBKF2005051016551000875] Afi11-2mc...
Zeroize all cryptographic devices, IFF/SIF, and clear classified frequencies prior to leaving the aircraft. Remove classified hard drives from computers and secure all classified documents.
-
Special encryption considerations for unattended ground sensor systems
… used to determine if the unit is moved giving the software time to zeroize all critical parameters. There are no hard rules for how long a key should be used but good judgment will … … is to be stored, encrypted, in some manner such as on a hard drive or a flash …
-
CEALICIAN: Compact Encryption and Line-Integrated Circuitry for Information Assurance in Networking
The size, weight, and power (SWaP) wasted by an encryption device on a UUV could instead be utilized to extend mission time, hold additional hard drives , processing systems, and sensors, or increase travel speed. Thus it is extremely important to ensure that the encryption key is zeroized in the event of …
-
http://calhoun.nps.edu/public/bitstream/handle/10945/4584/09Sep_Nesteruk.pdf?sequence=1
responds to tamper attempts in hardware by quickly zeroizing its secrets and executing a coprocessor state change … Hard drives or flash memory chips can be copied and subjected to brute-force attacks on any encrypted contents.
-
Introduction into the modern criminal law history
Already, judicial violence had Montesquieu as "en quelque façon zeroes " therefore as missing after all or … 17 guard houses, child murder; Andrea Czelk, women 's movement . … abstrakter norms because this ensured itself the after all uniform treatment in a hard criminal law, - in …
-
Trusted Computing Platforms: Design and Applications
The third requirement—remote verification—is driven by two main con- cerns. … heat dissipation the physical packaging allows, what type of memory can be effectively zeroized , and what commercial … For example, should a designer put a hard disk inside the packaging?
-
Naval applications of electrical remote-positional controllers
… energized to change the setting servo from the trans- mitting to the " zeroizing " magslips, and … The first was the acceptance by the Admiralty of reversible drives ; that was a very bold step … We were able to use hard valves: small receiving valves, in fact, saved us a good deal …
-
Statistical physics
is q Wqeiq · r that zeroed Impulskompo- … by the quantum mechanics here (L.328) just agrees with the classically derived result for hard spheres. In the thermal equilibrium, the kinetic energy of the relative movement is passed through kT.
-
http://eprint.iacr.org/2013/554.pdf
… masking relies a lot on randomness, which is a rare resource and is hard to formally capture. … two phases: 1. a precharge phase, during which all the bit pairs are zeroized (yFalse, yTrue) = (0 … A first asymmetry comes from the gates driving yFalse and yTrue.
-
MLS-PCA: a high assurance security architecture for future avionics
The model also uses zeroize of Kcoal at a specific EPE to remove a subject (i.e … The software EPE initialization issues are classical security and integrity issues, the harder solution of the two … The mission will drive all the initialization parameters.
Indicates content that may require registration and/or purchase.