-
Supplier: Accuris
Description: Zinc Phosphate with Metal Pigmented and for Organic Coating
-
Supplier: Accuris
Description: Zinc Phosphate Treatment with Metal Pigmented and/or Organic Coating
-
Supplier: Accuris
Description: Zinc Phosphate Treatment with Metal Pigmented and/or Organic Coating (formerly OPEL 4255)
-
-
Supplier: ASTM International
Description: This specification covers zinc yellow (zinc chromate) pigments used in rust-inhibiting protective coatings and metal primers for ferrous and non-ferrous metals. The two types of pigments include: Type I and Type II. The pigment shall conform to the
-
Description: ZINC CLAD 4100 is a three-component, polyamide epoxy, zinc-rich coating. It is low VOC and contains 89.2% by weight of zinc dust pigment in its dried film. Meets Class B requirements for slip coefficient and creep resistance Provides cathodic protection Damaged film
- Wet / Applied Thickness: 0.005 to 0.007 inch
- Cure / Dry Temperature: 35 to 100 F
- Operating / Use Temperature: 35 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Chivine Resources, Inc.
Description: It is used as micronutrient to both plants and animals. It is added to fertilizers to compensate for Zinc deficiency in the soil. In animal feeds and mineral premixes it is used as a source of essential element Zinc. It is also used as pigments in paints; flux in Ceramic glazes;
- Features: All Non-Metals, Other, Oxides, Transition Metals (Ti, Fe, Ni, etc)
-
Supplier: ASTM International
Description: These test methods cover procedures for the chemical analysis of white titanium dioxide pigments. The analytical procedures appear in the following order: sample preparation, qualitative analysis, moisture content determination, total titanium content determination by Jones Reductor and
-
Description: Zinc Clad® 5 is a one-package, organic, zinc-rich coating containing 90% by weight of zinc dust pigment in the dried film. Single protective coat in mild corrosive environments 90% zinc content in dry film Provides cathodic/sacrificial protection Exhibits
- Wet / Applied Thickness: 0.0075 to 0.01 inch
- Cure / Dry Temperature: 55 to 100 F
- Operating / Use Temperature: 35 to 300 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: FORREST Technical Coatings
Description: Forrest Technical Coatings 1A251H201 Silencer Charcoal is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). The coating has high
- Coverage: 139.00000000000003 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: FORREST Technical Coatings
Description: Forrest Technical Coatings 251H031 Silencer Silver is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity for peak temperatures up to 1200°F (650°C), continuous in-service
- Coverage: 139.00000000000003 to 225.00000000000003 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: FORREST Technical Coatings
Description: Forrest Technical Coatings 1A251H219 Silencer Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). The coating has high level
- Coverage: 139.00000000000003 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: FORREST Technical Coatings
Description: working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for firepits, engines and engine manifolds, and other metal surfaces subject to high temperatures. The aerosol formula is easy to use and exactly matches the 62H241 Muffler Black color standard. For
- Coverage: 139.00000000000003 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
Find Suppliers by Category Top
More Information Top
-
Handbook of Lubricants
See Zinc Pigment metal 2.
-
Frick / Knöll building construction lesson 2
Already, the center of the 80er years of the past century the heavy metal pigments ( zinc chromate, red lead and other) in the primer coats was replaced with other materials (e.g., phosphate pigments) and the effective measures against the umweltbelastende emission …
-
CORROSION-INHIBITIVE PAINTS
The literature on these systems is growing and recent publications 135-137indicate that zinc - metal pigment in inorganic media, usually silicates, phosphates, oxychlorides, &c., give no true cathodic protection.
-
Non-Invasive Identification of White Pigments on 20Th-Century Oil Paintings by Using Fiber Optic Reflectance Spectroscopy
white pigment from zinc metals or ore, and the improvement .
-
ASTM MNL17 - Paint and Coating Testing Manual: Fifteenth Edition of the Gardner-Sward Handbook
[21] Kalendova, A, Kalenda, P., and Vesely, D., "Comparison of the Efficiency of Organic Non- Metal Pigments with Zinc Powder .
-
Protective Coatings and Inorganic Anti-Corrosion Pigments
[21] Kalendova, A., Kalenda, P., and Veselý, D., “Comparison of the Efficiency of Organic Non- Metal Pigments with Zinc Powder in Anticorrosion Paints,” Prog.
-
Plastics for Corrosion Inhibition
The protecting CI form a separate group (e.g. metal pigments like zinc , aluminum, copper) that promotes cathodic polarization of the metal with a more positive potential.
-
Two isotropic media
… Metal Fiber Gallium phosphide Indium antimonide Zinc monoselenide SrO · TiO2 Calcium difluoride zinc (II) selenide Strontium titanate sodium (I) fluoride Sodium monochloride Sodium monofluoride Potassium tantalate sodium (I) chloride Brinewate Superfine C.I. Pigment Metal 1 Zinc selenide (ZnSe) Indium Monophosphide …
Indicates content that may require registration and/or purchase.