-
Supplier: Matexcel
Description: Application: Cosmetics, paints, coating, fodder, textile, rubber etc. Purity: >98% Product overview: Characteristic: 1. Broad spectrum sterilization capabilities: it could kill and inhabit the common pathogenic bacteria such as e. coli, staphylococcus aureus and salmonella, and the
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk
- Features: Non-ferrous - Any Type, Other
- Shape / Form: Powder
-
Supplier: Belmont Metals, Inc.
Description: Tin Alloys Featuring jewelry alloys, Sn anodes for plating, Sn shot for gray iron and titanium alloy additions, Grade A and 99.99% Sn, Sn-base babbitts, 5% phosphor Sn, Pewter, Sn-base solders, Sn powder, Sn oxide powder, Sn granular. All types of Sn and Sn alloys for additions,
- Applications: Chemical / Materials Processing
- Features: Non-ferrous - Any Type, Other, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
-
Supplier: BFG Manufacturing Services
Description: BFG performs a variety of processes to meet the specific requirements of a part. They include: Zinc-Nickel Alloy Plating Resin Impregnation Zinc Phosphate Coating Manganese Phosphate Coating Black Oxide Coating Leachant Sealer Cathodic Expoxy Electro
- Functions & Features: Abrasion Resistant, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, VOC Compliant
- Services: Abrasive / Blasting, Mass Finishing (Tumbling / Vibratory), Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
-
Supplier: Thermal Metal Treating, Inc.
Description: Coating is non petroleum, water based and meets all EPA standards for non toxic, non VOC producing dry lubricant. Powder Coat Paint, Solid non porous coating Maximum corrosion protection Non VOC emitting.
- Functions & Features: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Recoating / Refinishing, Stripping / Coating Removal, Ultrasonic Cleaning
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys, Wood
- Industry Served: Automotive, Castings / Cast Metal, Energy / Utilities, Machine Tools, Military Specification, OEM / Industrial, Steel / Metal Mills
-
Description: application of the following surface coatings: electrodeposited metal coatings; autocatalytic metal coatings (autocatalytic and displacement types); conversion coatings; anodic oxidation coatings; hot-dipped coatings; sprayed metal coatings;
-
Supplier: CSA Group
Description: application of the following surface coatings: electrodeposited metal coatings; autocatalytic metal coatings (autocatalytic and displacement types); conversion coatings; anodic oxidation coatings; hot-dipped coatings; sprayed metal coatings;
-
Supplier: Midlake Products & Mfg. Co., Inc.
Description: Midlake offers both in house and vendor managed finishing services. By providing customers the finish they require, we help to streamline the process which ultimately reduces costs and lead time. Some of the finishes provided are: Powder Coating Plating (Zinc, Nickel, etc.) Silk
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Electropolishing, Inspection / Monitoring, Mass Finishing (Tumbling / Vibratory), Passivation, Research & Development
- Coating Capabilities: Abrasives / Superabrasives, Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, E-coat (Anodic / Cathodic), Plating / Electroplating, Powder Coating, Screen Printing / Selective Coating, Spray Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Electronics, Energy / Utilities, Food & Beverage, Government, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Security / Safety, Steel / Metal Mills
- Materials: Aluminum, Metal, Stainless Steel, Steel / Steel Alloys
-
Supplier: Belmont Metals, Inc.
Description: Tin Alloys Featuring jewelry alloys, Sn anodes for plating, Sn shot for gray iron and titanium alloy additions, Grade A and 99.99% Sn, Sn-base babbitts, 5% phosphor Sn, Pewter, Sn-base solders, Sn powder, Sn oxide powder, Sn granular. All types of Sn and Sn alloys for additions,
- Applications: Chemical / Materials Processing
- Shape / Form: Ingot, Powder, Wire / Shaped Wire
- Features: Non-ferrous, Other, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: Tin Alloys Featuring jewelry alloys, Sn anodes for plating, Sn shot for gray iron and titanium alloy additions, Grade A and 99.99% Sn, Sn-base babbitts, 5% phosphor Sn, Pewter, Sn-base solders, Sn powder, Sn oxide powder, Sn granular. All types of Sn and Sn alloys for additions,
- Applications: Chemical / Materials Processing
- Features: Lead / Lead Alloy, Non-ferrous - Any Type, Other, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Description: Stampings Custom Assemblies Value Added Services such as e-coating and zinc plating Tapping Our in-house tooling and engineering department provides the solutions you need to take your project from concept to finished product: Progressive Dies - Transfer Dies - Compound Dies - Forming
- Secondary Operations: Anodizing, Black Oxide, Drilling / Tapping, Electroplating, Grinding, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Water / Abrasive Jet Cutting, Welding
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Specialty Packaging
- Stamping Capabilities: Blanking / Piercing, Deep Drawing, Progressive Dies
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Plastic
-
Supplier: Vo-Tech, Inc.
Description: grinding, heat treating (through, oil, etc.) complex welding (various metals) finish blasting (glass bead, oxide, etc), plating treatments (anodizing, zinc, chrome, nickel, etc.) powder coating, etc. Warehouse assembly area - Assembly services available for complete part
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Drilling, Honing, Milling, Turning
- Diameter: 6" - 48", Greater than 48"
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: G & M Manufacturing Corp.
Description: nickel, zinc, copper, etc.).
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Water / Abrasive Jet Cutting
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Plastic, Precious Metals
- Features: Midwest US Only, North America, United States Only
-
Supplier: Tanfel
Description: Tanfel offers a full solution for your custom fabricated metal product needs. A variety of materials and finishes are available along with tool fabrication, design support and a variety of other value added services. Stamping Materials: Aluminum, Copper, Zinc, Nickel / Nickel alloy, Steel
- Secondary Operations: Anodizing, Black Oxide, CNC Machining, Coiling / Spring Making, Drilling / Tapping, EDM Cutting, Electroplating, Grinding, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Water / Abrasive Jet Cutting, Welding
- Stamping Capabilities: Blanking / Piercing, Deep Drawing, Fine Blanking, Progressive Dies
- Services: Engineering / Design Assistance, High Volume Production, Prototype / Short Run
- Features: Europe Only, Midwest US Only, North America, South / Central America Only, Southwest US Only, United States Only
-
Supplier: Cir-Q-Tek
Description: leakage potential. CASTING TYPES INCLUDE: Aluminum Magnesium Zinc Iron Stainless
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Honing, Jig Boring, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: wave spring Material: Stainless steel, mald steel, zinc alloy, aluminum alloy, brass, bronze, copper, etc. Color: Customized Standard: Non-standard Surface treatment: Zinc plating, chrome palting, nickel plating, painting, sand blasting, powder coating, polishing,
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
With concentrated distribution of particles, uniform coating surface, evenly (read more)
Browse Thin Film Materials Datasheets for Beijing Grish Hitech Co., Ltd. -
indoors and outdoors, then we can apply a heavy Cosmoline based coatings such as Tectyl Nox Rust X-110 which meets MIL standard MIL-C-16173 E and offers years of indoor storage capability. We also offer Powder Coating options for both small and large springs with in (read more)
Browse Die Springs Datasheets for Coiling Technologies, Inc. -
, SGCC, ETC, Software: Solidworks, UG, Autocad. Reverse Engineering, 3D scan, Surface Treatment: Powder coating, zinc plating, anodizing, wire drawing, screen printing, Electrolysis, (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
steel, galvanzing steel,aluminium alloy, Process: laser cutting, die cutting, bending, welding, assembling with the fastener, plastic or rubber component, Surface Treatment: zinc plating, powder coating, screen printing, painting, e-coated, (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
coating line, pipe saw machine, pipe bending machine, pipe shrinkage machine, deburr machine, automatic drilling machine, Service: surface treatment, zinc plating, powder coating, painting, e-coated, Dacromet, hot dip galvanizing, polishing (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
, powder coating, painting, hot-dip galvanizing, Industry: Automotive: Shifter yoke, pump & valve: Agriculture and construction machinery: mover hub, cutter socket pipe system: adapter Petrochemical and energy (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
, high strength alloy steel, stainless steel, Industry: Agriculture machine, construction machine, gardon tools, powder tools, municipal facilities, printing machine, communication chassis, metal pillar,auto parts,sway arm,(aftermarket), post machining: heat treatment, precision CNC machining, ream the holes, broaching, powder coating, zinc plating, painting, e-coated, (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
cutting, cnc bending, TIG welding, rivet Pem, flange, extrude, Industry: PC, server canbinet,solar energy chassis,communication box, medical apparatus, ATM, gambling machine, electrical control box Surface treatment: zinc plating, anodize, powder coating, painting, e-coated, electrochemical polishing, screen printing, laser engrave (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
door handle, trunk bracket, etc. Surface treatment: zinc plating, anodizing, powder coating, e-coated, painting, laser engrave, wire drawing, electropolishing, Post machining: we supply the assembling for these parts by the fastener, spring, bearing, logo, lock, etc. (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
-hardened) Premium: 1045 steel with black oxide coating Stainless: AISI 304/316 for corrosive environments (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Image sharpness measurement in scanning electron microscopy—part I
FIG. 2 Scanning electron microscope micrographs of heavily gold- coated zinc oxide powder at low accelerating voltage.
-
Functional Materials and Nanotechnology
So we can demonstrate that the prepared composite powder(S1) is tin dioxide coated with zinc oxide powder .
-
Advanced Materials and Processes II
The prepared powders of zinc oxide coated hollow beads were pressed into diameter 2.5cm circular samples (thickness>2.0mm) .
-
Eco-Dyeing, Finishing and Green Chemistry
Wang, Y. Chen, H. Nakamura, K. Yao, S. Nishimura, E. Abe, Preparation and Photocatalysis Properties of Silica- coated Zinc Oxide Composite Powder , Chem. Lett. 31 (2002) 630–631.
-
Microstructural and electrical properties of varistors prepared from coated ZnO nanopowders
Considering the fact that dopants are mainly needed in the grain boundaries of zinc oxide grains, coating the zinc oxide powders with a layer of dopants looks like a prom- ising way to achieve high homogeneity and enhanced electrical properties.
-
Advanced Engineering Materials III
Keyword: Tourmaline Zinc oxide Surface coating Coated Powder Mechanism .
-
Fuel Processing
Palladium/ zinc oxide powder was then coated onto this catalyst.
-
Advanced Coatings Through Pulsed Magnetron Sputtering
… TiN films supports this hypothesis, as this has been observed to occur elsewhere following high energy bombardment and has also been associ- ated with enhanced mechanical properties.20 The deposition of doped zinc oxide coatings from blended powder targets is an example …
-
Absorption bands of intrinsic point defects in irradiated zinc oxide
A program has been developed for separating the spectrum of radiation-induced absorption in powdered zinc oxide and reflective coatings based on it into individual components which includes calculations of the parameters of the bands arisingfrom intrinsicpoint defects, bandsfrom chemisorbed gases, and …
-
Research of Preparation and Ultraviolet Shielding for Nanometer Powder of Tin Dioxide Coated with Zinc Oxide
The preparation of tin dioxide coated with zinc oxide nanometer powder by factional homogeneous precipitation method is reported in this paper.
Indicates content that may require registration and/or purchase.