Products/Services for Zip Up Scaffolding

  • Scaffolding-Image
    Scaffolding - (182 companies)
    ...of scaffolding have various functions. There are two main characteristics of scaffolding. First, supported types use a system of frames, poles and planks from the base up, with the ground serving as the foundation. Supported varieties are very common...
  • Platforms and Walkways-Image
    Platforms and Walkways - (384 companies)
    ...or reconfigure components. They are a more permanent alternative to scaffolding, scissor lifts, or bucket lifts, though they may be also be removable or reconfigurable. Many can be disassembled and reinstalled at a new location. These platforms...
  • Back-up Rings-Image
    Back-up Rings - (117 companies)
    Back-up rings or anti-extrusion rings are washer-like devices used to prevent seals from extruding through gaps while under pressure. Seals are installed in the downstream side of the gland. Description. Back-up rings are washer-like devices...
  • Take-up Bearings-Image
    Take-up Bearings - (105 companies)
    Take-up bearings are primarily used to correctly tension conveyor belts and systems, or to align tracks. They are available in three component types: bearing, frame, and take-up assembly (frame with bearing). Take-up bearings are a type of mounted...
  •  
    Back-up Pads - (60 companies)
    Back-up pads and platens are used hold and/or support paper, fiber or film backed abrasive discs, sheets or belts Back-up pads improve the conditioning and sanding performance of power tools. They drive discs, sheets with coated abrasives...
  •  
    Head-up Displays - (16 companies)
    Head-up displays (HUDs) superimpose data on the field of view of a vehicle operator so he or she can monitor vehicle systems while focusing on vehicle control and navigation. Head-ups displays (HUDs) superimpose data on the field of view...
  •  
    Hookup Wires - (317 companies)
    ...discussing electric power, applications using < 1 kV are considered low voltage, 1-36 kV are medium voltage, and > 36 kV are high voltage. Most hookup wires are used in low voltage applications. References. Belden - Hook-Up & Lead Wire. Image credit. Tevelec...
  •  
    Ladders - (507 companies)
    Ladders are devices that workers use to step up or gain access to elevated surfaces. There are many different types of ladders based on the application and materials used in their construction. Types of Ladders. There are several basic types...
  •  
    Machining Clamps - (314 companies)
    ...clamps are fixturing and set-up clamps that are used to secure a jig or fixture. The jaw swings out and away from the clamped part to achieve clearance for part removal. Hook clamps are a type of swing clamp. Pull clamps have a clamping pin or screw...
  •  
    Tool Presetters - (33 companies)
    Tool presetters are to set-up cutting tools before they are installed in the machine. They are set to precise and repeatable positions in an offline fixture or machine, and include precision measuring systems. Presetters save setup time and reduce...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire