-
Supplier: Accuris
Description: IMPREGNANTS FOR ALUMINUM ALLOY AND MAGNESIUM ALLOY CASTINGS
-
Supplier: Accuris
Description: MAGNESIUM ALLOY SHEET AND PLATE (HM21A)
-
Supplier: ASTM International
Description: 1.1 This practice describes the sampling of magnesium and magnesium-base alloys to obtain a chill-cast sample suitable for quantitative atomic emission spectrochemical analysis. The disk in the region to be excited is representative of the melt and gives a repeatability of
-
-
Supplier: Accuris
Description: MAGNESIUM ALLOY EXTRUSIONS 2.3Zn - 0.6Zr (ZK21A-F)
-
Supplier: Accuris
Description: MAGNESIUM ALLOY BAR, ROD, AND SPECIAL SHAPED SECTIONS, EXTRUDED (ZK21A)
-
Supplier: ASTM International
Description: This specification covers magnesium-alloy sheet and plate designated as AZ31B in temper types O, H24, and H26. The sheet and plate shall conform to the chemical composition requirements prescribed for magnesium, aluminum, manganese, zinc, calcium, copper, iron, nickel and
-
Supplier: SAE International
Description: This specification covers a magnesium alloy in the form of die forgings, hand forgings, rolled rings, and forging stock.
-
Supplier: ASTM International
Description: This specification covers magnesium-alloy investment castings designated as AM100A, AZ81A, AZ91C, AZ91E, AZ92A, EQ21A, EZ33A, K1A, QE22A, ZE41A, and ZK61A. Sufficient stock shall be allowed for shrinkage and, where required, for finishing; but castings of excessive weight shall not be
-
Supplier: SAE International
Description: This specification covers a magnesium alloy in the form of welding wire.
-
Supplier: SAE International
Description: This specification covers a magnesium alloy in the form of welding wire.
-
Supplier: SAE International
Description: This specification covers a magnesium alloy in the form of extruded bars, rods, wire, tubing, and shapes.
-
Supplier: Advantech
Description: various mount options: panel, wall, desktop, and VESA arm Touchscreen with reliable glass surface and PCAP touch control Robust system with SECC chassis and IP66-rated magnesium alloy front panel OSD control buttons on rear panel Lockable I/O connectors
- Nominal Display Size: 21.5 inch
- Display Options: Backlit Screen, Touch Screen
- Configuration: Panel
-
Supplier: Jergens, Inc.
Description: Jergens Miniature Insert Keylocking are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills,
- Insert Length: 0.17 inch
- Inch: # 10, # 4
- Features: Other
- Material: Stainless Steel
-
Supplier: ZGC, Inc.
Description: and sound. The magnesium-alloy chassis of the EOS 5D Mark II ensures the durability of the camera so users can take it on safari or to a press junket and be assured that the camera can take it. In addition the camera body incorporates extensive dust and weatherproofing features
- Application / Industry: Broadcast
- Imaging Technology: CMOS, Digital
- Performance: High Definition, Progressive Scan
- Camera Function: Video
Find Suppliers by Category Top
More Information Top
-
Effects of Ce on microstructure and mechanical properties of ZM21 magnesium alloy
Effects of Ce on ZM21 magnesium alloy .
-
Scientific.Net: Materials Science
Home > ZM21 Magnesium Alloy .
-
Laminated Metal Composites by Infiltration
A. Materials The LMCs combined a ductile cold-rolled low-carbon steel (SPCC steel, Japanese standard JIS G3141) with ZM21 magnesium alloy , a zinc and manganese-contain- ing wrought magnesium alloy.
-
Texture effects on design of Mg biodegradable stents
AZ31B and ZM21 magnesium alloys were extruded by a laboratory equipment at die temperature of 410 °C and strain rate of 2.78·10−3 s−1 for the production of small size tubes to be used as precursors for biodegradable stent appli- cation.
-
Evaluation of magnesium alloys with alternative surface finishing for the proliferation and chondro-differentiation of human mesenchymal stem cells
Human MSCs showed a greater proliferation and chondro-differentiation when cultured in the ZM21 magnesium alloy with a surface finishing of fine sanding, polishing, and etching. .
-
Scientific.Net: Materials Science
Abstract:The mechanical properties and microstructure of the as-extruded ZM21 magnesium alloy and its modified alloy ZME210 with addition of 0.35wt%...
-
Scientific.Net: Materials Science
Study of the Microstructure, Texture and Tensile Properties in as-Extruded AZ91 and ZM21 Magnesium Alloys .
-
Scientific.Net: Materials Science
Studies on Microstructure and Mechanical Properties of GTAW, Laser and Friction Stir Welded ZM21 Magnesium Alloy .
Indicates content that may require registration and/or purchase.