Scrubbers
(382 companies)
Air scrubbers, wet scrubbers, and gas scrubbers are air pollution control devices that use a high-energy liquid spray to remove aerosol and gaseous pollutants from an air stream. The gases are removed either by absorption or chemical reaction.
Pollutants Scrubbed
Separation / Filtration System
Process Type
Floor Scrubbers
(154 companies)
Floor scrubbers are machines used to clean large surface areas such as walkways, roads, factory floors and parking areas.
Nozzles
(644 companies)
Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Batteries
(1,681 companies)
...the load. When a battery is inserted into an electrical device, the device completes the circuit between the two terminals and triggers electrochemical reactions within the battery. The anode undergoes an oxidation reaction with the electrolyte, releasing...
Inorganic Chemicals and Compounds
(900 companies)
...to generate caustic soda (Sodium Hydroxide, NaOH), Chlorine gas (Cl2) and Hydrogen (H2) gas. The cell reaction above is: 2NaCl + 2H2O = Cl2 + H2 + 2NaOH. Chlorine (Cl2) is produced at the positive electrode (anode); hydrogen (H2) and Sodium Hydroxide...
Foams and Foam Materials
(570 companies)
...and elastomer products are suitable for fabricating parts by injection molding, compression molding, blow molding or film extrusion, reaction injection molding (RIM), and resin transfer molding (RTM). Stock Shapes. Stock shapes for foams and foam materials...
Electrical Power Generators
(958 companies)
...leaving fewer residues on internal combustion chambers, allowing for increased engine life as well. Recent developments to integrate an exhaust scrubber have impacted the efficiency of diesel generators while they still outperform other gensets...
Cleaning Agents and Surface Treatments
(1,874 companies)
...in solution (either added or as the base). Examples include acetone and d-limonene. Soaps and detergents are used to emulsify fats, oils, and greases and are widely used as household cleaners. Soaps are produced naturally by reactions between fatty...
Process Reactors
(218 companies)
...without being shut-down. Fed-batch reactors are more common, however, and can achieve high productivities. Batch process reactors are the simplest type. The process reactor is filled with medium and the reaction is allowed to proceed. When the reaction...
Catalysts and Initiators
(348 companies)
Catalysts and initiators start or promote chemical reactions used to produce organic chemicals, polymers and adhesives.