Anchors
(499 companies)
Anchors are mechanical fasteners that attach an object to a support structure. Product categories include concrete anchors, expansion anchors, lag screw anchors, machine anchors, screw anchors, spring anchors, wall anchors, and wedge anchors. Toggle bolts are also available.
Industrial Shelters
(703 companies)
Industrial shelters are buildings or structures that are designed to house and protect instrumentation or personnel. Examples include booths, buildings, canopies, garages, and walk-in enclosures.
Earth Moving and Landscaping Machines
(724 companies)
Earth moving and landscape machines are used to prepare construction sites, and to move dirt and gravel.
Construction and Demolition Attachments
(300 companies)
Construction and demolition attachments are specialized implements that are attached and used with heavy machinery to perform a job.
Analytical Laboratory Services
(1,283 companies)
Analytical laboratory services detect, classify and/or assay chemical, material, biological, geological and environmental samples.
Shrink Wrap and Stretch Films
(523 companies)
Shrink wrap and stretch films are used to hold items together in packaging and palleting applications.
Plastic Sheet and Plastic Film
(843 companies)
Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions.
Gearboxes and Gearheads
(975 companies)
Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Mining Machines
(90 companies)
Mining machines include tunnel boring machines (TBM) and boring rigs, roof bolting rigs, rock crushing vehicles, and other heavy equipment used for tunneling and mine excavation.
Pallets
(546 companies)
Pallets are platforms used for storage and transportation of goods.
Temperature Probes
(825 companies)
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Packaging Machines
(2,518 companies)
Packaging machines are used to package products or components, including equipment that forms, fills, seals, wraps, cleans and packages at different levels of automation.
Form, Fill, and Seal Machines
(442 companies)
Form, fill and seal machines are packaging equipment that uses flexible, heat-sealable, plastic film to form packages that can be filled with a product and then sealed, and cut.
Autoclaves and Sterilizers
(305 companies)
Autoclaves are used for applications requiring constant pressure and temperature for long periods of time. Common applications include the sterilization of instruments and polymerization of rubbers and plastics.
Microscopes
(708 companies)
Microscopes are instruments that produce magnified images of small objects