Ink Jet Printers
(444 companies)
Ink jet printers project electrically charged droplets of ink onto a page. Types of ink jet printers include thermal and piezo.
Fuse Holders
(485 companies)
Fuse holders are devices for containing, protecting and mounting fuses. Blown fuses can be changed quickly and easily when used in conjunction with a fuse holder.
Printer Repair Services
(43 companies)
Printer repair service providers provide maintenance and repair functions for computer printers.
Thermal Switches and Thermal Protectors
(593 companies)
Thermostats and thermal switches are electro-mechanical on/off switches that are activated by temperature changes. They are typically used to control heating and cooling systems.
Lasers
(710 companies)
Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser " is an acronym for Light Amplification by Stimulated Emission of Radiation.
Kiosk and POS Printers
(113 companies)
Kiosk and POS printers are used with kiosks and point-of-sale (POS) systems such as electronic cash registers (ECR) and electronic funds transfer (EFT) devices.
3D Printers and Additive Manufacturing Machines
(247 companies)
3D printers fabricate three-dimensional components from bulk material with a design provided by a digital file. It is a type of additive manufacturing (AM).
Laser Welding Services
(161 companies)
Laser welding services use high-powered laser welding equipment to fuse materials together.
Excimer Lasers
(15 companies)
Excimer lasers are rare-gas halide or rare-gas metal vapor lasers that produce relatively wide beams of ultraviolet laser light. They operate via the electronic transitions of molecules.
Laser Cutting Services
(837 companies)
Laser cutting services use industrial-grade lasers to cut metals, plastics, rubber, glass, stone, foam, and composite materials. Laser cutting is a CNC-controlled, non-contact, thermal process that provides quick, accurate cuts with a narrow kerf or cutting groove.
Thermal Platforms and Thermal Plates
(20 companies)
Thermal Platforms provide heating and cooling with more precise temperature control for environmental or climatic testing.
Laser Mounts
(14 companies)
Laser mounts are devices that keep a laser in position on an optical table.
Thermal Cyclers
(68 companies)
Thermal cyclers are laboratory instruments capable of generating and maintaining specific temperatures for a defined period of time.
Laser Marking and Laser Engraving Services
(297 companies)
Laser marking and laser engraving services use a computer-controlled laser beam to discolor the surface of a component, or engrave it by vaporizing the material.
Thermal Compounds and Thermal Interface Materials
(198 companies)
Thermal compounds and thermal interface materials form a thermally conductive layer on a substrate, between components or within a finished product.