Foundry Equipment and Supplies
(152 companies)
...equipment and foundry supplies include: mixers and molding machines. ovens. ladles. transporters. metals and alloys. chemical binding systems. filters. specialty sands and additives. abrasives. Features. Foundry equipment and foundry supplies comprise...
Specialty Steels and Other Iron Alloys
(218 companies)
Specialty steels and other iron alloys have specialized or proprietary compositions or properties that are specifically engineered for certain service conditions.
Molding Machines
(388 companies)
Molding machines form thermoplastic resin, thermoset polymers, or MIM compounds into finished shapes.
Stainless Steel Alloys
(803 companies)
Stainless steels are steels that contain a minimum of 10% chromium and are more resistant to corrosion than normal steels. How to Select Stainless Steel Alloys. Stainless steels are steels that contain a minimum of 10% chromium and are more...
Hooks
(284 companies)
Most industrial hooks are forged from alloy steel, carbon steel, or stainless steel and then heat treated, quenched, and/or tempered. They are then painted, self-colored, or finished with yellow chromate or bright zinc. Painted hooks come in colors...
Sink Faucets
(335 companies)
PVC). Polyvinylidene fluoride (PVDF). Carbon and alloy steel. Stainless steel. Other proprietary or specialized materials. Mounting Options. There are three types of mounting options for faucets. There may be other proprietary or specialized...
Handles and Pulls (industrial)
(443 companies)
Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service.
Crucibles
(160 companies)
...in foundries for melting and casting aluminum, steel, copper alloys or other metals. Iron and steel melting - Refractory ceramic materials and components suitable for use in iron and steel smelting, melting and casting operations. Precious / red metal...
Mold Releases and Release Agents
(257 companies)
...industry uses both barrier and reactive release agents in order to prevent adhesion between the forming surface and the concrete mixture. Die casting - Die casting is a process utilizing relatively high-melting temperature alloys of aluminum...
Plugs, Stoppers, and Inserts
(345 companies)
...is a steel alloy containing over 10.5% chromium. It is used in applications where excellent corrosion resistance and high strength are required. Plastics. Ethyl vinyl acetate (EVA) is a transparent thermoplastic elastomer. It remains flexible at low...
Metal Profiles and Structural Shapes
(271 companies)
Metal profiles and structural shapes include metals and alloys with uniform cross sections such as tees, angles, channels, I-beams, rectangular tubes, and specialty cross sectional shapes manufactured through extrusion, continuous casting, roll forming, or other specialized processes.
Aircraft
(100 companies)
Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons.
Industrial Paints
(651 companies)
Industrial paints are pigmented liquids or powders that are used to protect and/or beautify substrates.
Superalloys
(95 companies)
Superalloys are nickel, cobalt or iron-based alloys with excellent elevated temperature strength, creep properties and oxidation resistance.
Metal Castings and Cast Stock
(259 companies)
Castings and cast stock are metals, alloys, polymers and other materials that are cast into bar, rod, angle, channel, tee, or other shapes.