Industrial Paints
(651 companies)
...and represents the amount of evaporation of carbon compounds under test conditions. Pot life - Pot life is the amount of time between the mixing stage and the gel stage in which industrial paints remain usable in a pot at 77 F. Viscosity - Viscosity...
Fans and Blowers (industrial)
(1,485 companies)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Pressure Blowers and Fans
(151 companies)
Pressure blowers and fans are used to create and sustain a positive pressure for inflatable structures, clean rooms, laboratories, and medical facilities. Pressurization blowers are fans that create a positive pressure in a sealed or restricted environment.
Electrical Power Generators
(958 companies)
...and strength of the magnetic field. A generator is inversely analogous to an electric motor. Features. The term electrical power generators is primarily used to describe gensets with an integral combustion engine. The broader interpretation includes what can...
Material Handling and Pneumatic Conveying Blowers
(86 companies)
Material handling and pneumatic conveying blowers move air through an enclosed system to transport materials. They generate tremendous air flow in a tube (often by a vacuum) to pull granular materials, papers, powders, or pellets from one location to another.
Liquid Handling Pumps
(2,236 companies)
Advantages. Axial. Dynamic, centrifugal. Single stage (generally), high specific speed impeller for high capacity and low head. Water and low viscosity (thin) liquids. Can pump solutions with solids given proper impeller. Characteristically very high...
Pressure Switches
(760 companies)
Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level.
Metering Pumps
(464 companies)
...stages: the intake stroke and the output stroke. During the intake stroke, liquid is pulled into the pump cavity past the inlet check valve. During the output stroke, the inlet valve closes, the outlet valve opens, and the fluid is forced out...
Grinders and Grinding Machines
(988 companies)
Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders and grinding...
HVAC Fans and Blowers
(323 companies)
HVAC fans and blowers are used to move air through heating, ventilating, and air conditioning (HVAC) systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings.
Drains and Drain Systems
(365 companies)
Drains and drain systems are used to capture and remove water to prevent accidents, flooding or other hazardous conditions.
Cores and Tubes
(39 companies)
Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
Scales and Balances
(936 companies)
Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications.
Spray Painting Equipment (Paint Sprayers)
(250 companies)
Paint spraying equipment and paint sprayers are used to atomize and propel a concentrated mist of a finish coating onto a surface. This includes the equipment used to directly apply the spray coating, as well as a variety of supporting equipment to optimize the painting process.
Total Organic Carbon (TOC) Analyzers
(65 companies)
...content in these water or liquid solutions. They provide highly sensitive, non-specific readouts of all TOC through two-stage processes involving oxidation and detection. These devices are necessary to account for chemical solvents and bacteria...